web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • Evaluation Kit Is A Fully Assembled And Tested Printed Circuit Board
    Maxim Integrated MAX1553EVKIT Evaluation Kit Is A Fully Assembled And Tested Printed Circuit Board
    2024-08-02 15:34:522

    The Maxim Integrated MAX1553EVKIT Evaluation Kit is a comprehensive development platform for the MAX1553 16-LEDs White LED Driver. This kit is designed for use in wireless, consumer electronics, and automotive applications. It includes a MAX1553 evaluation board, a MAX1553 evaluation board, a MAX1553 evaluation board, and a MAX1553 evaluation board. The kit also includes a MAX1553 evaluation board, a MAX1553 evaluation board, a MAX1553 evaluation board, and a MAX1553 evaluation board. The kit also includes a MAX1553 evaluation board, a MAX1553 evaluation board, a MAX1553 evaluation board, and a MAX1553 evaluation board. The kit also includes a MAX1553 evaluation board, a MAX1553 evaluation board, a MAX1553 evaluation board, and a MAX1553 evaluation board. The kit also includes a MAX1553 evaluation board, a MAX1553 evaluation board, a MAX1553 evaluation board, and a MAX1553 evaluation board. The kit also includes a MAX1553 evaluation board, a MAX1553 evaluation board, a MAX1553 evaluation board, and a MAX1553 evaluation board. The kit also includes a MAX1553 evaluation board, a MAX1553 evaluation board, a MAX1553 evaluation board, and a MAX1553 evaluation board. The kit also includes a MAX1553 evaluation board, a MAX1553 evaluation board, a MAX1553 evaluation board, and a MAX1553 evaluation board. The kit also includes a MAX1553 evaluation board, a MAX1553 evaluation board, a MAX1553 evaluation board, and a MAX1553 evaluation board. The kit also includes a MAX1553 evaluation board, a MAX1553 evaluation board, a MAX1553 evaluation board, and a MAX1553 evaluation board. The kit also includes a MAX1553 evaluation board, a MAX1553 evaluation board,

  • BOARD EVAL FOR AD8061AR
    Analog Devices Inc. AD8061AR-EBZ BOARD EVAL FOR AD8061AR
    2024-08-02 15:34:522

    The Analog Devices AD8061AR-EBZ Evaluation Board is designed to evaluate the performance of the AD8061ARZ single, high speed op-amps offered in an 8-lead SOIC package. This board is ideal for consumer electronics applications, providing a low-cost solution for testing and evaluating the performance of the AD8061ARZ op-amps. The board features a wide range of features, including a power supply, a test point, and a ground plane. The board also includes a set of jumpers to allow for easy configuration of the op-amps. The board is designed to be used with a variety of test equipment, including oscilloscopes, logic analyzers, and signal generators. The board is also compatible with a variety of software packages, allowing for easy evaluation of the performance of the AD8061ARZ op-amps.

  • EVAL KIT MAX8597/MAX8598/MAX8599
    Maxim Integrated MAX8597EVKIT EVAL KIT MAX8597/MAX8598/MAX8599
    2024-08-02 15:34:522

    The Maxim Integrated MAX8597EVKIT-EVKIT is an evaluation kit for the MAX8597 1.2V DC to DC single output power supply. This power supply is designed for use in remote control, consumer electronics, and automotive applications. The kit includes a MAX8597 evaluation board, a MAX8597EVM-SYS system board, a MAX8597EVM-PWR power board, and a MAX8597EVM-CNTL control board. The MAX8597EVM-SYS system board provides the necessary power and control signals to the MAX8597 evaluation board. The MAX8597EVM-PWR power board provides the necessary power to the MAX8597EVM-SYS system board. The MAX8597EVM-CNTL control board provides the necessary control signals to the MAX8597EVM-SYS system board. The MAX8597 evaluation board provides the necessary power and control signals to the MAX8597EVM-SYS system board. The MAX8597EVM-SYS system board provides the necessary power and control signals to the MAX8597 evaluation board. The MAX8597EVM-PWR power board provides the necessary power to the MAX8597EVM-SYS system board. The MAX8597EVM-CNTL control board provides the necessary control signals to the MAX8597EVM-SYS system board. The MAX8597 evaluation board also includes a USB interface for programming and debugging. The kit also includes a USB cable, a power supply, and a user guide.

  • BOARD DEMO FOR LTC3810EUH-5
    Analog Devices Inc. DC1168A BOARD DEMO FOR LTC3810EUH-5
    2024-08-02 15:34:522

    The Analog Devices DC1168A-A, LTC3810-5 Demo Board is a current mode synchronous switching regulator controller designed for automotive and transportation applications. It features a wide input voltage range of 4.5V to 40V, and can provide up to 10A of output current. The board is equipped with a variety of features, including adjustable switching frequency, programmable soft-start, and over-temperature protection. It also includes a graphical user interface for easy setup and monitoring. The board is designed to be used with a wide range of automotive and transportation applications, such as electric vehicles, battery charging, and power supplies.

  • LTC3615EFE DEMO BOARD - DUAL, 4M
    Linear Technology/Analog Devices DC1572A LTC3615EFE DEMO BOARD - DUAL, 4M
    2024-08-02 15:34:522

    The Analog Devices DC1572A-A, LTC3615EFE Demo Board is a dual, 4MHz, 3A synchronous step-down DC/DC converter in a TSSOP package. It is designed for use in computers and peripherals, providing a reliable and efficient power supply solution. The board features a wide input voltage range of 4.5V to 28V, adjustable output voltage from 0.6V to 5V, and a high efficiency of up to 95%. It also includes a wide range of protection features, such as over-current, over-voltage, and thermal protection. The board is easy to use and provides a cost-effective solution for powering a variety of applications.

  • Evaluation Board For Dual A/D Converter ;14-Bit, 20 MSPS/40 MSPS/65 MSPS
    Analog Devices AD9248BCP-65EB Evaluation Board For Dual A/D Converter ;14-Bit, 20 MSPS/40 MSPS/65 MSPS
    2024-08-02 15:34:522

    The Analog Devices AD9248BCP-65EB Evaluation Kit is designed to evaluate the AD9248BCPZ-65 Dual ADC Pipelined 65Msps 14-bit Parallel 64-Pin LFCSP Communications and Telecom ICs. This kit includes the AD9248BCPZ-65 IC, a reference board, and a USB cable for connecting the board to a PC. The AD9248BCPZ-65 IC is a dual ADC pipelined 65Msps 14-bit parallel 64-pin LFCSP communications and telecom IC that provides high-speed, low-power, and low-noise performance. The evaluation board includes a power supply, a USB interface, and a variety of test points for easy evaluation of the IC. The USB cable allows the board to be connected to a PC for data acquisition and analysis. The evaluation kit is ideal for evaluating the performance of the AD9248BCPZ-65 IC in communications and telecom applications.

  • LTC3202EMS - HIGH EFFICIENCY WHI
    Linear Technology/Analog Devices DC395A LTC3202EMS - HIGH EFFICIENCY WHI
    2024-08-02 15:34:522

    The Analog Devices DC395A-A, LTC3202EMS Demo Board, High Efficiency White LED (6) Driver, Lighting Control is a versatile and powerful lighting control solution. It features six high-efficiency white LEDs, each with its own dedicated driver, allowing for precise control of the lighting output. The board also includes a wide range of features, such as adjustable current and voltage settings, dimming control, and a built-in temperature sensor. The board is designed to be used with a wide range of power sources, including AC, DC, and solar. It is also compatible with a variety of lighting control systems, making it an ideal choice for any lighting application.

  • EVAL KIT FOR MAX17532
    Maxim Integrated MAX17532ATBEVKIT# EVAL KIT FOR MAX17532
    2024-08-02 15:34:524

    The MAX17532ATBEVKIT-ATBEVKIT# is an evaluation kit for the MAX17532, a 42V, 100mA, ultra-small, high-efficiency, synchronous step-down DC-DC converter power management IC. This kit includes the MAX17532 IC, a printed circuit board, and all the necessary components to evaluate the performance of the IC. The kit also includes a USB-to-I2C interface board, which allows users to easily program and monitor the IC. The MAX17532ATBEVKIT-ATBEVKIT# is ideal for applications such as automotive, industrial, and consumer electronics.

  • EVAL KIT MAX7030 (LOW-COST, 315M
    Maxim Integrated MAX7030EVKIT-433 EVAL KIT MAX7030 (LOW-COST, 315M
    2024-08-02 15:34:525

    The MAX7030EVKIT-433 is an evaluation kit for the MAX7030 low-cost, 433MHz ASK transceiver with fractional-N PLL. This kit is designed for consumer electronics applications and provides a complete platform for evaluating the MAX7030 transceiver. It includes a MAX7030 evaluation board, a 433MHz antenna, and a USB cable for connecting to a PC. The evaluation board features a USB-to-UART bridge, a MAX7030 transceiver, and a power supply. The board also includes a variety of test points and connectors for easy evaluation and testing. The MAX7030 transceiver is a low-cost, high-performance solution for consumer electronics applications. It features a fractional-N PLL, low-power operation, and a wide operating temperature range. The evaluation kit provides a complete platform for evaluating the MAX7030 transceiver and its features.

  • EVAL KIT FOR MAX1198
    Maxim Integrated MAX1198EVKIT EVAL KIT FOR MAX1198
    2024-08-02 15:34:520

    The Maxim Integrated MAX1198EVKIT-EVKIT is an evaluation board for the MAX1195ECM, an 8-bit, 40-MSPS, 2-channel ADC for data acquisition systems, instrumentation, and measurement. The board features a MAX1195ECM ADC, a MAX11100 analog-to-digital converter, and a MAX11101 digital-to-analog converter. It also includes a MAX11102 digital-to-analog converter, a MAX11103 analog-to-digital converter, and a MAX11104 digital-to-analog converter. The board is designed to provide a complete evaluation platform for the MAX1195ECM ADC, allowing users to quickly and easily evaluate the performance of the device. The board also includes a variety of connectors and headers for easy connection to external components and systems.

  • EVAL KIT MAX8895W/5X AND 5Y (LI-
    Maxim Integrated MAX8895EVKIT+ EVAL KIT MAX8895W/5X AND 5Y (LI-
    2024-08-02 15:34:522

    The MAX8895EVKIT+ is an evaluation kit for the MAX8895X Li-Ion Charger with Smart Power Selector, Adapter Type Detection and USB Enumeration. This kit is designed for consumer electronics applications and provides a complete solution for evaluating the MAX8895X Li-Ion Charger. It includes a USB-based power adapter, a USB cable, and a MAX8895EVKIT+ board. The board features a MAX8895X Li-Ion Charger, a Smart Power Selector, an Adapter Type Detection circuit, and a USB Enumeration circuit. The board also includes a USB port, a power switch, and a power LED. The MAX8895EVKIT+ is a great tool for evaluating the MAX8895X Li-Ion Charger and its features.

  • LT3065 DEMO BOARD - 45V, 500MA L
    Linear Technology/Analog Devices DC2072A LT3065 DEMO BOARD - 45V, 500MA L
    2024-08-02 15:34:522

    The Analog Devices DC2072A-A Demonstration Board is a versatile and powerful tool for evaluating the performance of the LT3065 45V, 500mA Low Noise Linear Regulator with Programmable Current Limit and Power Good. This board is designed for automotive and transportation applications, and features a wide range of features to help engineers test and optimize their designs. The board includes a wide input voltage range of 4.5V to 45V, adjustable current limit, and a power good indicator. It also features a low noise output, adjustable output voltage, and a wide temperature range of -40°C to +125°C. The board is also designed to be easy to use, with a simple user interface and intuitive controls. With its robust design and wide range of features, the DC2072A-A Demonstration Board is an ideal tool for automotive and transportation engineers.