web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • EVALUATION BOARD I.C.
    Analog Devices Inc. EVAL-ADAU1467Z EVALUATION BOARD I.C.
    2024-08-02 15:34:4325

    The Analog Devices EVAL-ADAU1467Z Evaluation Board is designed to evaluate the ADAU1463 and ADAU1467 SigmaDSP Audio Processors for automotive and transportation audio applications. It features a wide range of audio inputs and outputs, including balanced and unbalanced analog inputs, digital audio inputs, and digital audio outputs. The board also includes a variety of control inputs, such as buttons, switches, and potentiometers, as well as a USB port for programming and debugging. The board is powered by a 5V DC power supply and includes a variety of software tools for programming and debugging. The board is ideal for automotive and transportation audio applications, providing a comprehensive platform for evaluating the ADAU1463 and ADAU1467 SigmaDSP Audio Processors.

  • NXP MCIMX6Q-SDB Evaluation board, i.MX 6Quad ARM CorteX-A9, HDMI, SATA, Ethernet, USB, JTAG
    NXP USA Inc. MCIMX6Q-SDB NXP MCIMX6Q-SDB Evaluation board, i.MX 6Quad ARM CorteX-A9, HDMI, SATA, Ethernet, USB, JTAG
    2024-08-02 15:34:4460

    The NXP Semiconductors MCIMX6Q-SDB, SABRE Board for Smart Devices Based on the i.MX 6 Series, Audio/Video Applications is a powerful development platform for creating innovative audio/video applications. It is based on the i.MX 6 series of processors, which are designed for high performance multimedia applications. The board features a quad-core ARM Cortex-A9 processor, 1GB of DDR3 RAM, 4GB of eMMC Flash memory, and a variety of connectivity options including Wi-Fi, Bluetooth, and Ethernet. It also includes a variety of audio/video interfaces such as HDMI, LVDS, and MIPI-CSI. The board is designed to be used with the NXP MCUXpresso software development environment, which provides a comprehensive set of tools for creating and debugging applications. The board is ideal for creating multimedia applications such as digital signage, video conferencing, and interactive displays.

  • KIT DEVELOPMENT CYCLONE IV GX
    Intel DK-DEV-4CGX150N KIT DEVELOPMENT CYCLONE IV GX
    2024-08-02 15:34:4826

    It is based on the Intel Cyclone IV GX FPGA, which is a low-power, high-performance FPGA with up to 150K logic elements. The board features a wide range of peripherals, including USB, Ethernet, and UART, as well as a variety of I/O connectors. It also includes a JTAG programming interface, allowing users to program and debug their designs. The board is ideal for applications such as embedded systems, digital signal processing, and image processing. It is also suitable for use in industrial, automotive, and medical applications.

  • KIT EVALUATION I.MX51
    NXP USA Inc. MCIMX51EVKJ KIT EVALUATION I.MX51
    2024-08-02 15:34:4912

    The NXP Semiconductors MCIMX51EVKJ-EVKJ, MCIMX51EVKJ, i.MX51 Evaluation Kit is a comprehensive development platform based on the i.MX53 Application Processor. It is designed to help developers quickly and easily evaluate the features and performance of the i.MX51 processor. The kit includes a range of peripherals, such as a 5-inch LCD display, a 10/100 Ethernet port, a USB 2.0 port, a microSD card slot, and a serial port. It also includes a range of software tools, such as a Linux kernel, a bootloader, and a range of development tools. The kit is ideal for developing applications for embedded systems, such as industrial automation, medical devices, and consumer electronics.

  • EVAL KIT NOIP1SN025KA-GDI
    ON Semiconductor NOIP1SN025KA-GDI-A-GEVK EVAL KIT NOIP1SN025KA-GDI
    2024-08-02 15:34:4821

    Processing is a comprehensive evaluation kit designed to help engineers evaluate the performance of the OnSemi NOIP1SN025KA-GDI-A-GEVK monochrome CMOS image sensor. The kit includes a USB 3.0 camera module, a USB 3.0 cable, a power adapter, and a Python 25K evaluation board. The evaluation board features a high-speed FPGA, a high-resolution LCD display, and a variety of image processing functions. The board also includes a variety of software tools for image processing, including a Python-based image processing library, a graphical user interface, and a set of image processing algorithms. The kit also includes a comprehensive user manual and a set of tutorials to help engineers get started quickly. The kit is ideal for applications such as machine vision, medical imaging, and security systems.

  • 26 × 26 ball PBGA package and is available over the extended industrial temperature range of −40°C to +85°C. Applications RGB video switching KVM Professional video
    Analog Devices AD8175-EVALZ 26 × 26 ball PBGA package and is available over the extended industrial temperature range of −40°C to +85°C. Applications RGB video switching KVM Professional video
    2024-08-02 15:34:4716

    The Analog Devices AD8175-EVALZ Evaluation Board is a versatile tool for evaluating the performance of the AD8175 Triple Video Crosspoint Switch. This board is designed to provide a platform for testing and evaluating the features of the AD8175, such as its ability to switch between three video sources and its video and imaging signal processing capabilities. The board includes a variety of connectors and jumpers to allow for easy connection to external devices and systems. It also includes a USB interface for programming and debugging. The AD8175-EVALZ Evaluation Board is an ideal tool for engineers and designers who need to evaluate the performance of the AD8175 in their applications.

  • GROVE STARTER KIT FOR ARDUINO
    Seeed Technology Co., Ltd 110060024 GROVE STARTER KIT FOR ARDUINO
    2024-08-02 15:34:5212

    Seeed Technology Co.,Ltd 110060024-110060024 is a leading provider of consumer electronics and components. Their Grove - Starter Kit v3 for Arduino is a great way to get started with Arduino programming. It includes a variety of components, such as a Grove Base Shield, a Grove - LCD RGB Backlight, a Grove - Temperature & Humidity Sensor, a Grove - Relay, and more. This kit also includes a detailed tutorial book to help you get started with Arduino programming. With this kit, you can easily create a variety of projects, from simple LED lights to complex robotic systems.

  • Development Boards & Kits - ARM SABRE Platform, Hardware, i.MX 6Quad/6Dual, 10.1" XGA LVDS Display, Camera
    NXP USA Inc. MCIMX6Q-SDP Development Boards & Kits - ARM SABRE Platform, Hardware, i.MX 6Quad/6Dual, 10.1" XGA LVDS Display, Camera
    2024-08-02 15:34:4352

    The NXP Semiconductors MCIMX6Q-SDP, SABRE Development Platform for Smart Devices Based on the i.MX 6 Series, Industrial Applications is a comprehensive development platform designed to help developers create innovative and powerful industrial applications. It features a powerful i.MX 6 series processor, a wide range of peripherals, and a comprehensive software package. The platform is ideal for developing applications such as industrial automation, medical devices, and embedded systems. It is also suitable for developing applications for the Internet of Things (IoT). The platform includes a variety of features such as a high-performance ARM Cortex-A9 processor, a wide range of peripherals, and a comprehensive software package. It also includes a variety of development tools such as a debugger, an emulator, and a compiler. The platform is designed to be easy to use and provides a comprehensive development environment for developers.

  • DISCOVERY STM32L496AGI6 EVAL BRD
    STMicroelectronics P-L496G-CELL02 DISCOVERY STM32L496AGI6 EVAL BRD
    2024-08-02 15:34:4616

    The STMicroelectronics P-L496G-CELL02, STM32 Discovery Pack for LTE IoT Cellular to Cloud based on STM32L496AGI6 is a comprehensive communications and telecom solution for connecting IoT devices to the cloud. It is based on the STM32L496AGI6 microcontroller and includes a range of features to enable secure and reliable communication. It includes an LTE Cat-M1/NB1 modem, a GNSS receiver, a Wi-Fi module, and a Bluetooth Low Energy module. It also includes a range of sensors, including an accelerometer, gyroscope, magnetometer, and pressure sensor. The pack also includes a range of development tools, such as an STM32CubeMX software, an STM32CubeIDE, and an STM32CubeMonitor. This makes it easy to develop and deploy applications for the STM32L496AGI6 microcontroller.

  • NXP MCIMX6DL-SDP Development Board, Sabre, i.MX 6DualLite ARM CorteX-A9, 10.1" multi-touch display
    NXP USA Inc. MCIMX6DL-SDP NXP MCIMX6DL-SDP Development Board, Sabre, i.MX 6DualLite ARM CorteX-A9, 10.1" multi-touch display
    2024-08-02 15:34:4420

    The NXP Semiconductors MCIMX6DL-SDP, SABRE Development Platform for Smart Devices Based on the i.MX 6 Series, Industrial Applications is a comprehensive development platform designed to help developers create innovative and powerful industrial applications. It features a powerful ARM Cortex-A9 processor, a wide range of peripherals, and a comprehensive software package. The platform is ideal for developing applications such as industrial automation, medical devices, and embedded systems. It includes a variety of features such as a high-performance 3D graphics engine, a wide range of connectivity options, and a comprehensive software package. The platform also supports a variety of operating systems, including Linux, Android, and Windows Embedded Compact. With its powerful processor and comprehensive software package, the NXP Semiconductors MCIMX6DL-SDP, SABRE Development Platform for Smart Devices Based on the i.MX 6 Series, Industrial Applications is an ideal platform for developing industrial applications.

  • EVALUATION BOARD WITH STM32F769N
    STMicroelectronics STM32F769I-EVAL EVALUATION BOARD WITH STM32F769N
    2024-08-02 15:34:459

    The STMicroelectronics STM32F769I-EVAL Evaluation Board is a powerful and versatile development platform for the STM32F769NI microcontroller based on the ARM Cortex-M7 core. It features a wide range of peripherals, including audio, LCD, camera, and Ethernet, making it ideal for a variety of applications. The board also includes a comprehensive set of software and hardware tools, including an integrated debugger, to help developers quickly and easily create their own applications. With its high performance and wide range of features, the STM32F769I-EVAL Evaluation Board is an ideal choice for embedded system designers.

  • STM32F469xx Microcontroller Evaluation Board
    STMicroelectronics STM32469I-EVAL STM32F469xx Microcontroller Evaluation Board
    2024-08-02 15:34:4329

    The STMicroelectronics STM32469I-EVAL is an evaluation board with an STM32F469NI microcontroller (MCU) that is designed to provide users with a comprehensive platform for evaluating the features and performance of the STM32F469NI MCU. The board is equipped with a wide range of peripherals, including Ethernet, USB, CAN, and audio interfaces, as well as a variety of security features. The board also includes a comprehensive set of software development tools, including an integrated development environment (IDE) and a range of software libraries. The board is ideal for evaluating the performance of the STM32F469NI MCU in a wide range of applications, including industrial automation, medical, and automotive.