web counter
Filters
  • By APPLICATIONS
  • By MANUFACTURERS
  • By PRIMARY END PRODUCTS
  • By SECONDARY END PRODUCTS

Reference Design Resources

The reference design is a resource for engineers and designers to find reference designs and development kits for various electronic components and systems, typically include a range of resources, such as schematics, bill of materials, software, and other documentation. By providing these reference designs, Utmel aims to help engineers and designers accelerate their design process, reduce development time, and ultimately bring products to market faster.

  • NXP T4240RDB-PB REF BOARD, QORLQ T4240 24-CORE PROCESSOR
    NXP USA Inc. T4240RDB-PB NXP T4240RDB-PB REF BOARD, QORLQ T4240 24-CORE PROCESSOR
    2024-08-02 15:34:45144

    The NXP Semiconductors T4240RDB-PB QorIQ T4240 Reference Design Board is a highly integrated, compact board featuring the 24-Virtual-Core T4240 device. It is designed for communications and telecom applications, and provides a powerful platform for development and testing of applications. The board includes a variety of features such as DDR3 memory, Gigabit Ethernet, USB, SATA, PCIe, and more. It also includes a variety of software packages such as Linux, U-Boot, and OpenAMP. The board is ideal for applications such as network security, wireless infrastructure, and industrial automation.

  • Support Device: Snapdragon 410
    Cooper DragonBoard 410c Support Device: Snapdragon 410
    2024-08-02 15:34:4380

    The Arrow Development Tools DragonBoard-c and DragonBoard 410c are development boards based on the Qualcomm Snapdragon 410E processor. These boards offer advanced processing power, Wi-Fi, Bluetooth connectivity, and GPS, as well as lightning-fast performance. The DragonBoard-c is designed for embedded applications, while the DragonBoard 410c is designed for IoT applications. Both boards feature a 64-bit quad-core ARM Cortex-A53 processor, 2GB of RAM, 16GB of storage, and support for Android and Linux operating systems. The DragonBoard 410c also features an Adreno 306 GPU, a Qualcomm Hexagon DSP, and a Qualcomm IZat location engine. Both boards are designed to be used with the Arrow DragonBoard 410c development kit, which includes a variety of development tools and resources.

  • SI5341 EVALUATION BOARD FOR CLOC
    Silicon Labs SI5341-D-EVB SI5341 EVALUATION BOARD FOR CLOC
    2024-08-02 15:34:4498

    The Silicon Labs SI5341-D-EVB is an evaluation board based on the Si5341 Any-Frequency, Any-Output, Jitter-Attenuating Clock Multiplier. This board is designed to provide a platform for evaluating the features and performance of the Si5341 device. It is capable of generating any frequency from 1 Hz to 200 MHz with any output format, including LVCMOS, LVDS, HCSL, and CML. The board also features a low-jitter clock multiplier, allowing for precise timing and synchronization. The board includes a USB interface for easy connection to a PC, and a graphical user interface for configuration and monitoring. The SI5341-D-EVB is ideal for instrumentation and measurement applications, providing a reliable and accurate clock source.

  • MPF300TS-1FCG1152I FPGA Evaluation Board 3GB RAM 128MB/128MB SPI Flash
    Cooper Everest-DEV-Board MPF300TS-1FCG1152I FPGA Evaluation Board 3GB RAM 128MB/128MB SPI Flash
    2024-08-02 15:34:4556

    The Arrow Development Tools Everest-DEV-Board is a powerful development board designed for automotive and transportation applications. It features a PolarFire FPGA MPF300TS, which is a low-power, high-performance FPGA with a wide range of features and capabilities. The board also includes a variety of peripherals, such as Ethernet, USB, CAN, and UART, as well as a variety of I/O connectors. The board is designed to be used with the Arrow Development Tools software suite, which provides a comprehensive set of tools for developing and debugging applications. The board is also compatible with a variety of third-party development tools, making it an ideal platform for automotive and transportation applications.

  • Analog Devices, Inc. EVAL-MELODY-5
    2024-08-02 15:34:4456

    The Analog Devices EVAL-MELODY-5 is an audio/video evaluation board designed for routing DVI/HDMI video and decoding high-quality digital audio signals. It is a powerful tool for evaluating the performance of audio/video systems and components. The board features a high-performance DVI/HDMI receiver, a digital audio decoder, and a variety of audio/video connectors. It also includes a comprehensive set of software tools for configuring and testing the board. The EVAL-MELODY-5 is ideal for evaluating the performance of audio/video systems and components, and for developing and testing audio/video applications.

  • CYCLONE V SOC DEVELOPMENT KIT
    Intel DK-DEV-5CSXC6N CYCLONE V SOC DEVELOPMENT KIT
    2024-08-02 15:34:4544

    The Intel DK-DEV-5CSXC6N Cyclone V SoC Development Kit and SoC Embedded Design Suite is a comprehensive development platform for creating custom ARM processor-based SOC designs, Industrial Automation, and IoT applications. It includes a Cyclone V SoC FPGA, a high-performance ARM Cortex-A9 processor, and a wide range of peripherals and interfaces. The kit also includes the SoC Embedded Design Suite, which provides a comprehensive set of tools and libraries for developing and debugging applications. The suite includes an Eclipse-based IDE, a C/C++ compiler, an RTOS, and a range of software libraries and drivers. The kit also includes a range of reference designs and tutorials to help developers get started quickly. With the Intel DK-DEV-5CSXC6N, developers can quickly and easily create custom SOC designs for a wide range of applications.

  • KIT DEV STRATIX V FPGA 5SGXEA7
    Intel DK-DEV-5SGXEA7N KIT DEV STRATIX V FPGA 5SGXEA7
    2024-08-02 15:34:4950

    The board features a Stratix V GX FPGA, which is the highest-performance FPGA in the Stratix family. It also includes a variety of peripherals, such as a USB-UART bridge, Ethernet PHY, and a microSD card slot. The board also includes a variety of development tools, such as the Quartus Prime software, the Nios II Embedded Design Suite, and the ModelSim-Intel FPGA software. With these tools, you can quickly develop and prototype your design. The board also includes a variety of reference designs, such as a DDR3 memory controller, a PCIe endpoint, and a 10G Ethernet MAC. The board is ideal for applications such as high-speed networking, video processing, and embedded systems.

  • ADE7878A 3-Phase Electrical Energy Measurement Evaluation Board
    Analog Devices Inc. EVAL-ADE7878AEBZ ADE7878A 3-Phase Electrical Energy Measurement Evaluation Board
    2024-08-02 15:34:4649

    The Analog Devices EVAL-ADE7878AEBZ is an evaluation board for the ADE7878A energy metering IC. It is designed to provide a platform for evaluating the performance of the ADE7878A in instrumentation and measurement applications. The board includes a power supply, a voltage reference, and a current transformer for measuring current. It also includes a variety of connectors and jumpers for connecting to external components. The board is designed to be used with the ADE7878A evaluation software, which provides a graphical user interface for configuring and testing the IC. The board is ideal for evaluating the performance of the ADE7878A in energy metering applications.

  • DEVELOPMENT KIT CYCLONE
    Intel DK-DEV-5CGXC7N DEVELOPMENT KIT CYCLONE
    2024-08-02 15:34:4668

    It is based on the Intel Cyclone V GX FPGA, which is a low-power, high-performance FPGA with a wide range of features. The board includes a variety of peripherals, such as a USB-UART bridge, an Ethernet PHY, an SD card slot, and a JTAG connector. It also includes a variety of I/O connectors, such as a VGA port, a PS/2 port, and a variety of GPIOs. The board is designed to be used with the Intel Quartus Prime software suite, which provides a comprehensive set of tools for designing, simulating, and debugging FPGA designs. The board is also compatible with a variety of third-party development tools, such as Xilinx Vivado and Altera Quartus II. The board is ideal for developing and prototyping low-power, Computers and Peripherals applications.

  • GO-IO INDUSTRIAL IOT
    Maxim Integrated MAXREFDES212# GO-IO INDUSTRIAL IOT
    2024-08-02 15:34:4367

    The MAXREFDES212# Go-IO Industrial IoT Reference Design from Maxim Integrated is a comprehensive solution for industrial IoT applications. It provides a complete hardware and software platform for quickly and easily connecting industrial devices to the cloud. The design includes a MAX32660 microcontroller, a MAX14690 power management IC, a MAX14819 isolated CAN transceiver, and a MAX17055 fuel gauge. It also includes a MAX32630FTHR development board, a MAX32630FTHR-SOM system-on-module, and a MAX32630FTHR-EVK evaluation kit. The design also includes a comprehensive software stack, including a secure bootloader, a real-time operating system, and a cloud-based application. This reference design provides a complete solution for quickly and easily connecting industrial devices to the cloud, enabling users to quickly and easily develop and deploy industrial IoT applications.

  • Programmable Logic IC Development Tools SmartFusion2 Advanced Development KIT
    Microchip Technology M2S150-ADV-DEV-KIT Programmable Logic IC Development Tools SmartFusion2 Advanced Development KIT
    2024-08-02 15:34:4359

    This kit includes a M2S150TS-1FCG1152 150K LE device, a SmartFusion2 Evaluation Board, a USB-JTAG/UART Programmer/Debugger, a USB cable, a power supply, and a Quick Start Guide. The kit provides a complete development platform for designing and debugging applications with the SmartFusion2 SoC FPGA. It includes a comprehensive set of peripherals, including Ethernet, CAN, USB, UART, SPI, I2C, and GPIO. The kit also includes a comprehensive set of software tools, including the Libero SoC Design Suite, the SoftConsole IDE, and the IAR Embedded Workbench. The kit is ideal for applications such as industrial automation, motor control, communications, and telecom.

  • MPC5748G ETHERNET GATEWAY
    NXP USA Inc. MPC5748G-GW-RDB MPC5748G ETHERNET GATEWAY
    2024-08-02 15:34:4773

    The NXP Semiconductors MPC5748G-GW-RDB is a secure Ethernet gateway reference design for automotive and transportation applications. It is based on the MPC5748G microcontroller and provides a secure, high-performance, low-power solution for connecting automotive and transportation systems to the Internet of Things (IoT). The reference design includes a secure Ethernet gateway, a secure bootloader, and a secure communication stack. It also features a secure bootloader, secure communication stack, and secure storage. The reference design is designed to meet the stringent requirements of automotive and transportation applications, including high-speed data transfer, secure communication, and low power consumption. It is also designed to be compatible with a variety of automotive and transportation protocols, including CAN, LIN, and FlexRay.