A Comprehensive Guide to the AD558 Digital to Analog Converter (DAC)
DAC Voltage 1 B B 7.62mm mm
Unit Price: $107.590399
Ext Price: $107.59









DAC Voltage 1 B B 7.62mm mm
This article provides an in-depth analysis of the AD558 Digital to Analog Converter (DAC) manufactured by Analog Devices Inc. We will explore the general description, key features, applications, reference designs, alternative parts, and frequently asked questions about this product. Whether you are an electronic engineer or a technology enthusiast, this guide will help you understand the capabilities and potential applications of the AD558 DAC.
Product Introduction
1. Description:
The AD558 is a high-performance 8-bit Digital to Analog Converter (DAC) designed for various industrial and military applications. It converts digital input signals into corresponding analog voltage outputs. With a maximum operating temperature of 125°C and a minimum operating temperature of -55°C, it is suitable for extreme environments. The AD558 is a through-hole package with 16 pins and a terminal pitch of 2.54mm.
2. Features:
The AD558 DAC offers several notable features, including:
- Unipolar output voltage: The output voltage range is 0V to Vref, where Vref is the reference voltage.
- Parallel interface: It utilizes a parallel interface for easy integration with microcontrollers and digital systems.
- High resolution: The AD558 provides 8-bit resolution, allowing for precise analog voltage generation.
- Fast settling time: With a settling time of 800 ns, it offers rapid response for real-time applications.
- Low integral nonlinearity (INL): The INL of the AD558 is 0.375 LSB, ensuring accurate and reliable output.
- Wide supply voltage range: It operates within a supply voltage range of 4.5V to 16.5V, providing flexibility in various power supply configurations.
- MILITARY temperature grade: The AD558 is designed to meet the stringent requirements of military-grade applications.
- Non-RoHS compliant: Please note that the AD558 is not RoHS compliant and contains lead.
3. Applications:
The AD558 DAC finds applications in a wide range of industries due to its versatility and robust performance. Some primary applications include:
- Industrial automation: It can be used for controlling analog devices such as motors, valves, and actuators in industrial automation systems.
- Test and measurement: The AD558 is suitable for generating precise analog signals for testing and calibration purposes.
- Instrumentation: It can be integrated into various instrumentation systems, including data loggers, signal generators, and waveform synthesizers.
- Audio equipment: The AD558 can be used in audio devices for digital-to-analog conversion, enabling high-quality audio output.
- Process control: It is ideal for controlling analog processes in manufacturing plants and industrial control systems.
Secondary applications of the AD558 DAC include robotics, automotive systems, aerospace, and telecommunications. Additionally, specific modules compatible with the AD558 are available for use in specific applications, providing enhanced functionality and ease of integration.
4. Reference Designs:
Analog Devices Inc. provides several reference designs that utilize the AD558 DAC. These reference designs serve as a starting point for engineers and designers looking to implement the AD558 in their projects. Some notable reference designs include:
- AD558 Evaluation Board: This board provides a complete evaluation platform for the AD558, allowing users to test its features and performance.
- AD558 Signal Generator: This reference design demonstrates how the AD558 can be used as a signal generator for various applications.
- AD558 Motor Control: This design showcases the integration of the AD558 in motor control systems, enabling precise control of motor speed and position.
5. Alternative Parts:
In some cases, engineers may require alternative parts with similar functionalities or specifications. While the AD558 is a reliable choice, there are alternative DACs available from other manufacturers. Some alternative parts to consider include the DAC0808, MCP4921, and MAX521.
6. FAQs:
Q1: Is the AD558 DAC suitable for automotive applications?
A1: Yes, the AD558 can be used in automotive systems where analog voltage generation is required. However, it is essential to ensure that the operating temperature range and other specifications meet the specific automotive requirements.
Q2: Can the AD558 be used with microcontrollers?
A2: Yes, the AD558 utilizes a parallel interface, making it compatible with various microcontrollers and digital systems.
Q3: Is the AD558 radiation-hardened?
A3: No, the AD558 is not radiation-hardened. It is primarily designed for industrial and military applications where radiation hardening is not a requirement.
Q4: Can the AD558 be operated with a single power supply voltage?
A4: Yes, the AD558 can be operated with a single power supply voltage within the specified range of 4.5V to 16.5V.
Q5: Is the AD558 RoHS compliant?
A5: No, the AD558 is not RoHS compliant and contains lead.
In conclusion, the AD558 DAC is a versatile and high-performance digital to analog converter suitable for a wide range of industrial and military applications. Its features, applications, and compatibility with reference designs make it a valuable component for engineers and designers seeking precise analog voltage generation.
Specifications
- TypeParameter
- Lifecycle Status
Lifecycle Status refers to the current stage of an electronic component in its product life cycle, indicating whether it is active, obsolete, or transitioning between these states. An active status means the component is in production and available for purchase. An obsolete status indicates that the component is no longer being manufactured or supported, and manufacturers typically provide a limited time frame for support. Understanding the lifecycle status is crucial for design engineers to ensure continuity and reliability in their projects.
PRODUCTION (Last Updated: 1 week ago) - Factory Lead Time10 Weeks
- Contact Plating
Contact plating (finish) provides corrosion protection for base metals and optimizes the mechanical and electrical properties of the contact interfaces.
Lead, Tin - Package / Case
refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.
D - Surface Mount
having leads that are designed to be soldered on the side of a circuit board that the body of the component is mounted on.
NO - Number of Pins16
- Usage LevelMilitary grade
- Packaging
Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.
Rail/Tube - JESD-609 Code
The "JESD-609 Code" in electronic components refers to a standardized marking code that indicates the lead-free solder composition and finish of electronic components for compliance with environmental regulations.
e0 - Pbfree Code
The "Pbfree Code" parameter in electronic components refers to the code or marking used to indicate that the component is lead-free. Lead (Pb) is a toxic substance that has been widely used in electronic components for many years, but due to environmental concerns, there has been a shift towards lead-free alternatives. The Pbfree Code helps manufacturers and users easily identify components that do not contain lead, ensuring compliance with regulations and promoting environmentally friendly practices. It is important to pay attention to the Pbfree Code when selecting electronic components to ensure they meet the necessary requirements for lead-free applications.
no - Part Status
Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.
Active - Moisture Sensitivity Level (MSL)
Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures
1 (Unlimited) - Number of Terminations16
- Max Operating Temperature
The Maximum Operating Temperature is the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.
125°C - Min Operating Temperature
The "Min Operating Temperature" parameter in electronic components refers to the lowest temperature at which the component is designed to operate effectively and reliably. This parameter is crucial for ensuring the proper functioning and longevity of the component, as operating below this temperature may lead to performance issues or even damage. Manufacturers specify the minimum operating temperature to provide guidance to users on the environmental conditions in which the component can safely operate. It is important to adhere to this parameter to prevent malfunctions and ensure the overall reliability of the electronic system.
-55°C - Terminal Form
Occurring at or forming the end of a series, succession, or the like; closing; concluding.
THROUGH-HOLE - Number of Functions1
- Supply Voltage
Supply voltage refers to the electrical potential difference provided to an electronic component or circuit. It is crucial for the proper operation of devices, as it powers their functions and determines performance characteristics. The supply voltage must be within specified limits to ensure reliability and prevent damage to components. Different electronic devices have specific supply voltage requirements, which can vary widely depending on their design and intended application.
5V - Terminal Pitch
The center distance from one pole to the next.
2.54mm - Base Part Number
The "Base Part Number" (BPN) in electronic components serves a similar purpose to the "Base Product Number." It refers to the primary identifier for a component that captures the essential characteristics shared by a group of similar components. The BPN provides a fundamental way to reference a family or series of components without specifying all the variations and specific details.
AD558 - Pin Count
a count of all of the component leads (or pins)
16 - Output Type
The "Output Type" parameter in electronic components refers to the type of signal or data that is produced by the component as an output. This parameter specifies the nature of the output signal, such as analog or digital, and can also include details about the voltage levels, current levels, frequency, and other characteristics of the output signal. Understanding the output type of a component is crucial for ensuring compatibility with other components in a circuit or system, as well as for determining how the output signal can be utilized or processed further. In summary, the output type parameter provides essential information about the nature of the signal that is generated by the electronic component as its output.
Voltage - Polarity
In electronic components, polarity refers to the orientation or direction in which the component must be connected in a circuit to function properly. Components such as diodes, capacitors, and LEDs have polarity markings to indicate which terminal should be connected to the positive or negative side of the circuit. Connecting a component with incorrect polarity can lead to malfunction or damage. It is important to pay attention to polarity markings and follow the manufacturer's instructions to ensure proper operation of electronic components.
Unipolar - Temperature Grade
Temperature grades represent a tire's resistance to heat and its ability to dissipate heat when tested under controlled laboratory test conditions.
MILITARY - Number of Channels1
- Interface
In electronic components, the term "Interface" refers to the point at which two different systems, devices, or components connect and interact with each other. It can involve physical connections such as ports, connectors, or cables, as well as communication protocols and standards that facilitate the exchange of data or signals between the connected entities. The interface serves as a bridge that enables seamless communication and interoperability between different parts of a system or between different systems altogether. Designing a reliable and efficient interface is crucial in ensuring proper functionality and performance of electronic components and systems.
Parallel - Max Supply Voltage
In general, the absolute maximum common-mode voltage is VEE-0.3V and VCC+0.3V, but for products without a protection element at the VCC side, voltages up to the absolute maximum rated supply voltage (i.e. VEE+36V) can be supplied, regardless of supply voltage.
16.5V - Min Supply Voltage
The minimum supply voltage (V min ) is explored for sequential logic circuits by statistically simulating the impact of within-die process variations and gate-dielectric soft breakdown on data retention and hold time.
4.5V - Number of Bits8
- Resolution
Resolution in electronic components refers to the smallest increment of measurement or change that can be detected or represented by the component. It is a crucial specification in devices such as sensors, displays, and converters, as it determines the level of detail or accuracy that can be achieved. For example, in a digital camera, resolution refers to the number of pixels that make up an image, with higher resolution indicating a greater level of detail. In analog-to-digital converters, resolution is the number of discrete values that can be represented in the digital output, determining the precision of the conversion process. Overall, resolution plays a significant role in determining the performance and capabilities of electronic components in various applications.
1 B - Settling Time
In control theory the settling time of a dynamical system such as an amplifier or other output device is the time elapsed from the application of an ideal instantaneous step input to the time at which the amplifier output has entered and remained within a specified error band.
800 ns - Integral Nonlinearity (INL)
Integral Nonlinearity (INL) is a measure of the deviation of a transfer function from a straight line when considering the entire output range of a device, such as a digital-to-analog converter or an analog-to-digital converter. It is quantified as the maximum deviation of the actual output from the ideal output across the entire input range, expressed as a percentage of the full-scale output. INL indicates how closely the output follows a linear model, influencing the accuracy of the signal representation in electronic components. A lower INL value signifies better linearity and higher precision in signal processing applications.
0.375 LSB - Screening Level
In electronic components, the term "Screening Level" refers to the level of testing and inspection that a component undergoes to ensure its reliability and performance. This process involves subjecting the component to various tests, such as temperature cycling, burn-in, and electrical testing, to identify any defects or weaknesses that could affect its functionality. The screening level is typically determined based on the application requirements and the criticality of the component in the system. Components that undergo higher screening levels are generally more reliable but may also be more expensive. Overall, the screening level helps to ensure that electronic components meet the necessary quality standards for their intended use.
38535Q/M;38534H;883B - Input Bit Code
"Input Bit Code" is a parameter used in electronic components, particularly in digital devices such as microcontrollers and integrated circuits. It refers to the binary code or sequence of bits that are used to represent input data or commands to the component. The input bit code is typically specified by the manufacturer and is used to configure the behavior or functionality of the component.In simpler terms, the input bit code is like a set of instructions that the electronic component understands and acts upon accordingly. By providing the correct input bit code, users can control the operation of the component and make it perform specific tasks or functions. Understanding and correctly using the input bit code is essential for proper operation and integration of electronic components in various electronic systems and applications.
BINARY - Height Seated (Max)
Height Seated (Max) is a parameter in electronic components that refers to the maximum allowable height of the component when it is properly seated or installed on a circuit board or within an enclosure. This specification is crucial for ensuring proper fit and alignment within the overall system design. Exceeding the maximum seated height can lead to mechanical interference, electrical shorts, or other issues that may impact the performance and reliability of the electronic device. Manufacturers provide this information to help designers and engineers select components that will fit within the designated space and function correctly in the intended application.
5.08mm - Width7.62mm
- Radiation Hardening
Radiation hardening is the process of making electronic components and circuits resistant to damage or malfunction caused by high levels of ionizing radiation, especially for environments in outer space (especially beyond the low Earth orbit), around nuclear reactors and particle accelerators, or during nuclear accidents or nuclear warfare.
No - RoHS Status
RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.
Non-RoHS Compliant - Lead Free
Lead Free is a term used to describe electronic components that do not contain lead as part of their composition. Lead is a toxic material that can have harmful effects on human health and the environment, so the electronics industry has been moving towards lead-free components to reduce these risks. Lead-free components are typically made using alternative materials such as silver, copper, and tin. Manufacturers must comply with regulations such as the Restriction of Hazardous Substances (RoHS) directive to ensure that their products are lead-free and environmentally friendly.
Contains Lead
Parts with Similar Specs
- ImagePart NumberManufacturerPackage / CaseNumber of PinsNumber of BitsSettling TimeInterfaceIntegral Nonlinearity (INL)PolarityNumber of ChannelsMin Supply VoltageSupply VoltageView Compare
5962-8778902EA
D
16
8
800 ns
Parallel
0.375 LSB
Unipolar
1
4.5 V
5 V
16-CDIP (0.300, 7.62mm)
16
8
3μs
-
0.375 LSB
Bipolar, Unipolar
-
4.5 V
5 V
16-CDIP (0.300, 7.62mm)
16
8
3μs
Parallel, SPI
0.25 LSB
Unipolar
-
4.5 V
5 V
16-CDIP (0.300, 7.62mm)
16
8
3μs
-
0.75 LSB
Bipolar, Unipolar
-
4.5 V
5 V
14-SOIC (0.154, 3.90mm Width)
14
16
1μs (Typ)
-
1 LSB
Bipolar, Unipolar
-
2.7 V
3 V
Datasheet PDF
- Datasheets :
- PCN Assembly/Origin :
- ConflictMineralStatement :
ICL7107 ADC Display Driver: Price, Application and Datasheet25 August 20214087
BC108 Transistor: Pinout, Datasheet, and Equivalent20 November 202114496
Stellaris® LM3S315 Microcontroller: Technical Overview29 February 2024202
AD8421 10MHz Instrumentation Amplifier: Low-Noise Precision for High-Speed Signal Chains12 February 2026457
PESD1 Protection Diode: Datasheet, Pinout and Applications20 August 20213248
IRF640N MOSFET Transistor[FAQ+Video]: Datasheet, Equivalent, and Pinout11 April 202210197
STPS2045CT Rectifier: Circuit, Pinout, and Datasheet11 October 20217947
ULN2803ADW Replacement Guide: Best Alternatives & Quick Swap Solutions 202529 August 2025953
What is MCU Decryption?17 January 20221962
Classification and Selection of Industrial Connectors11 February 20225936
L1154F Battery Features and What Makes It Unique22 August 20251941
What is a Resistor Used For?01 August 20252449
MCU Power Management Availability Forecast 2026: Lead-Time Risks and Alternatives08 July 2026228
What is IMU: Definition, Features and Prospects12 April 20224212
Vibration Isolator: Types and Applications13 January 202112699
What is Feedthrough Capacitor?06 November 202141104
Analog Devices Inc.
In Stock: 2106
Minimum: 1 Multiples: 1
Qty
Unit Price
Ext Price
1
$107.590399
$107.59
10
$101.500376
$1,015.00
100
$95.755072
$9,575.51
500
$90.334974
$45,167.49
1000
$85.221673
$85,221.67
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools