ESP12F: Ai-Thinker, Arduino, Pinout and Datasheet

UTMEL

Published: 09 March 2022 | Last Updated: 09 March 2022

8551

ESP-12F(ESP8266MOD)

ESP-12F(ESP8266MOD)

Ai-Thinker

ESP-12F(ESP8266MOD) datasheet pdf and Unclassified product details from Ai-Thinker stock available at Utmel

Purchase Guide

ESP-12F WiFi module is developed by Ai-thinker Team. core processor ESP8266 in smaller sizes of the module encapsulates Tensilica L106 integrates industry-leading ultra low power 32-bit MCU micro, with the 16-bit short mode, Clock speed support 80 MHz, 160 MHz, supports the RTOS, integrated Wi-Fi MAC/BB/RF/PA/LNA, on-board antenna. This article will introduce more details about ESP-12F, including Description, Absolute Maximum Ratings, Block Diagram, Parameters, Absolute Maximum Ratings, Features, and so on.

This video introduces the details of ESP-12F.

ESP-12F Minimal System Over The Air (Subtittled)

ESP-12F Description

The ESP-12F WiFi module was developed by Ai-Thinker Technology. The core processor  ESP8266  integrates the industry-leading Tensilica  L106 ultra-low-power 32-bit micro MCU in a small package with 16-bit Lite mode, clocked at Supports 80 MHz and 160 MHz, supports RTOS, and integrates Wi-Fi MAC/BB/RF/PA/LNA.

The ESP-12F WiFi module supports the standard IEEE802.11 b/g/n protocol, a complete TCP/IP protocol stack. Users can use this module to add networking capabilities to existing devices or to build separate network controllers.


ESP-12F Schematics


ESP-12F Schematics.png


ESP-12F Pin Design


ESP-12F Pin Design.png


ESP-12F Block Diagram


ESP-12F Block Diagram.png


ESP-12F Parameters


CategoriesItemsValues
WiFi ParametersCertificatesFCC/CE/ROSH
WiFi Protodes802.11 b/g/n
Frequency Range2.4GHz-2.5GHz (2400M-2483.5M)
Hardware Para matersPeripheral BusUARVHSPI/l2C/l2S/lr Remote Contorl
GPIO/PWM
Operating Voltage3.0~3.6V
Operating CurrentAverage value: 80mA
Operating Temperature Range-40°~125°
Ambient Temperature RangeNormal temperature
Package Size
External InterfaceN/A
Software
Parameters
Wi-Fi modestation/softAP/SoftAP+station
SecurityWPA/WWX2
EncryptionWEP/TKIP/AES
Firmware UpgradeUART Download / OTA (via network) / download and write firmware via host
Software DevelopmentSupports Cloud Server Development / SDK for custom firmware development
Network ProtocolsIPv4, TCR/UDP/HTTP/FTP
User ConfigurationAT Instruction Set, Cloud Server, Android/iOS App


ESP-12F Absolute Maximum Ratings


Rating ConditionValue Unit
Storage Temperature
-40 to 125°C
Maximum Soldering Temperature
260°C
Supply VoltageIPC/JEDECJ-STD-020+3.0 to +3.6V


Specifications

Ai-Thinker ESP-12F(ESP8266MOD) technical specifications, attributes, parameters and parts with similar specifications to Ai-Thinker ESP-12F(ESP8266MOD).
  • Type
    Parameter
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    WIFI Module
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining

ESP-12F Features

 802.11 b/g/n

 Integrated low power 32-bit MCU 

 Integrated 10-bit ADC 

 Integrated TCP/IP protocol stack 

 Integrated TR switch, balun, LNA, power amplifier, and matching network

 Integrated PLL, regulators, and power management units 

 Supports antenna diversity 

 Wi-Fi 2.4 GHz, support WPA/WPA2

 Support STA/AP/STA+AP operation modes 

 Support Smart Link Function  for both Android  and iOS devices

 SDIO 2.0, (H) SPI, UART, I2C, I2S, IRDA, PWM, GPIO

 STBC, 1x1 MIMO, 2x1 MIMO

 A-MPDU & A-MSDU aggregation and 0.4s guard interval

 Deep sleep power <10uA, Power-down leakage current < 5uA

 Wake up and transmit packets in < 2ms

 Standby power consumption  of < 1.0mW (DTIM3)5

 +20dBm output power in 802.11b mode

 Operating temperature range -40C ~ 125C

 FCC, CE, and ROSH certified


Parts with Similar Specs

Trend Analysis

Frequently Asked Questions

1.How to connect an ESP8266 ESP-12F with Arduino Mega?

The Arduino has a microcontroller chip(AVR family) and the ESP8266 has a microcontroller chip. It can use UART peripheral to get the job done.
General Instructions:
1.ESP8266 has 3.3V tolerant pins, It might damage the WiFi module if people try to power it using 5V. 
2.ESP8266 requires more current when it is at full capacity. More current than what the Arduino can give, It suggests using a separate power supply for ESP. 
3. Arduino TX and RX pins are of 5v, use a level shifter (voltage divider) to convert it to 3.3 V, and then connect Arduino TX to ESP RX and vice versa. (Note that then people can't use Serial module for PC debugging, also people have to power up Arduino using a 9V adaptor). 
4. ESP understands AT commands. See the documentation of ESP, we'll find those commands there. eg. If people do this from Arduino:
Serial.println("AT");
It will get an OK response from ESP. People can use SoftwareSerial functionality also, which can send commands from PC to Arduino to ESP.

2.What are the features of ESP8266?

ESP8266 is high integration wireless SOCs, designed for space and power-constrained mobile platform designers. It provides unsurpassed ability to embed Wi-Fi capabilities within other systems or to function as a standalone application, with the lowest cost, and minimal space requirement.
ESP-12F(ESP8266MOD)

Ai-Thinker

In Stock: 1013

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe