LT1028 0.85nV/√Hz Ultra-Low Noise Op-Amp: Performance Analysis, Pinout, and Stability Guide

UTMEL

Published: 12 February 2026 | Last Updated: 12 February 2026

781

datasheet pdf and product details from stock available at Utmel

Purchase Guide

The LT1028 is an ultra-low noise (0.85nV/√Hz) op-amp for precision designs. Explore specs, pinout, and stability fixes in our guide. Buy now or download the datasheet.

Executive Summary: What is the LT1028?

The LT1028 is a high-speed, ultra-low noise precision operational amplifier designed for applications where signal integrity and minimal background noise are the primary design constraints. It currently stands as a gold standard in the industry for voltage noise performance.

  • Market Position: High-performance precision analog; widely regarded as one of the lowest-noise bipolar op-amps available.

  • Top Features: Industry-leading 0.85nV/√Hz noise density, 75MHz gain-bandwidth product, and exceptional 30 million V/V large-signal voltage gain.

  • Primary Audience: Ideal for high-end audio designers, medical instrumentation engineers, and physics researchers working with low-output sensors.

  • Supply Status: Active (Available in various packages including SOIC and PDIP).


1. Technical Specifications & Performance Analysis

The LT1028 is a bipolar operational amplifier that breaks the traditional trade-off between low noise and high speed.

1.1 Core Architecture

The LT1028 utilizes a specialized bipolar input stage to achieve its record-breaking noise floor. Unlike standard op-amps, the architecture is optimized for high gain-bandwidth (75MHz), making it suitable for high-frequency signal conditioning without sacrificing DC precision.

1.2 Key Electrical Characteristics

Engineers must account for the following critical parameters during the BOM selection process: 

- Voltage Noise Density: 0.85 nV/√Hz at 1kHz (Typical). 

- Supply Voltage Range: Operates from ±5V to ±18V, offering flexibility for industrial and lab-grade power rails. 

- Slew Rate: 11 V/µs, ensuring the device can handle rapid signal transitions in high-speed data acquisition. 

- Input Offset Voltage: Extremely low 10 µV typical, which minimizes error in precision DC circuits. 

- Input Bias Current: 25 nA, which is relatively low for a bipolar part but requires consideration in high-impedance circuits.

1.3 Interfaces and Connectivity

As a purely analog component, the LT1028 does not feature digital buses like I2C or SPI. However, it provides: 

- Offset Nulling Pins: Allows for manual trimming of input offset voltage for ultra-precise DC applications. 

- Standard 8-Pin Footprint: Compatible with most precision analog layouts.

LT1028-LT1028-functi_79b71ea1_5fff.jpg

2. Pinout, Package, and Configuration

Understanding the physical layout is essential for PCB design and troubleshooting.

2.1 Pin Configuration Guide

The LT1028 typically follows the standard single op-amp pinout but includes specific pins for frequency compensation and offset nulling: 

  1.  Vos Trim / Comp: Used for offset nulling or external compensation.

  2.  -IN: Inverting Input.

  3.  +IN: Non-Inverting Input.

  4.  V-: Negative Supply Rail.

  5.  Over-Comp: External compensation for stability.

  6. OUT: Signal Output.

  7.  V+: Positive Supply Rail.

  8. Vos Trim: Offset nulling.

2.2 Naming Convention & Ordering Codes

  • LT1028CN8: Plastic DIP package, commercial temperature range.

  • LT1028CS8: SOIC-8 surface mount package.

  • LT1028AMH: TO-5 metal can (High reliability/Military grade).

  • Suffix 'PBF': Denotes Lead-Free/RoHS compliance.

2.3 Available Packages

Package TypeDimensionsCommon Use Case
PDIP-89.27mm x 6.35mmPrototyping and through-hole industrial boards.
SOIC-84.90mm x 3.90mmStandard surface-mount production.
CERDIP9.60mm x 6.67mmHigh-temperature or high-reliability environments.

3. Design & Integration Guide (For Engineers & Makers)

Pro Tip: The LT1028 is NOT unity-gain stable. If you need a voltage follower (Gain = 1), you must use its sibling, the LT1128.

3.1 Hardware Implementation

  • Bypass Capacitors: Due to its high 75MHz bandwidth, the LT1028 is prone to oscillation if power rails are not properly decoupled. Place a 0.1µF ceramic capacitor in parallel with a 10µF tantalum capacitor as close to the V+ and V- pins as possible.

  • PCB Layout: Use a solid ground plane. Keep input traces as short as possible to prevent the ultra-low noise floor from being compromised by EMI/RFI.

  • Thermal Management: While the device doesn't usually require a heatsink, the SOIC version can warm up during high-load conditions. Ensure adequate copper area around the power pins.

3.2 Common Design Challenges

  • Issue: Unity Gain Instability

  • Fix: The LT1028 is stable only at gains of -1 or +2 and higher. For unity-gain applications, swap the part for the LT1128 or add an external RC compensation network across the feedback loop.

  • Issue: Distortion with Low Impedance Loads

  • Fix: If driving 16Ω or 32Ω headphones, the LT1028 may struggle. Use a discrete transistor buffer (like a BUF634) on the output to maintain linearity.

  • Issue: Noise from Source Resistance

  • Fix: At 0.85nV/√Hz, the resistor noise (Johnson noise) can easily exceed the op-amp noise. Keep source resistances below 50Ω to fully utilize the LT1028’s performance.

4. Typical Applications & Use Cases

🎬 Watch Tutorial: LT1028

4.1 Real-World Example: High-End Audio Preamplifier

In a Moving Coil (MC) phono preamplifier, the signal levels are exceptionally low (often <0.5mV). The LT1028 is used here as the first gain stage because its voltage noise is lower than the thermal noise of many sensors. By using the LT1028, designers can achieve a signal-to-noise ratio that was previously impossible with standard parts like the NE5534.

5. Alternatives and Cross-Reference Guide

If the LT1028 is out of stock or does not meet specific stability needs, consider these alternatives:

  • LT1128: The unity-gain stable version of the LT1028. Same noise specs, slightly lower bandwidth.

  • AD797: The primary competitor from Analog Devices. Offers similar noise performance and is often preferred in ultra-low distortion audio circuits.

  • OPA211: A modern TI alternative that offers excellent noise-to-power consumption ratios.

  • LT6018: A newer generation part with even lower 1/f noise, ideal for DC-precision applications.

6. Frequently Asked Questions (FAQ)

  • Q: What is the difference between LT1028 and LT1128?

  • A: The LT1028 is optimized for high speed and is stable at gains ≥ 2. The LT1128 is internally compensated to be stable at a gain of 1 (unity gain).

  • Q: Can LT1028 be used in Automotive applications?

  • A: Yes, provided the temperature range and qualification (e.g., AEC-Q100) of the specific part number meet the project requirements.

  • Q: Where can I find the datasheet and library files for LT1028?

  • A: The official datasheet is available on the Analog Devices website. CAD symbols are available via Ultra Librarian or SnapEDA.

  • Q: Is LT1028 suitable for battery-operated devices?

  • A: It is not a "low power" op-amp. With a typical supply current of 7-10mA, it may drain small batteries quickly compared to micropower alternatives.

7. Resources

  • Development Tools: LTspice (Highly recommended for simulating the stability of LT1028 circuits).

  • Evaluation Boards: DC1304A (General purpose op-amp evaluation board).


Specifications

In Stock

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe