web counter

Overcoming EMI and Power Noise with LTM8065: A Silent Switcher µModule Deep Dive

UTMEL

Published: 10 April 2026 | Last Updated: 10 April 2026

351

LTM8065EY#PBF

LTM8065EY#PBF

Linear Technology/Analog Devices

DC DC CONVERTER 0.97-18V

Purchase Guide

DC DC CONVERTER 0.97-18V

Discover the LTM8065 40V step-down µModule regulator. Learn about its Silent Switcher architecture, specs, and pinout. Buy or design your low-noise circuit now!

Executive Summary: What is the LTM8065?

The LTM8065 is a 40V input, step-down µModule® (power module) regulator designed for space-constrained, low-noise applications like automotive battery regulation and sensitive ADC power supplies. By integrating the switching controller, power switches, inductor, and all essential support components into a single compact BGA package, it drastically simplifies power supply design while minimizing electromagnetic interference (EMI).

  • Market Position: High-performance, premium integration. It bridges the gap between complex discrete DC-DC converter designs and easy-to-use, drop-in power solutions.

  • Top Features: Wide 3.4V to 40V input range, 2.5A continuous (3.5A peak) output, and proprietary Low Noise Silent Switcher® architecture.

  • Primary Audience: Ideal for power supply designers, automotive engineers, and industrial IoT developers who need highly reliable, low-EMI power without the hassle of custom inductor selection.

  • Supply Status: Active and recommended for new designs (Standard Analog Devices / Linear Technology lifecycle).


1. Technical Specifications & Performance Analysis

1.1 Core Architecture (CPU/Logic/Power)

At its core, the LTM8065 utilizes Analog Devices' proprietary Silent Switcher® architecture. This design minimizes EMI emissions, making it highly suitable for noise-sensitive environments without requiring bulky metal shielding. Because it is a complete µModule®, the internal layout of the controller, MOSFETs, and inductor is optimized at the silicon and packaging level to keep parasitic inductance exceptionally low. This guarantees stable switching even at higher frequencies.

1.2 Key Electrical Characteristics

For procurement managers evaluating BOM requirements and engineers calculating power budgets, the LTM8065 offers robust electrical parameters:

  • Input Voltage Range: 3.4V to 40V (Accommodates harsh automotive cold-crank and load-dump scenarios).

  • Output Voltage Range: 0.97V to 18V (Highly versatile for powering standard 3.3V/5V logic or higher voltage analog rails).

  • Continuous Output Current: 2.5A (Safe, sustained operation under typical thermal conditions).

  • Peak Output Current: 3.5A (Handles transient load spikes effectively).

  • Switching Frequency: Selectable from 200kHz to 3MHz (Allows engineers to balance efficiency against component size and noise).

1.3 Interfaces and Connectivity

The LTM8065 features several crucial control interfaces to ensure seamless integration with host microcontrollers or larger power management systems: - External Synchronization: A dedicated SYNC pin allows the switching frequency to be locked to an external clock, preventing beat frequencies in multi-rail systems. - Programmable Soft-Start: Mitigates inrush current during power-up, protecting upstream power supplies and batteries.

LTM8065 functional block diagram

2. Pinout, Package, and Configuration

2.1 Pin Configuration Guide

LTM8065 BGA pinout diagram

While the BGA package contains multiple solder balls for thermal and electrical conductivity, the primary pin functions are grouped logically: - VIN / VOUT: Wide copper-ball groupings for high-current input and output power transfer. - GND: Extensive ground balls designed to maximize heat transfer to the PCB ground plane and minimize EMI. - SYNC / RT: Frequency control pins for external clock synchronization and internal oscillator timing. - RUN: Precision enable pin, often used for undervoltage lockout (UVLO) programming.

2.2 Naming Convention & Ordering Codes

Understanding the Part Numbers:Procurement teams should note the specific suffixes when ordering, as they dictate the temperature grade and packaging: - Prefix: LTM designates a Linear Technology Module. - Base: 8065 indicates the specific 40V, 2.5A/3.5A step-down family. - Suffixes (e.g., EY, IY): Indicate the operating junction temperature range (e.g., 'E' for standard industrial, 'I' for extended industrial) and RoHS compliance.

2.3 Available Packages

Package TypeDimensionsCommon Use Case
BGA (Ball Grid Array)6.25mm x 6.25mm x 2.32mmSpace-constrained PCBs, automotive modules. Note: Requires machine assembly (reflow soldering); not suitable for hand-soldering.

3. Design & Integration Guide (For Engineers & Makers)

Pro Tip: Always verify the input voltage transients of your application. Even if the nominal voltage is 24V, inductive spikes can exceed the 40V absolute maximum rating if not properly bypassed.

3.1 Hardware Implementation

  • Bypass Capacitors: Place low-ESR ceramic capacitors as close to the VIN and VOUT pins as possible to handle high-frequency decoupling.

  • PCB Layout: A solid, uninterrupted ground plane immediately beneath the module is mandatory. Use multiple thermal vias directly under the GND pads to wick heat away from the BGA.

  • Thermal Management: While the module is highly efficient, continuous operation at 2.5A with a high step-down ratio (e.g., 24V to 3.3V) will generate heat. Rely heavily on the PCB copper area as the primary heatsink.

3.2 Common Design Challenges

  • Issue: Input Voltage Ringing (Hot-Plugging)

  • Cause: Plugging into a live supply can cause the input voltage to ring to more than twice the nominal voltage due to ceramic capacitors and stray inductance, potentially damaging the part.

  • Fix: Add an electrolytic capacitor or a TVS diode at the input to damp the ringing (refer to Linear Technology App Note 88 for detailed damping network calculations).

  • Issue: Switching Noise on Sensitive Rails

  • Cause: When powering sensitive analog loads like ADCs, the switching frequency noise (200kHz to 3MHz) can degrade sensor accuracy and resolution.

  • Fix: Add a secondary low-pass LC filter (e.g., a 1.2µH inductor and a 4.7µF capacitor) at the LTM8065 output to drastically reduce switching spurs.

  • Issue: Thermal Management at High Loads

  • Cause: Continuous operation near the 3.5A peak or 2.5A continuous limit can cause the internal temperature to exceed maximum ratings, triggering overtemperature protection.

  • Fix: Utilize proper PCB layout with adequate copper planes (ideally 2oz copper) and numerous thermal vias to improve heat dissipation from the BGA package to the bottom layers of the board.

4. Typical Applications & Use Cases

4.1 Real-World Example: Low Noise Power for ADCs

In high-precision industrial control systems, analog-to-digital converters (ADCs) require exceptionally clean power. Traditional switching regulators introduce high-frequency ripple that compromises the ADC's signal-to-noise ratio (SNR).

By using the LTM8065, engineers can step down a noisy 24V industrial backplane directly to an intermediate voltage (like 5V) using the Silent Switcher architecture. Combined with a small post-LC filter, the LTM8065 provides an ultra-low noise profile that rivals inefficient linear regulators (LDOs), but with significantly higher power efficiency and zero need for massive heatsinks.


5. Alternatives and Cross-Reference Guide

When balancing BOM costs, availability, and specific performance metrics, procurement managers and designers might consider the following alternatives:

  • Direct Upgrades / Family Members:

  • Analog Devices LTM8053: A similar step-down µModule that offers slightly higher current capabilities (3.5A continuous, up to 6A peak) for more demanding loads.

  • Analog Devices LTM8066: Another variant in the µModule family, often used when different input/output voltage ranges or specific EMI profiles are required.

  • Competitor Equivalents:

  • Texas Instruments LMZM33620: A 36V, 2A power module that competes in the same compact footprint space, offering a cost-effective alternative if the 40V/2.5A overhead of the LTM8065 is not strictly necessary.

  • Texas Instruments TPS61090: While typically a boost converter, TI offers several buck equivalents in the TPS family that can be evaluated if discrete/semi-discrete designs are acceptable to reduce BOM cost at the expense of PCB space.

6. Frequently Asked Questions (FAQ)

  • Q: What is the difference between LTM8065 and LTM8053?  A: The LTM8053 provides higher continuous output current (3.5A vs the LTM8065's 2.5A) but shares a similar 40V input architecture and Silent Switcher technology.

  • Q: Can LTM8065 be used in automotive applications?  A: Yes. Its wide input voltage range (3.4V to 40V) makes it highly resilient to automotive battery fluctuations, including cold-crank and load-dump conditions.

  • Q: Where can I find the datasheet and library files for LTM8065?  A: The official datasheet, LTspice simulation models, and CAD footprints (Altium, Eagle, KiCad) can be downloaded directly from the Analog Devices website.

  • Q: Is LTM8065 suitable for battery-operated devices?  A: Yes, it is used in portable products, though designers should review the quiescent current specifications in the datasheet to ensure it meets strict standby battery-life requirements.

  • Q: How do I program the output voltage of the LTM8065?  A: The output voltage is easily configured using a single external feedback resistor connected between the VOUT and FB pins.

7. Resources

  • Development Tools & Software:

  • LTspice®: Highly recommended for simulating the LTM8065's transient response, thermal behavior, and EMI performance before PCB fabrication.

  • DC2604A Evaluation Board: The official Analog Devices demo board for the LTM8065, allowing rapid prototyping and physical testing of the module's capabilities.

Specifications

Datasheet PDF

LTM8065EY#PBF

Linear Technology/Analog Devices

In Stock

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

Related Parts More