web counter

TL084 JFET-Input Operational Amplifier Design Guide and Architecture Analysis

UTMEL

Published: 19 January 2026 | Last Updated: 19 January 2026

1805

TL084ING4

TL084ING4

Texas Instruments

30pA Instrumentational OP Amps 7V~36V ±3.5V~18V TL084 14-DIP (0.300, 7.62mm)

Purchase Guide

30pA Instrumentational OP Amps 7V~36V ±3.5V~18V TL084 14-DIP (0.300, 7.62mm)

The TL084 is a quad JFET-input op-amp featuring a 13 V/µs slew rate and 30 pA input bias current. This guide covers datasheet specs, PCB layout strategies, and phase reversal fixes.

Takeaway

  • Positioning: The TL084 serves as the industry-standard "workhorse" for high-impedance signal conditioning. It bridges the gap between general-purpose bipolar op-amps (like the LM324) and precision instrumentation amplifiers by utilizing a JFET-input stage.

  • Key Spec Highlight: 13 V/µs Slew Rate (typical), allowing for superior transient response in high-speed audio and pulse applications compared to standard generic op-amps.

  • Supply Chain Status: Active and widely available. This is a high-volume part with multiple sourcing options (TI, ST, ON Semi), making it "Maker-friendly" and low-risk for long-term designs.

1. Technical Architecture and Core Advantages

The TL084 is a high-speed, quad operational amplifier. Its defining architectural feature is the integration of high-voltage JFET and bipolar transistors on a single monolithic integrated circuit. This hybrid topology provides the high input impedance of JFETs with the drive capability of bipolar outputs.

1.1 Processing & Control (The "Brain")

At the silicon level, the TL084 relies on a JFET-Input Stage.

  • JFET Advantage: Unlike BJT-input op-amps that draw significant bias current (nanoamps or microamps), the TL084 draws a typical Input Bias Current of just 30 pA. This architecture minimizes loading effects on high-source-impedance sensors (e.g., pH probes, piezo elements).

  • Slew Rate Logic: The internal frequency compensation is tuned for a high slew rate (13 V/µs), enabling the "brain" of the chip to track rapidly changing input signals without distortion, a critical factor in active filters and audio pre-amps.

1.2 Peripherals & Interfaces (The "Limbs")

The TL084 operates as a Quad package, meaning it houses four independent operational amplifiers sharing a common power rail. - Package Density: Available in 14-pin DIP, SOIC, and TSSOP, allowing four signal chains to be processed in a small footprint. - Input/Output Range:    - Inputs: High impedance (JFET).

  • Outputs: Short-circuit protected.

  • Bandwidth: 3 MHz Gain Bandwidth Product (GBW).

2. Naming / Variant Map and Selection Guide

2.1 Part Number Decoding

The specific suffix determines the offset precision, temperature range, and package type. 

Prefix (TL): Texas Instruments Linear series. 

Number (084): Quad JFET Op-Amp (Compare to 081 for Single, 082 for Dual).

  • Suffix Letter 1 (Precision/Type):

    • No Letter: Standard Grade.

  • A: Improved Input Offset Voltage.

  • B: Best Input Offset Voltage.

  • H: High-Voltage / Phase-Reversal Resistant.

  • Suffix Letter 2 (Temperature):

    • C: Commercial (0°C to 70°C).

  • I: Industrial (-40°C to 85°C).

  • M: Military (-55°C to 125°C).

  • Package Code:

    • N: PDIP-14 (Through-hole).

  • D: SOIC-14 (Surface mount).

  • PW: TSSOP-14 (Thin surface mount).

2.2 Core Variant Comparison

VariantKey DifferencesOffset Voltage (Max)Target Use
TL084CStandard commercial grade15 mVGeneral Purpose Audio/Logic
TL084BCHigh precision offset3 mVPrecision Instrumentation
TL084IIndustrial Temp Range6 mVOutdoor/Industrial Sensors
TL084HHigh Spec / RobustnessVariableHigh-reliability Automotive/Industrial

3. Key Specifications Explained

Engineer's Note: Values below are typical at 25°C. Always consult the specific datasheet for manufacturing limit values (min/max).

3.1 Power & Operating Conditions

  • Supply Voltage (Max): ±18 V. The device is designed for dual-supply operation (e.g., +12V/-12V or +15V/-15V). While single-supply operation is possible with virtual ground biasing, performance is optimal with split rails.

  • Power Consumption: Low power consumption relative to bandwidth, but higher than modern CMOS rail-to-rail op-amps.

3.2 Performance & Efficiency

  • Slew Rate: 13 V/µs. This is the metric that separates the TL084 from the LM324 (which is ~0.5 V/µs). It determines the maximum frequency at which the op-amp can output a large signal without turning it into a triangle wave.

  • Input Bias Current: 30 pA. Critical for "High-Z" sensor interfaces.

  • Gain Bandwidth Product (GBP): 3 MHz. Suitable for audio frequencies and IF signal processing.

4. Design Notes and Common Integration Issues

4.1 PCB Layout Guidelines

Proper layout is essential to maintain the low-bias performance of the JFET inputs. - Power Rails: Place 0.1µF ceramic decoupling capacitors as close as possible to VCC+ and VCC-. Parasitic inductance on supply lines can cause oscillation. - Leakage Control: Because input bias is only 30 pA, PCB leakage currents (caused by flux residue or humidity) can overwhelm the signal. Use Guard Rings around the input pins connected to a low-impedance node at the same potential as the inputs to shunt leakage away. - Thermal: Standard copper pours are usually sufficient for PDIP/SOIC packages unless driving low-impedance loads continuously.

TL084_TL084-TL084-pinout-diagram-and_d36f73.jpg

TL084 pinout diagram and footprint

4.2 Debugging Common Faults (Pain Points)

Problem 1: Phase Reversal- Symptom: The output suddenly flips to the opposite supply rail when the input signal goes near the negative supply rail. 

- Root Cause: Exceeding the input common-mode voltage range (specifically the negative limit).

  • Fix: Ensure inputs stay within the datasheet Common-Mode Voltage Range (typically Vcc- + 4V). Alternatively, swap to the TL084H variant, which acts as a drop-in replacement designed to suppress phase reversal.

Problem 2: High Frequency Oscillation (~4 MHz)- Symptom: Unexplained noise or circuit instability. 

- Root Cause: Often due to capacitive loading on the output or lack of decoupling. 

- Fix: Isolate large capacitive loads with a small series resistor (10-50 Ohms). Ensure 0.1µF bypass capacitors are physically close to the power pins.

Problem 3: Environmental Drift- Symptom: Offset voltage shifts in humid or cold environments. 

Root Cause: Micro-condensation affecting high-impedance JFET inputs. 

Fix: Apply conformal coating to the PCB section containing the TL084 inputs. Select "I" (Industrial) suffix parts for better thermal stability.

5. Typical Applications

5.1 System Integration Analysis

Primary Application: Analog Active FiltersActive filters require op-amps with high impedance (to not load the RC network) and high slew rate (to maintain filter linearity at higher frequencies).

  • Why TL084? The 10^12 Ω input impedance ensures that the values of resistors and capacitors in the filter network determine the frequency response, not the op-amp's input characteristics. The 13 V/µs slew rate allows the filter to handle sharp transient spikes without distortion.

TL084_TL084-TL084-typical-applicatio_728b7a.jpg

TL084 typical application circuit schematic

6. Competitors and Alternatives

The TL084 faces competition from both legacy and modern equivalents. 

Vs. LF347 (National/TI): The LF347 is the direct JFET-input competitor. Specs are nearly identical. Selection often comes down to stock availability and price. 

Vs. TL074: The TL074 is the "Low Noise" version of the TL084 series. If your design is a sensitive audio pre-amp, TL074 is generally preferred (lower noise floor). For general control and industrial drive, TL084 is standard. 

Vs. LM324: The LM324 is Bipolar, slower (0.5 V/µs), but runs easily on a single supply. Choose TL084 for speed; choose LM324 for simple, low-speed, single-supply tasks.

7. FAQ

  • Q: What is the absolute maximum supply voltage for the TL084?  

    The absolute maximum supply voltage is ±18 V, meaning a total differential voltage of 36 V between VCC+ and VCC-.

  • Q: Does the TL084 support rail-to-rail output?  

    No, the TL084 is a legacy split-supply op-amp; its output swing usually stops 1.5V to 3V away from the power rails.

  • Q: What is the main difference between TL084 and TL084A?  

    The "A" variant offers tighter Input Offset Voltage specifications (6 mV max vs. 15 mV max for standard), providing better accuracy in DC applications.

  • Q: Can I use the TL084 with a single power supply?  

    Yes, but you must bias the inputs to a "virtual ground" (usually half the supply voltage) for it to function correctly for AC signals.

  • Q: Why does my TL084 circuit oscillate?  

    Oscillation is most commonly caused by missing 0.1µF ceramic decoupling capacitors on the power pins or driving a high-capacitance load directly.

8. Resources and Downloads

Specifications

Parts with Similar Specs

The three parts on the right have similar specifications to Texas Instruments & TL084ING4.
TL084ING4

Texas Instruments

In Stock

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

Related Parts More