web counter

TL074 Operational Amplifier Design Guide: JFET-Input Audio & Industrial Applications

UTMEL

Published: 19 January 2026 | Last Updated: 19 January 2026

1720

TL074ING4

TL074ING4

Texas Instruments

65pA Instrumentational OP Amps ±5V~15V TL074 14-DIP (0.300, 7.62mm)

Purchase Guide

65pA Instrumentational OP Amps ±5V~15V TL074 14-DIP (0.300, 7.62mm)

The TL074 is a high-speed JFET-input quad op-amp featuring 13 V/µs slew rate, low noise, and low THD. Ideal for high-fidelity audio and motor control.

Takeaway

  • Positioning: The TL074 is the industry-standard "workhorse" for high-fidelity audio pre-amplification and precision industrial signal conditioning, bridging the gap between general-purpose bipolar op-amps and expensive audiophile-grade ICs.

  • Key Spec Highlight: The 13 V/µs slew rate coupled with 65 pA input bias current enables fast transient response without loading high-impedance sensors.

  • Supply Chain Status: Active. Widely available from Texas Instruments and second sources (ST, NXP, ON Semi). Warning: Counterfeit risk is high due to popularity; always verify authorized distributors.

TL074_TL074-TL074-product-photo_cff065.jpg

TL074 product photo

1. Technical Architecture and Core Advantages

The TL074 is a quad operational amplifier that utilizes high-voltage JFET (Junction Field Effect Transistor) technology on the same silicon chip as bipolar transistors. This hybrid architecture delivers the high input impedance of JFETs with the drive capability of bipolar outputs.

1.1 Processing & Control (The "Brain")

  • JFET Input Stage: Unlike standard bipolar inputs (like the LM324), the TL074 uses JFETs at the input. This results in ultra-low input bias currents (65 pA typ) and extremely high input impedance. This makes it ideal for interfacing with high-impedance sources like piezo pickups or photodiodes without signal degradation.

  • Gain Bandwidth: The device offers a 3 MHz Gain Bandwidth Product (GBP), ensuring stability and sufficient gain at audio frequencies and beyond.

  • Low Distortion: Internal architecture is optimized for low harmonic distortion (0.003% typ), a critical metric for audio signal chains.

1.2 Peripherals & Interfaces (The "Limbs")

  • Output Stage: Features integrated output short-circuit protection to prevent damage during fault conditions.

  • Quad Configuration: The TL074 integrates four independent op-amps in a single 14-pin package, reducing BOM count for multi-channel active filters or instrumentation amplifiers.

  • Latch-Up Free: The design ensures latch-up-free operation, making it robust in noisy industrial environments.

TL074_TL074-TL074-functional-block-d_b1d15c.jpg

TL074 functional block diagram internal architecture

2. Naming / Variant Map and Selection Guide

2.1 Part Number Decoding

To select the correct TL074 for your PCB, decipher the suffixes as follows: 

Prefix (TL): Texas Instruments Linear series. 

Series (074): Quad JFET-Input Op-Amp (Note: 071 is Single, 072 is Dual). 

Suffix Letter (Grade): Indicates offset voltage precision (e.g., 'B' is higher precision than 'C' or standard). 

Package Code:    

N: PDIP (Plastic Dual In-Line Package) - Common for prototyping.    

D: SOIC (Small Outline Integrated Circuit) - Surface mount.    

PW: TSSOP (Thin Shrink Small Outline Package) - Space-constrained designs. 

Temp Range:    

C: Commercial (0°C to 70°C).    

I: Industrial (-40°C to 85°C).    

M: Military (-55°C to 125°C).

2.2 Core Variant Comparison

VariantKey DifferencesTarget Use
TL074 (Standard)Base specification.General purpose audio, active filters.
TL074AImproved Input Offset Voltage.Precision instrumentation.
TL074BHighest precision offset in the standard family.Low-error signal conditioning.
TL074HHigh-voltage version (often newer process).Industrial rails requiring robustness.
TL074MMilitary grade temp range (-55°C to 125°C).Aerospace, Defense.
TL074-EPEnhanced Product (Gold-standard reliability).Medical, Critical Industrial.

3. Key Specifications Explained

Engineer's Note: Values below are typical. Always consult the specific datasheet (tl074.pdf) for max/min limits across temperature ranges.

3.1 Power & Operating Conditions

The TL074 is a high-voltage device typically operated on split supplies. *   Supply Voltage: Rated for an absolute maximum of ±18V (36V differential). Common rails are ±12V or ±15V. *   Power Consumption: Low power consumption relative to bandwidth, suitable for mains-powered audio desks or motor drive controllers. *   Battery Use: While possible, the quiescent current is higher than dedicated "low-power" CMOS op-amps, so it is not the first choice for coin-cell applications.

3.2 Performance & Efficiency

  • Slew Rate: 13 V/µs (typ). This high slew rate allows the op-amp to reproduce fast-changing signals accurately, essential for high-fidelity audio to prevent Transient Intermodulation Distortion (TIM).

  • Noise Floor: 18 nV/√Hz at 1 kHz. While not an ultra-low noise LNA, it is sufficiently quiet for line-level audio and sensor buffering.

  • Input Bias: 65 pA. Several orders of magnitude lower than bipolar equivalents (like 741 or 4558), minimizing voltage drops across source resistors.

4. Design Notes and Common Integration Issues

4.1 PCB Layout Guidelines

To preserve the 0.003% THD and preventing noise injection: 

Power Rails: Place 0.1µF ceramic decoupling capacitors as close as physically possible to the VCC+ and VCC- pins. Failure to do so often results in high-frequency oscillation. 

Grounding: Separate Analog Ground (AGND) and Digital Ground (DGND). Connect them at a single "star point" near the power supply. 

Trace Guards: For high-impedance inputs, use guard rings connected to a low-impedance node (like the output in a follower config) to prevent leakage currents from reducing accuracy. 

Thermal: The PDIP and SOIC packages generally dissipate heat well, but avoid routing high-current traces immediately under the sensitive input pins.

TL074_TL074-TL074-pinout-diagram-and_645757.jpg

TL074 pinout diagram and footprint

4.2 Debugging Common Faults (Pain Points)

Problem 1: Output Oscillation after Transient

Symptom: The output locks into a sustained oscillation following a spike on the input or supply. 

Fix: This is often a stability issue. Ensure strict adherence to decoupling guidelines (0.1µF caps). Check the phase margin in your feedback loop; you may need a small feedback capacitor (e.g., 22pF) in parallel with the feedback resistor to dampen ringing.

Problem 2: Overheating in Voltage Follower Mode

Symptom: The chip runs excessively hot when configured as a unity-gain buffer (Voltage Follower). 

Cause: Parasitic oscillation caused by capacitive loading (e.g., long cables or adjacent traces). 

Fix: Insert a small isolation resistor (50Ω to 100Ω) in series with the output pin before the load or feedback tap. This isolates the op-amp from the capacitive load.

5. Typical Applications

5.1 System Integration Analysis

Application: Multi-Channel Audio Mixer / Pre-Amplifier

The TL074 is ubiquitous in audio mixers due to its ability to handle four channels per chip with high fidelity.

  • Problem: Microphones and instruments have varying impedances and signal levels. They require buffering without adding hiss (noise) or altering the sound (distortion).

  • TL074 Solution:

    • High Input Impedance: The JFET inputs do not load down passive guitar pickups or piezo elements.

    • High Slew Rate (13 V/µs): Captures the sharp "attack" of percussive sounds without muddying the transient.

    • Quad Package: Allows for a compact implementation of a 3-band Active EQ (Bass, Mid, Treble) utilizing 3 of the 4 op-amps, with the 4th used as a buffer.

TL074_TL074-TL074-typical-applicatio_7cd6bd.jpg

TL074 typical application circuit schematic

6. Competitors and Alternatives

The TL074 faces competition from both legacy and modern equivalents.

  • Vs. LF347 (National/TI): The LF347 is a very close relative with similar JFET inputs and bandwidth. The TL074 generally offers better availability and slightly lower noise specs in modern iterations.

  • Vs. TL084: The TL084 is the "general purpose" sibling. While often pin-compatible, the TL074 is specifically specified for lower noise and better harmonic distortion performance, making it the superior choice for audio.

  • Vs. OPA4134: A high-performance audio upgrade. The OPA4134 offers significantly lower noise and distortion but at a much higher price point.

  • Vs. LM324: The LM324 is a bipolar, single-supply op-amp. It is cheaper and easier to power (single rail) but has significantly worse audio performance (crossover distortion, lower slew rate). Do not substitute LM324 for TL074 in high-fidelity audio.

7. FAQ

  • Q: What is the absolute maximum supply voltage for the TL074?    The absolute maximum rating is ±18 V (or 36 V differential), though ±15 V is the standard operating point for most designs.

  • Q: Can I use the TL074 with a single supply voltage?    Yes, but it requires a virtual ground (typically VCC/2) for AC signals, and the output swing will not be rail-to-rail.

  • Q: What is the main difference between TL074C and TL074AC?    The "A" suffix denotes a tighter specification for Input Offset Voltage, offering better precision than the standard "C" grade.

  • Q: Why is my TL074 oscillating in a buffer configuration?    This is likely due to capacitive loading; adding a 50-100 ohm resistor in series with the output usually resolves this stability issue.

  • Q: Is the TL074 pin-compatible with the LM324?    Yes, the pinout is identical (standard 14-pin quad op-amp), but the electrical characteristics and power supply requirements (split vs single) differ significantly.

Specifications

Parts with Similar Specs

The three parts on the right have similar specifications to Texas Instruments & TL074ING4.

Datasheet PDF

Download datasheets and manufacturer documentation for Texas Instruments TL074ING4.
TL074ING4

Texas Instruments

In Stock: 50

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

Related Parts More