web counter

UA741 Operational Amplifier Series: Technical Design Guide & Datasheet Analysis

UTMEL

Published: 19 January 2026 | Last Updated: 19 January 2026

3030

UA741IN

UA741IN

STMicroelectronics

1 Channels 25mA per Channel 10nA 70 dB Instrumentational OP Amps 0.2μA 10V~44V ±5V~22V UA741 8-DIP (0.300, 7.62mm)

Purchase Guide

1 Channels 25mA per Channel 10nA 70 dB Instrumentational OP Amps 0.2μA 10V~44V ±5V~22V UA741 8-DIP (0.300, 7.62mm)

Deep dive into STMicroelectronics UA741 Op-Amp: datasheet specs, pinout strategy, frequency compensation, and PCB layout guide for analog engineers.

Key Takeaway

  • Positioning: The UA741 by STMicroelectronics is the industry-standard "workhorse" monolithic operational amplifier. While legacy in architecture, it remains a primary choice for general-purpose analog signal conditioning, educational prototyping, and robust control loops due to its inherent stability and latch-up immunity.

  • Key Spec Highlight: Features short-circuit protection and internal frequency compensation, eliminating the need for external stabilization components in most gain configurations.

  • Supply Chain Status: Active. Widely available from STMicroelectronics and second-source manufacturers, ensuring long-term support for legacy and new designs.

UA741_UA741-UA741-product-photo_f3ec9b.jpg

UA741 product photo

1. Technical Architecture and Core Advantages

The UA741 is a high-performance monolithic operational amplifier built on a single silicon chip. Unlike early op-amps that required complex external compensation networks, the UA741 integrates these protections, making it significantly easier to implement in variable voltage designs.

1.1 Processing & Control (The "Brain")

The core architecture of the UA741 is defined by its robust differential input stage and high-gain voltage amplification topology. 

- Latch-Up Immunity: The design specifically prevents latch-up, a common failure mode in earlier amplifier generations where the output locks to a supply rail. 

- Internal Compensation: The chip includes an internal capacitor (typically 30pF in this class of architecture) that sets the dominant pole, ensuring stability for unity-gain configurations. This limits the Gain Bandwidth Product (GBP) to 1 MHz but guarantees "plug-and-play" stability.

1.2 Peripherals & Interfaces (The "Limbs")

The UA741 offers a standard 8-pin interface optimized for analog flexibility:

  • Offset Nulling: Pins 1 and 5 allow designers to nullify input offset voltage using an external potentiometer, critical for precision DC applications.

  • Input Protection: The wide common-mode and differential voltage ranges allow the inputs to handle significant signal variance without damage.

  • Output Stage: The Class AB output stage provides short-circuit protection, safeguarding the device against accidental shorts to ground or supply rails.

UA741_UA741-UA741-functional-block-d_c647f4.jpg

UA741 functional block diagram internal architecture

2. Naming / Variant Map and Selection Guide

2.1 Part Number Decoding

The UA741 part numbering system follows a logical suffix structure indicating temperature grade and package type. 

Prefix (UA741): Base part number for the Operational Amplifier series. 

First Suffix (Temp Grade):    *   C = Commercial Temperature Range (0°C to +70°C).    

I = Industrial Temperature Range (-40°C to +105°C). 

Second Suffix (Package):     

N = DIP-8 (Dual In-line Package, Through-hole).    

D = SO-8 (Small Outline Package, Surface Mount).

2.2 Core Variant Comparison

VariantKey DifferencesFlash/RAMPackageTarget Use
UA741CNCommercial Temp (0 to 70°C)N/ADIP-8Prototyping, Education, Consumer Electronics
UA741CDCommercial Temp (0 to 70°C)N/ASO-8Compact Consumer PCBs
UA741INIndustrial Temp (-40 to 105°C)N/ADIP-8Industrial Control, Legacy Repair
UA741IDIndustrial Temp (-40 to 105°C)N/ASO-8Robust Industrial Hardware

3. Key Specifications Explained

Engineer's Note: Values below are typical. Always consult the specific datasheet (UA741-1852616) for max/min limits.

3.1 Power & Operating Conditions

The UA741 is a high-voltage bipolar device, not a modern low-voltage CMOS op-amp. - Supply Voltage (Vcc): Rated regarding an Absolute Maximum of ±22V. Standard operation usually targets ±15V.

  • Input Voltage Range: typically ±15V (when Vcc is ±15V).

  • Power Implication: This device is not optimized for low-voltage battery applications (e.g., 3.3V IoT nodes). It thrives in dual-supply environments found in audio mixers, industrial controllers, and bench equipment.

3.2 Performance & Efficiency

  • Slew Rate: 0.5 V/µs. This is the speed limit of the output voltage change.

    • Impact: It limits the full-power bandwidth. For high-frequency signals, the output will distort into a triangle wave if the slew rate is exceeded.

  • Gain Bandwidth Product (GBP): 1 MHz.

  • Short Circuit Protection: indefinite duration (for supply voltages < 15V).

4. Design Notes and Common Integration Issues

4.1 PCB Layout Guidelines

Proper layout ensures the UA741 performs without oscillation or excessive noise. - Power Rails: Place 0.1µF ceramic decoupling capacitors as close as possible to the VCC+ (Pin 7) and VCC- (Pin 4) pins to suppress high-frequency noise. - Grounding: Separate analog and digital grounds. The UA741 does not have a dedicated GND pin; it references the midpoint of the split supplies. Ensure the load return path is low impedance. - Trace Routing: Keep the inverting input (Pin 2) and non-inverting input (Pin 3) traces as short as possible to minimize stray capacitance, which can degrade phase margin.

UA741_UA741-UA741-pinout-diagram-and_e6e868.jpg

UA741 pinout diagram and footprint

4.2 Debugging Common Faults (Pain Points)

The following issues are common integration hurdles derived from engineering field data.

Problem 1: Signal Distortion at High Frequencies- Symptom: Output waveform looks triangular or clipped when frequency increases, even if gain is low. - Root Cause: Low Slew Rate (0.5 V/µs). The op-amp cannot change its output voltage fast enough to track the input. - Fix: Calculate the required slew rate ($SR \approx 2 \pi f V_{peak}$). If the requirement exceeds 0.5 V/µs, migrate to a TL071 or NE5534.

Problem 2: Output Clipping Below Supply Rails- Symptom: Using a ±15V supply, the output clips at ±13V. - Root Cause: Limited Output Swing. The UA741 is not a Rail-to-Rail device. Bipolar output transistors require voltage headroom (saturation voltage).

  • Fix: Ensure supply rails are at least 2-3V higher than the maximum required output peak. For rail-to-rail precision, choose a CMOS alternative.

5. Typical Applications

📺 Video Recommendation: UA741 Guide

5.1 System Integration Analysis

Application: Voltage Follower (Buffer)The UA741 is frequently used as a unity-gain buffer to isolate high-impedance sensors from low-impedance loads. 

- Why UA741? Its high input impedance prevents loading the sensor, while its low output impedance can drive subsequent stages. The internal compensation ensures the buffer remains stable despite the 100% negative feedback loop (unity gain is the most prone to oscillation in uncompensated amps).

  • Configuration: Connect Output (Pin 6) directly to Inverting Input (Pin 2). Signal enters Non-Inverting Input (Pin 3).

6. Competitors and Alternatives

The UA741 competes in the "General Purpose Bipolar Op-Amp" category. 

- Vs. Texas Instruments LM741: Functionally identical. The LM741 is the direct equivalent with the same pinout and similar specs. Selection often depends on stock availability and price per reel. 

- Vs. Analog Devices AD741: Often offers tighter specs on offset voltage drift in precision grades, but generally higher cost. 

- Migration Path:    

Need Higher Speed? Upgrade to TL081 (JFET input, faster slew rate).    

Need Rail-to-Rail? Upgrade to TLV2371 or similar CMOS op-amps.    

Drop-in Replacement: Most "741" designated chips (LM741, MC1741, uA741) are pin-compatible.

7. FAQ

  • Q: What is the absolute maximum supply voltage for the UA741?  

    The absolute maximum supply voltage is ±22V, though ±15V is the standard operating condition.

  • Q: Does the UA741 require external frequency compensation?  

    No, the UA741 features internal frequency compensation, making it stable at unity gain without external capacitors.

  • Q: Can I use the UA741 with a single power supply?  

    Yes, but it requires a virtual ground reference (typically Vcc/2) at the inputs to bias the signal within the linear operating range.

  • Q: What represents the main difference between UA741CN and UA741IN?  

  • The "C" suffix denotes Commercial temperature range (0°C to 70°C), while the "I" denotes Industrial temperature range (-40°C to 105°C).

  • Q: How do I adjust the input offset voltage on a UA741?  

    Connect a 10kΩ potentiometer between Pin 1 and Pin 5, with the wiper connected to the negative supply rail (VEE).

8. Resources and Downloads

Specifications

Datasheet PDF

Download datasheets and manufacturer documentation for STMicroelectronics UA741IN.
UA741IN

STMicroelectronics

In Stock

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

Related Parts More