TLV70033DDCR: Low Quiescent, Pinout, Datasheet
Enable Fixed TLV70033 PMIC 5 SOT-23-5 Thin, TSOT-23-5
The TLV70033DDCR series of low-dropout (LDO) linear 234regulators are low quiescent current devices with excellent line and load transient performance. The article is going to introduce its pinout, features, etc.
TLV70033DDCR Description
The low-dropout (LDO) linear 234regulators of the TLV70033DDCR series have a low quiescent current and outstanding line and load transient performance. These LDOs are intended for low-power applications. A precision bandgap and error amplifier give total accuracy of 2%. This class of devices is appropriate for most battery-powered handheld equipment due to its low output noise, very high power-supply rejection ratio (PSRR), and low dropout voltage. For safety, all device models have a thermal shutdown and a current limit.
TLV70033DDCR Pinout

TLV70033DDCR CAD Model
Symbol

Footprint

3D Model

TLV70033DDCR Features
• Very Low Dropout:
– 43 mV at IOUT = 50 mA, VOUT = 2.8 V
– 85 mV at IOUT = 100 mA, VOUT = 2.8 V
– 175 mV at IOUT = 200 mA, VOUT = 2.35 V
• 2% Accuracy
• Low IQ: 31 μA
• Available in Fixed-Output Voltages from 1.2 V to 4.8 V
• High PSRR: 68 dB at 1 kHz
• Stable with Effective Capacitance of 0.1 μF
• Thermal Shutdown and Overcurrent Protection
• Available in 1,5-mm × 1,5-mm SON-6, SOT23-5, and SC-70 Packages
TLV70033DDCR Functional Block Diagram

TLV70033DDCR Applications
• Wireless Handsets
• Smart Phones, PDAs
• MP3 Players
• ZigBee® Networks
• Bluetooth® Devices
• Li-Ion Operated Handheld Products
• WLAN and Other PC Add-on Cards
TLV70033DDCR Typical Application Circuit

TLV70033DDCR Typical Application Circuit
TLV70033DDCR Package

TLV70033DDCR Manufacturer
Texas Instruments Incorporated (TI) is an American technology company based in Dallas, Texas, that designs and manufactures semiconductors and various integrated circuits, which it sells to electronics designers and manufacturers globally. It is one of the top 10 semiconductor companies worldwide based on sales volume. The company's focus is on developing analog chips and embedded processors, which account for more than 80% of its revenue. TI also produces TI digital light processing technology and education technology products including calculators, micro-controllers, and multi-core processors. The company boasts 45,000 patents around the globe as of 2016.
What is TLV70033DDCR ?
The TLV70033DDCR series of low-dropout (LDO) linear 234regulators are low quiescent current devices with excellent line and load transient performance.
What is the recommended operating temperature of the component?
-40°C~125°C TJ.
What is the package of the device?
SOT-23-5 Thin, TSOT-23-5.
What is the component’s number of pins?
5.
LM4040 Bandgap Reference: Pinout, Equivalent and Datasheet28 October 20212189
Navigating the XA-H4 Single-Chip 16-bit Microcontroller: An In-depth Analysis29 February 2024128
UC3842AN PWM Controller[FAQ+Video]: UC3842AN VS UC3842N, Circuit, Equivalent, Datasheet, and Pinout14 April 202214936
LM1117MP-3.3 Voltage Regulator: Pinout, Datasheet and Schematic06 September 20219229
BMP180 Digital Pressure Sensor: Datasheet, Pinout, Application22 September 20213140
BC547 NPN Transistor: Pinout, Datasheet, and Circuit28 July 202130718
SS34 Diode : Replacement, Price and Datasheet06 August 202117724
Transistor PN2222A Silicon NPN Audio Amplifier: Pinout, Datasheet, and Package12 January 20223989
What is a Decoder?09 January 202619409
Understanding Adapter Cards in Modern Computers05 July 20252404
SoftBank's Arm Gears Up for the Largest IPO of 2023 Riding the AI Wave07 September 20233559
Comparing Popular Jumper Wires for Electronics Projects10 July 20251421
A Simple Method to Build a Programmable Oscillator27 May 20226773
Introduction to Wearable Sensors27 October 20252462
Essential Tips for Picking the Best Gas Sensor15 July 20252090
What is a USB Type-C Connector?28 October 20255580
Texas Instruments
In Stock: 2737