web counter

GRM155R71C104KA88D Murata Electronics SMD 0402 125°C T/R: Datasheet, Features, and Equivalents

UTMEL

Published: 18 February 2022 | Last Updated: 18 February 2022

1408

GRM155R71H104KE14D

GRM155R71H104KE14D

Murata Electronics

GRM 0.1μF 50V Ceramic Capacitor ±10% X7R 0.039Lx0.020W 1.00mmx0.50mm -55°C~125°C 2 Terminations Surface Mount 0402 (1005 Metric)

Unit Price: $0.028998

Ext Price: $0.03

Purchase Guide

GRM 0.1μF 50V Ceramic Capacitor ±10% X7R 0.039Lx0.020W 1.00mmx0.50mm -55°C~125°C 2 Terminations Surface Mount 0402 (1005 Metric)

GRM155R71C104KA88D is a Capacitor. This article is going to introduce 3D MOdels, features, and more details about GRM155R71C104KA88D.

Description of GRM155R71C104KA88D

Descriptions of GRM155R71C104KA88D
Multilayer Ceramic Capacitors MLCC - SMD/SMT
PLEASE SEE MURATA'S SUGGESTED ALTERNATE GRM033C71C104KE14D
CAP, 0.1µF, 16V, 10%, X7R, 0402; Capacitance:0.1µF; Voltage Rating:16V; Ceramic Capacitor Case:0402 [1005 Metric];
Capacitance Tolerance:± 10%; Dielectric Characteristic: X7R; Product Range: GRM Series;
Operating Temperature Min:-55°C; Operating Temperature Max:125°C;
Automotive Qualification Standard:-; MSL:-; SVHC:No SVHC (07-Jul-2017);
Capacitance Tolerance ±:± 10%; Capacitor Terminals:SMD
Multilayer Ceramic Capacitors MLCC - SMD/SMT
PLEASE SEE MURATA'S SUGGESTED ALTERNATE GRM033C71C104KE14D
Multilayer Ceramic Capacitors MLCC - SMD/SMT
0402 0.1uF 16volts X7R 10%


Description of GRM155R71C104KA88D's distributors

0402 0.1 uF 16V ±10 % Tolerance X7R SMT Multilayer Ceramic Capacitor    --Future Electronics

 

Ceramic Capacitor, Multilayer  , Ceramic  , 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.1uF, Surface Mount, 0402--ComS.I.T. Europe - USA  - Asia

 

Cap Ceramic  0.1uF 16V X7R 10% SMD 0402 125°C Paper T/R--Avnet

 

CERAMIC CAPACITOR, 0.1UF, 16V, X7R, 10%, 0402, FULL REEL--Farnell

 

CAP-FXD 0.1UF +10PCT 16VDC CER X7R  0402--IBS Electronics


GRM155R71C104KA88D Features

  1. Terminations are made of metal highly resistant to migration.

  2. The GRM  series is a complete line of chip ceramic capacitors in 6.3V, 10V, 16V, 25V, 50V, 100V, 200Vand 500V ratings. These capacitors have temperature characteristics ranging from C0G to Y5V.

  3. A wide selection of sizes is available, from the miniature LxWxT: 1.0x0.5x0.5mm toLxWxT: 3.2x1.6x1.15mm. GRM  18, 21, and GRM  31 types are suited to flow and reflow solderingGRM  15 type is applied to only reflow soldering

  4. Stringent dimensional tolerances allow highly reliable, high-speed automatic chip placement PCBs.

  5. The GRM  series is available in paper or plastic embossed tape and reel packaging for automatic placement. Bulk case packaging is also available for GRM  15, GRM18, and GRM21.


GRM155R71C104KA88D 3D Model

GRM155R71C104KA88D Symbol.jpg

GRM155R71C104KA88D Symbol

GRM155R71C104KA88D Footprint.jpg

GRM155R71C104KA88D Footprint

GRM155R71C104KA88D.png

GRM155R71C104KA88D 3D Model

Specifications

Murata Electronics GRM155R71H104KE14D technical specifications, attributes, parameters and parts with similar specifications to Murata Electronics GRM155R71H104KE14D.
  • Type
    Parameter
  • Factory Lead Time
    10 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    0402 (1005 Metric)
  • Terminal Shape

    Terminal Shape in electronic components refers to the physical design of the connection points on the component that allow for electrical connections to be made. These terminals can come in various shapes such as pins, leads, pads, or terminals with specific configurations like surface mount or through-hole. The terminal shape is important as it determines how the component can be mounted on a circuit board or connected to other components. Different terminal shapes are used based on the specific requirements of the electronic circuit design and manufacturing process.

    WRAPAROUND
  • Number of Pins
    2
  • Dielectric Material

    a substance that is a poor conductor of electricity, but an efficient supporter of electrostatic field s.

    Ceramic
  • Weight
    6.010099mg
  • Voltage - Rated

    Voltage - Rated is a parameter in electronic components that specifies the maximum voltage that the component can safely handle without being damaged. It is an important specification to consider when designing or selecting components for a circuit, as exceeding the rated voltage can lead to component failure or even pose safety risks. The rated voltage is typically provided by the manufacturer and should be carefully matched to the voltage requirements of the circuit to ensure reliable operation. It is crucial to adhere to the rated voltage to prevent damage and ensure the longevity of the electronic component.

    50V
  • Voltage - Rated (DC)
    50V
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -55°C~125°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    GRM
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    0.039Lx0.020W 1.00mmx0.50mm
  • Tolerance

    In electronic components, "tolerance" refers to the acceptable deviation or variation from the specified or ideal value of a particular parameter, such as resistance, capacitance, or voltage. It indicates the range within which the actual value of the component can fluctuate while still being considered acceptable for use in a circuit. Tolerance is typically expressed as a percentage or a specific value and is important for ensuring the accuracy and reliability of electronic devices. Components with tighter tolerances are more precise but may also be more expensive. It is crucial to consider tolerance when selecting components to ensure proper functionality and performance of the circuit.

    ±10%
  • JESD-609 Code

    The "JESD-609 Code" in electronic components refers to a standardized marking code that indicates the lead-free solder composition and finish of electronic components for compliance with environmental regulations.

    e3
  • Pbfree Code

    The "Pbfree Code" parameter in electronic components refers to the code or marking used to indicate that the component is lead-free. Lead (Pb) is a toxic substance that has been widely used in electronic components for many years, but due to environmental concerns, there has been a shift towards lead-free alternatives. The Pbfree Code helps manufacturers and users easily identify components that do not contain lead, ensuring compliance with regulations and promoting environmentally friendly practices. It is important to pay attention to the Pbfree Code when selecting electronic components to ensure they meet the necessary requirements for lead-free applications.

    yes
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    IN PRODUCTION (Last Updated: 1 month ago)
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Number of Terminations
    2
  • Termination

    Termination in electronic components refers to the practice of matching the impedance of a circuit to prevent signal reflections and ensure maximum power transfer. It involves the use of resistors or other components at the end of transmission lines or connections. Proper termination is crucial in high-frequency applications to maintain signal integrity and reduce noise.

    SMD/SMT
  • ECCN Code

    An ECCN (Export Control Classification Number) is an alphanumeric code used by the U.S. Bureau of Industry and Security to identify and categorize electronic components and other dual-use items that may require an export license based on their technical characteristics and potential for military use.

    EAR99
  • Temperature Coefficient

    The resistance-change factor per degree Celsius of temperature change is called the temperature coefficient of resistance. This factor is represented by the Greek lower-case letter “alpha” (α). A positive coefficient for a material means that its resistance increases with an increase in temperature.

    X7R
  • Terminal Finish

    Terminal Finish refers to the surface treatment applied to the terminals or leads of electronic components to enhance their performance and longevity. It can improve solderability, corrosion resistance, and overall reliability of the connection in electronic assemblies. Common finishes include nickel, gold, and tin, each possessing distinct properties suitable for various applications. The choice of terminal finish can significantly impact the durability and effectiveness of electronic devices.

    Matte Tin (Sn) - with Nickel (Ni) barrier
  • Applications

    The parameter "Applications" in electronic components refers to the specific uses or functions for which a component is designed. It encompasses various fields such as consumer electronics, industrial automation, telecommunications, automotive, and medical devices. Understanding the applications helps in selecting the right components for a particular design based on performance, reliability, and compatibility requirements. This parameter also guides manufacturers in targeting their products to relevant markets and customer needs.

    General Purpose
  • Capacitance

    Capacitance is a fundamental electrical property of electronic components that describes their ability to store electrical energy in the form of an electric field. It is measured in farads (F) and represents the ratio of the amount of electric charge stored on a component to the voltage across it. Capacitors are passive components that exhibit capacitance and are commonly used in electronic circuits for various purposes such as filtering, energy storage, timing, and coupling. Capacitance plays a crucial role in determining the behavior and performance of electronic systems by influencing factors like signal propagation, frequency response, and power consumption.

    0.1μF
  • Depth

    In electronic components, "Depth" typically refers to the measurement of the distance from the front to the back of the component. It is an important parameter to consider when designing or selecting components for a project, as it determines how much space the component will occupy within a circuit or device. The depth of a component can impact the overall size and layout of the circuit board or enclosure in which it will be installed. It is usually specified in millimeters or inches and is crucial for ensuring proper fit and functionality within the intended application.

    500μm
  • Case Code (Metric)

    Case Code (Metric) in electronic components refers to a standardized system that specifies the dimensions of surface-mount devices (SMD) in millimeters, consisting of a four-digit number where the first two digits represent the width and the last two digits represent the height of the component, measured in tenths of a millimeter. The metric case codes are standardized by organizations such as the EIA and IEC, and are often compared to the Imperial code which uses inches, allowing for easier identification and selection of components across different regions and industries. This coding system is widely used in the design and manufacturing of electronic devices, particularly in applications requiring compact and efficient component layouts, and is essential for engineers and designers to ensure proper component selection and facilitate the assembly process in electronic manufacturing.

    1005
  • Case Code (Imperial)

    The term "Case Code (Imperial)" in electronic components refers to a standardized system used to specify the physical dimensions and package types of components, particularly capacitors and resistors. This code helps manufacturers and engineers identify the size and form factor of the component, ensuring compatibility with circuit designs and PCB layouts. In the context of electronic components, the Case Code (Imperial) typically follows a numerical format that indicates the length and width of the component in inches. For example, a Case Code of 1206 signifies a component that measures 0.12 inches by 0.06 inches. This coding system is essential for selecting the correct components for specific applications, as it provides a quick reference to the physical characteristics of the part, including its footprint and mounting style.

    0402
  • Temperature Characteristics Code

    The "Temperature Characteristics Code" in electronic components refers to a code or designation that indicates how the component's electrical properties vary with changes in temperature. This code helps users understand how the component will perform under different temperature conditions. It typically consists of a series of letters or numbers that represent the component's temperature coefficient, which is a measure of how the component's electrical characteristics change with temperature. Understanding the temperature characteristics code is important for selecting components that will operate reliably in specific temperature environments and for ensuring the overall performance and stability of electronic circuits.

    X7R
  • Multilayer

    The parameter "Multilayer" in electronic components refers to the construction of the component using multiple layers of materials. This construction technique involves stacking several layers of conductive and insulating materials to create a compact and efficient component. Multilayer components are commonly used in various electronic devices to save space and improve performance. The layers are typically interconnected using vias or other methods to ensure proper functionality. Overall, the multilayer design allows for increased functionality and complexity in a smaller form factor, making it a popular choice in modern electronics.

    Yes
  • Dissipation Factor

    Dissipation factor (DF) is a measure of loss-rate of energy of a mode of oscillation (mechanical, electrical, or electromechanical) in a dissipative system. It is the reciprocal of quality factor, which represents the "quality" or durability of oscillation.

    0.025 %
  • Height
    550μm
  • Length
    1mm
  • Width
    0.5mm
  • Thickness (Max)

    Thickness (Max) is a parameter in electronic components that refers to the maximum allowable thickness of the component. This measurement is important for ensuring proper fit and compatibility within a circuit or device. It is typically specified in the component's datasheet and is crucial for mechanical design considerations, such as determining clearance requirements and ensuring that the component can be properly mounted or soldered onto a PCB. Exceeding the maximum thickness limit can lead to issues such as interference with neighboring components, improper assembly, or mechanical stress that may affect the component's performance or reliability.

    0.022 0.55mm
  • Thickness

    Thickness in electronic components refers to the measurement of how thick a particular material or layer is within the component structure. It can pertain to various aspects, such as the thickness of a substrate, a dielectric layer, or conductive traces. This parameter is crucial as it impacts the electrical, mechanical, and thermal properties of the component, influencing its performance and reliability in electronic circuits.

    558.8μm
  • REACH SVHC

    The parameter "REACH SVHC" in electronic components refers to the compliance with the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation regarding Substances of Very High Concern (SVHC). SVHCs are substances that may have serious effects on human health or the environment, and their use is regulated under REACH to ensure their safe handling and minimize their impact.Manufacturers of electronic components need to declare if their products contain any SVHCs above a certain threshold concentration and provide information on the safe use of these substances. This information allows customers to make informed decisions about the potential risks associated with using the components and take appropriate measures to mitigate any hazards.Ensuring compliance with REACH SVHC requirements is essential for electronics manufacturers to meet regulatory standards, protect human health and the environment, and maintain transparency in their supply chain. It also demonstrates a commitment to sustainability and responsible manufacturing practices in the electronics industry.

    No SVHC
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
  • Lead Free

    Lead Free is a term used to describe electronic components that do not contain lead as part of their composition. Lead is a toxic material that can have harmful effects on human health and the environment, so the electronics industry has been moving towards lead-free components to reduce these risks. Lead-free components are typically made using alternative materials such as silver, copper, and tin. Manufacturers must comply with regulations such as the Restriction of Hazardous Substances (RoHS) directive to ensure that their products are lead-free and environmentally friendly.

    Lead Free
0 Similar Products Remaining

GRM155R71C104KA88D Equivalents


CC0402KRX7R7BB104GCM155R71C104KA55DEMK105B7104KV-FCL05B104KO5NNNC
DescriptionsCeramic Capacitors CAP CER
0.1UF 16V X7R 0402
Ceramic Capacitors CAP CER
0.1UF 16V X7R 0402
Ceramic Capacitors CAP CER
0.1UF 16V X7R 0402
Ceramic Capacitors Cap Ceramic
0.1uF 16V X7R 10% Pad SMD 0402 125C T/R
ManufacturerYageoMurata ElectronicsTaiyo YudenSamsung Electro-Mechanics
ImagesCC0402KRX7R7BB104.jpgGCM155R71C104KA55D.jpgEMK105B7104KV-F.jpgCL05B104KO5NNNC.jpg


GRM155R71C104KA88D Application

  • General electronic equipment


GRM155R71C104KA88D Package informtion

GRM155R71C104KA88D Package information.jpg

GRM155R71C104KA88D Package information

GRM155R71C104KA88D Manufacturer

Murata is a global leader in the design, manufacture, and supply of advanced electronic materials, leading-edge electronic components, and multi-functional, high-density modules. Murata innovations can be found in a wide range of applications from mobile phones to home appliances, and automotive applications to energy management systems and healthcare devices.


Datasheet PDF

Download datasheets and manufacturer documentation for Murata Electronics GRM155R71H104KE14D.

Popularity by Region

Parts with Similar Specs

The three parts on the right have similar specifications to Murata Electronics & GRM155R71H104KE14D.
Frequently Asked Questions

How many pins of GRM155R71C104KA88D ?

2 pins.

What’s the operating temperature of GRM155R71C104KA88D?

-55°C~125°C.