H5521 CO2 ETHERNET TWO RELAYS: Technical Data, Datasheet, and Equivalents
CO2 ETHERNET , TWO RELAYS
H5521 is a Carbon Dioxide (CO2) Sensor Ethernet. This article is going to introduce datasheet, Package information, and more details about H5521.
H5521 Description
H5521 CO2 level transmitter with two output relays. The CO2 measurement is based on a 2-source, 2-beam process. CO2 measurement with long-term stability is guaranteed thanks to the proven non-dispersive infrared (NDIR) CO2 measurement cell. The unique patented auto-calibration procedure compensates for aging of the infrared source and guarantees high reliability, long term stability, and eliminates the need for periodical recalibration in the field. The device is supplied with a CO2 probe with a 1m cable. Cable lengths 2 or 4 meters are available optionally. The CO2 concentration is shown on the display or signaled by a color LED.
H5521 Technical Data
Operating temperature: -30 to +60 °C
Channels: 1x external CO2 sensor
Acoustic alarm: from built-in beeper - switchable
Output: Ethernet
Measuring interval: 15 s
Communication protocol: WWW, ModbusTCP, SNMPv1, SOAP, XML
Alarm protocols: E-mail (SMTP authentication is supported), SNMP Trap, Syslog
Power: 9-30 Vdc
Protection class: IP30 electronics; IP65 sensors
Dimensions: 136 x 150 x 45 mm
External probe cable length CO2: 1 meter (optionally 2 or 4 meters)
Weight: approx. 360 g
Warranty: 3 years
Specifications
- TypeParameter
- Part Status
Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.
Active - Moisture Sensitivity Level (MSL)
Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures
1 (Unlimited) - RoHS Status
RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.
ROHS3 Compliant
H5521 CO2 SENSOR and RELAY OUTPUTS
CO2 SENSOR
Measuring range 0 to 10 000 ppm
Accuracy ±(110ppm +5% from reading) at 25°C and 1013hPa
Resolution 1 ppm
RELAY OUTPUTS
Quantity 2
Maximal voltage 50 V
Maximal current 2 A
Maximal power 60 VA
How the H5521 operate its function ?
Green LED shines - CO2 concentration 0 to 1000 ppm
Yellow LED shines - CO2 concentration 1001 to 1200 ppm
Red LED shines - CO2 concentration 1201 ppm and more
H5521 Equivalents
| NO. | Manufacturer | Description |
| T5540 | Comet America, LP | WEB SENSOR-REMOTE CO2 |
| CO2R5/E-1 | Comet America, LP | CO2 EXT0-50.000PPM, ELKA,1M |
| H5421 | Comet America, LP | CO2 REGULATOR WITH RS485 OUTPUT |
| T5340 | Comet America, LP | CO2 TRANSMITTER WITH RS232 |
H5521 Package Information
| MODEL NO. | DIMENSIONS W x D x H | NO. OF SHELVES | SHELF CAP. (LBS.) | WT. (LBS.) |
| H-5521 | 48 x 12 x 84" | 5 | 300 | 91 |

H5521 Manufacturer
Comet America is a leading manufacturer of temperature, humidity, atmospheric pressure, carbon dioxide CO2 transmitters, data loggers, monitoring systems, data acquisition systems, thermometers, hygrometers, and barometers. Production includes data acquisition systems, humidity, temperature, CO2 transmitters, and portable thermometers, hygrometers, barometers, CO2 meters. Instruments are designed for accurate measurement and monitoring of environmental conditions.
Datasheet PDF
- Datasheets :
Popularity by Region
Specifications
- TypeParameter
- Part Status
Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.
Active - Moisture Sensitivity Level (MSL)
Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures
1 (Unlimited) - RoHS Status
RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.
ROHS3 Compliant
Parts with Similar Specs
What’s the needed note of the H5521?
Three lights including Green LED shines, Yellow LED shines, Red LED shines.
What’s the Warranty period of the H5521?
3 years.
Unveiling the Microchip PIC32MX1XX/2XX 32-bit Microcontrollers: A Technical Investigation29 February 2024177
LM331 V-F Converter: Circuit, Price and Pinout26 July 20216239
BD140 PNP Transistor: Datasheet, Pinout, and Equivalents11 August 202124167
MC34844AEP LED Driver: Pinout, Applications and Datasheet13 September 2021779
TPL5110DDCT Programmable Timer: Pinout, Layout, Datasheet13 May 20212629
ISL80103IRAJZ Linear Regulator: Diagram, Pinout, and Datasheet28 February 2022640
STM32F401CCU6 Microcontroller: 84MHz,48-UFQFN, Pinout and Features08 February 20229166
1N5401 Standard Recovery Rectifier: Datasheet, Schematics and Equivalents25 September 20216596
Introduction to the Types of Monitor Cables01 April 202416125
Automotive Chips Rose Across the Board!11 March 20223557
Semiconductor Veteran Kevin Conley Takes Helm as CEO of Applied Brain Research13 September 20233627
RVDT(Rotary Variable Differential Transformer) Basics02 February 202119265
What is Color Ring Inductor? How to Read Inductor Color Code?01 April 202514635
Bluetooth Explained: Characteristics and Applications02 June 202120299
Exploring the Advancements in Storage Technologies and Grid Architecture of Electric Vehicle Charging Systems18 October 20232142
What is Mouse in Computer?14 February 20225773
Comet America, LP
In Stock: 745
Minimum: 1 Multiples: 1
Qty
Unit Price
Ext Price
1
$1,877.923179
$1,877.92
10
$1,816.173287
$18,161.73
25
$1,803.548448
$45,088.71
50
$1,791.011369
$89,550.57
100
$1,754.173720
$175,417.37
500
$1,628.759258
$814,379.63
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools