Improving Device Performance with the MPM-30-12 Power Supply
AC/DC CONVERTER 12V 30W
Enhance medical device performance with the MPM-30-12 power supply. Its high efficiency, safety certifications, and compact design ensure reliability and safety.
Product Introduction
Reliable medical power supplies play a vital role in modern healthcare. They ensure consistent electricity flow, enabling medical devices to function without interruptions. Studies have shown that unreliable power can lead to life-threatening situations. For instance, power outages in northern Ghana caused newborn fatalities due to complications. Similarly, research in Sierra Leone highlights the importance of dependable electricity in improving healthcare delivery.
The MPM-30-12 power supply addresses these challenges effectively. With 90% efficiency and a leakage current as low as 80 µA, it enhances device performance while maintaining patient safety. Its wide operating temperature range (-40 °C to 85 °C) ensures reliability even in demanding conditions. By integrating advanced features, the MPM-30-12 supports healthcare advancements and safeguards lives.
Key Features of the MPM-30-12 Power Supply
Compact design for easy integration
The MPM-30-12 stands out with its compact and encapsulated design, making it an ideal choice for medical devices where space is limited. Its small footprint allows you to integrate it seamlessly into various applications without compromising functionality. This feature proves especially beneficial for portable medical devices, where every inch of space matters.
Tip: When selecting a medical power supply, always consider the size and form factor to ensure it fits your device's design requirements.
The encapsulated structure also enhances durability by protecting internal components from dust, moisture, and other environmental factors. This robust design ensures long-term reliability, even in challenging conditions.
Compliance with medical safety standards
The MPM-30-12 meets stringent regulatory standards, ensuring it adheres to the highest levels of safety and performance. Its compliance with globally recognized certifications guarantees that it is suitable for use in critical medical applications.
Here’s a quick overview of the certifications the MPM-30-12 holds:
| Certification | Description |
|---|---|
| 2xMOPP | Certified for medical-grade power supply applications. |
| ANSI/AAMI ES 60601-1 | Ensures compliance with essential safety standards for medical devices. |
| BF Application Suitable | Suitable for body-floating (BF) medical devices. |
| EAC - Russia | Meets regulatory standards for use in Russia. |
| UL508 | Certified for industrial control equipment. |
| UL60950-1 | Ensures safety for information technology equipment. |
| UL62368-1 | Complies with audio/video and information technology equipment standards. |
These certifications demonstrate the MPM-30-12’s ability to meet the rigorous demands of medical environments. By choosing this power supply, you ensure compliance with regulatory standards, reducing the risk of device failure or safety issues.
High isolation voltage for patient safety
Patient safety remains a top priority in medical applications, and the MPM-30-12 excels in this area. It features a high isolation voltage, which minimizes the risk of electrical leakage and ensures safe operation. This is particularly important for devices that come into direct contact with patients, such as diagnostic equipment and monitoring systems.
The MPM-30-12’s design incorporates reinforced insulation and advanced protection mechanisms. These features safeguard both patients and operators from potential electrical hazards. Additionally, the low leakage current of just 80 µA further enhances its safety profile, making it a reliable choice for sensitive medical applications.
Note: High isolation voltage is a critical factor when evaluating encapsulated medical power supplies. It ensures that the power supply can handle high voltages without compromising safety.
By prioritizing safety and reliability, the MPM-30-12 sets a benchmark for medical-grade power supply solutions.
Wide operating temperature range
The MPM-30-12 power supply is designed to perform reliably across a wide range of temperatures. It operates effectively in environments as cold as -40 °C and as hot as 85 °C. This flexibility ensures that your medical devices remain functional, even in extreme conditions. Whether you are working in a freezing laboratory or a high-temperature surgical suite, this power supply adapts seamlessly.
A wide operating temperature range is especially critical for portable medical devices. These devices often face varying environmental conditions during transport or use. The MPM-30-12 ensures consistent performance, reducing the risk of device failure due to temperature fluctuations.
Tip: Always check the temperature specifications of your power supply to ensure compatibility with your device's operating environment.
The robust design of the MPM-30-12 includes advanced thermal protection mechanisms. These features prevent overheating, safeguarding both the power supply and the connected medical equipment. By choosing a power supply with a broad temperature range, you enhance the reliability and longevity of your devices.
High efficiency and low energy loss
Efficiency plays a vital role in the performance of any power supply. The MPM-30-12 boasts an impressive efficiency rating of up to 90%. This high efficiency minimizes energy loss, ensuring that more power is delivered to your medical devices. As a result, your equipment operates more effectively, with less wasted energy.
Energy efficiency also translates to cost savings. By reducing energy consumption, the MPM-30-12 helps lower operational costs over time. This makes it an economical choice for healthcare facilities looking to optimize their resources.
Note: High efficiency not only improves device performance but also reduces heat generation. This contributes to better thermal management and extends the lifespan of your power supply.
The MPM-30-12 incorporates advanced protection features to maintain its efficiency. These include safeguards against overvoltage, overcurrent, and short circuits. These protections ensure stable operation, even under demanding conditions. By investing in a power supply with low energy loss, you improve the overall performance and safety of your medical devices.
Benefits of Using the MPM-30-12 in Medical Devices
Enhanced performance and stability
The MPM-30-12 delivers exceptional performance, ensuring your medical devices operate with precision and consistency. Its high efficiency minimizes energy loss, allowing more power to reach your equipment. This results in stable operation, even during demanding tasks.
You can rely on this medical power supply to maintain consistent output, which is critical for devices like patient monitors and diagnostic tools. Fluctuations in power can disrupt these devices, leading to inaccurate readings or interruptions. The MPM-30-12 eliminates such risks by providing a steady and reliable power supply.
Its robust design also enhances reliability. The encapsulated structure protects internal components from environmental factors like dust and moisture. This ensures long-term stability, even in challenging conditions. By choosing the MPM-30-12, you improve the performance and reliability of your medical devices.
Tip: For optimal performance, always pair your power supply with devices that match its output specifications.
Improved safety with 2xMOPP certification
Safety is a top priority in medical applications, and the MPM-30-12 excels in this area. It meets the 2xMOPP (Means of Patient Protection) certification, which is the highest standard for medical-grade power supplies. This ensures that your devices meet strict regulatory standards for patient and operator safety.
The MPM-30-12’s high isolation voltage and low leakage current further enhance its safety profile. These features protect patients from electrical hazards, especially in devices that come into direct contact with the body. Whether you’re using it in diagnostic equipment or surgical tools, this power supply ensures safe and reliable operation.
By complying with global regulatory standards, the MPM-30-12 reduces the risk of device failure due to safety issues. This not only protects patients but also helps you meet compliance requirements with ease.
Note: Always verify that your medical power supply meets the necessary safety certifications for your specific application.
Reduced maintenance and downtime
The MPM-30-12 minimizes maintenance needs, saving you time and resources. Its durable, encapsulated design shields internal components from wear and tear, reducing the likelihood of failures. This means fewer repairs and replacements, allowing your medical devices to remain operational for longer periods.
You’ll also benefit from its advanced protection features, such as safeguards against overvoltage, overcurrent, and short circuits. These mechanisms prevent damage to both the power supply and connected devices, further reducing maintenance requirements.
Downtime can disrupt critical medical procedures and impact patient care. The MPM-30-12’s reliability ensures continuous operation, minimizing interruptions. By investing in this medical power supply, you enhance the efficiency of your healthcare facility while reducing operational costs.
Tip: Schedule regular inspections to ensure your power supply remains in optimal condition.
Compatibility with diverse medical devices
The MPM-30-12 power supply offers exceptional compatibility with a wide range of medical devices. Its versatile design ensures seamless integration into various applications, whether you’re working with diagnostic equipment, patient monitors, or surgical tools. This adaptability makes it a reliable choice for healthcare facilities with diverse needs.
You’ll find that the MPM-30-12 supports devices with different power requirements. Its stable output ensures consistent performance, even for equipment with sensitive electronics. This feature is particularly valuable for devices that demand precise power delivery, such as imaging systems and laboratory analyzers.
Tip: When evaluating a medical power supply, check its compatibility with your device’s voltage and current specifications. This ensures optimal performance and prevents potential issues.
The compact and encapsulated design of the MPM-30-12 further enhances its compatibility. It fits easily into devices with limited space, making it ideal for portable medical devices. Additionally, its compliance with regulatory standards ensures safe operation across various applications. By choosing this power supply, you simplify the selection process and ensure reliable performance for your medical devices.
Energy efficiency for cost savings
Energy efficiency is a critical factor when selecting a medical power supply. The MPM-30-12 excels in this area, offering up to 90% efficiency. This high efficiency reduces energy loss, allowing more power to reach your devices. As a result, your equipment operates effectively while consuming less electricity.
Lower energy consumption translates to significant cost savings over time. Healthcare facilities often face high operational costs, and an efficient power supply helps reduce expenses. By investing in the MPM-30-12, you optimize your resources and improve your facility’s financial sustainability.
Note: Energy-efficient power supplies not only save costs but also contribute to environmental sustainability by reducing energy waste.
The MPM-30-12’s efficiency also minimizes heat generation, which is crucial for thermal management. Excess heat can damage sensitive medical devices, leading to costly repairs or replacements. With this power supply, you enhance the longevity of your equipment while maintaining consistent performance.
Its advanced protection features, such as safeguards against overvoltage and short circuits, further improve efficiency. These mechanisms ensure stable operation, even under demanding conditions. By prioritizing energy efficiency, the MPM-30-12 sets a benchmark for medical-grade power supply solutions.
Practical Tips for Optimal Usage
Installation and wiring best practices
Proper installation ensures your medical devices perform reliably. Begin by reviewing the MPM-30-12 power supply’s user manual. Follow the wiring diagram to connect the supply correctly. Use high-quality cables to prevent voltage drops and ensure stable power delivery.
Secure the power supply in a well-ventilated area. Avoid placing it near heat sources or moisture. Mount it firmly to reduce vibrations that could damage internal components. Double-check all connections to prevent loose wiring, which can lead to power interruptions.
Tip: Label each wire during installation to simplify future maintenance or troubleshooting.
Regular maintenance and inspections
Routine maintenance keeps your power supply functioning optimally. Inspect the supply regularly for signs of wear, such as frayed cables or discoloration. Clean the unit to remove dust and debris that could block ventilation.
Test the power output periodically to ensure it meets your device’s requirements. Use a multimeter to check voltage and current levels. Replace damaged components immediately to avoid further issues.
Create a maintenance schedule to track inspections and repairs. This proactive approach reduces downtime and extends the lifespan of your medical devices.
Note: Always turn off the power supply before performing maintenance to ensure safety.
Troubleshooting common issues
When issues arise, troubleshooting helps identify and resolve them quickly. If your medical device fails to power on, check the supply’s connections first. Ensure all wires are securely attached and the input voltage matches the supply’s specifications.
For inconsistent power delivery, inspect the cables for damage. Replace any worn or broken wires. If overheating occurs, verify the ventilation around the supply and remove any obstructions.
Alert: If the power supply continues to malfunction, consult a professional technician to avoid further complications.
By following these tips, you ensure the MPM-30-12 power supply operates efficiently and safely in your medical applications.
Ensuring compliance with medical regulations
Compliance with medical regulations ensures the safety and reliability of your devices. The MPM-30-12 power supply meets stringent standards, making it suitable for critical healthcare applications. You must verify that your device aligns with these regulations to avoid penalties and ensure patient safety.
Start by reviewing the certifications of the MPM-30-12. Its 2xMOPP certification guarantees patient protection, while ANSI/AAMI ES 60601-1 ensures adherence to essential safety standards. These certifications confirm that the power supply meets global requirements for medical-grade equipment.
To maintain compliance, follow these steps:
Document Regulatory Standards: Keep a record of the certifications relevant to your device. This helps you track updates and ensure continued compliance.
Inspect Installation: Verify that the power supply is installed according to the manufacturer’s guidelines. Improper installation can lead to non-compliance.
Conduct Regular Audits: Schedule periodic inspections to confirm that your device meets regulatory standards.
Tip: Consult a regulatory expert to stay informed about changes in medical device requirements.
By prioritizing compliance, you enhance the safety and reliability of your medical devices.
Thermal management for high-demand applications
Effective thermal management prevents overheating and ensures consistent performance. The MPM-30-12 power supply includes advanced thermal protection mechanisms, making it ideal for high-demand applications.
You can optimize thermal management by focusing on ventilation. Place the power supply in a well-ventilated area to allow heat to dissipate. Avoid enclosing it in tight spaces, as this can trap heat and reduce efficiency.
For devices operating in extreme conditions, consider adding external cooling solutions. Heat sinks or cooling fans can help maintain optimal temperatures. Regularly inspect these components to ensure they function correctly.
Alert: Overheating can damage sensitive medical devices. Address thermal issues promptly to avoid costly repairs.
The MPM-30-12’s wide operating temperature range (-40 °C to 85 °C) further supports thermal management. This flexibility ensures reliable performance, even in demanding environments. By implementing these strategies, you extend the lifespan of your devices and improve their efficiency.
Real-World Applications of the MPM-30-12
Diagnostic equipment
The MPM-30-12 plays a vital role in powering diagnostic equipment. These devices require consistent and reliable power to deliver accurate results. You can trust this power supply to maintain stable performance, even during extended use. Its high efficiency ensures minimal energy loss, which is critical for devices like imaging systems and blood analyzers.
The compact design of the MPM-30-12 makes it easy to integrate into diagnostic machines with limited space. Its compliance with medical safety standards guarantees safe operation, protecting both patients and operators. By using this power supply, you enhance the reliability of your diagnostic tools, ensuring precise and timely results.
Tip: Regularly inspect the power supply in diagnostic equipment to maintain optimal performance and accuracy.
Patient monitoring systems
Patient monitoring systems demand uninterrupted power to track vital signs accurately. The MPM-30-12 ensures these systems operate without interruptions, providing consistent power delivery. This reliability is crucial for devices monitoring heart rate, blood pressure, and oxygen levels.
The wide operating temperature range of the MPM-30-12 makes it suitable for various healthcare environments. Whether in a cold ICU or a warm recovery room, this power supply adapts seamlessly. Its low leakage current enhances patient safety, especially for devices in direct contact with the body.
By choosing the MPM-30-12, you improve the performance of patient monitoring systems. This ensures healthcare providers receive accurate data to make informed decisions.
Surgical devices
Surgical devices require precise and stable power to function effectively. The MPM-30-12 meets these demands with its high efficiency and robust design. You can rely on it to power surgical tools, ensuring smooth and accurate operation during procedures.
The high isolation voltage of the MPM-30-12 enhances safety in surgical environments. This feature minimizes electrical risks, protecting both patients and medical staff. Its compact size allows easy integration into surgical equipment, even in space-constrained setups.
Alert: Always verify the power supply’s compatibility with your surgical devices to ensure optimal performance and safety.
The MPM-30-12’s advanced thermal management features prevent overheating, even during prolonged use. This reliability supports critical surgical procedures, reducing the risk of device failure.
Portable medical devices
Portable medical devices demand power supplies that are compact, efficient, and reliable. The MPM-30-12 excels in meeting these requirements. Its small size allows you to integrate it seamlessly into portable equipment like infusion pumps, handheld diagnostic tools, and portable ventilators. This ensures that your devices remain lightweight and easy to transport.
The wide operating temperature range of the MPM-30-12 ensures consistent performance in various environments. Whether you’re using a device in a cold ambulance or a warm outdoor setting, this power supply adapts effortlessly. Its high efficiency minimizes energy loss, which is critical for battery-powered devices. This feature extends battery life, allowing your equipment to operate longer without frequent recharging.
Tip: Always verify the power supply’s compatibility with your portable device’s voltage and current requirements to avoid performance issues.
By choosing the MPM-30-12, you enhance the reliability and usability of portable medical devices, ensuring they perform when needed most.
Laboratory equipment
Laboratory equipment requires precise and stable power to deliver accurate results. The MPM-30-12 provides the reliability you need for devices like centrifuges, spectrometers, and analyzers. Its high efficiency ensures minimal energy loss, which helps maintain consistent performance during extended use.
The MPM-30-12’s compliance with medical safety standards guarantees safe operation in laboratory environments. Its low leakage current protects sensitive equipment from electrical interference, ensuring accurate readings and results. The encapsulated design shields the power supply from dust and moisture, enhancing durability and reducing maintenance needs.
Note: Regularly inspect the power supply in laboratory equipment to ensure optimal performance and prevent unexpected downtime.
The wide operating temperature range of the MPM-30-12 makes it suitable for various laboratory conditions. Whether you’re working in a controlled environment or a high-demand research facility, this power supply delivers consistent and reliable performance.
The MPM-30-12 offers a powerful solution for enhancing the performance and reliability of medical devices. Its compact design, high efficiency, and compliance with strict safety standards make it an essential choice for healthcare applications. You can trust this power supply to deliver consistent power while ensuring patient and operator safety.
By integrating the MPM-30-12 into your medical devices, you improve their reliability and reduce downtime. Its advanced features and robust design support critical applications, ensuring smooth operation in demanding environments. Choose the MPM-30-12 to elevate your device performance and provide safer, more reliable care.
FAQ
What makes the MPM-30-12 ideal for medical devices?
The MPM-30-12 offers high efficiency, compact design, and compliance with strict safety standards. These features ensure reliable performance and patient safety, making it a top choice for medical device designers.
How does the MPM-30-12 improve device functions?
Its high isolation voltage and low leakage current enhance safety and stability. These qualities ensure your devices operate smoothly, even in demanding environments.
Can the MPM-30-12 handle extreme temperatures?
Yes, it operates effectively between -40 °C and 85 °C. This wide range ensures consistent performance in various conditions, from cold laboratories to warm surgical suites.
Why is medical power supply selection important?
Choosing the right power supply ensures device reliability, safety, and efficiency. The MPM-30-12 meets these needs, making it a trusted option for medical power supply professionals.
Who can benefit from using the MPM-30-12?
Designers and medical power supply professionals can rely on the MPM-30-12 for its robust features. It supports diverse applications, from diagnostic tools to portable medical devices.
Specifications
- TypeParameter
- Factory Lead Time14 Weeks
- Mounting Type
The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.
Through Hole - Package / Case
refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.
5-DIP Module - Usage LevelIndustrial grade
- Operating Temperature
The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.
-40°C~85°C With Derating - Series
In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.
MPM-30 (30W) - Size / Dimension
In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.
2.74Lx1.54W x 0.94 H 69.5mmx39.0mmx24.0mm - Part Status
Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.
Active - Moisture Sensitivity Level (MSL)
Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures
1 (Unlimited) - TypeEnclosed
- Applications
The parameter "Applications" in electronic components refers to the specific uses or functions for which a component is designed. It encompasses various fields such as consumer electronics, industrial automation, telecommunications, automotive, and medical devices. Understanding the applications helps in selecting the right components for a particular design based on performance, reliability, and compatibility requirements. This parameter also guides manufacturers in targeting their products to relevant markets and customer needs.
Medical - Number of Outputs1
- Approval Agency
The parameter "Approval Agency" in electronic components refers to the organization responsible for testing and certifying that a component meets specific safety, quality, and performance standards. These agencies evaluate products to ensure compliance with industry regulations and standards, providing assurance to manufacturers and consumers. Approval from recognized agencies can enhance a component's marketability and acceptance in various applications, particularly in sectors like automotive, aerospace, and healthcare. Common approval agencies include Underwriters Laboratories (UL), International Electrotechnical Commission (IEC), and the American National Standards Institute (ANSI).
CB, CE, cURus, TUV - Efficiency
Efficiency in electronic components refers to the ratio of useful output energy or power to the input energy or power. It is a measure of how effectively a component converts input energy into output energy without wasting any energy in the process. Higher efficiency indicates that the component is more effective in performing its intended function while minimizing energy losses. Efficiency is an important parameter in electronic components such as power supplies, amplifiers, and motors, as it directly impacts the overall performance and energy consumption of the system. Manufacturers often specify the efficiency rating of their components to help users understand how efficiently the component operates under different conditions.
90% - Output Power
That power available at a specified output of a device under specified conditions of operation.
30W - Line Regulation
Line regulation is the ability of a power supply to maintain a constant output voltage despite changes to the input voltage, with the output current drawn from the power supply remaining constant.
±0.5% - Features
In the context of electronic components, the term "Features" typically refers to the specific characteristics or functionalities that a particular component offers. These features can vary depending on the type of component and its intended use. For example, a microcontroller may have features such as built-in memory, analog-to-digital converters, and communication interfaces like UART or SPI.When evaluating electronic components, understanding their features is crucial in determining whether they meet the requirements of a particular project or application. Engineers and designers often look at features such as operating voltage, speed, power consumption, and communication protocols to ensure compatibility and optimal performance.In summary, the "Features" parameter in electronic components describes the unique attributes and capabilities that differentiate one component from another, helping users make informed decisions when selecting components for their electronic designs.
Universal Input - Height24mm
- RoHS Status
RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.
ROHS3 Compliant
Datasheet PDF
- Datasheets :
- Environmental Information :
OPA627BP Operational Amplifier: Pinout, Feature, and Datasheet16 August 20243346
Improving Device Performance with the MPM-30-12 Power Supply27 May 2025102
A1222 Sensor: Datasheet, Application, Function23 August 2021519
KSZ9031RNXIA Gigabit Ethernet Transceiver: Features, Equivalent and Datasheet20 January 20222066
AOZ1282CI 1.2A Simple Buck Regulator, AOZ1282CI Datasheet and Replacements10 February 20222307
CC2541 MCU: Pinout, Circuit, Application14 August 20214124
AOD482:circuit, pinout and specifications11 March 2022557
TL061 Operational Amplifier: Features, Pinout and Datasheet PDF30 June 20214416
DVI Connector: Types, Advantages, Distiguishment And Development18 November 202013392
Comparing Heat Sink Types for Modern Applications19 July 20251535
Six Sensor Principles18 December 2021970
What is an Operational Amplifier?27 March 20253253
Analyzing Temperature Parameters of Si, SiC and GaN Power Devices09 September 20231244
What is eFPGA?06 January 20222747
Will Sodium-ion Battery be the Next Gen of Battery?29 September 20214056
Introduction to FinFET18 March 202127057
MEAN WELL USA Inc.
In Stock
Minimum: 1 Multiples: 1
Qty
Unit Price
Ext Price
1
$13.817279
$13.82
10
$13.035169
$130.35
100
$12.297329
$1,229.73
500
$11.601254
$5,800.63
1000
$10.944579
$10,944.58
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity