AD8602 Amplifier Guide: Features, Applications & Benefits
2 Channels 50mA per Channel 0.2pA 80 dB Instrumentational OP Amps 0.001μA 2.7V~5.5V AD8602 8-TSSOP, 8-MSOP (0.118, 3.00mm Width)









2 Channels 50mA per Channel 0.2pA 80 dB Instrumentational OP Amps 0.001μA 2.7V~5.5V AD8602 8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
The AD8602 is a precision CMOS amplifier offering low noise, high accuracy, and energy efficiency, ideal for medical, industrial, and audio applications.
Product Introduction
The AD8602 amplifier is a precision CMOS operational amplifier designed to deliver exceptional performance in critical applications. Its low noise characteristics and high precision make it ideal for tasks where accuracy matters most. With an input offset voltage of just 80 µV and an input voltage noise density of 33 nV/sqrt Hz, you can rely on this amplifier to minimize signal distortion. It also operates efficiently, consuming only 750 µA per amplifier while supporting single-supply operation from 2.7 V to 5.5 V. Industries like healthcare and industrial automation depend on precision amplifiers like the AD8602 to ensure reliable and accurate signal amplification, especially in medical devices and diagnostic tools.
What is the AD8602 Amplifier?
Overview of the AD8602
The AD8602 is a high-performance operational amplifier designed to meet the demands of precision applications. It uses CMOS technology to deliver low noise and high accuracy, making it a reliable choice for sensitive tasks. You can use this amplifier in systems that require stable and distortion-free signal processing. Its rail-to-rail input and output capabilities ensure that it operates effectively across a wide range of voltages. Whether you're working on medical devices, industrial automation, or audio systems, the AD8602 provides the precision and efficiency you need.
Technical specifications
The AD8602 amplifier stands out due to its impressive technical specifications. These features ensure it performs exceptionally well in various applications. Here's a detailed look at its key specifications:
| Specification | Value |
|---|---|
| Low Offset Voltage | 500 µV Max |
| Single-Supply Operation | 2.7 V to 5.5 V |
| Low Supply Current | 750 µA/Amplifier |
| Wide Bandwidth | 8 MHz |
| Slew Rate | 5 V/µs |
| Low Distortion | Yes |
| No Phase Reversal | Yes |
| Low Input Currents | Yes |
| Unity Gain Stable | Yes |
| Temperature Range | −40°C to +125°C |
| Package Options | 8-lead MSOP, 8-lead SOIC |
These specifications highlight the AD8602's ability to deliver consistent performance under varying conditions. For example, its low offset voltage ensures minimal signal distortion, while the wide bandwidth and high slew rate allow it to handle fast-changing signals effectively. The amplifier's low supply current also makes it suitable for energy-efficient designs.
Comparison with other operational amplifiers
When compared to other operational amplifiers, the AD8602 offers several advantages. Many amplifiers struggle to balance low noise, high precision, and energy efficiency, but the AD8602 excels in all three areas. Its low offset voltage and low noise density make it a superior choice for applications requiring accuracy. Additionally, its rail-to-rail input and output provide greater flexibility than amplifiers with limited voltage ranges.
Other amplifiers may consume more power or lack the AD8602's wide bandwidth and high slew rate. For instance, some alternatives might require higher supply currents, making them less suitable for battery-powered devices. The AD8602's ability to operate across a wide temperature range also sets it apart, ensuring reliable performance in harsh environments. If you're looking for a versatile and efficient amplifier, the AD8602 is a strong contender.
Key Features of the AD8602
Low noise performance
The AD8602 amplifier excels in delivering low noise performance, which is crucial for applications requiring clean and accurate signal processing. Noise can distort signals, making it harder to achieve reliable results. With an input voltage noise density of just 33 nV/√Hz, this amplifier minimizes interference. You can trust it to maintain signal integrity, even in environments with high electrical noise.
Tip: Low noise amplifiers like the AD8602 are ideal for sensitive applications such as medical devices and precision measurement tools. They help ensure that the smallest signals are amplified without distortion.
This feature makes the AD8602 a dependable choice for systems where clarity and precision are non-negotiable.
High precision and accuracy
Precision and accuracy are at the heart of the AD8602's design. Its low offset voltage of 80 µV ensures that the output closely matches the input signal. This level of accuracy is essential for tasks like data acquisition and instrumentation, where even minor errors can lead to significant issues.
The amplifier's rail-to-rail input and output further enhance its precision. This capability allows you to utilize the full range of the power supply, ensuring optimal performance in a variety of setups. Whether you're working on industrial automation or audio processing, the AD8602 delivers the accuracy you need.
Energy efficiency
Energy efficiency is another standout feature of the AD8602. It consumes only 750 µA per amplifier, making it suitable for battery-powered devices. This low power consumption helps extend battery life, reducing the need for frequent replacements.
Note: Energy-efficient amplifiers like the AD8602 are perfect for portable devices, where conserving power is a top priority.
By choosing the AD8602, you can design systems that are both powerful and energy-conscious, meeting the demands of modern, eco-friendly technology.
Rail-to-rail input and output
The AD8602 amplifier offers rail-to-rail input and output capabilities, which means it can handle signals that span the entire voltage range of the power supply. This feature is crucial for maximizing the dynamic range of your applications. You can achieve better performance in systems where every bit of signal range matters.
Tip: Rail-to-rail amplifiers are ideal for applications like data acquisition systems and audio processing, where full signal utilization is essential.
With rail-to-rail input and output, you can design circuits that operate efficiently even at low supply voltages. This flexibility allows you to use the AD8602 in a variety of setups without worrying about signal clipping or distortion. You can trust this amplifier to deliver consistent performance across different voltage levels, making it a versatile choice for many applications.
Wide bandwidth and slew rate
The AD8602 amplifier boasts a wide bandwidth of 8 MHz and a slew rate of 5 V/µs. These specifications ensure that the amplifier can handle fast-changing signals with ease. You can rely on it for applications that require quick response times and high-frequency signal processing.
Note: A high slew rate is particularly important in applications like video processing and high-speed data acquisition, where rapid signal changes occur.
With its wide bandwidth, the AD8602 can process a broad range of frequencies without losing signal integrity. This capability makes it suitable for tasks that demand precise and accurate signal amplification. You can use this amplifier in systems that require both speed and precision, ensuring that your applications perform at their best.
Why is the AD8602 Amplifier Important?
Applications in medical devices
The AD8602 amplifier plays a vital role in medical devices where precision and reliability are critical. Devices like ECG machines, blood pressure monitors, and diagnostic tools rely on amplifiers to process weak biological signals. The AD8602 ensures these signals are amplified without distortion, thanks to its low noise performance and high accuracy. For example, in an ECG machine, the amplifier helps detect tiny electrical signals from the heart, ensuring accurate readings for diagnosis.
Its rail-to-rail input and output capabilities allow it to handle the full range of signals, even in low-voltage systems. This feature is especially useful in portable medical devices, where conserving power is essential. By using the AD8602, you can design medical equipment that delivers consistent and reliable results, improving patient care and diagnostic accuracy.
Tip: When designing medical devices, always prioritize amplifiers with low noise and high precision to ensure accurate signal processing.
Role in industrial automation
In industrial automation, precision amplifiers like the AD8602 improve system reliability and performance. Automation systems often involve sensors that generate small signals, which need amplification for accurate processing. The AD8602 excels in this role due to its low input offset voltage and bias current. These features ensure minimal signal distortion, even in complex environments.
The amplifier's excellent common-mode rejection ratio enhances its ability to filter out unwanted noise, making it ideal for use in noisy industrial settings. Additionally, its wide supply voltage range and high output drive capability allow it to operate effectively in various automation systems. Whether you're working with robotic arms, conveyor systems, or process control equipment, the AD8602 ensures precise signal amplification.
Key benefits of the AD8602 in industrial automation:
Low input offset voltage for accurate signal processing.
Low input bias current to minimize errors.
Excellent common-mode rejection ratio for noise reduction.
Wide supply voltage range for flexibility.
High output drive capability for robust performance.
By incorporating the AD8602 into your automation systems, you can achieve greater efficiency and reliability, ensuring smooth operations in industrial environments.
Use in audio and signal processing
The AD8602 amplifier is a valuable component in audio and signal processing applications. It provides clean and accurate amplification, which is essential for maintaining sound quality. Whether you're designing audio mixers, equalizers, or recording equipment, the AD8602 ensures that the original signal remains intact.
Its wide bandwidth and high slew rate make it suitable for handling fast-changing audio signals. This capability allows you to capture every detail of the sound, from subtle nuances to dynamic changes. Additionally, the amplifier's low distortion ensures that the output remains true to the input, preserving the integrity of the audio.
Note: For audio applications, choose amplifiers with low distortion and wide bandwidth to achieve the best sound quality.
The AD8602's energy efficiency also makes it a great choice for portable audio devices. By using this amplifier, you can create systems that deliver high-quality sound while conserving power. Whether you're working on professional audio equipment or consumer electronics, the AD8602 provides the performance you need.
Benefits for battery-powered devices
The AD8602 amplifier is an excellent choice for battery-powered devices. Its low power consumption ensures that your devices can operate for longer periods without frequent battery replacements. This feature is especially important for portable gadgets like medical monitors, handheld meters, and wearable electronics.
Tip: When designing battery-powered systems, always prioritize components with low supply current to maximize energy efficiency.
The amplifier consumes only 750 µA per channel, making it one of the most energy-efficient options available. This low current draw helps you create devices that are not only reliable but also eco-friendly. By reducing power usage, you can minimize the environmental impact of your designs.
Another advantage of the AD8602 is its ability to operate at low supply voltages, ranging from 2.7 V to 5.5 V. This flexibility allows you to use smaller batteries, which can reduce the overall size and weight of your devices. Whether you're building a compact medical tool or a lightweight sensor, this amplifier helps you achieve your design goals.
Contribution to precision electronics
Precision electronics demand components that deliver accurate and consistent performance. The AD8602 amplifier excels in this area, making it a valuable asset for applications like instrumentation, data acquisition, and control systems. Its low offset voltage and high precision ensure that your circuits produce reliable results every time.
Note: Precision amplifiers like the AD8602 are essential for applications where even small errors can lead to significant problems.
The amplifier's rail-to-rail input and output capabilities enhance its versatility. You can use it in systems that require full utilization of the power supply range. This feature is particularly useful in precision measurement tools, where maximizing signal range is critical.
Additionally, the AD8602's low noise performance ensures that your signals remain clean and free from interference. This characteristic is vital for applications like medical diagnostics and scientific research, where accuracy is paramount. By choosing this amplifier, you can build systems that meet the highest standards of precision and reliability.
The AD8602 amplifier stands out as a precision CMOS operational amplifier designed for high accuracy and efficiency. Its low offset voltage, wide bandwidth, and rail-to-rail input/output capabilities make it indispensable for applications requiring reliable signal processing. With a supply current of just 750 μA per amplifier and a temperature range of -40°C to +125°C, it delivers consistent performance across diverse environments.
You can rely on the AD8602 to enhance precision and efficiency in fields like medical devices, industrial automation, and audio systems. Its patented trimming technique ensures superior performance without the need for laser trimming, making it a versatile choice for modern electronics.
Tip: Explore the AD8602 for your next project to achieve unmatched accuracy and energy efficiency in precision electronics.
FAQ
What makes the AD8602 amplifier unique compared to other amplifiers?
The AD8602 stands out for its low noise, high precision, and energy efficiency. Its rail-to-rail input/output and wide bandwidth make it versatile for various applications. You can rely on it for consistent performance in demanding environments like medical devices and industrial automation.
Can the AD8602 amplifier be used in battery-powered devices?
Yes! The AD8602 consumes only 750 µA per amplifier, making it ideal for battery-powered systems. Its low supply current extends battery life, while its ability to operate at low voltages ensures compatibility with compact designs.
Tip: Use the AD8602 for portable devices to maximize energy efficiency.
Is the AD8602 suitable for audio applications?
Absolutely! Its wide bandwidth and low distortion ensure clean and accurate sound amplification. Whether you're designing audio mixers or recording equipment, the AD8602 preserves signal integrity and enhances sound quality.
🎵 Pro Tip: Choose amplifiers with low distortion for superior audio performance.
What industries benefit most from the AD8602 amplifier?
The AD8602 serves industries like healthcare, automation, and electronics. Medical devices use it for precise signal processing, while industrial systems rely on its accuracy and noise reduction. It also supports audio and signal processing applications.
How does the AD8602 handle extreme temperatures?
The AD8602 operates reliably across a temperature range of −40°C to +125°C. You can use it in harsh environments without worrying about performance degradation.
Note: This feature makes it ideal for outdoor and industrial setups.
Specifications
- TypeParameter
- Factory Lead Time8 Weeks
- Contact Plating
Contact plating (finish) provides corrosion protection for base metals and optimizes the mechanical and electrical properties of the contact interfaces.
Tin - Mounting Type
The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.
Surface Mount - Package / Case
refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.
8-TSSOP, 8-MSOP (0.118, 3.00mm Width) - Surface Mount
having leads that are designed to be soldered on the side of a circuit board that the body of the component is mounted on.
YES - Number of Pins8
- Operating Temperature
The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.
-40°C~125°C - Packaging
Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.
Tape & Reel (TR) - Series
In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.
DigiTrim® - JESD-609 Code
The "JESD-609 Code" in electronic components refers to a standardized marking code that indicates the lead-free solder composition and finish of electronic components for compliance with environmental regulations.
e3 - Pbfree Code
The "Pbfree Code" parameter in electronic components refers to the code or marking used to indicate that the component is lead-free. Lead (Pb) is a toxic substance that has been widely used in electronic components for many years, but due to environmental concerns, there has been a shift towards lead-free alternatives. The Pbfree Code helps manufacturers and users easily identify components that do not contain lead, ensuring compliance with regulations and promoting environmentally friendly practices. It is important to pay attention to the Pbfree Code when selecting electronic components to ensure they meet the necessary requirements for lead-free applications.
no - Part Status
Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.
PRODUCTION (Last Updated: 1 week ago) - Moisture Sensitivity Level (MSL)
Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures
1 (Unlimited) - Number of Terminations8
- ECCN Code
An ECCN (Export Control Classification Number) is an alphanumeric code used by the U.S. Bureau of Industry and Security to identify and categorize electronic components and other dual-use items that may require an export license based on their technical characteristics and potential for military use.
EAR99 - Packing Method
The packing method in electronic components refers to the technique used to package and protect the component during shipping and handling. It encompasses various forms including tape and reel, tray, tube, or bulk packaging, each suited for different types of components and manufacturing processes. The choice of packing method can affect the ease of handling, storage, and the efficiency of assembly in automated processes. Additionally, it plays a crucial role in ensuring the reliability and integrity of the components until they are used in electronic devices.
TAPE AND REEL - Voltage - Supply
Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.
3V - Terminal Position
In electronic components, the term "Terminal Position" refers to the physical location of the connection points on the component where external electrical connections can be made. These connection points, known as terminals, are typically used to attach wires, leads, or other components to the main body of the electronic component. The terminal position is important for ensuring proper connectivity and functionality of the component within a circuit. It is often specified in technical datasheets or component specifications to help designers and engineers understand how to properly integrate the component into their circuit designs.
DUAL - Terminal Form
Occurring at or forming the end of a series, succession, or the like; closing; concluding.
GULL WING - Peak Reflow Temperature (Cel)
Peak Reflow Temperature (Cel) is a parameter that specifies the maximum temperature at which an electronic component can be exposed during the reflow soldering process. Reflow soldering is a common method used to attach electronic components to a circuit board. The Peak Reflow Temperature is crucial because it ensures that the component is not damaged or degraded during the soldering process. Exceeding the specified Peak Reflow Temperature can lead to issues such as component failure, reduced performance, or even permanent damage to the component. It is important for manufacturers and assemblers to adhere to the recommended Peak Reflow Temperature to ensure the reliability and functionality of the electronic components.
260 - Number of Functions2
- Terminal Pitch
The center distance from one pole to the next.
0.65mm - Time@Peak Reflow Temperature-Max (s)
Time@Peak Reflow Temperature-Max (s) refers to the maximum duration that an electronic component can be exposed to the peak reflow temperature during the soldering process, which is crucial for ensuring reliable solder joint formation without damaging the component.
40 - Base Part Number
The "Base Part Number" (BPN) in electronic components serves a similar purpose to the "Base Product Number." It refers to the primary identifier for a component that captures the essential characteristics shared by a group of similar components. The BPN provides a fundamental way to reference a family or series of components without specifying all the variations and specific details.
AD8602 - Qualification Status
An indicator of formal certification of qualifications.
Not Qualified - Output Type
The "Output Type" parameter in electronic components refers to the type of signal or data that is produced by the component as an output. This parameter specifies the nature of the output signal, such as analog or digital, and can also include details about the voltage levels, current levels, frequency, and other characteristics of the output signal. Understanding the output type of a component is crucial for ensuring compatibility with other components in a circuit or system, as well as for determining how the output signal can be utilized or processed further. In summary, the output type parameter provides essential information about the nature of the signal that is generated by the electronic component as its output.
Rail-to-Rail - Power Supplies
an electronic circuit that converts the voltage of an alternating current (AC) into a direct current (DC) voltage.?
3/5V - Number of Channels2
- Quiescent Current
The quiescent current is defined as the current level in the amplifier when it is producing an output of zero.
1.2mA - Current - Supply
Current - Supply is a parameter in electronic components that refers to the maximum amount of electrical current that the component can provide to the circuit it is connected to. It is typically measured in units of amperes (A) and is crucial for determining the power handling capability of the component. Understanding the current supply rating is important for ensuring that the component can safely deliver the required current without overheating or failing. It is essential to consider this parameter when designing circuits to prevent damage to the component and ensure proper functionality of the overall system.
2.4mA - Slew Rate
the maximum rate of output voltage change per unit time.
6V/μs - Architecture
In electronic components, the parameter "Architecture" refers to the overall design and structure of the component. It encompasses the arrangement of internal components, the layout of circuitry, and the physical form of the component. The architecture of an electronic component plays a crucial role in determining its functionality, performance, and compatibility with other components in a system. Different architectures can result in variations in power consumption, speed, size, and other key characteristics of the component. Designers often consider the architecture of electronic components carefully to ensure optimal performance and integration within a larger system.
VOLTAGE-FEEDBACK - Amplifier Type
Amplifier Type refers to the classification or categorization of amplifiers based on their design, functionality, and characteristics. Amplifiers are electronic devices that increase the amplitude of a signal, such as voltage or current. The type of amplifier determines its specific application, performance capabilities, and operating characteristics. Common types of amplifiers include operational amplifiers (op-amps), power amplifiers, audio amplifiers, and radio frequency (RF) amplifiers. Understanding the amplifier type is crucial for selecting the right component for a particular circuit or system design.
General Purpose - Common Mode Rejection Ratio
Common Mode Rejection Ratio (CMRR) is a measure of the ability of a differential amplifier to reject input signals that are common to both input terminals. It is defined as the ratio of the differential gain to the common mode gain. A high CMRR indicates that the amplifier can effectively eliminate noise and interference that affects both inputs simultaneously, enhancing the fidelity of the amplified signal. CMRR is typically expressed in decibels (dB), with higher values representing better performance in rejecting common mode signals.
80 dB - Current - Input Bias
The parameter "Current - Input Bias" in electronic components refers to the amount of current required at the input terminal of a device to maintain proper operation. It is a crucial specification as it determines the minimum input current needed for the component to function correctly. Input bias current can affect the performance and accuracy of the device, especially in precision applications where small signal levels are involved. It is typically specified in datasheets for operational amplifiers, transistors, and other semiconductor devices to provide users with important information for circuit design and analysis.
0.2pA - Voltage - Supply, Single/Dual (±)
The parameter "Voltage - Supply, Single/Dual (±)" in electronic components refers to the power supply voltage required for the proper operation of the component. This parameter indicates whether the component requires a single power supply voltage (e.g., 5V) or a dual power supply voltage (e.g., ±15V). For components that require a single power supply voltage, only one voltage level is needed for operation. On the other hand, components that require a dual power supply voltage need both positive and negative voltage levels to function correctly.Understanding the voltage supply requirements of electronic components is crucial for designing and integrating them into circuits to ensure proper functionality and prevent damage due to incorrect voltage levels.
2.7V~5.5V - Output Current per Channel
Output Current per Channel is a specification commonly found in electronic components such as amplifiers, audio interfaces, and power supplies. It refers to the maximum amount of electrical current that can be delivered by each individual output channel of the component. This parameter is important because it determines the capacity of the component to drive connected devices or loads. A higher output current per channel means the component can deliver more power to connected devices, while a lower output current may limit the performance or functionality of the component in certain applications. It is crucial to consider the output current per channel when selecting electronic components to ensure they can meet the power requirements of the intended system or setup.
50mA - Input Offset Voltage (Vos)
Input Offset Voltage (Vos) is a key parameter in electronic components, particularly in operational amplifiers. It refers to the voltage difference that must be applied between the two input terminals of the amplifier to nullify the output voltage when the input terminals are shorted together. In simpler terms, it represents the voltage required to bring the output of the amplifier to zero when there is no input signal present. Vos is an important parameter as it can introduce errors in the output signal of the amplifier, especially in precision applications where accuracy is crucial. Minimizing Vos is essential to ensure the amplifier operates with high precision and accuracy.
500μV - Unity Gain BW-Nom
Unity Gain Bandwidth, often abbreviated as Unity Gain BW or UGBW, refers to the frequency at which an amplifier can provide a gain of one (0 dB). It is a critical parameter in assessing the performance of operational amplifiers and other amplifying devices, indicating the range of frequencies over which the amplifier can operate without distortion. Unity Gain BW is particularly important in applications where signal fidelity is crucial, as it helps determine the maximum frequency of operation for a given gain level. As the gain is reduced, the bandwidth typically increases, ensuring that the amplifier can still operate effectively across various signal frequencies.
8200 kHz - Voltage Gain
Voltage gain is a measure of how much an electronic component or circuit amplifies an input voltage signal to produce an output voltage signal. It is typically expressed as a ratio or in decibels (dB). A higher voltage gain indicates a greater amplification of the input signal. Voltage gain is an important parameter in amplifiers, where it determines the level of amplification provided by the circuit. It is calculated by dividing the output voltage by the input voltage and is a key factor in determining the overall performance and functionality of electronic devices.
95.56dB - Average Bias Current-Max (IIB)
The parameter "Average Bias Current-Max (IIB)" in electronic components refers to the maximum average bias current that the component can handle without exceeding its specified operating limits. Bias current is the current that flows through a component when it is in its quiescent state or when it is not actively processing a signal. Exceeding the maximum average bias current can lead to overheating, reduced performance, or even damage to the component. Therefore, it is important to ensure that the bias current does not exceed the specified maximum value to maintain the reliability and longevity of the electronic component.
0.001μA - Power Supply Rejection Ratio (PSRR)
Power Supply Rejection Ratio (PSRR) is a measure of how well an electronic component, such as an operational amplifier or voltage regulator, can reject changes in its supply voltage. It indicates the ability of the component to maintain a stable output voltage despite fluctuations in the input supply voltage. A higher PSRR value signifies better performance in rejecting noise and variations from the power supply, leading to improved signal integrity and more reliable operation in electronic circuits. PSRR is typically expressed in decibels (dB).
75dB - Low-Offset
Low-offset is a parameter used to describe the level of offset voltage in electronic components, particularly in operational amplifiers. Offset voltage refers to the small voltage difference that exists between the input terminals of the amplifier when the input voltage is zero. A low-offset value indicates that this voltage difference is minimal, which is desirable for accurate signal processing and amplification. Components with low-offset specifications are preferred in applications where precision and accuracy are critical, such as in instrumentation and measurement systems. Minimizing offset voltage helps reduce errors and ensures the faithful reproduction of input signals by the amplifier.
NO - Frequency Compensation
Frequency compensation is implemented by modifying the gain and phase characteristics of the amplifier's open loop output or of its feedback network, or both, in such a way as to avoid the conditions leading to oscillation. This is usually done by the internal or external use of resistance-capacitance networks.
YES - Supply Voltage Limit-Max
The parameter "Supply Voltage Limit-Max" in electronic components refers to the maximum voltage that the component can safely handle without getting damaged. This specification is crucial for ensuring the reliable operation and longevity of the component within a given electrical system. Exceeding the maximum supply voltage limit can lead to overheating, electrical breakdown, or permanent damage to the component. It is important to carefully adhere to this limit when designing and operating electronic circuits to prevent potential failures and ensure the overall system's performance and safety.
6V - Voltage - Input Offset
Voltage - Input Offset is a parameter that refers to the difference in voltage between the input terminals of an electronic component, such as an operational amplifier, when the input voltage is zero. It is an important characteristic that can affect the accuracy and performance of the component in various applications. A low input offset voltage is desirable as it indicates that the component will have minimal error in its output when the input signal is near zero. Manufacturers typically provide this specification in the component's datasheet to help users understand the component's behavior and make informed decisions when designing circuits.
1.3mV - Settling Time
In control theory the settling time of a dynamical system such as an amplifier or other output device is the time elapsed from the application of an ideal instantaneous step input to the time at which the amplifier output has entered and remained within a specified error band.
1 μs - Low-Bias
Low-bias in electronic components refers to a design or configuration that minimizes the amount of bias current flowing through the component. Bias current is a small, steady current that is used to establish the operating point of a component, such as a transistor or amplifier. By reducing the bias current to a low level, the component can operate with lower power consumption and potentially lower distortion. Low-bias components are often used in applications where power efficiency and signal fidelity are important, such as in audio amplifiers or battery-powered devices. Overall, the low-bias parameter indicates the ability of the component to operate efficiently and accurately with minimal bias current.
YES - Micropower
the use of very small electric generators and prime movers or devices to convert heat or motion to electricity, for use close to the generator.
NO - Programmable Power
A programmable power supply provides remote control capability of the output voltage(s) via an analog control signal controlled by keypad or rotary switch from the front panel of the power supply or via a computer interface such as RS232, GPIB, or USB.
NO - Input Voltage Noise Density
Input Voltage Noise Density refers to the measure of noise voltage present at the input of an electronic component, typically expressed in volts per square root hertz (V/√Hz). It characterizes the amount of noise introduced by the component, independent of the signal level. This parameter is crucial for understanding the overall performance of amplifiers, sensors, and other devices, as it impacts the signal-to-noise ratio and limits the achievable resolution and sensitivity in electronic systems. Lower values of input voltage noise density indicate better performance in terms of noise characteristics.
33nV/sqrt Hz - Height950μm
- Length3.2mm
- Width3.2mm
- REACH SVHC
The parameter "REACH SVHC" in electronic components refers to the compliance with the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation regarding Substances of Very High Concern (SVHC). SVHCs are substances that may have serious effects on human health or the environment, and their use is regulated under REACH to ensure their safe handling and minimize their impact.Manufacturers of electronic components need to declare if their products contain any SVHCs above a certain threshold concentration and provide information on the safe use of these substances. This information allows customers to make informed decisions about the potential risks associated with using the components and take appropriate measures to mitigate any hazards.Ensuring compliance with REACH SVHC requirements is essential for electronics manufacturers to meet regulatory standards, protect human health and the environment, and maintain transparency in their supply chain. It also demonstrates a commitment to sustainability and responsible manufacturing practices in the electronics industry.
No SVHC - RoHS Status
RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.
ROHS3 Compliant - Lead Free
Lead Free is a term used to describe electronic components that do not contain lead as part of their composition. Lead is a toxic material that can have harmful effects on human health and the environment, so the electronics industry has been moving towards lead-free components to reduce these risks. Lead-free components are typically made using alternative materials such as silver, copper, and tin. Manufacturers must comply with regulations such as the Restriction of Hazardous Substances (RoHS) directive to ensure that their products are lead-free and environmentally friendly.
Contains Lead
Parts with Similar Specs
- ImagePart NumberManufacturerPackage / CaseNumber of PinsSlew RateInput Offset Voltage (Vos)Power Supply Rejection Ratio (PSRR)Common Mode Rejection RatioSupply VoltageOperating Supply CurrentView Compare
AD8602DRMZ-REEL
8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
8
6V/μs
500 μV
75 dB
80 dB
3 V
2.4 mA
8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
8
5V/μs
2 mV
95 dB
90 dB
5 V
2.1 mA
8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
8
5V/μs
2 mV
95 dB
90 dB
5 V
2.1 mA
8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
8
5V/μs
2 mV
95 dB
90 dB
5 V
2.1 mA
8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
8
5.25V/μs
3 mV
70 dB
70 dB
5 V
2.01 mA
Datasheet PDF
- Datasheets :
- PCN Assembly/Origin :
- ConflictMineralStatement :
1N4001 vs 1N4007: What’s the Differences?14 July 202223014
TPS2051CDBVR Power-Distribution Switches: Layout, Pinout, and Datasheet09 April 20222116
Renesas RL78/I1E Microcontroller Series: Advanced Features and Applications29 February 2024778
CC1000-RTB1 Transceiver: Datashee, Pinout, Application11 August 2021856
MPM-10-24 vs MPM-15-12: A Detailed Comparison27 May 2025481
PIC18F14K50 Microcontroller: Features, Pinout, and Datasheet21 October 20212536
BMC150 ECompass: Features, Specifications and Datasheet14 August 2024399
IRF640N MOSFET Transistor[FAQ+Video]: Datasheet, Equivalent, and Pinout11 April 202210520
Basic Introduction to RF Connector30 October 20258745
Analysis of Resistors in Series and Parallel12 June 202621951
What is ToF Technology?22 January 20213643
Is there a Limit to the Chip Process Node?02 November 202122714
Understanding UARTs: The Basics and Benefits of Serial Communication06 March 20233146
What is an Inverting Amplifier?25 April 202512122
What is FIR Filter?24 September 202018584
What is ARM Processor?17 March 20225076
Analog Devices Inc.
In Stock: 453
United States
China
Canada
Japan
Russia
Germany
United Kingdom
Singapore
Italy
Hong Kong(China)
Taiwan(China)
France
Korea
Mexico
Netherlands
Malaysia
Austria
Spain
Switzerland
Poland
Thailand
Vietnam
India
United Arab Emirates
Afghanistan
Åland Islands
Albania
Algeria
American Samoa
Andorra
Angola
Anguilla
Antigua & Barbuda
Argentina
Armenia
Aruba
Australia
Azerbaijan
Bahamas
Bahrain
Bangladesh
Barbados
Belarus
Belgium
Belize
Benin
Bermuda
Bhutan
Bolivia
Bonaire, Sint Eustatius and Saba
Bosnia & Herzegovina
Botswana
Brazil
British Indian Ocean Territory
British Virgin Islands
Brunei
Bulgaria
Burkina Faso
Burundi
Cabo Verde
Cambodia
Cameroon
Cayman Islands
Central African Republic
Chad
Chile
Christmas Island
Cocos (Keeling) Islands
Colombia
Comoros
Congo
Congo (DRC)
Cook Islands
Costa Rica
Côte d’Ivoire
Croatia
Cuba
Curaçao
Cyprus
Czechia
Denmark
Djibouti
Dominica
Dominican Republic
Ecuador
Egypt
El Salvador
Equatorial Guinea
Eritrea
Estonia
Eswatini
Ethiopia
Falkland Islands
Faroe Islands
Fiji
Finland
French Guiana
French Polynesia
Gabon
Gambia
Georgia
Ghana
Gibraltar
Greece
Greenland
Grenada
Guadeloupe
Guam
Guatemala
Guernsey
Guinea
Guinea-Bissau
Guyana
Haiti
Honduras
Hungary
Iceland
Indonesia
Iran
Iraq
Ireland
Isle of Man
Israel
Jamaica
Jersey
Jordan
Kazakhstan
Kenya
Kiribati
Kosovo
Kuwait
Kyrgyzstan
Laos
Latvia
Lebanon
Lesotho
Liberia
Libya
Liechtenstein
Lithuania
Luxembourg
Macao(China)
Madagascar
Malawi
Maldives
Mali
Malta
Marshall Islands
Martinique
Mauritania
Mauritius
Mayotte
Micronesia
Moldova
Monaco
Mongolia
Montenegro
Montserrat
Morocco
Mozambique
Myanmar
Namibia
Nauru
Nepal
New Caledonia
New Zealand
Nicaragua
Niger
Nigeria
Niue
Norfolk Island
North Korea
North Macedonia
Northern Mariana Islands
Norway
Oman
Pakistan
Palau
Palestinian Authority
Panama
Papua New Guinea
Paraguay
Peru
Philippines
Pitcairn Islands
Portugal
Puerto Rico
Qatar
Réunion
Romania
Rwanda
Samoa
San Marino
São Tomé & Príncipe
Saudi Arabia
Senegal
Serbia
Seychelles
Sierra Leone
Sint Maarten
Slovakia
Slovenia
Solomon Islands
Somalia
South Africa
South Sudan
Sri Lanka
St Helena, Ascension, Tristan da Cunha
St. Barthélemy
St. Kitts & Nevis
St. Lucia
St. Martin
St. Pierre & Miquelon
St. Vincent & Grenadines
Sudan
Suriname
Svalbard & Jan Mayen
Sweden
Syria
Tajikistan
Tanzania
Timor-Leste
Togo
Tokelau
Tonga
Trinidad & Tobago
Tunisia
Turkey
Turkmenistan
Turks & Caicos Islands
Tuvalu
U.S. Outlying Islands
U.S. Virgin Islands
Uganda
Ukraine
Uruguay
Uzbekistan
Vanuatu
Vatican City
Venezuela
Wallis & Futuna
Yemen
Zambia
Zimbabwe


Product
Brand
Articles
Tools