Where and How Can We Use the PIC16F628 8-Bit CMOS Microcontroller?
3.5KB 2K x 14 FLASH PIC 8-Bit Microcontroller PIC® 16F Series PIC16F628 18 Pin 20MHz 5V 18-DIP (0.300, 7.62mm)









3.5KB 2K x 14 FLASH PIC 8-Bit Microcontroller PIC® 16F Series PIC16F628 18 Pin 20MHz 5V 18-DIP (0.300, 7.62mm)
The PIC16F628 is an 8-bit CMOS FLASH-based mid-range microcontroller with an 18-pin package, 16 of which can be utilized as I/O pins. This article is going to explain where and how to use the PIC16F628 8-Bit CMOS microcontroller in a project. Let’s make a discussion!

PIC16F628 Microcontroller Basic Programming & Debugging in Assembly MPLAB IDE
- What is PIC16F628?
- PIC16F628 Pinout
- PIC16F628 CAD Model
- Specifications
- PIC16F628 Block Diagram
- PIC16F628 Features
- PIC16F628 Applications
- PIC16F628 Alternatives
- How to program PIC16F628 CMOS Microcontroller?
- PIC16F628 vs PIC16F628A
- PIC16F628 Package Outlines
- PIC16F628 Manufacturer
- Parts with Similar Specs
- Datasheet PDF
What is PIC16F628?
The PIC16F628 is an 8-bit CMOS microcontroller with 18 pins and flash memory. A sophisticated RISC architecture is used in this gadget. The PIC16F628 has a more powerful core, an eight-level deep stack, and various interrupt sources, both internal and external.
This PIC16F628 microcontroller is equipped with a 4 MHz internal oscillator, 128 bytes of EEPROM data memory, a single Capture/Compare/PWM, and a USART module with two comparators. This microcontroller unit supports low-voltage programming.
PIC16F628 Pinout

PIC16F628 Pinout
| Pin Number | Pin Name | Description |
| 1 | RA2/AN2/V REF | Bidirectional I/O pin of port A bit 2 or Analog comparator input channel 2 or Analog Voltage Reference output |
| 2 | RA3/AN3/CMP1 | Bidirectional I/O port or Analog comparator input or Comparator 1 output. |
| 3 | RA4/T0CKI/CMP2 | Bidirectional I/O pin of port A bit 4 or timer 0 clock input or comparator channel 2 output. |
| 4 | RA5/MCLR/ VPP | Input port or Master clear or Programming voltage input. When configured as MCLR, this pin is an active-low Reset to the device, mainly used for Programming or Port A bit 5 Pin. |
| 5 | VSS | Power Ground pin. |
| 6 | RB0/INT | Bidirectional I/O pin of port B bit 0 or External interrupt pin. |
| 7 | RB1/RX/DT | Bidirectional I/O pin of port B bit 1 or USART Recieve pin or synchronous data I/O. |
| 8 | RB2/TX/CK | Bidirectional I/O pin of port B bit 2 or USART Transmit pin or synchronous clock I/O. |
| 9 | RB3/CCP1 | Bidirectional I/O pin of port B bit 3 or Capture compares PWM I/O. |
| 10 | RB4/PGM | Bidirectional I/O pin of port B bit 4 or Low voltage Programming pin. |
| 11 | RB5 | Bidirectional I/O pin of port B bit 5. |
| 12 | RB6/T1OSC/T1CKI/PGC | Bidirectional I/O pin of port B bit 6 or Timer1 Oscillator output or Timer1 Clock input or ICSP Programming clock mainly used for Programming purposes. |
| 13 | RB7/T1OSI/PGD | Bidirectional I/O pin of port B bit 7 or Timer1 Oscillator input or ICSP Programming data is mainly used for Programming purposes. |
| 14 | VDD | Positive Power Pin. |
| 15 | RA6/OSC2/CLKOUT | Bidirectional I/O pin of port A bit 6 or Oscillator crystal output or Clock out in RC/INTOSC |
| 16 | RA7/OSC1/CLKIN | Bidirectional I/O pin of port A bit 7 or Oscillator crystal input or External Clock input |
| 17 | RA0/AN0 | Bidirectional I/O pin of port A bit 0 or Analog comparator input channel 0. |
| 18 | RA1/AN1 | Bidirectional I/O pin of port A bit 1 or Analog comparator input channel 1 |
PIC16F628 CAD Model

PIC16F628 Symbol

PIC16F628 Footprint

PIC16F628 3D Model
Specifications
- TypeParameter
- Factory Lead Time18 Weeks
- Mounting Type
The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.
Through Hole - Package / Case
refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.
18-DIP (0.300, 7.62mm) - Surface Mount
having leads that are designed to be soldered on the side of a circuit board that the body of the component is mounted on.
NO - Number of Pins18
- Number of I/Os16
- ROM(word)2048
- Watchdog TimersYes
- Operating Temperature
The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.
-40°C~125°C TA - Packaging
Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.
Tube - Series
In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.
PIC® 16F - Published2003
- JESD-609 Code
The "JESD-609 Code" in electronic components refers to a standardized marking code that indicates the lead-free solder composition and finish of electronic components for compliance with environmental regulations.
e3 - Pbfree Code
The "Pbfree Code" parameter in electronic components refers to the code or marking used to indicate that the component is lead-free. Lead (Pb) is a toxic substance that has been widely used in electronic components for many years, but due to environmental concerns, there has been a shift towards lead-free alternatives. The Pbfree Code helps manufacturers and users easily identify components that do not contain lead, ensuring compliance with regulations and promoting environmentally friendly practices. It is important to pay attention to the Pbfree Code when selecting electronic components to ensure they meet the necessary requirements for lead-free applications.
yes - Part Status
Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.
Active - Moisture Sensitivity Level (MSL)
Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures
Not Applicable - Number of Terminations18
- ECCN Code
An ECCN (Export Control Classification Number) is an alphanumeric code used by the U.S. Bureau of Industry and Security to identify and categorize electronic components and other dual-use items that may require an export license based on their technical characteristics and potential for military use.
EAR99 - Terminal Finish
Terminal Finish refers to the surface treatment applied to the terminals or leads of electronic components to enhance their performance and longevity. It can improve solderability, corrosion resistance, and overall reliability of the connection in electronic assemblies. Common finishes include nickel, gold, and tin, each possessing distinct properties suitable for various applications. The choice of terminal finish can significantly impact the durability and effectiveness of electronic devices.
Matte Tin (Sn) - Max Power Dissipation
The maximum power that the MOSFET can dissipate continuously under the specified thermal conditions.
800mW - Terminal Position
In electronic components, the term "Terminal Position" refers to the physical location of the connection points on the component where external electrical connections can be made. These connection points, known as terminals, are typically used to attach wires, leads, or other components to the main body of the electronic component. The terminal position is important for ensuring proper connectivity and functionality of the component within a circuit. It is often specified in technical datasheets or component specifications to help designers and engineers understand how to properly integrate the component into their circuit designs.
DUAL - Supply Voltage
Supply voltage refers to the electrical potential difference provided to an electronic component or circuit. It is crucial for the proper operation of devices, as it powers their functions and determines performance characteristics. The supply voltage must be within specified limits to ensure reliability and prevent damage to components. Different electronic devices have specific supply voltage requirements, which can vary widely depending on their design and intended application.
5V - Terminal Pitch
The center distance from one pole to the next.
2.54mm - Frequency
In electronic components, the parameter "Frequency" refers to the rate at which a signal oscillates or cycles within a given period of time. It is typically measured in Hertz (Hz) and represents how many times a signal completes a full cycle in one second. Frequency is a crucial aspect in electronic components as it determines the behavior and performance of various devices such as oscillators, filters, and communication systems. Understanding the frequency characteristics of components is essential for designing and analyzing electronic circuits to ensure proper functionality and compatibility with other components in a system.
20MHz - Base Part Number
The "Base Part Number" (BPN) in electronic components serves a similar purpose to the "Base Product Number." It refers to the primary identifier for a component that captures the essential characteristics shared by a group of similar components. The BPN provides a fundamental way to reference a family or series of components without specifying all the variations and specific details.
PIC16F628 - Pin Count
a count of all of the component leads (or pins)
18 - Supply Voltage-Max (Vsup)
The parameter "Supply Voltage-Max (Vsup)" in electronic components refers to the maximum voltage that can be safely applied to the component without causing damage. It is an important specification to consider when designing or using electronic circuits to ensure the component operates within its safe operating limits. Exceeding the maximum supply voltage can lead to overheating, component failure, or even permanent damage. It is crucial to adhere to the specified maximum supply voltage to ensure the reliable and safe operation of the electronic component.
5.5V - Supply Voltage-Min (Vsup)
The parameter "Supply Voltage-Min (Vsup)" in electronic components refers to the minimum voltage level required for the component to operate within its specified performance range. This parameter indicates the lowest voltage that can be safely applied to the component without risking damage or malfunction. It is crucial to ensure that the supply voltage provided to the component meets or exceeds this minimum value to ensure proper functionality and reliability. Failure to adhere to the specified minimum supply voltage may result in erratic behavior, reduced performance, or even permanent damage to the component.
4.5V - Interface
In electronic components, the term "Interface" refers to the point at which two different systems, devices, or components connect and interact with each other. It can involve physical connections such as ports, connectors, or cables, as well as communication protocols and standards that facilitate the exchange of data or signals between the connected entities. The interface serves as a bridge that enables seamless communication and interoperability between different parts of a system or between different systems altogether. Designing a reliable and efficient interface is crucial in ensuring proper functionality and performance of electronic components and systems.
SCI, UART, USART - Memory Size
The memory capacity is the amount of data a device can store at any given time in its memory.
3.5kB - Oscillator Type
Wien Bridge Oscillator; RC Phase Shift Oscillator; Hartley Oscillator; Voltage Controlled Oscillator; Colpitts Oscillator; Clapp Oscillators; Crystal Oscillators; Armstrong Oscillator.
Internal - RAM Size
RAM size refers to the amount of random access memory (RAM) available in an electronic component, such as a computer or smartphone. RAM is a type of volatile memory that stores data and instructions that are actively being used by the device's processor. The RAM size is typically measured in gigabytes (GB) and determines how much data the device can store and access quickly for processing. A larger RAM size allows for smoother multitasking, faster loading times, and better overall performance of the electronic component. It is an important factor to consider when choosing a device, especially for tasks that require a lot of memory, such as gaming, video editing, or running multiple applications simultaneously.
224 x 8 - Voltage - Supply (Vcc/Vdd)
Voltage - Supply (Vcc/Vdd) is a key parameter in electronic components that specifies the voltage level required for the proper operation of the device. It represents the power supply voltage that needs to be provided to the component for it to function correctly. This parameter is crucial as supplying the component with the correct voltage ensures that it operates within its specified limits and performance characteristics. It is typically expressed in volts (V) and is an essential consideration when designing and using electronic circuits to prevent damage and ensure reliable operation.
3V~5.5V - uPs/uCs/Peripheral ICs Type
The parameter "uPs/uCs/Peripheral ICs Type" refers to the classification of various integrated circuits used in electronic devices. It encompasses microprocessors (uPs), microcontrollers (uCs), and peripheral integrated circuits that provide additional functionalities. This classification helps in identifying the specific type of chip used for processing tasks, controlling hardware, or interfacing with other components in a system. Understanding this parameter is essential for selecting the appropriate electronic components for a given application.
MICROCONTROLLER, RISC - Core Processor
The term "Core Processor" typically refers to the central processing unit (CPU) of a computer or electronic device. It is the primary component responsible for executing instructions, performing calculations, and managing data within the system. The core processor is often considered the brain of the device, as it controls the overall operation and functionality. It is crucial for determining the speed and performance capabilities of the device, as well as its ability to handle various tasks and applications efficiently. In modern devices, core processors can have multiple cores, allowing for parallel processing and improved multitasking capabilities.
PIC - Peripherals
In the context of electronic components, "Peripherals" refer to devices or components that are connected to a main system or device to enhance its functionality or provide additional features. These peripherals can include input devices such as keyboards, mice, and touchscreens, as well as output devices like monitors, printers, and speakers. Other examples of peripherals include external storage devices, network adapters, and cameras. Essentially, peripherals are external devices that expand the capabilities of a main electronic system or device.
Brown-out Detect/Reset, POR, PWM, WDT - Program Memory Type
Program memory typically refers to flash memory when it is used to hold the program (instructions). Program memory may also refer to a hard drive or solid state drive (SSD). Contrast with data memory.
FLASH - Core Size
Core size in electronic components refers to the physical dimensions of the core material used in devices such as inductors and transformers. The core size directly impacts the performance characteristics of the component, including its inductance, saturation current, and frequency response. A larger core size typically allows for higher power handling capabilities and lower core losses, while a smaller core size may result in a more compact design but with limitations on power handling and efficiency. Designers must carefully select the core size based on the specific requirements of the application to achieve optimal performance and efficiency.
8-Bit - Program Memory Size
Program Memory Size refers to the amount of memory available in an electronic component, such as a microcontroller or microprocessor, that is used to store program instructions. This memory is non-volatile, meaning that the data stored in it is retained even when the power is turned off. The program memory size determines the maximum amount of code that can be stored and executed by the electronic component. It is an important parameter to consider when selecting a component for a specific application, as insufficient program memory size may limit the functionality or performance of the device.
3.5KB 2K x 14 - Connectivity
In electronic components, "Connectivity" refers to the ability of a component to establish and maintain connections with other components or devices within a circuit. It is a crucial parameter that determines how easily signals can be transmitted between different parts of a circuit. Connectivity can be influenced by factors such as the number of input and output ports, the type of connectors used, and the overall design of the component. Components with good connectivity are essential for ensuring reliable and efficient operation of electronic systems.
UART/USART - Supply Current-Max
Supply Current-Max refers to the maximum amount of current that an electronic component or circuit can draw from its power supply under specified operating conditions. It is a critical parameter that determines the power consumption and thermal performance of the device. Exceeding this limit can lead to overheating, potential damage, or failure of the component. Knowing the Supply Current-Max helps in designing circuits that ensure proper operation and reliability.
7mA - Bit Size
In electronic components, "Bit Size" refers to the number of bits that can be processed or stored by a particular component. A bit is the smallest unit of data in computing and can have a value of either 0 or 1. The Bit Size parameter is commonly used to describe the capacity or performance of components such as microprocessors, memory modules, and data buses. A larger Bit Size generally indicates a higher processing capability or storage capacity, allowing for more complex operations and larger amounts of data to be handled efficiently. It is an important specification to consider when selecting electronic components for specific applications that require certain levels of performance and data processing capabilities.
8 - Access Time
Access time in electronic components refers to the amount of time it takes for a system to retrieve data from memory or storage once a request has been made. It is typically measured in nanoseconds or microseconds and indicates the speed at which data can be accessed. Lower access time values signify faster performance, allowing for more efficient processing in computing systems. Access time is a critical parameter in determining the overall responsiveness of electronic devices, particularly in applications requiring quick data retrieval.
20 μs - Has ADC
Has ADC refers to the presence of an Analog-to-Digital Converter (ADC) in an electronic component. An ADC is a crucial component in many electronic devices as it converts analog signals, such as voltage or current, into digital data that can be processed by a digital system. Having an ADC allows the electronic component to interface with analog signals and convert them into a format that can be manipulated and analyzed digitally. This parameter is important for applications where analog signals need to be converted into digital form for further processing or control.
NO - DMA Channels
DMA (Direct Memory Access) Channels are a feature found in electronic components such as microcontrollers, microprocessors, and peripheral devices. DMA Channels allow data to be transferred directly between peripherals and memory without involving the CPU, thereby reducing the burden on the CPU and improving overall system performance. Each DMA Channel is typically assigned to a specific peripheral device or memory region, enabling efficient data transfer operations. The number of DMA Channels available in a system determines the concurrent data transfer capabilities and can vary depending on the specific hardware design. Overall, DMA Channels play a crucial role in optimizing data transfer efficiency and system performance in electronic devices.
NO - Data Bus Width
The data bus width in electronic components refers to the number of bits that can be transferred simultaneously between the processor and memory. It determines the amount of data that can be processed and transferred in a single operation. A wider data bus allows for faster data transfer speeds and improved overall performance of the electronic device. Common data bus widths include 8-bit, 16-bit, 32-bit, and 64-bit, with higher numbers indicating a larger capacity for data transfer. The data bus width is an important specification to consider when evaluating the speed and efficiency of a computer system or other electronic device.
8b - PWM Channels
PWM Channels, or Pulse Width Modulation Channels, refer to the number of independent PWM outputs available in an electronic component, such as a microcontroller or a motor driver. PWM is a technique used to generate analog-like signals by varying the duty cycle of a square wave signal. Each PWM channel can control the output of a specific device or component by adjusting the pulse width of the signal. Having multiple PWM channels allows for precise control of multiple devices simultaneously, making it a valuable feature in applications such as motor control, LED dimming, and audio signal generation. The number of PWM channels available in a component determines the flexibility and complexity of the system it can control.
YES - DAC Channels
DAC Channels refer to the number of independent analog output channels available in a digital-to-analog converter (DAC) electronic component. Each channel can convert a digital input signal into an analog output voltage or current. The number of DAC channels determines how many separate analog signals can be generated simultaneously by the DAC. For example, a DAC with two channels can output two different analog signals at the same time, while a DAC with only one channel can only output a single analog signal. The number of DAC channels is an important specification to consider when selecting a DAC for applications requiring multiple analog outputs.
NO - Number of Timers/Counters3
- EEPROM Size
EEPROM Size refers to the amount of memory capacity available in an Electrically Erasable Programmable Read-Only Memory (EEPROM) chip. This parameter indicates the total storage space in bytes or bits that can be used to store data in a non-volatile manner. The EEPROM size determines the maximum amount of information that can be written, read, and erased from the memory chip. It is an important specification to consider when selecting an EEPROM for a particular application, as it directly impacts the amount of data that can be stored and accessed by the electronic component.
128 x 8 - On Chip Program ROM Width
The parameter "On Chip Program ROM Width" refers to the data width of the read-only memory (ROM) implemented on a semiconductor chip. It indicates the number of bits that can be accessed simultaneously in each ROM read operation. A wider ROM width allows for faster data retrieval and processing, as more information can be transferred at once. This parameter is crucial in determining the overall performance and efficiency of electronic devices that utilize programmable ROM for storing firmware or application logic.
14 - CPU Family
CPU Family refers to a classification of microprocessors that share a common architecture and design traits. It signifies a group of processors that are typically produced by the same manufacturer and have similar functionality and features. The CPU Family can encompass various models that may differ in performance, power consumption, and specific capabilities but retain a unified core design, allowing for compatibility with software and hardware. This classification helps users and developers to understand the performance characteristics and upgrade pathways of different CPU models within the same family.
PIC - Radiation Hardening
Radiation hardening is the process of making electronic components and circuits resistant to damage or malfunction caused by high levels of ionizing radiation, especially for environments in outer space (especially beyond the low Earth orbit), around nuclear reactors and particle accelerators, or during nuclear accidents or nuclear warfare.
No - RoHS Status
RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.
ROHS3 Compliant - Lead Free
Lead Free is a term used to describe electronic components that do not contain lead as part of their composition. Lead is a toxic material that can have harmful effects on human health and the environment, so the electronics industry has been moving towards lead-free components to reduce these risks. Lead-free components are typically made using alternative materials such as silver, copper, and tin. Manufacturers must comply with regulations such as the Restriction of Hazardous Substances (RoHS) directive to ensure that their products are lead-free and environmentally friendly.
Lead Free
PIC16F628 Block Diagram

PIC16F628 Block Diagram
PIC16F628 Features
Data Memory
ICD
Low voltage programming
Low-speed Clock mode
Programmable BOR
4MHz internal oscillator
Programmable VREF
128 bytes of EEPROM
Interrupt Capability
8 level deep hardware stack
Direct, indirect, and relative addressing modes
Internal and external oscillator options
PIC16F628 Applications
Control Applications
Analog data Processing
Input-Output operations
Sensors integration and data logging
Small scale, low cost embedded application based production
Dual speed internal oscillator
Run-time selectable between 4MHz and 48kHz
4µs wake-up from Sleep, 3.0V, typ.
16 I/O pins with individual direction control
PIC16F628 Alternatives
PIC16F1503
PIC12F629
PIC12F683
PIC16F505
PIC12F508
PIC16F676
PIC16F72
PIC16F873A
PIC16F876A
PIC16F886
PIC16F252
How to program PIC16F628 CMOS Microcontroller?
Components Required:
Two Zener diodes at 5.1V (low Watt).
One 10KΩ resistor (1/4 Watt).
Two 4.7KΩ resistors (1/4 Watt).
One 100μF electrolytic capacitor (16 Volts).
One 100nF capacitor
One 7805 voltage regulator (you don’t need any cooler).
One 1N4001 common diode.
One resistor of 270 Ohms (1/4 Watt).
One common green LED.
An 18 pin DIP socket (for the PIC16F84 type of micros).
A female 9 pin DSUB connector (for PCB).
Male pin header (5 pins. If you have one with more pins, just cut it).
One power jack.
A small piece of a Veroboard.
Wire for connections.
Solder and soldering iron.

Circuit Explanation
PIC16F628 vs PIC16F628A
The main difference between PIC16F628 and PIC16F628A lies in that t PIC16F628 has an interface of USART while PIC16F628A has an interface of AUSART.
PIC16F628 Package Outlines

PIC16F628 Package Outlines
PIC16F628 Manufacturer
Microchip Technology Inc. is a leading provider of microcontroller and analog semiconductors, providing low-risk product development, lower total system cost, and faster time to market for thousands of diverse customer applications worldwide. Headquartered in Chandler, Arizona, Microchip offers outstanding technical support along with dependable delivery and quality.
Parts with Similar Specs
- ImagePart NumberManufacturerPackage / CaseNumber of PinsData Bus WidthNumber of I/OInterfaceMemory SizeSupply VoltagePeripheralsView Compare
PIC16F628-20E/P
18-DIP (0.300, 7.62mm)
18
8 b
16
SCI, UART, USART
3.5 kB
5 V
Brown-out Detect/Reset, POR, PWM, WDT
18-DIP (0.300, 7.62mm)
18
8 b
16
SCI, UART, USART
1.8 kB
5 V
Brown-out Detect/Reset, POR, PWM, WDT
18-DIP (0.300, 7.62mm)
18
8 b
16
SCI, UART, USART
7 kB
5 V
Brown-out Detect/Reset, POR, PWM, WDT
18-DIP (0.300, 7.62mm)
18
8 b
16
SCI, UART, USART
1.8 kB
5 V
Brown-out Detect/Reset, POR, PWM, WDT
Datasheet PDF
- Datasheets :
- PCN Packaging :
- ConflictMineralStatement :
How many pins does the PIC16F628 have?
18 pins and a flash memory
What type of architecture is used in the PIC16F628?
sophisticated RISC architecture
What does the PIC16F628 microcontroller support?
low-voltage programming
How many bytes of EEPROM data memory is the PIC16F628 microcontroller equipped with?
128 bytes
What is the PIC16F628 microcontroller equipped with?
4 MHz internal oscillator
The Comprehensive Introductions to LMD18200T14 November 20222315
LM723 Voltage Regulator: Datasheet, Schematic, Circuit23 July 20219925
Top 7 Alternatives to the EPM7160STI100-10N CPLD07 June 2025212
BTA12 Triacs: Features, Pinout, and Datasheet [Video&FAQ]04 December 202114711
Comprehensive Guide to the ST72F324BK4T3 Microcontroller29 February 2024116
dsPIC30F6011/6012/6013/6014 High Performance Digital Signal Controllers Data Sheet29 February 2024199
AD9364BBCZ RF Transceiver ICs: Package,Datasheet,Specification14 May 20212384
KSZ8081MNX Transceiver: Pinout, Equivalent and Datasheet24 January 20222743
Introduction to Step-up Transformer01 March 20215831
Pulse Sensor-Definition, Working and Applications28 January 20214559
US Set to Close Loopholes in AI Chip Export Restrictions to China23 October 20231778
What is a Semiconductor?22 October 20257484
SEMI: Semiconductor Materials Market to Exceed US$70 Billion By 202327 September 20222564
Exploring SPI Communication for Faster Data Transfer20 June 2025735
What is Universal Serial Bus (USB)?19 January 202611567
Ceramic Capacitor Failure Mode and Mechanism Analysis21 May 202212934
Microchip Technology
In Stock: 38