2SA1941 PNP Bipolar Transistor: 10 A, 140 V, 3-Pin TO-3PN, 2SA1941 Equivalents

UTMEL

Published: 17 January 2022 | Last Updated: 17 January 2022

9726

2SA1941-O(S1,E,S)

2SA1941-O(S1,E,S)

TOSHIBA

2SA1941-O(S1,E,S) datasheet pdf and Unclassified product details from TOSHIBA stock available at Utmel

Unit Price: $0.708385

Ext Price: $0.71

Purchase Guide

2SA1941 is a TO-3P package PNP transistor primarily built for high-power audio amplification purposes. This article mainly covers pinout, datasheet, equivalents, features, and other details about the 2SA1941 transistor.

This video demonstrates how to make amplifier with 2sa1941 and 2sc5198 transistor.

2sa1941 and 2sc5198 transistor for amplifier circuit diagram, how to make amplifier?

2SA1941 Pinout

2SA1941 pinout.jpg

2SA1941 Pinout

What is 2SA1941?

2SA1941 is a PNP  transistor with TO-3P packaging that is designed for high-power audio amplification. It is typically used in conjunction with its NPN  complementary transistor 2SC5198 to create small and large high-power audio amplifiers. When employed as an audio amplifier, the transistor performs well across the entire range of audio frequencies from 20Hz to 20kHz, resulting in good results. It gives the same sound quality at the output with enhanced amplification.

Absolute Maximum Ratings 2SA1941

CharacteristicsSymbolRatingUnit
Collector   CurrentI C-10A
Collector   power dissipationP C100W
Collector-emitter   voltageV CEO-140V


Electrical Characteristics 2SA1941

CharacteristicsSymbolConditionValueUnit
Transition   frequency (Typ.)f TI C =-1A V CE =-5V30MHz
DC Current   Gain hFE (Max)h FEI C =-1A V CE =-5V160-
DC Current   Gain hFE (Min)h FEI C =-1A V CE =-5V55-
Collector   Emitter Saturation Voltage (Max)V CE(sat)I B =-700mA I C =-7A-2


2SA1941 CAD Model

2SA1941 symbol.jpg

2SA1941 Symbol


2SA1941 footprint.jpg

2SA1941 Footprint

Specifications

TOSHIBA 2SA1941-O(S1,E,S) technical specifications, attributes, parameters and parts with similar specifications to TOSHIBA 2SA1941-O(S1,E,S).
  • Type
    Parameter
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    TO-3P
  • Current-Collector (Ic) (Max)
    10A
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tube-packed
  • Power - Max

    Power - Max is a parameter that specifies the maximum amount of power that an electronic component can handle without being damaged. It is typically measured in watts and indicates the upper limit of power that can be safely supplied to the component. Exceeding the maximum power rating can lead to overheating, malfunction, or permanent damage to the component. It is important to consider the power-max rating when designing circuits or systems to ensure proper operation and longevity of the electronic components.

    100W
  • Transistor Type

    Transistor type refers to the classification of transistors based on their operation and construction. The two primary types are bipolar junction transistors (BJTs) and field-effect transistors (FETs). BJTs use current to control the flow of current, while FETs utilize voltage to control current flow. Each type has its own subtypes, such as NPN and PNP for BJTs, and MOSFETs and JFETs for FETs, impacting their applications and characteristics in electronic circuits.

    PNP
  • Voltage - Collector Emitter Breakdown (Max)

    Voltage - Collector Emitter Breakdown (Max) is a parameter that specifies the maximum voltage that can be applied between the collector and emitter terminals of a transistor or other semiconductor device before it breaks down and allows excessive current to flow. This parameter is crucial for ensuring the safe and reliable operation of the component within its specified limits. Exceeding the maximum breakdown voltage can lead to permanent damage or failure of the device. Designers and engineers must carefully consider this parameter when selecting components for their circuits to prevent potential issues and ensure proper functionality.

    140V
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining

2SA1941 Features

  • High breakdown voltage  : VCEO  = −140 V (min)

  • Complementary to 2SC5198

  • Recommended for 70-W high-fidelity audio frequency amplifier output  stage

  • Absolute maximum ratings (Ta=25°C)

  • Collector to Base Voltage: Vcbo = - 140 V

  • Collector to Emitter Voltage  : Vceo = - 140 V

  • Emitter to Base Voltage: Vebo = - 5 V

  • Collector Current: Ic = - 10 A

  • Total Dissipation: Pc = 100 W

  • Junction Temperature: Tj = 150°C

  • Storage Temperature: Tsg = -55 ~ +150°C


2SA1941 Applications

  • Audio Amplifier Stages

  • Switching load of up to -10A

  • High voltage applications (Up to 140V)


Equivalents and Replacements for 2SA1941

2SC5198, 2SA2151, 2SB863, 2SA1492 , 2SA1943, 2SA2120, 2SA1491, 2SA1516, 2SA1805, 2SA1146, 2SA1106, 2SB1429, 2SA1265, 2SA1301, 2SA2121, 2SA1302, 2SA1962, 2SA1186

Where to use 2SA1941?

This 2SA1941 transistor is primarily designed for audio amplification; hence it can be utilized in a variety of high and low power audio amplifier final stages. The -10A collector current makes it appropriate for a range of various applications, including switching.

 


How to use 2SA1941?

Operate the 2SA1941 transistor  20 percent below its absolute maximum ratings for long-term performance. As a result, do not drive loads greater than -8A and keep the load voltage below 112V. An appropriate heat sink must be used with the transistor, and the transistor must always be stored and operated at temperatures between -55 and +150 degrees Celsius.

2SA1941 Package Dimensions

2SA1941 dimensions.jpg

2SA1941 Package Dimensions

2SA1941 Manufacturer

Toshiba is a world leader and innovator in pioneering high technology, a diversified manufacturer and marketer of advanced electronic and electrical products spanning information & communications systems; digital consumer products; electronic devices and components; power systems, including nuclear energy; industrial and social infrastructure systems; and home appliances. Toshiba was founded in 1875, and today operates a global network of more than 740 companies, with 204,000 employees worldwide and annual sales surpassing 6.3 trillion yen (US$68 billion).

 


Frequently Asked Questions

What is the use of 2SA1941?

2SA1941 transistor is mainly built for audio amplification purposes therefore it can be used in a variety of different high power and small power audio amplifier’s final stages.

What is the voltage of 2SA1941?

−140 V