web counter

A Comprehensive Guide to ABLIC S-1702RBF00-I6T1U Voltage Regulator

UTMEL

Published: 07 March 2024 | Last Updated: 07 March 2024

270

S-1702RBF00-I6T1U

S-1702RBF00-I6T1U

ABLIC U.S.A. Inc.

Converter, Battery Powered Devices 3.1V Specialized Voltage Regulator -40°C~85°C 6-SMD, Flat Leads

Unit Price: $1.543671

Ext Price: $1.54

Purchase Guide

Converter, Battery Powered Devices 3.1V Specialized Voltage Regulator -40°C~85°C 6-SMD, Flat Leads

This article provides an in-depth analysis of the ABLIC S-1702RBF00-I6T1U voltage regulator, including its description, features, applications, reference designs, alternative parts, and FAQs. Electronic engineers and enthusiasts will gain valuable insights into this product and its uses in various electronic applications.

Product Introduction

1. Description:
The ABLIC S-1702RBF00-I6T1U is a specialized voltage regulator designed for use in a wide range of electronic devices. It features a compact 6-SMD package with flat leads, making it suitable for surface mount applications. With an input voltage range of 2V to 6.5V and an output voltage of 3.1V, this voltage regulator is ideal for converters and battery-powered devices.

2. Features:
- Compact 6-SMD package with flat leads
- Wide input voltage range of 2V to 6.5V
- Output voltage of 3.1V
- RoHS compliant for environmental sustainability
- Operating temperature range of -40°C to 85°C
- Moisture Sensitivity Level (MSL) of 1 (Unlimited)

3. Applications:
Primary Applications:
- Converters
- Battery Powered Devices

Secondary Applications:
- Wearable Devices
- IoT Devices
- Portable Electronics

Applicable Specific Modules:
- Power Management Modules
- Battery Charging Modules

4. Reference Designs:
The ABLIC S-1702RBF00-I6T1U voltage regulator is commonly used in various reference designs across different industries. Some of the notable reference designs include:
- Portable Medical Devices
- Smart Home Automation Systems
- Industrial Control Systems

5. Alternative Parts:
While the ABLIC S-1702RBF00-I6T1U voltage regulator offers excellent performance and reliability, there are alternative parts available in the market that serve similar functions. Some alternative parts to consider include:
- Texas Instruments LM317
- Analog Devices ADP1761
- Maxim Integrated MAX15062

6. FAQs:
Q: What is the input voltage range of the ABLIC S-1702RBF00-I6T1U voltage regulator?
A: The input voltage range of this voltage regulator is 2V to 6.5V, making it suitable for a wide range of applications.

Q: What is the output voltage of the ABLIC S-1702RBF00-I6T1U voltage regulator?
A: The output voltage of this voltage regulator is 3.1V, providing a stable power supply for connected devices.

Q: Is the ABLIC S-1702RBF00-I6T1U voltage regulator RoHS compliant?
A: Yes, this voltage regulator is RoHS compliant, ensuring environmentally friendly manufacturing practices.

In conclusion, the ABLIC S-1702RBF00-I6T1U voltage regulator is a versatile and reliable component that finds applications in a wide range of electronic devices. Its compact design, wide input voltage range, and stable output voltage make it a popular choice among electronic engineers for various projects. By understanding its features, applications, reference designs, alternative parts, and FAQs, professionals can make informed decisions when incorporating this voltage regulator into their designs.

Specifications

ABLIC U.S.A. Inc. S-1702RBF00-I6T1U technical specifications, attributes, parameters and parts with similar specifications to ABLIC U.S.A. Inc. S-1702RBF00-I6T1U.
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    6-SMD, Flat Leads
  • Supplier Device Package

    The parameter "Supplier Device Package" in electronic components refers to the physical packaging or housing of the component as provided by the supplier. It specifies the form factor, dimensions, and layout of the component, which are crucial for compatibility and integration into electronic circuits and systems. The supplier device package information typically includes details such as the package type (e.g., DIP, SOP, QFN), number of pins, pitch, and overall size, allowing engineers and designers to select the appropriate component for their specific application requirements. Understanding the supplier device package is essential for proper component selection, placement, and soldering during the manufacturing process to ensure optimal performance and reliability of the electronic system.

    SNT-6A
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~85°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Not For New Designs
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Applications

    The parameter "Applications" in electronic components refers to the specific uses or functions for which a component is designed. It encompasses various fields such as consumer electronics, industrial automation, telecommunications, automotive, and medical devices. Understanding the applications helps in selecting the right components for a particular design based on performance, reliability, and compatibility requirements. This parameter also guides manufacturers in targeting their products to relevant markets and customer needs.

    Converter, Battery Powered Devices
  • Number of Outputs
    1
  • Voltage - Output

    Voltage - Output is a parameter that refers to the electrical potential difference between the output terminal or pin of an electronic component and a reference point, typically ground. It indicates the level of voltage that the component is capable of providing at its output under specified operating conditions. This parameter is crucial in determining the performance and functionality of the component in a circuit, as it directly affects the signal or power being delivered to other components or devices connected to the output. Engineers and designers use the voltage output specification to ensure compatibility and proper functioning of the component within the overall system.

    3.1V
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining

Parts with Similar Specs

Datasheet PDF

Download datasheets and manufacturer documentation for ABLIC U.S.A. Inc. S-1702RBF00-I6T1U.