web counter

Arduino Nano ESP32: Overview, Features and Applications

Sophie

Published: 11 September 2023 | Last Updated: 06 October 2023

10109

ABX00092

ABX00092

Arduino

Arduino® Nano ESP32

Purchase Guide

Arduino® Nano ESP32

The Arduino Nano ESP32 represents a significant evolution of the classic Arduino Nano board, upgrading it with WiFi and Bluetooth capabilities based on the ESP32-S3 chip.

This is an Arduino Nano ESP32 development board, small and compact but still powerful as any ESP32 S3 board.

Arduino with ESP32 MCU - Arduino Nano ESP32

Arduino Nano ESP32 Overview

Arduino Nano ESP32

The Arduino Nano ESP32 represents a significant evolution of the classic Arduino Nano board, upgrading it with WiFi and Bluetooth capabilities based on the ESP32-S3 chip. At its core is a dual-core 240MHz Xtensa LX7 microprocessor providing both processing power and wireless connectivity.

This compact board measures only 18 x 43 mm but packs full-featured WiFi 4 (802.11 b/g/n) and Bluetooth 5.0 LE thanks to the embedded antenna in the ESP32-S3 module. The microcontroller includes 384KB ROM and 512KB SRAM along with plentiful peripherals for system control.

Specifications of the ESP32-S3 chip

ESP32-S3 Specification

Description
CPUXtensa® dual-core 32-bit LX7 microprocessor; up to 240 MHz
RAM512 KB on-chip SRAM
FlashSupports SPI flash, and supports extra QSPI flash/SRAM
Wi-Fi802.11 b/g/n (802.11n up to 150 Mbps); supports 20/40 MHz bandwidth in 2.4 GHz band
BluetoothBluetooth v5.0 BR/EDR and BLE
Clock SpeedUp to 240 MHz
I/O Pins44
ADC Channels20
DAC Channels2
Peripheral InterfacesSPI, I2C, I2S, UART, ADC, DAC, PWM, LCD, Camera interface, RMII, and other interfaces
Operating Temperature Range-40°C ~ +125°C
Power Supply2.3V to 3.6V
Package7 mm x 7 mm x 0.9 mm QFN package


ESP32-S3 Datasheet:


download


For interfacing, 14 GPIO pins are provided as well as 8 analog inputs, hardware SPI, I2C, UART, and more communication options. The familiar Nano board layout enables easy connection to breadboards or embedding into small spaces. USB-C handles both power supply and programming over a USB CDC serial connection.

Arduino Nano ESP32 with box

*As the official partner of Arduino, Utmel provides you with official original Arduino products. Welcome to shop at the page dedicated to Arduino products.

Arduino Nano ESP32 Pinout

Nano ESP32 Pinout

Arduino Nano ESP32 Features

  • Microcontroller: ESP32-S3 dual-core Xtensa LX7 running at up to 240MHz

  • WiFi: 802.11 b/g/n supporting up to 150 Mbps

  • Bluetooth: Bluetooth 5.0 LE

  • 14 digital I/O pins, 8 analog input pins

  • USB-C connector for power and programming

  • Breadboard-friendly design

  • Ultra-low power modes


Arduino Nano ESP32 Alternatives

Here are some alternatives to the Arduino Nano ESP32:

  • NodeMCU ESP32: This is an open-source IoT platform that is programmed using Lua scripting language for quick prototyping.

  • ESP32-CAM: This is a small ESP32 development board with a 2 MP camera for IoT projects.

  • Wemos D1 R32: This development board is compatible with the Arduino Uno R3 interface, but comes with an ESP32 module for more powerful performance.

  • SparkFun ESP32 Thing: Designed to make ESP32 easier to use, this development board integrates ESP32 with a rich set of peripherals.

  • Adafruit HUZZAH32 - ESP32 Feather Board: This is Adafruit's version of the ESP32 development board and is compatible with the Feather family of peripherals, making it ideal for battery-powered IoT devices.


Arduino Nano ESP32 vs. ESP32 DevKitC

FeatureNano ESP32ESP32 DevKitC
Size (mm)Width: 18, Length: 45Width: 27.9, Length: 54.4
Microcontrolleru-blox® NORA-W106 (ESP32-S3)ESP32-WROOM-32D
USB ConnectorUSB-C®Micro-USB
Digital I/O Pins1439
Analog Input Pins818
PWM Pins5All GPIO
ConnectivityWi-Fi® u-blox® NORA-W106 (ESP32-S3), Bluetooth® u-blox® NORA-W106 (ESP32-S3)Wi-Fi: 802.11 b/g/n, Bluetooth: v4.2 BR/EDR and BLE
Clock SpeedProcessor up to 240 MHzProcessor up to 240 MHz
MemoryROM: 384 kB, SRAM: 512 kB, External Flash: 128 Mbit (16 MB)ROM: 384 kB, SRAM: 520 kB
Price€18.00, $23.00$10.00, $11.00



Arduino Nano ESP32 Applications

  • Compact IoT devices and wireless sensors

  • Wearable electronics and small robots

  • Wireless home automation and controls

  • Battery-powered gadgets and remote sensing

  • Educational microcontroller projects with WiFi

  • Prototyping basic WiFi-connected systems


Getting Started with Arduino Nano ESP32

- Making a Time Lapse Camera using Arduino Nano ESP32


Components Needed:

  • Arduino Nano ESP32

  • Camera module - Something like an OV2640 or other mini camera module

  • MicroSD card module/shield

  • MicroSD card

  • Power supply - LiPo battery and charger or USB power bank

Circuit:

  • Connect the camera module to the Arduino using SPI or parallel bus. Verify the pinout in the camera datasheet.

  • Attach the microSD card module using SPI pins (D11-D13)

  • Power the board either using the LiPo connected to the Vin pin or a USB power bank to the USB-C port.

Software:

  • Install ESP32 board support in Arduino IDE

  • Install the Arduino SD library to communicate with the SD card

  • Install the Arduino FS library to save files to the SD card

  • Install the camera library to control the camera module (e.g. ArduCAM)

  • In the setup() function initialize the SD card and camera

  • Calculate the interval time between captures based on the total timelapse duration needed.

  • In the loop(), capture an image from the camera and save it to an SD card with the incremental file name

  • Use deep sleep between captures to conserve battery life

  • Calculate the total elapsed time and stop capture after the required duration

  • Retrieve the images/video from the SD card to the computer and compile them into a timelapse video using video editing software.

Software Diagram.jpg

Software workflow

Additional functionality:

  • Add a real-time clock module to timestamp images

  • Use WiFi to upload images to cloud storage

  • Implement a web interface to configure timelapse parameters

  • Add a display to show system info/stats

Sample Code:


#include <WiFi.h>
#include <ESPAsyncWebServer.h>
#include <SPIFFS.h>
#include <Wire.h>
#include <Adafruit_Sensor.h>
#include <Adafruit_BME280.h>
#include <SD.h>
#include <ArduinoJson.h>
#define CAMERA_PIN 4
#define INTERVAL_MS 5000 // Capture frame every 5 seconds
#define FILE_NAME "/image%04d.jpg" // File name format for captured frames
const char* ssid = "YourWiFiSSID";
const char* password = "YourWiFiPassword";
AsyncWebServer server(80);
Adafruit_BME280 bme;
void setup() {
  Serial.begin(115200);
  
  // Connect to Wi-Fi
  WiFi.begin(ssid, password);
  while (WiFi.status() != WL_CONNECTED) {
    delay(1000);
    Serial.println("Connecting to WiFi...");
  }
  Serial.println("Connected to WiFi");
  // Initialize SD card
  if (!SD.begin()) {
    Serial.println("Failed to initialize SD card");
    return;
  }
  Serial.println("SD card initialized");
  // Initialize camera module
  pinMode(CAMERA_PIN, OUTPUT);
  digitalWrite(CAMERA_PIN, LOW);
  delay(1000);
  // Initialize BME280 sensor
  if (!bme.begin(0x76)) {
    Serial.println("Failed to initialize BME280 sensor");
    return;
  }
  Serial.println("BME280 sensor initialized");
  // Start capturing frames periodically
  setIntervalCapture();
  
  // Start server
  server.on("/", HTTP_GET, [](AsyncWebServerRequest *request){
    String html = "<html><body><h1>Time-Lapse Camera</h1>";
    html += "<p>Temperature: " + String(bme.readTemperature()) + " &#8451;</p>";
    html += "<p>Humidity: " + String(bme.readHumidity()) + " %</p>";
    html += "<p>Pressure: " + String(bme.readPressure() / 100.0F) + " hPa</p>";
    html += "</body></html>";
    request->send(200, "text/html", html);
  });
  server.begin();
}
void loop() {
  // Handle server requests
  server.handleClient();
}
void captureFrame() {
  digitalWrite(CAMERA_PIN, HIGH); // Activate camera
  delay(1000); // Allow time for camera to capture frame
  digitalWrite(CAMERA_PIN, LOW); // Deactivate camera
}
void setIntervalCapture() {
  unsigned long previousMillis = 0;
  unsigned long currentMillis;
  
  while (true) {
    currentMillis = millis();
    
    if (currentMillis - previousMillis >= INTERVAL_MS) {
      previousMillis = currentMillis;
      
      // Capture frame and save to SD card
      captureFrame();
      saveFrameToSDCard();
    }
    // Handle server requests
    server.handleClient();
  }
}
void saveFrameToSDCard() {
  static int fileIndex = 1;
  char fileName[20];
  sprintf(fileName, FILE_NAME, fileIndex);
  
  File file = SD.open(fileName, FILE_WRITE);
  if (!file) {
    Serial.println("Failed to open file");
    return;
  }
  
  // Write captured frame to file
  // Replace the following line with your camera module's code to capture the frame
  file.print("Sample frame data");
  
  file.close();
  Serial.println("Frame saved to SD card: " + String(fileName));
  
  fileIndex++;
}


Resources for the Nano ESP32


TypeDescriptionLink
TutorialGetting Started with Nano ESP32Arduino Documentation
TutorialArduino Nano ESP32 Cheat SheetArduino Documentation
Project160+ ESP32 Projects, Tutorials, and Guides with Arduino IDERandom Nerd Tutorials
ProjectHow the New Arduino Nano ESP32 Makes IoT Projects a BreezeMUO
ResourceNano ESP32 Overview and SpecificationsArduino Documentation
ResourceMicroPython 101 with the Nano ESP32Arduino Documentation
ResourceArduino Introduces the Nano ESP32, Bringing the Popular IoT Microcontroller into the Arduino EcosystemBenzinga
ResourceNano ESP32 Official Store PageArduino Official Store



Arduino Nano ESP32 Documentation

Frequently Asked Questions

What microcontroller is used in the Nano ESP32?

 It uses an ESP32-S3 dual-core Xtensa LX7 microcontroller running at 240MHz.

What is the wireless connectivity supported?

It has dual-mode WiFi 4 (802.11 b/g/n) and Bluetooth 5.0 LE.

How is the Nano ESP32 programmed?

 It is programmed over USB-C using the Arduino IDE like other Arduino boards.

Does the board support Arduino IoT Cloud?

Yes, the Nano ESP32 works with Arduino IoT Cloud for easy IoT application development.
ABX00092

Arduino

In Stock

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe