STM32H573I-DK Discovery Kit: ARM Cortex-M33 Development Board for IoT

UTMEL

Published: 02 July 2025 | Last Updated: 02 July 2025

252

STM32H573I-DK

STM32H573I-DK

STMicroelectronics

STM32H573IIK3Q Microcontroller Discovery Kit 640KB RAM 2MB/64MB Flash/NOR Flash Linux 64-bit/Mac OS/Win 10

Unit Price: $91.396959

Ext Price: $91.40

Purchase Guide

STM32H573IIK3Q Microcontroller Discovery Kit 640KB RAM 2MB/64MB Flash/NOR Flash Linux 64-bit/Mac OS/Win 10

The STM32H573I-DK Discovery Kit offers advanced security features, including Secure Manager and encryption accelerators, for building secure IoT and industrial systems.

Product Introduction

The stm32h573i-dk discovery kit serves as a robust development platform for secure embedded system development. It provides advanced tools to help you create applications that prioritize data protection and system integrity. Security plays a critical role in today’s technology landscape. The embedded security market is projected to reach 6.41 billion USD in 2023, with North America leading at 2.5 billion USD. This highlights the growing demand for secure systems. With features like the Secure Manager, the stm32h573i-dk simplifies secure firmware updates, ensuring your applications stay protected against emerging threats.

Key Features of the STM32H573I-DK Discovery Kit

The STM32H573I-DK Discovery Kit offers a range of advanced features that make it a powerful evaluation kit for secure application development. These features enhance performance, security, and connectivity, making the kit an excellent choice for developers working with the STM32H5 microcontroller family. Let’s explore three key aspects of this discovery kit.

Arm Cortex-M33 Core

At the heart of the STM32H573I-DK is the Arm Cortex-M33 core, a high-performance processor designed for secure and efficient operations. This core is part of the STM32H5 microcontroller family and delivers exceptional computational power while maintaining low energy consumption. It supports advanced features like TrustZone technology, which enables secure and non-secure code execution on the same microcontroller.

The Cortex-M33 core is optimized for low-power applications, making it ideal for IoT devices and battery-operated systems. It also includes hardware acceleration for machine learning tasks, achieving up to 4.8 GOPS (Giga Operations Per Second) with 8-bit neural acceleration. This ensures that your applications can handle complex algorithms without compromising efficiency.

Key specifications of the Cortex-M33 core include:

  • Dual-core architecture for enhanced multitasking.

  • 512 KB of RAM and 2 MB of flash storage for robust data handling.

  • Support for real-time operations, ensuring quick response times.

These capabilities make the STM32H573I-DK kit a versatile platform for developing secure and high-performance applications.

Encryption Accelerators

The STM32H573I-DK Discovery Kit features a powerful encryption accelerator engine that enhances the security of your applications. This engine supports multiple cryptographic algorithms, including AES, PKA, and OTFDEC, ensuring robust data protection. By offloading encryption tasks to dedicated hardware, the microcontroller achieves faster processing speeds and reduced power consumption.

A performance benchmark highlights the efficiency of the encryption accelerators:

BenchmarkPerformance Overhead
AES2.84%
SHA12.98%
FFT1.67%
OpenECC5.03%
Average2.65%

A

These results demonstrate that the encryption accelerator engine minimizes performance overhead, allowing you to implement secure protocols without sacrificing speed. Whether you’re working on IoT devices or cloud-based applications, this feature ensures that your data remains protected.

Secure Memory

The STM32H573I-DK Discovery Kit includes secure memory features that safeguard sensitive data. This secure memory is part of the STM32H5 microcontroller family and provides a robust mechanism for verifying data integrity. It prevents unauthorized access and protects against integrity and replay attacks.

The secure memory system uses advanced techniques to ensure data authenticity. For example, during data reconstruction, coefficients are cross-checked against stored seeds. Any discrepancies trigger alerts, signaling potential tampering. This level of protection is comparable to AES-CTR, which employs hash functions and MAC for integrity verification.

Evidence TypeDescription
Verification MechanismRobust verification mechanism to prevent integrity and replay attacks.
ComparisonComparable robustness to AES-CTR with hash functions and MAC.
Integrity CheckCross-checking coefficients to detect tampering during data reconstruction.

By integrating secure memory into your applications, you can ensure that critical information remains safe from cyber threats. This feature is particularly valuable for industrial systems and smart home automation, where data integrity is paramount.

Connectivity options

The STM32H573I-DK Discovery Kit provides a wide range of connectivity options, enabling you to build versatile and secure applications. These options allow seamless communication between devices, making the kit suitable for IoT, industrial, and cloud-based systems. Let’s explore the key connectivity features that make this kit stand out.

Ethernet Connectivity

The STM32H573I-DK includes an Ethernet interface, which ensures fast and reliable data transfer. This feature is essential for applications requiring real-time communication, such as industrial automation or smart home systems. With Ethernet, you can connect your device to local networks or the internet, enabling remote monitoring and control.

Tip: Use Ethernet for applications where speed and stability are critical. It minimizes latency and ensures consistent performance.

USB Support

The kit features a USB 2.0 Full-Speed interface, allowing you to connect external devices like sensors, storage, or other peripherals. This interface supports both host and device modes, giving you flexibility in designing your application. For example, you can use the USB port to upload firmware updates securely or transfer data between devices.

Wireless Expansion

Although the STM32H573I-DK does not include built-in wireless connectivity, it supports wireless expansion through external modules. You can integrate Wi-Fi, Bluetooth, or LoRa modules using the available connectors. This flexibility allows you to tailor the connectivity options to your specific project requirements.

CAN and UART Interfaces

The kit also includes CAN (Controller Area Network) and UART (Universal Asynchronous Receiver-Transmitter) interfaces. These interfaces are ideal for industrial and automotive applications. CAN ensures robust communication between devices in noisy environments, while UART provides a simple and reliable way to connect sensors or other components.

Connectivity OptionKey FeaturesIdeal Use Cases
EthernetHigh-speed, stable communicationIndustrial systems, smart homes
USBHost and device modes, secure updatesData transfer, firmware updates
Wireless ExpansionSupports Wi-Fi, Bluetooth, LoRaIoT devices, remote monitoring
CANNoise-resistant, reliableAutomotive, industrial automation
UARTSimple, low-cost communicationSensor integration, debugging

These connectivity options give you the tools to create secure and efficient systems. Whether you’re building a smart home device or an industrial controller, the STM32H573I-DK has the flexibility to meet your needs.

Note: Always consider the security implications of your chosen connectivity method. For example, encrypt data transmitted over wireless networks to protect against unauthorized access.

By leveraging these features, you can ensure your applications remain connected, secure, and ready for the challenges of modern technology.

Security Capabilities of the STM32H573I-DK

The STM32H573I-DK Discovery Kit offers built-in security functionalities that make it a standout choice for secure application development. Its robust security features ensure data protection, system integrity, and compliance with industry standards. Let’s explore the key security components that set this kit apart.

Secure Manager

The Secure Manager is a cornerstone of the STM32H573I-DK’s security features. It combines Arm’s TrustZone technology with STMicroelectronics’ STM32Trust framework to deliver a comprehensive security solution. This integration supports trusted storage, cryptographic operations, attestation, and secure updates. It also provides embedded protection against side-channel attacks, ensuring your applications remain resilient against advanced threats.

One of the Secure Manager’s strengths lies in its ability to balance robust security with user convenience. Overly restrictive security measures can lead to users bypassing protocols, which increases risk. The Secure Manager addresses this challenge by fostering a security-conscious environment. It ensures that all stakeholders understand their roles in maintaining security, making it easier to implement effective measures without compromising usability.

By leveraging the Secure Manager, you can simplify the implementation of secure updates and other critical security functionalities. This feature is particularly valuable for IoT devices and industrial systems, where maintaining security without disrupting operations is essential.

ST-iROT (Secure Trusted Root of Trust)

The STM32H573I-DK includes ST-iROT, a Secure Trusted Root of Trust, which acts as the foundation for all security operations. This feature ensures that your microcontroller starts in a trusted state, preventing unauthorized code execution. It also enables secure boot processes, which verify the integrity of your firmware before execution.

ST-iROT enhances the STM32H573I-DK’s ability to protect sensitive data and operations. It supports secure key storage, ensuring that cryptographic keys remain safe from tampering or theft. Additionally, it facilitates secure firmware updates, allowing you to patch vulnerabilities without exposing your system to risks.

With ST-iROT, you can build applications that meet the highest standards of security. This feature is especially useful for cloud-based applications and smart home automation, where trust and data integrity are critical.

PSA Certified Level 3 and SESIP3 Compliance

The STM32H573I-DK Discovery Kit meets stringent security standards, including PSA Certified Level 3 and SESIP3 compliance. These certifications validate the kit’s ability to withstand logical, board-level, and basic physical attacks. They also confirm its suitability for applications requiring high levels of cyber protection.

Key highlights of these certifications include:

  • STMicroelectronics’ STM32U585 MCU, part of the same family, has achieved PSA Certified Level 3 and SESIP3 certifications.

  • The certifications demonstrate compliance with tests for tamper resistance and software protection.

  • These features make the microcontroller ideal for applications that adhere to Payment Card Industry Security Standards.

By choosing a platform with these certifications, you can ensure that your applications meet industry benchmarks for robust security. This compliance provides peace of mind, knowing that your system is designed to resist both physical and digital threats.

The STM32H573I-DK’s security capabilities empower you to create applications that prioritize data protection and system integrity. Whether you’re developing IoT devices, industrial systems, or cloud-based solutions, this kit provides the tools you need to build secure and reliable products.

Simplifying secure development

Developing secure applications can often feel overwhelming, especially when you need to balance performance, usability, and protection. The STM32H573I-DK Discovery Kit simplifies this process by offering tools and features that streamline secure development. You can focus on building innovative solutions without worrying about the complexities of implementing robust security measures.

Pre-configured Security Frameworks

The STM32H573I-DK comes with pre-configured security frameworks, such as the Secure Manager and ST-iROT. These frameworks handle critical tasks like secure boot, trusted storage, and cryptographic operations. You don’t need to start from scratch or spend hours configuring security protocols. Instead, you can leverage these built-in features to accelerate your development process.

Tip: Use the Secure Manager to implement secure firmware updates effortlessly. It ensures your applications stay protected against emerging threats.

Comprehensive Development Tools

The STM32H573I-DK integrates seamlessly with STM32CubeH5 and STM32CubeMX development tools. These tools provide a user-friendly interface for configuring microcontroller settings, generating initialization code, and managing security features. You can quickly set up your project and focus on coding rather than troubleshooting.

Here’s how these tools simplify your workflow:

  • STM32CubeH5: Offers example projects and libraries tailored for secure applications.

  • STM32CubeMX: Allows you to configure TrustZone technology with just a few clicks.

  • Debugging Support: Includes advanced debugging features to identify and resolve issues efficiently.

Example Projects and Libraries

The STM32H573I-DK includes a rich library of example projects that demonstrate how to implement security features. These examples cover common use cases like secure communication, data encryption, and IoT device protection. You can use them as a starting point for your own projects, saving time and reducing development complexity.

FeatureBenefitExample Use Case
Secure CommunicationProtects data during transmissionIoT devices, cloud-based applications
Data EncryptionEnsures sensitive information remains safeIndustrial systems, smart homes
TrustZone ConfigurationSeparates secure and non-secure operationsEmbedded systems, automation

Community and Technical Support

When you encounter challenges, the STM32H573I-DK’s active developer community and technical support team are there to help. You can access forums, documentation, and tutorials to find solutions and learn best practices. This support network ensures you never feel stuck during development.

Note: Engaging with the community can also help you discover innovative ways to use the kit’s features in your projects.

By using the STM32H573I-DK Discovery Kit, you can simplify secure development and focus on creating applications that stand out. Its comprehensive tools, pre-configured frameworks, and example projects make it easier to implement security without sacrificing efficiency or creativity.

Applications of the STM32H573I-DK Discovery Kit

The STM32H573I-DK Discovery Kit offers a versatile platform for developing secure and efficient applications across various domains. Its advanced features and robust security make it an excellent choice for IoT devices, industrial systems, and smart home automation.

IoT devices

The STM32H573I-DK is ideal for creating IoT devices. Its advanced Arm Cortex-M33 core provides the processing power needed for data collection and analysis. The kit’s multiple interfaces, including USB, Ethernet, and wireless expansion options, enable seamless connectivity. These features allow you to build devices that communicate efficiently and securely.

You can use this kit to develop voice command devices or embedded systems for IoT applications. For example, it supports voice processing tasks, making it suitable for smart speakers or virtual assistants. The built-in security features ensure that sensitive data remains protected, even in connected environments.

Tip: Use the STM32H573I-DK to prototype IoT solutions quickly. Its pre-configured frameworks simplify the development process, saving you time and effort.

Industrial systems

The STM32H573I-DK excels in industrial control systems. Its secure memory and encryption accelerators protect critical data from tampering. The kit’s Ethernet and CAN interfaces ensure reliable communication in noisy environments, which is essential for industrial automation.

You can use this kit to design systems that monitor and control machinery. For instance, it can handle real-time data processing for predictive maintenance. The microcontroller’s low power consumption makes it suitable for energy-efficient industrial applications.

Note: The STM32H573I-DK’s compliance with PSA Certified Level 3 and SESIP3 standards ensures that your industrial systems meet stringent security requirements.

Smart home automation

The STM32H573I-DK is a powerful tool for smart home automation. Its connectivity options allow you to integrate devices like smart thermostats, lighting systems, and security cameras. The kit’s secure boot and trusted storage features ensure that your smart home devices remain safe from cyber threats.

You can also use this kit to develop cloud-connected applications. For example, it supports secure communication protocols, enabling remote monitoring and control of smart home devices. The flexibility of the STM32H573I-DK makes it a valuable asset for creating innovative solutions in this growing market.

Tip: Leverage the STM32H573I-DK’s example projects to jumpstart your smart home automation designs. These resources demonstrate how to implement secure and efficient systems.

Cloud-based applications

Cloud-based applications are transforming how you store, process, and access data. The STM32H573I-DK Discovery Kit provides the tools you need to develop secure and efficient cloud-connected solutions. Its advanced features ensure that your applications remain reliable and protected in the cloud environment.

Why Choose the STM32H573I-DK for Cloud Development?

The STM32H573I-DK offers several advantages for cloud-based applications:

  • Secure Communication: The kit supports encryption protocols like TLS, ensuring data remains safe during transmission.

  • Efficient Processing: The Arm Cortex-M33 core handles complex tasks, such as data encryption and analysis, without slowing down.

  • Connectivity Options: With Ethernet, USB, and wireless expansion capabilities, you can connect your devices to the cloud seamlessly.

Tip: Use the Secure Manager to implement secure firmware updates for your cloud-connected devices. This feature protects your system from emerging threats.

Example Use Cases

You can use the STM32H573I-DK to create a variety of cloud-based applications:

  1. Remote Monitoring Systems: Build systems that collect and send real-time data to the cloud for analysis.

  2. Smart Agriculture: Develop IoT devices that monitor soil conditions and upload data to cloud platforms for predictive insights.

  3. Healthcare Solutions: Create secure devices that transmit patient data to cloud servers, ensuring privacy and compliance with regulations.

Simplifying Cloud Integration

The STM32H573I-DK simplifies cloud integration with its pre-configured security frameworks and development tools. For example, STM32CubeMX allows you to configure secure communication protocols with minimal effort. You can also use example projects to jumpstart your development process.

Note: Always encrypt sensitive data before sending it to the cloud. This step ensures that your information remains protected from unauthorized access.

By leveraging the STM32H573I-DK, you can build cloud-based applications that are secure, efficient, and ready for the future. Its robust features and tools make it an excellent choice for developers like you.

Development Tools and Support for STM32H573I-DK

STM32CubeH5 and STM32CubeMX

The STM32CubeH5 and STM32CubeMX tools simplify your development process by offering intuitive interfaces and pre-configured settings. STM32CubeH5 provides libraries and example projects tailored for secure applications. These resources help you implement features like TrustZone technology and cryptographic operations without starting from scratch. STM32CubeMX allows you to configure microcontroller settings with ease. You can set up secure boot processes, manage memory partitions, and enable encryption protocols in just a few clicks.

These tools also streamline debugging. STM32CubeMX includes advanced debugging features that help you identify and resolve issues quickly. This ensures your applications run smoothly and securely. By using these tools, you gain comprehensive software support that accelerates your development workflow.

Libraries and Example Projects

The STM32H573I-DK Discovery Kit includes a rich library of example projects that demonstrate how to implement security features effectively. These projects cover common use cases like secure communication, data encryption, and IoT device protection. You can use them as templates to jumpstart your own designs.

Public libraries are evolving to meet community needs through technology, showcasing their adaptability and commitment to engagement. For example, libraries serving populations ranging from 15,000 to 2.5 million residents have formed partnerships with organizations outside their traditional scope. These collaborations enhance their resource base and service offerings. Similarly, the STM32H573I-DK’s libraries provide diverse approaches to secure development, making them valuable for projects of all sizes.

Community and Technical Support

When you encounter challenges, the STM32H573I-DK’s active developer community and technical support team are there to assist you. Online forums, documentation, and tutorials offer solutions and best practices. You can also connect with other developers to share insights and learn innovative ways to use the kit’s features.

Technical support ensures you receive expert guidance when needed. Whether you’re troubleshooting an issue or exploring advanced functionalities, the support team helps you stay on track. Engaging with the community and leveraging technical resources ensures you never feel stuck during development.

Tip: Participate in community discussions to discover creative solutions and expand your knowledge base.

Streamlining development

Developing secure applications often feels like navigating a maze of complex requirements. The STM32H573I-DK Discovery Kit simplifies this process by providing tools and features that save time and reduce effort. You can focus on innovation while the kit handles the heavy lifting of security implementation.

Accelerating Development with Tools

The STM32CubeH5 and STM32CubeMX tools are designed to streamline your workflow. STM32CubeH5 offers pre-built libraries and example projects tailored for secure applications. These resources eliminate the need to start from scratch. STM32CubeMX allows you to configure security features, such as TrustZone, with just a few clicks. This intuitive interface reduces setup time and helps you avoid common errors.

Tip: Use STM32CubeMX to quickly partition secure and non-secure memory regions. This ensures your application meets security best practices without added complexity.

Measuring Efficiency

The STM32H573I-DK’s tools and frameworks deliver measurable benefits. Here are some key metrics that highlight their efficiency:

  • Reduced mean time to remediation for security issues.

  • Higher percentage of vulnerabilities caught during development instead of production.

  • Increased developer confidence in security practices, as shown in surveys.

  • Fewer security incidents over time.

  • Significant cost savings from early vulnerability detection.

These metrics demonstrate how the kit helps you build secure applications faster and more effectively.

Enhancing Developer Confidence

The STM32H573I-DK fosters confidence by simplifying complex tasks. Pre-configured frameworks, such as the Secure Manager, handle critical security operations like secure boot and cryptographic functions. You can rely on these features to protect your application without needing deep expertise in security.

By leveraging the STM32H573I-DK, you can streamline development, reduce risks, and focus on creating innovative solutions. Its tools and features empower you to build secure applications with ease and efficiency.


The STM32H573I-DK Discovery Kit offers a comprehensive platform for secure application development. Its advanced features, including encryption accelerators, secure memory, and connectivity options, empower you to build reliable and efficient systems. The kit simplifies complex security tasks, enabling you to focus on innovation. Whether you’re developing IoT devices, industrial systems, or cloud-based applications, this discovery kit provides the tools to meet modern security challenges. Explore its potential to create solutions that prioritize data protection and system integrity.

FAQ

What makes the STM32H573I-DK suitable for secure application development?

The STM32H573I-DK includes advanced security features like the Secure Manager, ST-iROT, and encryption accelerators. These tools simplify implementing secure boot, trusted storage, and cryptographic operations. You can also rely on its PSA Certified Level 3 compliance to meet industry security standards.


Can beginners use the STM32H573I-DK for development?

Yes, the STM32H573I-DK is beginner-friendly. It offers pre-configured security frameworks, example projects, and intuitive tools like STM32CubeMX. These resources help you start quickly, even if you’re new to secure application development.

Tip: Explore the example projects to understand how to implement security features effectively.


Does the STM32H573I-DK support wireless connectivity?

The STM32H573I-DK doesn’t include built-in wireless connectivity. However, you can add wireless modules like Wi-Fi, Bluetooth, or LoRa using its expansion connectors. This flexibility allows you to customize connectivity based on your project needs.


How does the Secure Manager simplify firmware updates?

The Secure Manager enables secure firmware updates by verifying the integrity of new code before installation. This ensures your system remains protected from malicious updates. You can implement this feature without extensive coding, saving time and effort.


Where can I find support for using the STM32H573I-DK?

You can access support through STMicroelectronics’ online forums, documentation, and tutorials. The active developer community also provides valuable insights and solutions. These resources ensure you have the help you need during development.

Note: Engaging with the community can help you discover innovative ways to use the kit’s features.