ntd24n06lt4g:an N-channel Power MOSFET
TO252 MOSFET RoHS
The NTD24N06LT4G is an N-channel Power MOSFET. This passage is going to introduce it from the perspectives of NTD24N06LT4G pinout, NTD24N06LT4G datasheet, NTD24N06LT4G description, and NTD24N06LT4G features.
ntd24n06lt4g Description
The NTD24N06LT4G is an N-channel Power MOSFET designed for low voltage, high-speed switching applications in power supplies, converters and power motor controls, and bridge circuits.
ntd24n06lt4g Feature
Single N-Channel DPAK Logic Level
Pb-Free Packages are Available
ntd24n06lt4g CAD Models
Symbol

Footprint

3D Models

ntd24n06lt4g Manufacturer
onsemi (formerly ON Semiconductor until August 5, 2021) is an American semiconductor supplier company, formerly in the Fortune 500, but dropping into the Fortune 1000 (ranked 512) in 2020. Products include power and signal management, logic, discrete, and custom devices for automotive, communications, computing, consumer, industrial, LED lighting, medical, military/aerospace, and power applications. onsemi runs a network of manufacturing facilities, sales offices, and design centers in North America, Europe, and the Asia Pacific regions. Headquartered in Phoenix, Arizona, onsemi has revenues of $3.907 billion (2016), which puts it among the worldwide top 20 semiconductor sales leaders.
ntd24n06lt4g Applications
1. Industrial
Aerospace & defense/Appliances/Building automation/Electronic point of sale (EPOS)/Factory automation & control/Grid infrastructure/Industrial transport (non-car & non-light truck)/Lighting/Medical/Motor drives/Power delivery/Pro audio, video & signage/Test & measurement
2. Enterprise systems
Datacenter & enterprise computing/Enterprise machine/Enterprise projectors
3. Personal electronics
Connected peripherals & printers/Data storage/Gaming/Home theater & entertainment/Mobile phones/PC & notebooks/Portable electronics/Tablets/TV/Wearables (non-medical)
ntd24n06lt4g Alternatives
| Part Number | Manufacturer | Description |
| NTD24N06LT4G | ONSEMI | Power MOSFET, N Channel, 60 V, 24 A, 0.036 ohm, TO-252 (DPAK), Surface Mount |
| STD30N6LF6AG | STMICROELECTRONICS | Power MOSFET, N Channel, 60 V, 24 A, 0.019 ohm, TO-252 (DPAK), Surface Mount |
| STD20NF06T4 | STMICROELECTRONICS | Power MOSFET, N Channel, 60 V, 24 A, 0.032 ohm, TO-252 (DPAK), Surface Mount |
| STD20NF06LT4 | STMICROELECTRONICS | Power MOSFET, N Channel, 60 V, 24 A, 0.032 ohm, TO-252 (DPAK), Surface Mount |
ntd24n06lt4g Package

Package Dimension

Specifications
- TypeParameter
- Package / Case
refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.
TO252 - Packaging
Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.
Tape & Reel (TR) - RoHS Status
RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.
RoHS Compliant
Trend Analysis
Parts with Similar Specs
Can ntd24n06lt4g be operated in the temperature of 100℃?
Yes, it is suitable for -55-175℃.
What is ntd24n06lt4g?
The NTD24N06LT4G is an N-channel Power MOSFET designed for low voltage, high-speed switching applications in power supplies, converters and power motor controls, and bridge circuits.
How many pins does ntd24n06lt4g have?
ntd24n06lt4g has 3 pins.
Where can you find ntd24n06lt4g in our daily life?
It can be found in our daily life in many places, such as TV, PC, Mobile phone, printer, and so on.
What kind of package does ntd24n06lt4g use?
TO-252
ADF4351 Synthesizer: Datasheet, Pinout and Alternatives24 August 20218291
LM7812 Positive Voltage Regulators: Specifications, Pinout and Datasheet13 August 202118113
STM32F303VCT6 Microcontroller: 32-Bit, Pinout , Features and Datasheet14 January 20223972
74HCT20 NAND Gate:Datasheet, Pinout and Application18 October 20211759
2N2646 PN Unijunction Transistor: Datasheet, Pinout and Equivalent21 October 202121107
1PS79SB30 Single Diode: Schottky, 40V, 200mA, Datasheet PDF28 February 2022756
88E1512 Transceiver: Datasheet, Pinout and Alternative27 October 20217174
DB107 Rectifiers: Features, Pinout, and Datasheet [Video&FAQ]12 October 202116212
Introduction to TTL and CMOS Logic Gate Circuits24 November 202520404
Gartner: Hysis Revenue Plunges 81%, Samsung Holds on to Semiconductor Leadership15 April 2022851
What is a Knock Sensor?08 January 202618301
How does an Inverter Work?06 April 20219780
What are the Differences Between Pull up and Pull down Resistors?22 October 202536606
A Practical Methodology to Simulate 4H-SiC and GaN p-n Diodes with Model Parameter Adjustment in Medici07 February 20233845
Power Converter with Inbuilt Charging technology using WBG Devices18 January 20242207
What is NAND Flash?04 November 202111178
VBsemi Elec
In Stock