1PS79SB30 Single Diode: Schottky, 40V, 200mA, Datasheet PDF
Schottky Diode Rectifier Small Signal =< 200mA (Io), Any Speed 600mV @ 200mA 150°C Max 500nA @ 25V 2-Termination Tape & Reel (TR) SC-79, SOD-523 Surface Mount
Unit Price: $0.079082
Ext Price: $0.08









Schottky Diode Rectifier Small Signal =< 200mA (Io), Any Speed 600mV @ 200mA 150°C Max 500nA @ 25V 2-Termination Tape & Reel (TR) SC-79, SOD-523 Surface Mount
1PS79SB30 is Schottky barrier single diode. This post will unlock its pinout, datasheet, application, feature and more details about 1PS79SB30.

Schottky Diode Explained
1PS79SB30 Pinout

1PS79SB30 Pinout
| Pin | Description |
| 1 | Cathode |
| 2 | Anode |
1PS79SB30 CAD Model
Symbol

1PS79SB30 Symbol
Footprint

1PS79SB30 Footprint
3D Model

1PS79SB30 3D Model
1PS79SB30 Description
1PS79SB30 Application
• Ultra high-speed switching
• Voltage clamping
• Blocking diodes
1PS79SB30 Feature
• Very low forward voltage
• Very low reverse current
• Guard ring protected
• Ultra small SMD package
• AEC-Q101 qualified
1PS79SB30 Alternative
The alternative for 1PS79SB30
1PS79SB30,115
1PS79SB30T/R
Specifications
Parts with Similar Specs
- ImagePart NumberManufacturerMountPackage / CaseForward VoltageAverage Rectified CurrentCurrent - Average Rectified (Io)Max Reverse Leakage CurrentRadiation HardeningMoisture Sensitivity Level (MSL)View Compare
1PS79SB30,135
Surface Mount
SC-79, SOD-523
600 mV
200 mA
200mA (DC)
500 nA
No
1 (Unlimited)
1PS79SB30 Package

1PS79SB30 Package
1PS79SB30 Manufacturer
Nexperia is a dedicated global leader in Discretes, Logic and MOSFETs devices. This new company became independent at the beginning of 2017. Focused on efficiency, Nexperia produces consistently reliable semiconductor components at a high volume: 85 billion annually. The company’s extensive portfolio meets the stringent standards set by the Automotive industry. And industry-leading small packages, produced in their own manufacturing facilities, combine power and thermal efficiency with best-in-class quality levels. Built on over half a century of expertise, Nexperia has 11,000 employees across Asia, Europe and the U.S. supporting customers globally.
Datasheet PDF
- Datasheets :
- PCN Packaging :
- PCN Assembly/Origin :
- RohsStatement :
Trend Analysis
What is the standard for discrete semiconductors?
Q101 - Stress test qualification.
What is the standard for discrete semiconductors?
AEC.
What type of plastic package is the 1PS79SB30 encapsulated in?
SOD523.
When did Nexperia become independent?
2017.
How many semiconductor components does Nexperia produce annually?
85 billion.
What does Nexperias small packages combine?
Combine power and thermal efficiency with best-in-class quality levels.
MIC2548 Programmable Current-Limit High-Side Switch: Pinout, Equivalent and Datasheet04 March 2022702
MCP1825 Regulators, 500 mA Low Quiescent Current LDO Regulator and Datasheet pdf28 December 20212555
An In-Depth Look at the Silicon Labs SiM3C1xx Microcontroller28 February 2024195
PCA9555 CMOS Device: Datasheet, Pinout, Application Circuit21 October 20215632
ADAS1000-4 ECG AFE: Pinout, Features and Datasheet30 December 20213085
1N4001 vs. 1N4148: Which one is better?23 February 20227388
LMR240 Times Microwave Coax Cable 50 Ohm 0.240 Diameter: Datasheet, Features, and Application |LMR®-24012 June 20241756
74HC02 Quad 2-Input NOR Gate: 74HC02, Datasheet, Pinout14 December 202110642
Infrared Thermometer: How it Works? How to Use it?12 August 20219506
Introduction to PIC Microcontroller: Architecture, Features, and Applications08 April 202513735
Introduction to Bandstop Filter28 January 20219655
What is an Optical Sensor?19 March 20217199
Basic Introduction to System on a Chip02 December 20204809
Bridge Rectifier: Functions, Circuits and Applications03 November 202015839
How Nvidia Became a Chip Industry Giant14 April 20221068
Proximity Sensors: Types, Working Principles and Applications22 April 202245246
Nexperia USA Inc.
In Stock: 10000
Minimum: 1 Multiples: 1
Qty
Unit Price
Ext Price
1
$0.079082
$0.08
500
$0.058149
$29.07
1000
$0.048457
$48.46
2000
$0.044456
$88.91
5000
$0.041548
$207.74
10000
$0.038649
$386.49
15000
$0.037378
$560.67
50000
$0.036753
$1,837.65
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools