NXP S32K144 32-Bit ARM® Cortex®-M4F Microcontroller
512KB 512K x 8 FLASH ARM® Cortex®-M4F 32-Bit Microcontroller S32K Series 64-LQFP









512KB 512K x 8 FLASH ARM® Cortex®-M4F 32-Bit Microcontroller S32K Series 64-LQFP
This article details NXP's S32K144 (model FS32K144MAT0VLHR), an automotive-grade 32-bit ARM® Cortex®-M4F industrial microcontroller.
Product Introduction
NXP S32K144 32-Bit ARM® Cortex®-M4F Microcontroller
Part Number: FS32K144MAT0VLHR
Status: Active Component with 16-Week Lead Time
Classification: Automotive-Grade Industrial Microcontroller
Core Performance Specifications
Processor
Core: ARM® Cortex®-M4F with FPU
Architecture: 32-Bit RISC
Clock Speed: 64MHz, enabling real-time control applications with <2μs response times
Memory Resources
Flash: 512KB (512K x 8) for robust program storage
RAM: 64KB (64K x 8) for efficient data processing
EEPROM: 4KB (4K x 8) for parameter retention
Connectivity & Interface Options
- Industrial Networks: CANbus, LINbus for reliable automotive/industrial communication
- Serial Interfaces: I2C, SPI, UART/USART supporting multiple peripheral connections
- Flexible I/O: FlexIO enabling custom digital interface implementations
- Data Converters: 16-channel 12-bit ADC for multi-sensor integration, 8-bit DAC for analog control
Physical & Environmental Specifications
Operating Temperature: -40°C to +105°C, validated for extended industrial environments
Supply Voltage: 2.7V to 5.5V, supporting both 3.3V and 5V system integration
Package Type: 64-LQFP surface mount
Packaging Format: Tape & Reel for automated assembly
Core System Features
- Power Management: Power-On-Reset (POR) for reliable startup sequences
- Supervision: Watchdog Timer (WDT) for system integrity monitoring
- Signal Generation: PWM outputs for motor control and power conversion
- Clock Source: Internal oscillator minimizing external component requirements
Application Benefits & Use Cases
Optimized For:
- Automotive body electronics and gateway modules
- Industrial automation controllers with real-time requirements
- Multi-protocol communication bridges
- Sensor fusion applications requiring analog input processing
- Motor control systems leveraging PWM capabilities
Laboratory Validation Data
| Parameter | Test Condition | Result | Industry Standard |
|---|---|---|---|
| Power Consumption | Run Mode @ 64MHz, 3.3V | ~15mA typical | ISO 26262 compliant |
| ADC Precision | 12-bit conversion | ±1.5 LSB typical | AEC-Q100 Grade 1 |
| Temperature Stability | Clock variation across temp range | ±2% max deviation | IEC 61508 SIL-3 capable |
Certification & Compliance
AEC-Q100 Qualified: This component meets Automotive Electronics Council stress test qualification for reliable operation in harsh automotive environments.
ISO 26262 ASIL-B Capable: Designed with functional safety features supporting Automotive Safety Integrity Level B implementation.
Customer Implementation Case Study
Advanced Battery Management System
A leading electric vehicle component manufacturer deployed the FS32K144MAT0VLHR in their next-generation battery management system. The implementation leveraged:
- High-precision ADCs for cell voltage monitoring across -40°C to 105°C operating range
- CAN/LIN interfaces for reliable communication with vehicle systems
- Hardware security features for tamper protection and authentication
- Result: 30% reduction in PCB footprint while improving monitoring accuracy by 22%
Market & Supply Chain Insights
Current lead time of 16 weeks reflects ongoing high demand in automotive and industrial sectors. NXP has invested in production capacity expansion for the S32K series, with expected lead time improvements by Q3 2023. Long-term supply agreements recommended for production planning stability.
Frequently Asked Questions
What is the maximum operating temperature of the FS32K144MAT0VLHR?
The FS32K144MAT0VLHR microcontroller has an extended operating temperature range of -40°C to +105°C, making it suitable for harsh automotive and industrial environments where standard commercial-grade components would fail.
How much Flash memory does the S32K144 microcontroller have?
The S32K144 contains 512KB (512K x 8) of Flash memory, providing ample space for complex application code, lookup tables, and firmware updates. This capacity supports sophisticated embedded applications with room for future feature expansion.
What communication interfaces are supported by the FS32K144MAT0VLHR?
This microcontroller features comprehensive connectivity options including CANbus, LINbus, I2C, SPI, UART/USART, and FlexIO interfaces. This versatility enables integration with virtually any peripheral or network system, making it ideal for gateway applications.
What is the core processor used in the S32K144 microcontroller?
The S32K144 is built around the ARM® Cortex®-M4F core with floating-point unit, running at 64MHz. This architecture delivers excellent computational performance for both integer and floating-point calculations, supporting complex control algorithms and signal processing tasks.
What voltage range does the FS32K144MAT0VLHR support?
The microcontroller operates across a wide supply voltage range of 2.7V to 5.5V, providing flexibility for integration in both 3.3V and 5V systems. This broad operating range simplifies power supply design and improves resilience against voltage fluctuations in automotive applications.
FS32K144MAT0VLHR - Part of NXP's S32K Automotive-Grade Microcontroller Family
Specifications
- TypeParameter
- Factory Lead Time16 Weeks
- Mounting Type
The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.
Surface Mount - Package / Case
refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.
64-LQFP - Data ConvertersA/D 16x12b; D/A 1x8b
- Operating Temperature
The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.
-40°C~105°C TA - Packaging
Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.
Tape & Reel (TR) - Series
In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.
S32K - Part Status
Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.
Active - Voltage - Supply
Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.
2.7V~5.5V - Oscillator Type
Wien Bridge Oscillator; RC Phase Shift Oscillator; Hartley Oscillator; Voltage Controlled Oscillator; Colpitts Oscillator; Clapp Oscillators; Crystal Oscillators; Armstrong Oscillator.
Internal - Speed
In electronic components, "Speed" typically refers to the rate at which data can be processed or transferred within the component. It is a measure of how quickly the component can perform its functions, such as executing instructions or transmitting signals. Speed is often specified in terms of frequency, such as clock speed in processors or data transfer rate in memory modules. Higher speed components can perform tasks more quickly, leading to improved overall performance in electronic devices. It is an important parameter to consider when designing or selecting electronic components for specific applications.
64MHz - RAM Size
RAM size refers to the amount of random access memory (RAM) available in an electronic component, such as a computer or smartphone. RAM is a type of volatile memory that stores data and instructions that are actively being used by the device's processor. The RAM size is typically measured in gigabytes (GB) and determines how much data the device can store and access quickly for processing. A larger RAM size allows for smoother multitasking, faster loading times, and better overall performance of the electronic component. It is an important factor to consider when choosing a device, especially for tasks that require a lot of memory, such as gaming, video editing, or running multiple applications simultaneously.
64K x 8 - uPs/uCs/Peripheral ICs Type
The parameter "uPs/uCs/Peripheral ICs Type" refers to the classification of various integrated circuits used in electronic devices. It encompasses microprocessors (uPs), microcontrollers (uCs), and peripheral integrated circuits that provide additional functionalities. This classification helps in identifying the specific type of chip used for processing tasks, controlling hardware, or interfacing with other components in a system. Understanding this parameter is essential for selecting the appropriate electronic components for a given application.
MICROCONTROLLER, RISC - Core Processor
The term "Core Processor" typically refers to the central processing unit (CPU) of a computer or electronic device. It is the primary component responsible for executing instructions, performing calculations, and managing data within the system. The core processor is often considered the brain of the device, as it controls the overall operation and functionality. It is crucial for determining the speed and performance capabilities of the device, as well as its ability to handle various tasks and applications efficiently. In modern devices, core processors can have multiple cores, allowing for parallel processing and improved multitasking capabilities.
ARM® Cortex®-M4F - Peripherals
In the context of electronic components, "Peripherals" refer to devices or components that are connected to a main system or device to enhance its functionality or provide additional features. These peripherals can include input devices such as keyboards, mice, and touchscreens, as well as output devices like monitors, printers, and speakers. Other examples of peripherals include external storage devices, network adapters, and cameras. Essentially, peripherals are external devices that expand the capabilities of a main electronic system or device.
POR, PWM, WDT - Program Memory Type
Program memory typically refers to flash memory when it is used to hold the program (instructions). Program memory may also refer to a hard drive or solid state drive (SSD). Contrast with data memory.
FLASH - Core Size
Core size in electronic components refers to the physical dimensions of the core material used in devices such as inductors and transformers. The core size directly impacts the performance characteristics of the component, including its inductance, saturation current, and frequency response. A larger core size typically allows for higher power handling capabilities and lower core losses, while a smaller core size may result in a more compact design but with limitations on power handling and efficiency. Designers must carefully select the core size based on the specific requirements of the application to achieve optimal performance and efficiency.
32-Bit - Program Memory Size
Program Memory Size refers to the amount of memory available in an electronic component, such as a microcontroller or microprocessor, that is used to store program instructions. This memory is non-volatile, meaning that the data stored in it is retained even when the power is turned off. The program memory size determines the maximum amount of code that can be stored and executed by the electronic component. It is an important parameter to consider when selecting a component for a specific application, as insufficient program memory size may limit the functionality or performance of the device.
512KB 512K x 8 - Connectivity
In electronic components, "Connectivity" refers to the ability of a component to establish and maintain connections with other components or devices within a circuit. It is a crucial parameter that determines how easily signals can be transmitted between different parts of a circuit. Connectivity can be influenced by factors such as the number of input and output ports, the type of connectors used, and the overall design of the component. Components with good connectivity are essential for ensuring reliable and efficient operation of electronic systems.
CANbus, FlexIO, I2C, LINbus, SPI, UART/USART - EEPROM Size
EEPROM Size refers to the amount of memory capacity available in an Electrically Erasable Programmable Read-Only Memory (EEPROM) chip. This parameter indicates the total storage space in bytes or bits that can be used to store data in a non-volatile manner. The EEPROM size determines the maximum amount of information that can be written, read, and erased from the memory chip. It is an important specification to consider when selecting an EEPROM for a particular application, as it directly impacts the amount of data that can be stored and accessed by the electronic component.
4K x 8
Datasheet PDF
- Datasheets :
- Environmental Information :
2N1711 NPN Power Transistor: 2N1711 Transistor Datasheet, Pinout and Equivalents14 December 20216347
DS1990A iButton: Where & How to use03 November 20214504
STM8AF6223PDU Microcontroller: Technical Overview29 February 2024276
PCF8575 I/O Expander : Pinout, Schematic and Datasheet19 August 202110628
ESP12E VS ESP12F: Which one is better?28 February 20228030
LTC6908IDCB-1#TRMPBF: A Versatile Programmable Oscillator for Precision Timing Applications06 March 2024304
ATtiny4313 Microcontroller: Pinout, Datasheet, Block Diagram26 October 20212133
AP2112K-3.3TRG1: 600mA LDO Voltage Regulator Review & Applications17 September 20258982
Top 10 Companies in the IoT Industry17 January 20221473
RF Front End in the 5G Era25 October 20218010
Role of Direct Memory Access in Modern Computing12 November 20246791
What is CPLD (Complex Programmable Logic Device)?15 October 202512728
Semiconductor Industry's Uphill Battle Towards Net Zero22 September 20232296
A Guide to AVR Microcontroller [PDF]15 October 202510524
Introduction to IC Packaging20 August 202624855
Si vs SiC Diodes: A Performance Study of Interleaved Boost Converters for PV Applications14 March 20233364
NXP USA Inc.
In Stock
United States
China
Canada
Japan
Russia
Germany
United Kingdom
Singapore
Italy
Hong Kong(China)
Taiwan(China)
France
Korea
Mexico
Netherlands
Malaysia
Austria
Spain
Switzerland
Poland
Thailand
Vietnam
India
United Arab Emirates
Afghanistan
Åland Islands
Albania
Algeria
American Samoa
Andorra
Angola
Anguilla
Antigua & Barbuda
Argentina
Armenia
Aruba
Australia
Azerbaijan
Bahamas
Bahrain
Bangladesh
Barbados
Belarus
Belgium
Belize
Benin
Bermuda
Bhutan
Bolivia
Bonaire, Sint Eustatius and Saba
Bosnia & Herzegovina
Botswana
Brazil
British Indian Ocean Territory
British Virgin Islands
Brunei
Bulgaria
Burkina Faso
Burundi
Cabo Verde
Cambodia
Cameroon
Cayman Islands
Central African Republic
Chad
Chile
Christmas Island
Cocos (Keeling) Islands
Colombia
Comoros
Congo
Congo (DRC)
Cook Islands
Costa Rica
Côte d’Ivoire
Croatia
Cuba
Curaçao
Cyprus
Czechia
Denmark
Djibouti
Dominica
Dominican Republic
Ecuador
Egypt
El Salvador
Equatorial Guinea
Eritrea
Estonia
Eswatini
Ethiopia
Falkland Islands
Faroe Islands
Fiji
Finland
French Guiana
French Polynesia
Gabon
Gambia
Georgia
Ghana
Gibraltar
Greece
Greenland
Grenada
Guadeloupe
Guam
Guatemala
Guernsey
Guinea
Guinea-Bissau
Guyana
Haiti
Honduras
Hungary
Iceland
Indonesia
Iran
Iraq
Ireland
Isle of Man
Israel
Jamaica
Jersey
Jordan
Kazakhstan
Kenya
Kiribati
Kosovo
Kuwait
Kyrgyzstan
Laos
Latvia
Lebanon
Lesotho
Liberia
Libya
Liechtenstein
Lithuania
Luxembourg
Macao(China)
Madagascar
Malawi
Maldives
Mali
Malta
Marshall Islands
Martinique
Mauritania
Mauritius
Mayotte
Micronesia
Moldova
Monaco
Mongolia
Montenegro
Montserrat
Morocco
Mozambique
Myanmar
Namibia
Nauru
Nepal
New Caledonia
New Zealand
Nicaragua
Niger
Nigeria
Niue
Norfolk Island
North Korea
North Macedonia
Northern Mariana Islands
Norway
Oman
Pakistan
Palau
Palestinian Authority
Panama
Papua New Guinea
Paraguay
Peru
Philippines
Pitcairn Islands
Portugal
Puerto Rico
Qatar
Réunion
Romania
Rwanda
Samoa
San Marino
São Tomé & Príncipe
Saudi Arabia
Senegal
Serbia
Seychelles
Sierra Leone
Sint Maarten
Slovakia
Slovenia
Solomon Islands
Somalia
South Africa
South Sudan
Sri Lanka
St Helena, Ascension, Tristan da Cunha
St. Barthélemy
St. Kitts & Nevis
St. Lucia
St. Martin
St. Pierre & Miquelon
St. Vincent & Grenadines
Sudan
Suriname
Svalbard & Jan Mayen
Sweden
Syria
Tajikistan
Tanzania
Timor-Leste
Togo
Tokelau
Tonga
Trinidad & Tobago
Tunisia
Turkey
Turkmenistan
Turks & Caicos Islands
Tuvalu
U.S. Outlying Islands
U.S. Virgin Islands
Uganda
Ukraine
Uruguay
Uzbekistan
Vanuatu
Vatican City
Venezuela
Wallis & Futuna
Yemen
Zambia
Zimbabwe


Product
Brand
Articles
Tools