OP27 Ultra-Low Noise Precision Op-Amp: Datasheet, Pinout, and Performance Review
Master precision analog design with the OP27 op-amp. Featuring 3 nV/√Hz noise and high stability, it's ideal for instrumentation. Buy or design with confidence.
- Executive Summary: What is the OP27?
- 1. Technical Specifications & Performance Analysis
- 2. Pinout, Package, and Configuration
- 3. Design & Integration Guide (For Engineers & Makers)
- 4. Typical Applications & Use Cases
- 5. Alternatives and Cross-Reference Guide
- 6. Frequently Asked Questions (FAQ)
- 7. Datasheets & Resources
- Specifications
Executive Summary: What is the OP27?
The OP27 is a precision operational amplifier designed for high-speed, ultra-low noise signal conditioning applications where DC precision and high-frequency performance are critical. It is widely recognized in the industry for combining the low offset and drift characteristics of the classic OP07 with significantly enhanced speed and bandwidth.
Market Position: A legacy industry-standard precision amplifier, widely available and highly trusted.
Top Features: Ultra-low noise (3 nV/√Hz), extremely low input offset voltage (25 µV max), and a high open-loop gain of 1.8 million.
Primary Audience: Ideal for instrumentation engineers, audio equipment designers, and professionals building high-accuracy data acquisition systems.
Supply Status: Active (widely produced by Analog Devices and other second-source manufacturers).

1. Technical Specifications & Performance Analysis
The OP27 is engineered to bridge the gap between low-frequency precision and high-frequency speed.
1.1 Core Architecture (Precision Bipolar)
The OP27 utilizes a high-performance bipolar process. This choice of architecture is the primary reason for its ultra-low noise floor. Unlike CMOS amplifiers that may suffer from higher 1/f noise, the OP27’s bipolar front end provides a stable, low-impedance input stage perfect for amplifying millivolt-level signals from sensors or microphones.
1.2 Key Electrical Characteristics
For procurement managers and design engineers, the following electrical limits define the OP27's operational envelope:
Input Noise Voltage: 3 nV/√Hz at 1 kHz (Typical).
Input Offset Voltage: 10 µV (typ) to 25 µV (max), ensuring minimal error in DC circuits.
Supply Voltage Range: Operates from ±4V to ±22V.
Slew Rate: 2.8 V/µs, allowing for faster response times than standard precision op-amps.
Gain Bandwidth Product: 8 MHz, suitable for wideband amplification.
1.3 Interfaces and Connectivity
As an analog component, the OP27 interfaces via standard analog signal paths. It is frequently used as the front-end buffer for high-resolution Analog-to-Digital Converters (ADCs) or as a precision integrator in control loops.

2. Pinout, Package, and Configuration
Understanding the physical layout is essential for PCB design and drop-in replacement verification.
2.1 Pin Configuration Guide
The OP27 typically follows the standard single op-amp pinout:
Offset Null: Used with a potentiometer to further reduce input offset.
Inverting Input (-): Signal input.
Non-Inverting Input (+): Signal input.
V-: Negative power supply rail.
Offset Null: Connection for trimming.
Output: Amplified signal.
V+: Positive power supply rail.
NC: No internal connection.
2.2 Naming Convention & Ordering Codes
When ordering, pay close attention to the suffixes:
OP27GPZ: "G" denotes the grade (standard), "P" indicates Plastic DIP package, and "Z" stands for RoHS compliance.
OP27GSZ: "S" indicates the SOIC (Surface Mount) package.
OP27AZ/883: Denotes military-grade ceramic packaging with full environmental testing.
2.3 Available Packages
| Package Type | Dimensions | Common Use Case |
|---|---|---|
| PDIP-8 | 9.27mm x 6.35mm | Prototyping and hand-soldering. |
| SOIC-8 | 4.9mm x 3.9mm | Standard machine-assembled PCBs. |
| TO-99 | Circular Metal Can | High-reliability/Military legacy systems. |
3. Design & Integration Guide (For Engineers & Makers)
Pro Tip: Always verify pin compatibility before migrating from older series like the OP07. While pinouts are often the same, the OP27's higher speed may require better decoupling.
3.1 Hardware Implementation
Bypass Capacitors: To maintain stability and low noise, place a 0.1 µF ceramic capacitor in parallel with a 10 µF tantalum capacitor as close to the V+ and V- pins as possible.
PCB Layout: Use a solid ground plane. Keep input traces short to minimize EMI pickup, which can negate the benefits of the ultra-low noise floor.
Thermal Management: Under standard ±15V operation, the OP27 consumes roughly 3-5mA. Heatsinks are generally unnecessary, but ensure the chip is not placed near high-heat components like power transistors.
3.2 Common Design Challenges
Issue: Not Rail-to-Rail: The OP27 cannot reach the supply rails. It requires roughly 2V of headroom.
Fix: If using a ±15V supply, limit your output signal to ±13V. For 5V-only systems, consider a modern RRIO part like the ADA4075.
Issue: Minimum Supply Voltage: The OP27 will fail in 3.3V or 5V single-supply systems.
Fix: Ensure your power rail provides at least ±4V (8V total span).
4. Typical Applications & Use Cases
📺 Video Recommendation: OP27 Guide
4.1 Real-World Example: Microphone Preamplifier
In professional audio recording, the OP27 is used as a Microphone Preamplifier. Because microphones produce very small voltages, the 3 nV/√Hz noise spec of the OP27 ensures that the "hiss" is kept below the audible threshold, while the 8 MHz bandwidth ensures high-fidelity reproduction of the entire audio spectrum.

5. Alternatives and Cross-Reference Guide
If the OP27 is unavailable or doesn't meet specific power constraints, consider these:
Direct Replacements: OPA27 (Texas Instruments version) is a pin-to-pin compatible alternative.
Better Performance: AD797 offers even lower noise (0.9 nV/√Hz) for extreme precision requirements.
Cost-Effective/Audio: NE5534 is a budget-friendly option for audio, though it lacks the DC precision (higher offset) of the OP27.
High Speed: OP37 is similar but decompensated for higher speeds (stable at gains >5).
6. Frequently Asked Questions (FAQ)
Q: What is the difference between OP27 and OP37?
A: The OP27 is unity-gain stable, whereas the OP37 is decompensated for higher speed (slew rate of 17 V/µs) but is only stable at gains of 5 or higher.
Q: Can OP27 be used in battery-operated devices?
A: Only if the battery provides at least ±4V. Due to its ~4mA quiescent current, it is not considered a "low-power" op-amp by modern standards.
Q: Where can I find the OP27 datasheet and library files?
A: Official datasheets are hosted on the Analog Devices website. CAD symbols are available via Ultra Librarian or SnapEDA for most major ECAD tools.
7. Datasheets & Resources
Official Datasheet: Analog Devices OP27 Series
Development Tools: Evaluation boards for standard 8-pin SOIC op-amps can be used for rapid prototyping.
Specifications
A Comprehensive Guide to Tamura 2DM150806CM Gate Driver11 March 20241022
IRF9640 P-Channel MOSFET: Pinout, Datasheet, Equivalent, and Circuit01 September 20217698
CR123A VS. RCR123A: Are They Interchangeable? [FAQ & Video]24 August 20229737
SCC2691 Universal Asynchronous Receiver/Transmitter: Pinout, Equivalent and Datasheet15 April 20221167
Renesas R5F5630BCDFC Microcontroller: A Technical Overview29 February 2024197
SN74LVC1G08DCKR positive-AND gate: Features, Applications and Datasheet20 October 2023917
KSZ8895MQXI Ethernet Switch SPI Interface 128-PQFP: Datasheet, Pinout, and equivalent11 February 20221779
VL53L1X Laser-Ranging Sensor: Datasheet, Pinout and Schematic29 July 202110820
What is a Cascode Amplifier?27 March 202513229
Detecting Wafer Patterns using Semi-Supervised Learning21 October 20221212
Foxconn Announces Investment of $9 Billion to Build a Chip Factory in Saudi Arabia15 March 20225285
Introduction to TRIAC and TRIAC Dimmer10 September 20209381
DIP Switch: Introduction and Classification20 January 202112809
New Crisis in Semiconductors: Neon Gas Prices Soar 9 Times21 March 20226203
Memory ICs: Types, Applications & Selection (2025)30 April 20252838
Semiconductor Material Industry Guide21 January 20225764
In Stock