TTP223 Capacitive Touch Switch, Touch Key Module[Video]

UTMEL

Published: 21 April 2022 | Last Updated: 21 April 2022

4863

TTP223-BA6

TTP223-BA6

Tontek Design Tech

TTP223-BA6 datasheet pdf and Unclassified product details from Tontek Design Tech stock available at Utmel

Purchase Guide

The TonTouchTM TTP223 is a touchpad detector IC with a one-touch key. This article is going to talk about the features, applications, and more detailed information about TTP223.

This video demonstrates detailed information about TTP223.

TTP223 Capacitive Touch Switches

Overview of TTP223

The TonTouchTM TTP223 is a touchpad detector IC with a one-touch key. The touching detection IC is intended to be used in place of typical direct button keys with a variety of pad sizes. The contact essential benefits for DC or AC applications are low power consumption and a wide operating voltage range.


TTP223 Features

  • Operating voltage 2.0V~5.5V

  • Operating current @VDD=3V, no load

  • At low power mode typical 1.5uA, maximum 3.0uA

  • The response time max 220mS at low power mode @VDD=3V

  • Sensitivity can adjust by the capacitance(0~50pF) outside

  • Stable touching detection of the human body for replacing the traditional direct switch key

  • Provides Low Power mode

  • Provides direct mode、toggle mode by pad option(TOG pin) Q pin is CMOS output

  • All output modes can be selected active high or active low by pad option(AHLB pin)

  • After power-on have about 0.5sec stable time, during the time do not touch the keypad, And the function is disabled

  • Auto calibration for life at low power mode the re-calibration period is about 4.0sec normally when key detected touch and released touch, the auto re-calibration will be redoing after about 16sec from releasing key

  • The sensitivity of TTP223N-BA6 is better than TTP223-BA6’s. But the stability of TTP223N-BA6 is worse than TTP223-BA6’s. 


TTP223 Pinout

TTP223 Pinout.png

TTP223 Pinout

Pad No.Pad NameI/O Type Pad Description 
1CMOS output pin 
2VSSNegative power supply, ground
3I/O Input sensor port
4AHAB I-PLOutput active high or low selection,
1=>Active low; 0(Default)=>Active high 
5VDDPPositive power supply
6TOG I-PLOutput type option pin,
1=>Toggle mode; 0(Default)=>Direct mode


TTP223 Block Diagram

TTP223 Block diagram.png

TTP223 Block Diagram


Specifications

Tontek Design Tech TTP223-BA6 technical specifications, attributes, parameters and parts with similar specifications to Tontek Design Tech TTP223-BA6.
  • Type
    Parameter
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    SOT-23-6
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining

TTP223 Absolute Maximum Ratings

ParameterSymbolConditionsValue Unit 
Operating Temperature TOP——-40 ~ +85
Storage Temperature TSTG——-50 ~ +125
Power Supply VoltageVDD Ta=25°C VSS-0.3 ~ VSS+5.5
Input VoltageVINTa=25°CVSS-0.3 ~ VDD+0.3 
Human Body ModeESD ——4KV 
Note: VSS symbolizes system ground 


TTP223 Application Circuit

TTP223 Application Circuit.png

TTP223 Application Circuit


TTP223 Applications

  • Wide consumer products

  • Button key replacement 


TTP223 Package information

TTP223 Package information.png

TTP223 Package information


Popularity by Region

Frequently Asked Questions

What is TTP223?

The TTP223 is a single-touch pad detector IC with a single touch key. The touching detection IC is intended to be used in place of typical direct button keys with a variety of pad sizes. The contact essential benefits for DC or AC applications are low power consumption and a wide operating voltage range.

What’s the operating temperature of TTP223?

2.0V~5.5V.

How does a TTP223 work?

The TTP223 is an IC that simulates a single tactile button on a touch pad. This touch detecting IC is intended to be used in place of typical direct button keys with a variety of pad sizes. 3. Human body contact detection that is stable enough to replace the typical direct switch key.

How do I increase the sensitivity of my TTP223?

Outside, the TTP223 has a few options for changing the sensitivity. 1-1 multiplied by the electrode size Other circumstances are set. Sensitivity can be improved by using larger electrodes. Otherwise, sensitivity may be reduced.
TTP223-BA6

Tontek Design Tech

In Stock: 6000