A Comprehensive Guide to LTC7880IUKG#TRPBF DC/DC Switching Controller

UTMEL

Published: 06 March 2024 | Last Updated: 06 March 2024

288

LTC7880IUKG#TRPBF

LTC7880IUKG#TRPBF

Linear Technology/Analog Devices

5V~40V DC to DC converter IC 2 Outputs 50kHz~500kHz Transistor Driver

Purchase Guide

5V~40V DC to DC converter IC 2 Outputs 50kHz~500kHz Transistor Driver

This article provides an in-depth analysis of the LTC7880IUKG#TRPBF DC/DC switching controller from Linear Technology/Analog Devices. It covers the product description, features, applications, reference designs, alternative parts, and FAQs related to this versatile voltage regulator. Whether you are an electronic engineer or a tech enthusiast, this article will help you understand the capabilities and uses of the LTC7880IUKG#TRPBF in various electronic applications.

Product Introduction

Description:
The LTC7880IUKG#TRPBF is a high-performance DC/DC switching controller designed for step-up applications. It features two outputs with a positive output configuration and a wide input voltage range of 5V to 40V. The controller operates in a boost topology with a switching frequency ranging from 50kHz to 500kHz. With integrated features like current limit, enable, and soft start, the LTC7880IUKG#TRPBF offers efficient power management solutions for various electronic systems.

Features:
- Two outputs with a positive output configuration
- Wide input voltage range of 5V to 40V
- Boost topology with synchronous rectifier
- Integrated current limit, enable, and soft start functions
- High switching frequency range of 50kHz to 500kHz
- Serial interfaces including I2C and PMBus for easy control and monitoring

Applications:
Primary Applications:
1. Industrial Power Supplies: The LTC7880IUKG#TRPBF is ideal for industrial power supply systems requiring efficient voltage regulation and power management.
2. Automotive Electronics: With its wide input voltage range and high switching frequency, this controller is suitable for automotive electronics applications.
3. Telecom Infrastructure: The LTC7880IUKG#TRPBF can be used in telecom infrastructure equipment for reliable and stable power supply solutions.

Secondary Applications:
1. Renewable Energy Systems
2. Battery-Powered Devices
3. LED Lighting Systems

Applicable Specific Modules:
- Power Management Modules
- Voltage Regulation Modules
- Boost Converter Modules

Reference Designs:
1. Industrial Power Supply Design: This reference design showcases the use of LTC7880IUKG#TRPBF in an industrial power supply application, highlighting its efficiency and performance.
2. Automotive Voltage Regulator Design: A reference design demonstrating the implementation of LTC7880IUKG#TRPBF in automotive voltage regulator systems for enhanced power management.

Alternative Parts:
1. LTC3866: A similar DC/DC switching controller with different features and specifications, suitable for applications requiring specific performance characteristics.
2. LT8364: An alternative voltage regulator offering similar functionality to the LTC7880IUKG#TRPBF, with variations in input/output voltage ranges and control features.

FAQs:
Q: What is the maximum duty cycle of the LTC7880IUKG#TRPBF?
A: The LTC7880IUKG#TRPBF has a maximum duty cycle of 92%, allowing for efficient power conversion in various applications.

Q: Can the LTC7880IUKG#TRPBF be used in battery-powered devices?
A: Yes, the LTC7880IUKG#TRPBF is suitable for battery-powered devices due to its wide input voltage range and efficient power management capabilities.

Q: Does the LTC7880IUKG#TRPBF support remote monitoring and control?
A: Yes, the LTC7880IUKG#TRPBF features serial interfaces such as I2C and PMBus, enabling remote monitoring and control of the voltage regulator.

In conclusion, the LTC7880IUKG#TRPBF DC/DC switching controller offers a versatile and efficient solution for a wide range of electronic applications. With its advanced features, wide input voltage range, and multiple outputs, this controller is a reliable choice for power management in industrial, automotive, and telecom systems. Whether you are designing industrial power supplies or automotive electronics, the LTC7880IUKG#TRPBF provides the performance and flexibility required for modern electronic systems.

Specifications

Linear Technology/Analog Devices LTC7880IUKG#TRPBF technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices LTC7880IUKG#TRPBF.
  • Type
    Parameter
  • Factory Lead Time
    2 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    52-WFQFN Exposed Pad
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~125°C TJ
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Function

    The parameter "Function" in electronic components refers to the specific role or purpose that the component serves within an electronic circuit. It defines how the component interacts with other elements, influences the flow of electrical signals, and contributes to the overall behavior of the system. Functions can include amplification, signal processing, switching, filtering, and energy storage, among others. Understanding the function of each component is essential for designing effective and efficient electronic systems.

    Step-Up
  • Number of Outputs
    2
  • Output Type

    The "Output Type" parameter in electronic components refers to the type of signal or data that is produced by the component as an output. This parameter specifies the nature of the output signal, such as analog or digital, and can also include details about the voltage levels, current levels, frequency, and other characteristics of the output signal. Understanding the output type of a component is crucial for ensuring compatibility with other components in a circuit or system, as well as for determining how the output signal can be utilized or processed further. In summary, the output type parameter provides essential information about the nature of the signal that is generated by the electronic component as its output.

    Transistor Driver
  • Output Configuration

    Output Configuration in electronic components refers to the arrangement or setup of the output pins or terminals of a device. It defines how the output signals are structured and how they interact with external circuits or devices. The output configuration can determine the functionality and compatibility of the component in a circuit design. Common types of output configurations include single-ended, differential, open-drain, and push-pull configurations, each serving different purposes and applications in electronic systems. Understanding the output configuration of a component is crucial for proper integration and operation within a circuit.

    Positive
  • Voltage - Supply (Vcc/Vdd)

    Voltage - Supply (Vcc/Vdd) is a key parameter in electronic components that specifies the voltage level required for the proper operation of the device. It represents the power supply voltage that needs to be provided to the component for it to function correctly. This parameter is crucial as supplying the component with the correct voltage ensures that it operates within its specified limits and performance characteristics. It is typically expressed in volts (V) and is an essential consideration when designing and using electronic circuits to prevent damage and ensure reliable operation.

    5V~40V
  • Control Features

    Control features in electronic components refer to specific functionalities or characteristics that allow users to manage and regulate the operation of the component. These features are designed to provide users with control over various aspects of the component's performance, such as adjusting settings, monitoring parameters, or enabling specific modes of operation. Control features can include options for input/output configurations, power management, communication protocols, and other settings that help users customize and optimize the component's behavior according to their requirements. Overall, control features play a crucial role in enhancing the flexibility, usability, and performance of electronic components in various applications.

    Current Limit, Enable, Soft Start
  • Topology

    In the context of electronic components, "topology" refers to the arrangement or configuration of the components within a circuit or system. It defines how the components are connected to each other and how signals flow between them. The choice of topology can significantly impact the performance, efficiency, and functionality of the electronic system. Common topologies include series, parallel, star, mesh, and hybrid configurations, each with its own advantages and limitations. Designers carefully select the appropriate topology based on the specific requirements of the circuit to achieve the desired performance and functionality.

    Boost
  • Frequency - Switching

    "Frequency - Switching" in electronic components refers to the rate at which a device, such as a transistor or switching regulator, turns on and off during operation. This parameter is crucial in determining the efficiency and performance of power converters, oscillators, and other circuits that rely on rapid switching. Higher switching frequencies typically allow for smaller component sizes but may require more advanced design considerations to manage heat and electromagnetic interference.

    50kHz~500kHz
  • Synchronous Rectifier

    Synchronous rectification is a technique for improving the efficiency of rectification by replacing diodes with actively controlled switches, usually power MOSFETs or power bipolar junction transistors (BJT).

    Yes
  • Duty Cycle (Max)

    The "Duty Cycle (Max)" parameter in electronic components refers to the maximum percentage of time that a signal is active or on within a specific period. It is commonly used in components such as pulse-width modulation (PWM) controllers, oscillators, and timers. A duty cycle of 100% means the signal is always on, while a duty cycle of 0% means the signal is always off. Understanding the maximum duty cycle is important for ensuring proper operation and performance of the electronic component within its specified limits. It is typically expressed as a percentage and helps determine the amount of power or energy being delivered by the signal.

    92%
  • Serial Interfaces

    A serial interface is a communication interface between two digital systems that transmits data as a series of voltage pulses down a wire. Essentially, the serial interface encodes the bits of a binary number by their "temporal" location on a wire rather than their "spatial" location within a set of wires.

    I2C, PMBus
0 Similar Products Remaining

Parts with Similar Specs

Datasheet PDF

Download datasheets and manufacturer documentation for Linear Technology/Analog Devices LTC7880IUKG#TRPBF.
LTC7880IUKG#TRPBF

Linear Technology/Analog Devices

In Stock
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
Related Parts More