AD780 3 ppm/°C Voltage Reference: Datasheet, Specs, and Design Analysis

UTMEL

Published: 11 April 2026 | Last Updated: 11 April 2026

142

AD780ARZ-REEL7

AD780ARZ-REEL7

Analog Devices Inc.

-40°C~85°C TA Programmable PMIC AD780 1 Channel 5V 8-SOIC (0.154, 3.90mm Width)

Purchase Guide

-40°C~85°C TA Programmable PMIC AD780 1 Channel 5V 8-SOIC (0.154, 3.90mm Width)

Discover the AD780 ultrahigh precision 2.5V/3.0V voltage reference by Analog Devices. Explore specs, pinouts, and equivalents to optimize your circuit design.

Executive Summary: What is the AD780?

The AD780 is an ultrahigh precision bandgap reference voltage designed by Analog Devices to provide a pin-programmable 2.5 V or 3.0 V output from inputs ranging between 4.0 V and 36 V. Engineered to deliver exceptional temperature stability and low initial error, it acts as a highly reliable foundational voltage source for sensitive analog-to-digital and digital-to-analog conversion circuits.

  • Market Position: High-performance precision component, favored for its exceptional stability over temperature fluctuations.

  • Top Features: Ultralow drift (3 ppm/°C max), high accuracy (±1 mV max), and a pin-programmable 2.5 V or 3.0 V output.

  • Primary Audience: Ideal for design engineers working on high-resolution ADCs/DACs, temperature transducers, and industrial control systems requiring absolute voltage stability.

  • Supply Status: Active in its RoHS-compliant (unleaded) formats, though legacy leaded packages are obsolete.


1. Technical Specifications & Performance Analysis

1.1 Core Architecture (CPU/Logic/Power)

The AD780 operates on an advanced precision bandgap architecture. This design allows the component to maintain an incredibly stable output voltage despite fluctuations in the input supply or ambient temperature. A unique feature of this architecture is its flexibility: it supports both series and shunt mode operation, giving engineers the versatility to implement it as a standard series regulator or a two-terminal shunt reference, depending on BOM constraints and power topologies.

1.2 Key Electrical Characteristics

For procurement managers evaluating price vs performance, the AD780's electrical characteristics justify its selection in high-fidelity designs:

  • Input Voltage Range: 4.0 V to 36 V (Offers massive headroom for industrial 12V/24V rails).

  • Output Voltage: 2.5 V or 3.0 V (Pin-programmable).

  • Output Current Capability: ±10 mA (Can source and sink current).

  • Quiescent Current: 1 mA max (Low power consumption, suitable for portable designs).

  • Temperature Drift: 3 ppm/°C max (Ensures minimal voltage shift in extreme environments).

  • Output Noise: 100 nV/√Hz (Crucial for high-resolution ADC/DAC applications).

1.3 Interfaces and Connectivity

Unlike complex digital ICs requiring SPI or I2C buses, the AD780 relies on straightforward hardware pin-strapping for configuration. It includes a dedicated pin for output voltage selection and a unique Temperature Output Pin, which provides a voltage proportional to the absolute temperature, effectively allowing the IC to double as a basic temperature transducer.

AD780 functional block diagram

2. Pinout, Package, and Configuration

2.1 Pin Configuration Guide

AD780 pinout diagram

While you should always consult the official AD780 datasheet for the exact schematic symbol and wiring, the standard 8-pin layout typically includes: - VIN: Input power supply (4.0V to 36V). - GND: System ground. - VOUT: The precision reference output (2.5V or 3.0V). - O/P Select: Tie to GND or VIN to program the output voltage. - TEMP: Temperature proportional output voltage.

2.2 Naming Convention & Ordering Codes

Understanding the Part Numbers:Procurement managers must pay close attention to the suffixes when ordering this part to avoid compliance issues: - Grade Suffixes (e.g., A, B): Denote the precision and temperature drift grades (e.g., 'B' grade typically offers the tighter 3 ppm/°C spec). - 'Z' Suffix (e.g., AD780ANZ, AD780BNZ): Indicates a Pb-free, RoHS-compliant package. Do not order parts without the 'Z' for modern, environmentally compliant manufacturing.

2.3 Available Packages

Package TypeDimensionsCommon Use Case
8-Lead PDIPStandard DIPPrototyping, breadboard testing, and legacy through-hole boards.
8-Lead SOICStandard SOIC-8High-volume surface-mount manufacturing.
8-Lead CERDIPStandard CeramicHigh-reliability, aerospace, or extreme temperature industrial uses.

3. Design & Integration Guide (For Engineers & Makers)

Pro Tip: Always verify pin compatibility before migrating from older series references like the AD680, as pin functions (like the O/P Select) may differ.

3.1 Hardware Implementation

  • Bypass Capacitors: While the AD780 is highly stable, standard practice dictates placing a 0.1 µF ceramic capacitor close to the VIN pin.

  • PCB Layout: Keep the VOUT trace as short and thick as possible to minimize parasitic resistance. Ensure a solid, noise-free ground plane.

  • Thermal Management: Given its low 1 mA maximum quiescent current, the AD780 dissipates very little heat. A heatsink is not required under normal operating conditions.

3.2 Common Design Challenges

  • Issue: Capacitive Load Stability  Symptom: Potential instability, ringing, or noise transients when driving larger capacitive loads.  Fix: If the load capacitance is expected to be greater than 1 nF, use a 1 µF bypass capacitor on the supply (+VIN to GND) to maintain phase margin and stability.

  • Issue: Leaded Package Obsolescence  Symptom: BOM rejection due to non-compliance with modern environmental regulations (original AD780AN/BN parts).  Fix: Update your BOM to migrate to RoHS compliant unleaded versions (AD780ANZ, AD780BNZ).

4. Typical Applications & Use Cases

Watch Tutorial: AD780

4.1 Real-World Example: High-Resolution Industrial Data Acquisition

In an industrial control system utilizing a 24-bit ADC, any fluctuation in the reference voltage directly translates to measurement error. The AD780 is frequently used as the primary voltage reference for these ADCs. By programming the AD780 to 3.0V and feeding it from a noisy 12V or 24V industrial rail, the IC rejects the noise and provides an ultra-stable 3.0V reference with a maximum drift of only 3 ppm/°C. Furthermore, the TEMP pin can be routed to a spare ADC channel to monitor the ambient temperature of the control board.

AD780 application circuit schematic

5. Alternatives and Cross-Reference Guide

When balancing price vs performance, or navigating supply chain shortages, consider these AD780 equivalent and alternative options:

  • ADR421: A modern, ultra-low noise alternative. Excellent if you need even better noise performance for 24-bit+ ADCs.

  • ADR03: A great cost-effective alternative for 2.5V reference applications that might not require the extreme 3 ppm/°C stability of the AD780.

  • REF192: A widely used 2.5V precision reference. Often used as a direct or functional replacement in low-dropout applications.

  • LT1019: A classic precision reference from Analog Devices (formerly Linear Tech). Offers excellent stability but check pinout compatibility.

  • AD680: A predecessor/alternative bandgap reference. Good for legacy designs, but the AD780 offers the advantage of programmable outputs.

6. Frequently Asked Questions (FAQ)

  • Q: What is the difference between AD780 and the ADR03?  The AD780 offers a unique pin-programmable output (2.5V or 3.0V) and a temperature output pin, whereas the ADR03 is a fixed 2.5V reference. The AD780 often provides superior initial accuracy depending on the grade selected.

  • Q: Can AD780 be used in portable, battery-operated equipment?  Yes. With a maximum quiescent current of just 1 mA, the AD780 is highly suitable for portable and battery-operated devices that require precision measurements without excessive power drain.

  • Q: Where can I find the datasheet and schematic symbol library files for AD780?  The official AD780 datasheet, along with CAD models and schematic symbols for Altium, Eagle, and KiCad, can be downloaded directly from the Analog Devices website or authorized distributor portals.

  • Q: How do I program/configure the AD780 output voltage?  The output is hardware-programmed via the O/P Select pin. Tying this pin to specific logic levels (refer to the datasheet for exact wiring) toggles the internal resistor network between the 2.5V and 3.0V output modes.

  • Q: Can the AD780 interface directly with Arduino or STM32 microcontrollers?  Yes. The AD780 is frequently used to provide a clean external AREF (Analog Reference) voltage to Arduino or STM32 MCUs, vastly improving the accuracy of their internal ADCs compared to using the default USB/system power rail.

7. Resources

  • Development Tools & Software:

  • Analog Devices LTspice (for simulating reference stability and transient response).

  • ADI Precision Studio (for signal chain evaluation).

  • Official Analog Devices AD780 Evaluation Boards.

Specifications

Parts with Similar Specs

The three parts on the right have similar specifications to Analog Devices Inc. & AD780ARZ-REEL7.
AD780ARZ-REEL7

Analog Devices Inc.

In Stock: 28

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

Related Parts More