web counter

An In-depth Look at LTC7003IMSE#TRPBF Gate Driver: Features, Applications, and Reference Designs

UTMEL

Published: 06 March 2024 | Last Updated: 06 March 2024

401

LTC7003IMSE#TRPBF

LTC7003IMSE#TRPBF

Linear Technology/Analog Devices

Surface Mount Tape & Reel (TR) Active Gate Drivers ICs Non-Inverting 1 60V V 16-TFSOP (0.118, 3.00mm Width) Exposed Pad LTC7003

Unit Price: $8.183133

Ext Price: $8.18

Purchase Guide

Surface Mount Tape & Reel (TR) Active Gate Drivers ICs Non-Inverting 1 60V V 16-TFSOP (0.118, 3.00mm Width) Exposed Pad LTC7003

This technical article delves into the LTC7003IMSE#TRPBF gate driver, a product by Linear Technology/Analog Devices. The article will explore the features, applications, reference designs, alternative parts, and frequently asked questions related to this gate driver.

Product Introduction

Description:
The LTC7003IMSE#TRPBF is a high-side N-channel MOSFET gate driver designed for driving power MOSFETs in high voltage applications. It is a single-channel gate driver that operates with a supply voltage ranging from 3.5V to 15V. With a high-side voltage of up to 60V, this gate driver is suitable for a wide range of power management applications.

Features:
- Non-inverting input type
- High-side driven configuration
- Fast rise/fall times of 90ns/40ns
- Operating temperature range of -40°C to 125°C
- RoHS compliant and MSL level 1
- Compact 16-TFSOP package with exposed pad for efficient thermal dissipation

Applications:
Primary Applications:
1. Motor control systems
2. Switch mode power supplies
3. Class D audio amplifiers
4. DC-DC converters
5. LED lighting systems

Secondary Applications:
1. Battery management systems
2. Solar inverters
3. Industrial automation
4. Uninterruptible power supplies (UPS)
5. Electric vehicle charging systems

Applicable Specific Modules:
1. LTC7003IMSE#TRPBF gate driver can be integrated into power modules for motor control applications.
2. It can be used in conjunction with microcontrollers for precise control in power supply designs.

Reference Designs:
1. High Voltage Motor Drive: A reference design showcasing the LTC7003IMSE#TRPBF gate driver in a high voltage motor drive application.
2. LED Driver: An application note demonstrating the use of this gate driver in an LED driver circuit.
3. Power Inverter: A reference design illustrating the integration of LTC7003IMSE#TRPBF in a power inverter for solar energy systems.

Alternative Parts:
While the LTC7003IMSE#TRPBF gate driver offers excellent performance and features, alternative parts from other manufacturers include:
1. Infineon EiceDRIVER™ gate drivers
2. Texas Instruments DRV8x gate drivers
3. ON Semiconductor NCP81074 gate drivers

FAQs:
Q: What is the maximum operating temperature of LTC7003IMSE#TRPBF?
A: The LTC7003IMSE#TRPBF gate driver has an operating temperature range of -40°C to 125°C, making it suitable for industrial and automotive applications.

Q: Can LTC7003IMSE#TRPBF drive multiple MOSFETs simultaneously?
A: No, LTC7003IMSE#TRPBF is a single-channel gate driver designed to drive a single high-side N-channel MOSFET.

Q: Is LTC7003IMSE#TRPBF compatible with 5V logic level inputs?
A: Yes, LTC7003IMSE#TRPBF supports a wide supply voltage range from 3.5V to 15V, making it compatible with 5V logic level inputs.

In conclusion, the LTC7003IMSE#TRPBF gate driver offers a versatile solution for driving high-side N-channel MOSFETs in a variety of power management applications. With its compact package, fast switching times, and wide supply voltage range, it is a reliable choice for engineers working on motor control, power supply, and other high voltage systems.

Specifications

Linear Technology/Analog Devices LTC7003IMSE#TRPBF technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices LTC7003IMSE#TRPBF.
  • Type
    Parameter
  • Lifecycle Status

    Lifecycle Status refers to the current stage of an electronic component in its product life cycle, indicating whether it is active, obsolete, or transitioning between these states. An active status means the component is in production and available for purchase. An obsolete status indicates that the component is no longer being manufactured or supported, and manufacturers typically provide a limited time frame for support. Understanding the lifecycle status is crucial for design engineers to ensure continuity and reliability in their projects.

    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    16-TFSOP (0.118, 3.00mm Width) Exposed Pad
  • Number of Pins
    16
  • Driver Configuration
    High-Side
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~125°C TJ
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Published
    2017
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    3.5V~15V
  • Base Part Number

    The "Base Part Number" (BPN) in electronic components serves a similar purpose to the "Base Product Number." It refers to the primary identifier for a component that captures the essential characteristics shared by a group of similar components. The BPN provides a fundamental way to reference a family or series of components without specifying all the variations and specific details.

    LTC7003
  • Pin Count

    a count of all of the component leads (or pins)

    16
  • Input Type

    Input type in electronic components refers to the classification of the signal or data that a component can accept for processing or conversion. It indicates whether the input is analog, digital, or a specific format such as TTL or CMOS. Understanding input type is crucial for ensuring compatibility between different electronic devices and circuits, as it determines how signals are interpreted and interacted with.

    Non-Inverting
  • Rise / Fall Time (Typ)

    The parameter "Rise / Fall Time (Typ)" in electronic components refers to the time it takes for a signal to transition from a specified low level to a specified high level (rise time) or from a high level to a low level (fall time). It is typically measured in nanoseconds or picoseconds and is an important characteristic in determining the speed and performance of a component, such as a transistor or integrated circuit. A shorter rise/fall time indicates faster signal switching and can impact the overall speed and efficiency of a circuit. Designers often consider this parameter when selecting components for high-speed applications to ensure proper signal integrity and timing.

    90ns 40ns
  • Channel Type

    In electronic components, the parameter "Channel Type" refers to the type of channel through which electrical signals or current flow within the component. This parameter is commonly associated with field-effect transistors (FETs) and other semiconductor devices. The channel type can be categorized as either N-channel or P-channel, depending on the polarity of the majority charge carriers (electrons or holes) that carry the current within the channel. N-channel devices have an electron-conducting channel, while P-channel devices have a hole-conducting channel. Understanding the channel type is crucial for proper circuit design and component selection to ensure compatibility and optimal performance.

    Single
  • Number of Drivers
    1
  • Gate Type

    In electronic components, the term "Gate Type" typically refers to the type of logic gate used in digital circuits. A logic gate is a fundamental building block of digital circuits that performs a specific logical operation based on the input signals it receives. Common types of logic gates include AND, OR, NOT, NAND, NOR, XOR, and XNOR gates.The Gate Type parameter specifies the specific logic function that the gate performs, such as AND, OR, or NOT. Different gate types have different truth tables that define their behavior based on the input signals. By selecting the appropriate gate type for a given application, designers can implement various logical functions and operations in digital circuits.Understanding the gate type is essential for designing and analyzing digital circuits, as it determines how the circuit processes and manipulates binary data. Choosing the right gate type is crucial for ensuring the correct functionality and performance of the digital system being designed.

    N-Channel MOSFET
  • High Side Voltage - Max (Bootstrap)

    The parameter "High Side Voltage - Max (Bootstrap)" in electronic components refers to the maximum voltage that can be applied to the high side of a bootstrap circuit. Bootstrap circuits are commonly used in power electronics to drive high-side MOSFETs or IGBTs efficiently. This parameter is crucial for ensuring the proper operation and reliability of the bootstrap circuit, as exceeding the maximum voltage can lead to component failure or malfunction. Designers must carefully consider this specification when selecting components and designing circuits to prevent damage and ensure optimal performance.

    60V
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining

Parts with Similar Specs

Datasheet PDF

Download datasheets and manufacturer documentation for Linear Technology/Analog Devices LTC7003IMSE#TRPBF.