CR2430 vs CR2450: Is there any differences between them?

Sophie

Published: 24 April 2022 | Last Updated: 24 April 2022

71232

CR2430

CR2430

Murata Electronics

CR STANDARD

Purchase Guide

CR STANDARD

The CR2450 and CR2430 batteries have different sizes according to the COMSAN battery standard. 2430 denotes a battery with a diameter of 24 mm and a thickness of 3 mm, whereas 2450 denotes a battery with a diameter of 24 mm and a thickness of 5 mm. Apart from the differences in dimensions, is there any other difference between them? Magi will tell you in this article.

This video will show you Key Fob CR2430 battery replacement.

Volvo Key Fob CR2430 Battery Replacement

Overview of CR2430

cr2430.jpg

CR2430 batteries are non-rechargeable Lithium Manganese Dioxide (LiMnO2) button/coin-cell batteries, featuring physical dimensions of (D x H) 24.5 x 3.0 mm (~0.9646 x 0.1181 inches).

CR2430 batteries feature a nominal voltage of 3.0 volts, a cutoff voltage of 2.0 volts, and a nominal capacity of ~270-320 mAh - as usual with the batteries, actual capacity depends on the battery age, storage temperature, drain conditions (current, temperature), and similar.

The standard discharge current of CR2430 batteries is ~0.2 mA, while the pulse current depends on the pulse length, but generally, it is in the 7-15 mA range.


Overview of CR2450

cr2450.jpg

CR2450 is commonly used in watches, computer motherboards, medical devices, LED flashlights, toys, remote controls, remote car keys, security systems, wearable electronics, etc.

Compared to smaller 3.0V lithium batteries, the CR2450 is a large and powerful battery with a large capacity and is often used in 'high' drain devices.

The CR2450 battery has a diameter of 24 mm (~0.945 inches) and a height of 5.0 mm (~0.197 inches) and a weight range of 5.7-6.3+ grams (0.2-0.222+ ounces).

The CR2450 battery has a negative electrode made of lithium and a positive electrode made of manganese dioxide, so its label starts with 'CR.'

The standard label for the 2450 manganese-dioxide positive electrode lithium battery is CR2450, although other labels are also used, such as 5029LC, DL2450, ECR2450, CR2450N, CR-2450, CR2450EL, CR-2450EL, CR-2450EL, etc. 


CR2430 vs CR2450:Specifications


CR2430CR2450
Battery typeLithium Manganese DioxideLithium Manganese Dioxide
Nominal Voltage3.0V3V
Nominal Capacity300 mAh620 mAh
Standard Discharge Current0.2 mA0.2 mA
Operating Temperature Range-30 to 70-30 to 60
Diameter (inch)0.965 inch0.965 inch
Diameter (mm)24.5 mm24.5 mm
Height (inch)0.118 inch0.197 inch
Height (mm)3 mm5 mm
IEC (JIS)CR2430CR2450
Weight4.4g6.3g


CR2430 vs CR2450:Applications

CR2430 Applications

The Lithium Coin CR2430 has several proven achievements for appliances where traditional batteries cannot be used. These can be used for calculators, digital watches, car keys, laser pens, fitness appliances, and medical devices like a tensiometer and a clinical thermometers.

CR2450 Applications

The Lithium Coin CR2450 batteries have certain accomplishments for applications where traditional batteries cannot be used. Use them for calculators, digital watches, laser pens, car keys, medical devices like a clinical thermometer and a tensiometer, and fitness appliances.


CR2430 vs CR2450: Features

CR2430 Features

  • Can be used in a wide range of temperatures (-30°C to +70°C)

  • Lightweight, High Voltage, and High Energy Density

The battery voltage is 3V, almost double that of normal alkaline or manganese batteries. This means that the number of batteries required for equipment can be halved for maximum space-saving and weight reduction.

No mercury added

  • A full lineup for use in a wide variety of applications

  • Long shelf life: up to 10 years

Leave the Panasonic lithium coin CR2430 batteries for 10 years in storage and they still have 90% of their original capacity. This is the result of the chemical stability due to the combination of manganese and lithium dioxide. This long-term discharge has been tested at all operating temperatures under low-load discharge conditions.

  • Lots of power in a compact design

The lithium coin CR2430 battery is provided with lots of power (3V) in an ultra-compact design. When you need two, three, or more traditional batteries, you will only need one single lithium battery. This battery is excellent for small devices that require lots of power.

  • Excellent Leakage Resistance

The newly developed battery construction and electrolyte ensure maximum leakage resistance over a long span of time.

 

CR2450 Features

  • Lightweight, High Voltage, and High Energy Density

The battery voltage is 3V, almost double that of normal alkaline or manganese batteries. This means that the number of batteries required for equipment can be halved for maximum space-saving and weight reduction.

  • Excellent Discharge Characteristics

Voltage characteristics remain stable even for a long period of discharge, greatly improving the reliability of equipment that uses the battery. Such equipment is also maintenance-free (battery replacement is seldom required).

  • Excellent Leakage Resistance

The newly developed battery construction and electrolyte ensure maximum leakage resistance over a long span of time.

  • Usable in a wide range of temperatures (-30°C to +60°C)

  • Very low self-discharge; long shelf life of up to 10 years

  • A full lineup for use in a wide variety of applications

  • The very high weight-to-power ratio

  • No mercury added


CR2430 vs CR2450:Equivalents

The CR2430 battery is also a replacement for equivalent batteries:

CR2430, DL2430, BR2430, KL2430, L2430, ECR2430, 5011LC, L20, KCR2430, E-CR2430, KECR2430, LF1/2W


CR2450 battery can be replaced by DL2450.


CR2430 vs CR2450: Dimensions

cr2430 dimensions.jpg

cr2430 Dimensions

cr2450 dimensions.jpg

CR2450 Dimensions

CR2430 vs CR2450: Conclusion

CR2450 is commonly used in watches, computer motherboards, medical devices, LED flashlights, toys, remote controls, remote car keys, security systems, wearable electronics, etc.

Compared to smaller 3.0V lithium batteries, the CR2450 is a large and powerful battery with a large capacity and is often used in 'high' drain devices.

The CR2450 battery has a diameter of 24 mm (~0.945 inches) and a height of 5.0 mm (~0.197 inches) and a weight range of 5.7-6.3+ grams (0.2-0.222+ ounces).

The CR2430 battery is a non-rechargeable lithium 3.0-volt battery with a typical capacity of 270-300 mAh and dimensions of 24.5 x 3.0 mm.

As can be seen, the CR2430 battery may fit into the battery compartments designed for CR2450  batteries, but contacts may cause problems. Furthermore, the CR2430 has much lower capacity and drain currents, which may cause certain devices to malfunction.

To summarize, do not replace the CR2450  battery with the CR2430 battery unless absolutely necessary and at your own risk!


CR2430 Battery Safety Issues

Modern CR2430 batteries don't contain mercury, cadmium, lead, and other heavy and toxic metals.

However, if the CR2430 or any other similar battery gets swallowed by kids or pets, body fluids short-circuit the battery causing various electrolytic processes that are very dangerous, even lethal - that is why most CR and similar batteries come in 'child-proof' and similar packages.

Although CR2430 batteries are not small, this may happen - if it happens, contact the nearest emergency center ASAP and do as instructed.

Please, this is a serious warning and should be treated as such!


Frequently Asked Questions

Is CR2032 same as CR2450?

The CR2450 battery relies on the same storage technology as the CR2032 type. Therefore the energy density is the same, but the CR2450 cell provides more capacity due to its larger size. The capacity also varies depending on the manufacturer and lies around 620 mAh.

How long does a CR2450 battery last?

10 years. The lithium coin CR2450 batteries still have 90% of their original capacity after 10 years. The reason for this is that they are chemically very stable, thanks to the combination of lithium and manganese dioxide.

Is there a difference between CR2450 and CR2450N?

There is a difference between the CR2450N and the CR2450 so make sure you get the one that will fit your device. The Terrova remote needs the one with the N on it. The remote only needs one battery so I bought an extra one for a spare.

What battery is equivalent to CR2430?

CR2025 and CR2032 batteries can sometimes be used in place of each other, even though CR2025 batteries are slightly thinner. There is no true substitute for a CR2430 battery, and they represent a somewhat unique size in the battery world.

What is the nominal voltage of CR2430 batteries?

3.0 volts
CR2430

Murata Electronics

In Stock

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe