TPS1H100BQPWPRQ1 High-Side Power Switch: Layout, Pinout, and Datasheet
N-Channel PMIC Automotive, AEC-Q100 Series TPS1H100 14 Pin 13.5V 14-PowerTSSOP (0.173, 4.40mm Width)









N-Channel PMIC Automotive, AEC-Q100 Series TPS1H100 14 Pin 13.5V 14-PowerTSSOP (0.173, 4.40mm Width)
The TPS1H100BQPWPRQ1 is a high-side power switch with an integrated NMOS power FET and charge pump. This article mainly introduces Layout, Pinout, Datasheet and other detailed information about Texas Instruments TPS1H100BQPWPRQ1.

Transistor as a switch - low side or high side
- TPS1H100BQPWPRQ1 Description
- TPS1H100BQPWPRQ1 Pinout
- TPS1H100BQPWPRQ1 CAD Model
- TPS1H100BQPWPRQ1 Features
- Specifications
- TPS1H100BQPWPRQ1 Functional Block Diagram
- TPS1H100BQPWPRQ1 Typical Application Schematic
- TPS1H100BQPWPRQ1 Layout
- TPS1H100BQPWPRQ1 Applications
- TPS1H100BQPWPRQ1 Package
- TPS1H100BQPWPRQ1 Manufacturer
- Trend Analysis
- Datasheet PDF
TPS1H100BQPWPRQ1 Description
The TPS1H100BQPWPRQ1 is a high-side power switch with an integrated NMOS power FET and charge pump. It has a single channel and is fully protected. The load may be intelligently controlled thanks to full diagnostics and high-accuracy current-sense features. The overall system's reliability is considerably improved by a programmable current-limit function. When diagnostics are disabled, both versions of the device diagnostic reporting can be set to the high-impedance state for multiplexing the MCU analog or digital interface among devices, and both can be set to the high-impedance state when diagnostics are removed.
The open-drain structure is used for version A of the digital status report. It pulls down to GND when a fault condition arises. To match the microcontroller supply level, a 3.3- or 5-V external pullup is necessary. High-accuracy current sensing in version B enables for a stronger real-time monitoring effect and more accurate diagnostics without the need for additional calibration. A current mirror is used to supply 1 / K of the load current, which is reflected on the CS pin as voltage. K remains constant regardless of temperature or supply voltage. The current-sensing function functions normally throughout a broad linear range of 0 to 4 V. By bringing up the voltage of VCS,h, the CS pin can also notify a defect.
The external high-accuracy current limit allows the application to set the current limit value. It greatly enhances system reliability by effectively clamping inrush current during start-up or short-circuit scenarios. It can also lower system costs by lowering PCB trace, connector size, and power-stage capacity. This gadget also includes an inbuilt current limit. The external or internal current-limit value with the lowest value is used.
Low-wattage bulbs, LEDs, relays, solenoids, and heaters can all benefit from the TPS1H100BQPWPRQ1 device, which can be utilized as a high-side power switch for a range of resistive, inductive, and capacitive loads.
TPS1H100BQPWPRQ1 Pinout
The TPS1H100BQPWPRQ1 Pinout is shown as follows.

Pinout
| Pin Number | Pin Name | Description |
| 13 | CL | Programmable current-limit pin. Connect to device GND if external current limit is not used. |
| 14 | CS | Current-sense output. Leave floating if not used. |
| 12 | DIAG_EN | Enable and disable pin for diagnostic functions. Connect to device GND if not used. |
| 2 | GND | Ground pin |
| 3 | IN | Input control for channel activation |
| 1, 4, 11 | NC | No-connect pin; leave floating. |
| 5, 6, 7 | OUT | Output, connected to load (NMOS source) |
| 8, 9, 10 | VS | Power supply; battery voltage |
| Thermal pad | Thermal pad. Connect to device GND or leave floating. |
TPS1H100BQPWPRQ1 CAD Model
TPS1H100BQPWPRQ1 Features
• Qualified for automotive applications
• AEC-Q100 Qualified with the following results:
– Device temperature grade 1: –40°C to 125°C ambient operating temperature range
– Device HBM ESD classification level H3A
– Device CDM ESD classification level C4B
• Functional safety capable
– Documentation available to aid functional safety system design
• Single-channel smart high-side power switch with full diagnostics
– Version A: open-drain status output
– Version B: current sense analog output
• Wide operating voltage 3.5 to 40 V • Very-low standby current, <0.5 µA • Operating junction temperature, –40 to 150°C • Input control, 3.3-V and 5-V logic compatible
• High-accuracy current sense, ±30 mA at 1 A, ±4 mA at 5 mA
• Programmable current limit with external resistor, ±20% at 0.5 A • Diagnostic enable function for multiplexing of MCU analog or digital interface
• Tested according to AECQ100-12 Grade A, 1 million times Short to GND test
• Electrical transient disturbance immunity certification of ISO7637-2 and ISO16750-2
• Protection
– Overload and short-circuit protection
– Inductive load negative voltage clamp
– Undervoltage lockout ( UVLO ) protection
– Thermal shutdown/swing with self recovery
– Loss of GND, loss of supply protection
– Reverse battery protection with external circuitry
• Diagnostic
– On- and Off-state output open- and short-tobattery detection
– Overload and short to ground detection and current limit
– Thermal shutdown/swing detection
• 14-Pin Thermally-enhanced PWP package
Specifications
- TypeParameter
- Lifecycle Status
Lifecycle Status refers to the current stage of an electronic component in its product life cycle, indicating whether it is active, obsolete, or transitioning between these states. An active status means the component is in production and available for purchase. An obsolete status indicates that the component is no longer being manufactured or supported, and manufacturers typically provide a limited time frame for support. Understanding the lifecycle status is crucial for design engineers to ensure continuity and reliability in their projects.
ACTIVE (Last Updated: 6 days ago) - Factory Lead Time8 Weeks
- Mounting Type
The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.
Surface Mount - Package / Case
refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.
14-PowerTSSOP (0.173, 4.40mm Width) - Surface Mount
having leads that are designed to be soldered on the side of a circuit board that the body of the component is mounted on.
YES - Number of Pins14
- Operating Temperature
The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.
-40°C~125°C TA - Packaging
Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.
Tape & Reel (TR) - Series
In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.
Automotive, AEC-Q100 - JESD-609 Code
The "JESD-609 Code" in electronic components refers to a standardized marking code that indicates the lead-free solder composition and finish of electronic components for compliance with environmental regulations.
e4 - Pbfree Code
The "Pbfree Code" parameter in electronic components refers to the code or marking used to indicate that the component is lead-free. Lead (Pb) is a toxic substance that has been widely used in electronic components for many years, but due to environmental concerns, there has been a shift towards lead-free alternatives. The Pbfree Code helps manufacturers and users easily identify components that do not contain lead, ensuring compliance with regulations and promoting environmentally friendly practices. It is important to pay attention to the Pbfree Code when selecting electronic components to ensure they meet the necessary requirements for lead-free applications.
yes - Part Status
Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.
Active - Moisture Sensitivity Level (MSL)
Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures
3 (168 Hours) - Number of Terminations14
- ECCN Code
An ECCN (Export Control Classification Number) is an alphanumeric code used by the U.S. Bureau of Industry and Security to identify and categorize electronic components and other dual-use items that may require an export license based on their technical characteristics and potential for military use.
EAR99 - Terminal Finish
Terminal Finish refers to the surface treatment applied to the terminals or leads of electronic components to enhance their performance and longevity. It can improve solderability, corrosion resistance, and overall reliability of the connection in electronic assemblies. Common finishes include nickel, gold, and tin, each possessing distinct properties suitable for various applications. The choice of terminal finish can significantly impact the durability and effectiveness of electronic devices.
Nickel/Palladium/Gold (Ni/Pd/Au) - Voltage - Supply
Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.
Not Required - Terminal Position
In electronic components, the term "Terminal Position" refers to the physical location of the connection points on the component where external electrical connections can be made. These connection points, known as terminals, are typically used to attach wires, leads, or other components to the main body of the electronic component. The terminal position is important for ensuring proper connectivity and functionality of the component within a circuit. It is often specified in technical datasheets or component specifications to help designers and engineers understand how to properly integrate the component into their circuit designs.
DUAL - Terminal Form
Occurring at or forming the end of a series, succession, or the like; closing; concluding.
GULL WING - Peak Reflow Temperature (Cel)
Peak Reflow Temperature (Cel) is a parameter that specifies the maximum temperature at which an electronic component can be exposed during the reflow soldering process. Reflow soldering is a common method used to attach electronic components to a circuit board. The Peak Reflow Temperature is crucial because it ensures that the component is not damaged or degraded during the soldering process. Exceeding the specified Peak Reflow Temperature can lead to issues such as component failure, reduced performance, or even permanent damage to the component. It is important for manufacturers and assemblers to adhere to the recommended Peak Reflow Temperature to ensure the reliability and functionality of the electronic components.
260 - Number of Functions1
- Supply Voltage
Supply voltage refers to the electrical potential difference provided to an electronic component or circuit. It is crucial for the proper operation of devices, as it powers their functions and determines performance characteristics. The supply voltage must be within specified limits to ensure reliability and prevent damage to components. Different electronic devices have specific supply voltage requirements, which can vary widely depending on their design and intended application.
13.5V - Time@Peak Reflow Temperature-Max (s)
Time@Peak Reflow Temperature-Max (s) refers to the maximum duration that an electronic component can be exposed to the peak reflow temperature during the soldering process, which is crucial for ensuring reliable solder joint formation without damaging the component.
NOT SPECIFIED - Base Part Number
The "Base Part Number" (BPN) in electronic components serves a similar purpose to the "Base Product Number." It refers to the primary identifier for a component that captures the essential characteristics shared by a group of similar components. The BPN provides a fundamental way to reference a family or series of components without specifying all the variations and specific details.
TPS1H100 - Number of Outputs1
- Output Type
The "Output Type" parameter in electronic components refers to the type of signal or data that is produced by the component as an output. This parameter specifies the nature of the output signal, such as analog or digital, and can also include details about the voltage levels, current levels, frequency, and other characteristics of the output signal. Understanding the output type of a component is crucial for ensuring compatibility with other components in a circuit or system, as well as for determining how the output signal can be utilized or processed further. In summary, the output type parameter provides essential information about the nature of the signal that is generated by the electronic component as its output.
N-Channel - Max Output Current
The maximum current that can be supplied to the load.
4A - Supply Voltage-Max (Vsup)
The parameter "Supply Voltage-Max (Vsup)" in electronic components refers to the maximum voltage that can be safely applied to the component without causing damage. It is an important specification to consider when designing or using electronic circuits to ensure the component operates within its safe operating limits. Exceeding the maximum supply voltage can lead to overheating, component failure, or even permanent damage. It is crucial to adhere to the specified maximum supply voltage to ensure the reliable and safe operation of the electronic component.
40V - Interface
In electronic components, the term "Interface" refers to the point at which two different systems, devices, or components connect and interact with each other. It can involve physical connections such as ports, connectors, or cables, as well as communication protocols and standards that facilitate the exchange of data or signals between the connected entities. The interface serves as a bridge that enables seamless communication and interoperability between different parts of a system or between different systems altogether. Designing a reliable and efficient interface is crucial in ensuring proper functionality and performance of electronic components and systems.
On/Off - Output Configuration
Output Configuration in electronic components refers to the arrangement or setup of the output pins or terminals of a device. It defines how the output signals are structured and how they interact with external circuits or devices. The output configuration can determine the functionality and compatibility of the component in a circuit design. Common types of output configurations include single-ended, differential, open-drain, and push-pull configurations, each serving different purposes and applications in electronic systems. Understanding the output configuration of a component is crucial for proper integration and operation within a circuit.
High Side - Input Type
Input type in electronic components refers to the classification of the signal or data that a component can accept for processing or conversion. It indicates whether the input is analog, digital, or a specific format such as TTL or CMOS. Understanding input type is crucial for ensuring compatibility between different electronic devices and circuits, as it determines how signals are interpreted and interacted with.
Non-Inverting - Switch Type
Based on their characteristics, there are basically three types of switches: Linear switches, tactile switches and clicky switches.
General Purpose - Ratio - Input:Output
The parameter "Ratio - Input:Output" in electronic components refers to the relationship between the input and output quantities of a device or system. It is a measure of how the input signal or energy is transformed or converted into the output signal or energy. This ratio is often expressed as a numerical value or percentage, indicating the efficiency or effectiveness of the component in converting the input to the desired output. A higher ratio typically signifies better performance or higher efficiency, while a lower ratio may indicate losses or inefficiencies in the conversion process. Understanding and optimizing the input-output ratio is crucial in designing and evaluating electronic components for various applications.
1:1 - Voltage - Load
Voltage - Load refers to the voltage across a load component in an electronic circuit when it is connected and operational. It represents the electrical potential difference that drives current through the load, which can be a resistor, motor, or other devices that consume electrical power. The voltage - load relationship is crucial for determining how much power the load will utilize and how it will affect the overall circuit performance. Properly managing voltage - load is essential for ensuring devices operate efficiently and safely within their specified limits.
5V~40V - Fault Protection
Protection against electric shock under. single fault conditions.
Current Limiting (Adjustable), Open Load Detect, Over Temperature, UVLO - Turn On Time
The time that it takes a gate circuit to allow a current to reach its full value.
50 µs - Output Peak Current Limit-Nom
Output Peak Current Limit-Nom is a parameter in electronic components that specifies the maximum current that can be delivered by the output under normal operating conditions. This limit is typically set to protect the component from damage due to excessive current flow. It ensures that the component operates within its safe operating limits and prevents overheating or other potential issues. Designers and engineers use this parameter to ensure proper functioning and reliability of the electronic system in which the component is used.
7A - Rds On (Typ)
The parameter "Rds On (Typ)" in electronic components refers to the typical on-state resistance of a MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) when it is fully conducting. This parameter indicates the resistance encountered by the current flowing through the MOSFET when it is in the on-state, which affects the power dissipation and efficiency of the component. A lower Rds On value indicates better conduction and lower power loss in the MOSFET. Designers often consider this parameter when selecting components for applications where minimizing power loss and maximizing efficiency are critical factors.
80m Ω - Max Junction Temperature (Tj)
Max Junction Temperature (Tj) refers to the maximum allowable temperature at the junction of a semiconductor device, such as a transistor or integrated circuit. It is a critical parameter that influences the performance, reliability, and lifespan of the component. Exceeding this temperature can lead to thermal runaway, breakdown, or permanent damage to the device. Proper thermal management is essential to ensure the junction temperature remains within safe operating limits during device operation.
150°C - Turn Off Time
Turn Off Time is a parameter in electronic components, particularly in devices like transistors and diodes. It refers to the time taken for the component to switch from an ON state to an OFF state when a control signal is applied. This parameter is crucial in determining the speed and efficiency of the component's operation. A shorter turn off time indicates faster switching speeds, which is important in applications where rapid switching is required, such as in power electronics and digital circuits. Manufacturers provide this specification in datasheets to help engineers and designers select the right components for their specific requirements.
50 µs - Voltage - Supply (Min)
Voltage - Supply (Min) is a parameter in electronic components that specifies the minimum voltage required for the component to operate within its specified performance range. This parameter indicates the lowest voltage level that can be safely applied to the component without causing malfunctions or damage. It is crucial to ensure that the supply voltage provided to the component is equal to or higher than the specified minimum voltage to guarantee proper functionality and reliability. Failure to meet this requirement may result in erratic behavior, reduced performance, or even permanent damage to the component.
5V - Built-in Protections
Built-in protections in electronic components refer to the safety features and mechanisms that are integrated into the component to prevent damage or malfunction in various situations. These protections are designed to safeguard the component from overvoltage, overcurrent, overheating, short circuits, and other potential hazards that could occur during operation. By having built-in protections, electronic components can operate more reliably and safely, extending their lifespan and reducing the risk of failure. These protections are essential for ensuring the overall performance and longevity of electronic devices and systems.
TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE - Ambient Temperature Range High
This varies from person to person, but it is somewhere between 68 and 77 degrees F on average. The temperature setting that is comfortable for an individual may fluctuate with humidity and outside temperature as well. The temperature of an air conditioned room can also be considered ambient temperature.
125°C - Output Current Flow Direction
Output Current Flow Direction refers to the orientation of current flowing out of a component or circuit. It indicates whether the current is being sourced from the component or sent to another component in the circuit. This parameter is crucial for understanding how electronic components interact within a circuit and ensures correct connectivity and functionality in circuit design. The direction can affect the operation and performance of the overall system.
SINK - Features
In the context of electronic components, the term "Features" typically refers to the specific characteristics or functionalities that a particular component offers. These features can vary depending on the type of component and its intended use. For example, a microcontroller may have features such as built-in memory, analog-to-digital converters, and communication interfaces like UART or SPI.When evaluating electronic components, understanding their features is crucial in determining whether they meet the requirements of a particular project or application. Engineers and designers often look at features such as operating voltage, speed, power consumption, and communication protocols to ensure compatibility and optimal performance.In summary, the "Features" parameter in electronic components describes the unique attributes and capabilities that differentiate one component from another, helping users make informed decisions when selecting components for their electronic designs.
Status Flag - Height1.2mm
- Length5mm
- Width4.4mm
- Thickness
Thickness in electronic components refers to the measurement of how thick a particular material or layer is within the component structure. It can pertain to various aspects, such as the thickness of a substrate, a dielectric layer, or conductive traces. This parameter is crucial as it impacts the electrical, mechanical, and thermal properties of the component, influencing its performance and reliability in electronic circuits.
1mm - RoHS Status
RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.
ROHS3 Compliant - Lead Free
Lead Free is a term used to describe electronic components that do not contain lead as part of their composition. Lead is a toxic material that can have harmful effects on human health and the environment, so the electronics industry has been moving towards lead-free components to reduce these risks. Lead-free components are typically made using alternative materials such as silver, copper, and tin. Manufacturers must comply with regulations such as the Restriction of Hazardous Substances (RoHS) directive to ensure that their products are lead-free and environmentally friendly.
Lead Free
TPS1H100BQPWPRQ1 Functional Block Diagram
TPS1H100BQPWPRQ1 Typical Application Schematic
The TPS1H100BQPWPRQ1 Typical Application Schematic is shown as follows.

Typical Application Schematic
TPS1H100BQPWPRQ1 Layout
TJ must be less than 150°C to avoid thermal shutdown. The power dissipation may be significant if the output current is quite high. The thermal impedance of the HTSSOP package is excellent. The PCB layout, on the other hand, is critical. A good PCB design can improve heat transfer, which is critical for the device's long-term durability.
• Increase the heat conductivity of the board by increasing the copper covering on the PCB. The copper on the PCB is the primary heatflow channel from the package to the ambient. When there are no heat sinks attached to the PCB on the opposite side of the board from the package, maximum copper is critical.
• To improve the board's thermal conductivity, place as many thermal vias as feasible directly beneath the package ground pad.
• To avoid solder voids, all thermal vias should be plated shut or plugged and sealed on both sides of the board. Solder coverage should be at least 85% to assure reliability and performance.
1. Without a GND Network
If you don't have a GND network, connect the thermal pad to the board's GND copper directly for improved thermal performance.

Layout Without a GND Network
2. With a GND Network
Connect the thermal pad to the board's GND copper via a single trace through the GND network.

Layout With a GND Network
TPS1H100BQPWPRQ1 Applications
• High-side power switch for sub-module
• Power switch for low-wattage lamp
• High-side relays and solenoids
• PLC Digital output power switch
• General resistive, inductive, and capacitive loads
TPS1H100BQPWPRQ1 Package
TPS1H100BQPWPRQ1 Manufacturer
Texas Instruments Incorporated (TI) is an American technology corporation based in Dallas, Texas, that creates and manufactures semiconductors and integrated circuits for electronic designers and manufacturers around the world. Based on sales volume, it is one of the top ten semiconductor businesses in the world. Analog chips and embedded processors, which account for more than 80% of the company's revenue, are the company's main focus. TI also makes calculators, microcontrollers, and multi-core processors, as well as TI digital light processing technologies and education technology. As of 2016, the corporation had 45,000 patents worldwide.
Trend Analysis
Datasheet PDF
- PCN Assembly/Origin :
- PCN Design/Specification :
What is TPS1H100BQPWPRQ1?
A high-side power switch with an integrated NMOS power FET and charge pump.
What channel does the TPS1H100BQPWPRQ1 have?
Single-channel.
What are the benefits of the TPS1H100BQPWPRQ1?
Full diagnostics and high-accuracy current-sense features.
What improves the reliability of the TPS1H100BQPWPRQ1?
A programmable current-limit function.
What is the high-impedance state of the TPS1H100BQPWPRQ1?
Multiplexing the MCU analog or digital interface among devices.
What is used for version A of the digital status report?
Open-drain structure.
What does the open-drain structure pull down to when a fault condition arises?
GND.
What is required to match the microcontroller supply level?
3.3- or 5-V external pullup.
What enables for a stronger real-time monitoring effect and more accurate diagnostics without the need for additional calibration?
High-accuracy current sensing.
What is reflected on the CS pin as voltage?
1 / K of the load current.
The current-sensing function functions normally throughout a broad linear range of what?
0 to 4 V.
What allows the application to set the current limit value?
External high-accuracy current limit.
What does TPS1H100BQPWPRQ1 do to improve system reliability?
Clamping inrush current during start-up or short-circuit scenarios.
What can the TPS1H100BQPWPRQ1 reduce?
Lower system costs.
What does the TPS1H100BQPWPRQ1 feature?
Inbuilt current limit.
What is used in the TPS1H100BQPWPRQ1?
The external or internal current-limit value with the lowest value.
TDA7294 DMOS Audio Amplifier: Pinout, Datasheet and Power18 September 202149413
A Comprehensive Guide to the Microchip PIC12F629/675 Microcontroller29 February 20241061
LM393 - Low Offset Voltage Dual Comparator IC02 December 202114601
CD4049 Buffer and Converter IC: Pinout, Equivalent and Datasheet28 August 20217103
AD8302 2.7 GHz RF Gain and Phase Detector: Datasheet, Pinout, and Performance Review25 February 20262220
XRP7675 Step-Down Regulator: Pinout, Features and Datasheet16 March 2022922
A1266 3D Hall-Effect Switch: Datasheet, Equivalent and Pinout20 October 20212342
ESD1014 Protection Diode: Datasheet, Pinout, Application16 September 2021892
Understanding UARTs: The Basics and Benefits of Serial Communication06 March 20233226
Understanding Photodiodes: Working Principles and Applications - Part 224 May 20245558
Parking Access Control System using Arduino29 August 20236572
Automotive Chips Rose Across the Board!11 March 20223759
Arm's IPO: A New Chapter in Chip Technology30 August 20232636
16 Q&A About the Secrets of Operational Amplifiers27 March 20256816
Circuit Breaker: Working Principle, Types and Structure21 November 202512376
Analysis of Resistors in Series and Parallel12 June 202622338
Texas Instruments
In Stock: 52000
United States
China
Canada
Japan
Russia
Germany
United Kingdom
Singapore
Italy
Hong Kong(China)
Taiwan(China)
France
Korea
Mexico
Netherlands
Malaysia
Austria
Spain
Switzerland
Poland
Thailand
Vietnam
India
United Arab Emirates
Afghanistan
Åland Islands
Albania
Algeria
American Samoa
Andorra
Angola
Anguilla
Antigua & Barbuda
Argentina
Armenia
Aruba
Australia
Azerbaijan
Bahamas
Bahrain
Bangladesh
Barbados
Belarus
Belgium
Belize
Benin
Bermuda
Bhutan
Bolivia
Bonaire, Sint Eustatius and Saba
Bosnia & Herzegovina
Botswana
Brazil
British Indian Ocean Territory
British Virgin Islands
Brunei
Bulgaria
Burkina Faso
Burundi
Cabo Verde
Cambodia
Cameroon
Cayman Islands
Central African Republic
Chad
Chile
Christmas Island
Cocos (Keeling) Islands
Colombia
Comoros
Congo
Congo (DRC)
Cook Islands
Costa Rica
Côte d’Ivoire
Croatia
Cuba
Curaçao
Cyprus
Czechia
Denmark
Djibouti
Dominica
Dominican Republic
Ecuador
Egypt
El Salvador
Equatorial Guinea
Eritrea
Estonia
Eswatini
Ethiopia
Falkland Islands
Faroe Islands
Fiji
Finland
French Guiana
French Polynesia
Gabon
Gambia
Georgia
Ghana
Gibraltar
Greece
Greenland
Grenada
Guadeloupe
Guam
Guatemala
Guernsey
Guinea
Guinea-Bissau
Guyana
Haiti
Honduras
Hungary
Iceland
Indonesia
Iran
Iraq
Ireland
Isle of Man
Israel
Jamaica
Jersey
Jordan
Kazakhstan
Kenya
Kiribati
Kosovo
Kuwait
Kyrgyzstan
Laos
Latvia
Lebanon
Lesotho
Liberia
Libya
Liechtenstein
Lithuania
Luxembourg
Macao(China)
Madagascar
Malawi
Maldives
Mali
Malta
Marshall Islands
Martinique
Mauritania
Mauritius
Mayotte
Micronesia
Moldova
Monaco
Mongolia
Montenegro
Montserrat
Morocco
Mozambique
Myanmar
Namibia
Nauru
Nepal
New Caledonia
New Zealand
Nicaragua
Niger
Nigeria
Niue
Norfolk Island
North Korea
North Macedonia
Northern Mariana Islands
Norway
Oman
Pakistan
Palau
Palestinian Authority
Panama
Papua New Guinea
Paraguay
Peru
Philippines
Pitcairn Islands
Portugal
Puerto Rico
Qatar
Réunion
Romania
Rwanda
Samoa
San Marino
São Tomé & Príncipe
Saudi Arabia
Senegal
Serbia
Seychelles
Sierra Leone
Sint Maarten
Slovakia
Slovenia
Solomon Islands
Somalia
South Africa
South Sudan
Sri Lanka
St Helena, Ascension, Tristan da Cunha
St. Barthélemy
St. Kitts & Nevis
St. Lucia
St. Martin
St. Pierre & Miquelon
St. Vincent & Grenadines
Sudan
Suriname
Svalbard & Jan Mayen
Sweden
Syria
Tajikistan
Tanzania
Timor-Leste
Togo
Tokelau
Tonga
Trinidad & Tobago
Tunisia
Turkey
Turkmenistan
Turks & Caicos Islands
Tuvalu
U.S. Outlying Islands
U.S. Virgin Islands
Uganda
Ukraine
Uruguay
Uzbekistan
Vanuatu
Vatican City
Venezuela
Wallis & Futuna
Yemen
Zambia
Zimbabwe


Product
Brand
Articles
Tools