CA3130 Operational Amplifier IC: Pinout, Equivalent and Datasheet
Renesas Electronics America Inc.
5pA 80 dB Instrumentational OP Amps 5V~16V ±2.5V~8V CA3130 8-DIP (0.300, 7.62mm)









5pA 80 dB Instrumentational OP Amps 5V~16V ±2.5V~8V CA3130 8-DIP (0.300, 7.62mm)
Hi, fellas. Welcome to the new post today. CA3130 is a BiMOS operational amplifier IC with MOSFET Input and BiMOS devices have advantages of both bipolar and CMOS transistors. This article mainly introduces pinout, equivalent, datasheet, and other detailed information about Renesas Electronic CA3130.

A Mobile phone call Detector by Using ic 3130
CA3130 Description
CA3130 is a BiMOS operational amplifier IC with MOSFET Input and BiMOS devices have advantages of both bipolar and CMOS transistors. Bipolar transistors can perform fast switching and perform well under high bandwidths. On the other hand, CMOS op-amps consume less current.
The CA3130 consists of PMOS transistors at the input and CMOS transistors at the output. These transistors provide the advantages of high impedance, high speed, less current consumption, and high bandwidth. The CA3130 circuits mainly operate at voltage supplies which range from 5V-16V.
These circuits can be phase compensated through a single exterior capacitor & its terminals can be used for offset voltage adjustment where offset-null is required. Terminal supplies are made to allow the output stage strobing.
CA3130 Pinout

CA3130 Pinout
| Pin Number | Pin Name | Description |
| 1,5 | Offset Null Pins | Optionally used to remove the offset voltage at the output pin to make it perfect 0V during off state. |
| 2 | Inverting Input (IN-) | The Inverting pin is also given a fixed voltage which is compared with the (IN+) |
| 3 | Non-Inverting Input (IN+) | The Non-Inverting Pin of the comparator gives a variable voltage to compare |
| 4 | Ground (VCC-) | This pin is connected to the ground of the system (Negative voltage can also be used) |
| 6 | Output | This is the output pin of the op-amp |
| 7 | VCC+ | Provide the operating voltage for the Op-Amp. For CA3130 it is up to +16V |
| 8 | Strobe | Allows you to turn off the output stage |
CA3130 Pin Description
CA3130 CAD Model

Symbol

Footprint

3D Model
CA3130 Features
-Op-amp coupled with MOSFET at output
-Wide power supply Range
-Singe supply – 5V to 16V
-Dual supply – ±2.5V to ±8V
-Input Terminal current: 1mA
-Maximum Output Voltage: 13.3V
-Maximum source current: 22mA
-Maximum sink current: 20mA
-Supply current: 10mA
-Common Mode Rejection Ration (CMRR): 80dB
-Duration of o/p short circuit is Indefinite
-DC i/p voltage ranges from +8V to -0.5V
-The power supply range is wide
-Differential i/p voltage is 8 V
-DC voltage supply is 16 V
-Common mode i/p voltage range mainly includes -ve supply rail and input terminals can swing 0.5V under -ve supply rail
-CMOS o/p stage allows swing of signal to any or both supply rails
-Op-amp included with MOSFET on the output
-It is perfect for the applications of a single supply
Specifications
- TypeParameter
- Factory Lead Time7 Weeks
- Mounting Type
The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.
Through Hole - Package / Case
refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.
8-DIP (0.300, 7.62mm) - Surface Mount
having leads that are designed to be soldered on the side of a circuit board that the body of the component is mounted on.
NO - Number of Pins8
- Usage LevelMilitary grade
- Operating Temperature
The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.
-55°C~125°C - Packaging
Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.
Tube - Published1998
- JESD-609 Code
The "JESD-609 Code" in electronic components refers to a standardized marking code that indicates the lead-free solder composition and finish of electronic components for compliance with environmental regulations.
e3 - Part Status
Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.
Active - Moisture Sensitivity Level (MSL)
Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures
1 (Unlimited) - Number of Terminations8
- ECCN Code
An ECCN (Export Control Classification Number) is an alphanumeric code used by the U.S. Bureau of Industry and Security to identify and categorize electronic components and other dual-use items that may require an export license based on their technical characteristics and potential for military use.
EAR99 - Terminal Finish
Terminal Finish refers to the surface treatment applied to the terminals or leads of electronic components to enhance their performance and longevity. It can improve solderability, corrosion resistance, and overall reliability of the connection in electronic assemblies. Common finishes include nickel, gold, and tin, each possessing distinct properties suitable for various applications. The choice of terminal finish can significantly impact the durability and effectiveness of electronic devices.
Matte Tin (Sn) - annealed - Voltage - Supply
Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.
7.5V - Terminal Position
In electronic components, the term "Terminal Position" refers to the physical location of the connection points on the component where external electrical connections can be made. These connection points, known as terminals, are typically used to attach wires, leads, or other components to the main body of the electronic component. The terminal position is important for ensuring proper connectivity and functionality of the component within a circuit. It is often specified in technical datasheets or component specifications to help designers and engineers understand how to properly integrate the component into their circuit designs.
DUAL - Number of Functions1
- Terminal Pitch
The center distance from one pole to the next.
2.54mm - Base Part Number
The "Base Part Number" (BPN) in electronic components serves a similar purpose to the "Base Product Number." It refers to the primary identifier for a component that captures the essential characteristics shared by a group of similar components. The BPN provides a fundamental way to reference a family or series of components without specifying all the variations and specific details.
CA3130 - JESD-30 Code
JESD-30 Code refers to a standardized descriptive designation system established by JEDEC for semiconductor-device packages. This system provides a systematic method for generating designators that convey essential information about the package's physical characteristics, such as size and shape, which aids in component identification and selection. By using JESD-30 codes, manufacturers and engineers can ensure consistency and clarity in the specification of semiconductor packages across various applications and industries.
R-PDIP-T8 - Number of Circuits1
- Current - Supply
Current - Supply is a parameter in electronic components that refers to the maximum amount of electrical current that the component can provide to the circuit it is connected to. It is typically measured in units of amperes (A) and is crucial for determining the power handling capability of the component. Understanding the current supply rating is important for ensuring that the component can safely deliver the required current without overheating or failing. It is essential to consider this parameter when designing circuits to prevent damage to the component and ensure proper functionality of the overall system.
10mA - Slew Rate
the maximum rate of output voltage change per unit time.
30V/μs - Architecture
In electronic components, the parameter "Architecture" refers to the overall design and structure of the component. It encompasses the arrangement of internal components, the layout of circuitry, and the physical form of the component. The architecture of an electronic component plays a crucial role in determining its functionality, performance, and compatibility with other components in a system. Different architectures can result in variations in power consumption, speed, size, and other key characteristics of the component. Designers often consider the architecture of electronic components carefully to ensure optimal performance and integration within a larger system.
VOLTAGE-FEEDBACK - Amplifier Type
Amplifier Type refers to the classification or categorization of amplifiers based on their design, functionality, and characteristics. Amplifiers are electronic devices that increase the amplitude of a signal, such as voltage or current. The type of amplifier determines its specific application, performance capabilities, and operating characteristics. Common types of amplifiers include operational amplifiers (op-amps), power amplifiers, audio amplifiers, and radio frequency (RF) amplifiers. Understanding the amplifier type is crucial for selecting the right component for a particular circuit or system design.
General Purpose - Common Mode Rejection Ratio
Common Mode Rejection Ratio (CMRR) is a measure of the ability of a differential amplifier to reject input signals that are common to both input terminals. It is defined as the ratio of the differential gain to the common mode gain. A high CMRR indicates that the amplifier can effectively eliminate noise and interference that affects both inputs simultaneously, enhancing the fidelity of the amplified signal. CMRR is typically expressed in decibels (dB), with higher values representing better performance in rejecting common mode signals.
80 dB - Current - Input Bias
The parameter "Current - Input Bias" in electronic components refers to the amount of current required at the input terminal of a device to maintain proper operation. It is a crucial specification as it determines the minimum input current needed for the component to function correctly. Input bias current can affect the performance and accuracy of the device, especially in precision applications where small signal levels are involved. It is typically specified in datasheets for operational amplifiers, transistors, and other semiconductor devices to provide users with important information for circuit design and analysis.
5pA - Voltage - Supply, Single/Dual (±)
The parameter "Voltage - Supply, Single/Dual (±)" in electronic components refers to the power supply voltage required for the proper operation of the component. This parameter indicates whether the component requires a single power supply voltage (e.g., 5V) or a dual power supply voltage (e.g., ±15V). For components that require a single power supply voltage, only one voltage level is needed for operation. On the other hand, components that require a dual power supply voltage need both positive and negative voltage levels to function correctly.Understanding the voltage supply requirements of electronic components is crucial for designing and integrating them into circuits to ensure proper functionality and prevent damage due to incorrect voltage levels.
5V~16V ±2.5V~8V - Neg Supply Voltage-Nom (Vsup)
The parameter "Neg Supply Voltage-Nom (Vsup)" in electronic components refers to the nominal negative supply voltage that the component requires to operate within its specified performance characteristics. This parameter indicates the minimum voltage level that must be provided to the component's negative supply pin for proper functionality. It is important to ensure that the negative supply voltage provided to the component does not exceed the maximum specified value to prevent damage or malfunction. Understanding and adhering to the specified negative supply voltage requirements is crucial for the reliable operation of the electronic component in a circuit.
-7.5V - Unity Gain BW-Nom
Unity Gain Bandwidth, often abbreviated as Unity Gain BW or UGBW, refers to the frequency at which an amplifier can provide a gain of one (0 dB). It is a critical parameter in assessing the performance of operational amplifiers and other amplifying devices, indicating the range of frequencies over which the amplifier can operate without distortion. Unity Gain BW is particularly important in applications where signal fidelity is crucial, as it helps determine the maximum frequency of operation for a given gain level. As the gain is reduced, the bandwidth typically increases, ensuring that the amplifier can still operate effectively across various signal frequencies.
15000 kHz - Low-Offset
Low-offset is a parameter used to describe the level of offset voltage in electronic components, particularly in operational amplifiers. Offset voltage refers to the small voltage difference that exists between the input terminals of the amplifier when the input voltage is zero. A low-offset value indicates that this voltage difference is minimal, which is desirable for accurate signal processing and amplification. Components with low-offset specifications are preferred in applications where precision and accuracy are critical, such as in instrumentation and measurement systems. Minimizing offset voltage helps reduce errors and ensures the faithful reproduction of input signals by the amplifier.
YES - Frequency Compensation
Frequency compensation is implemented by modifying the gain and phase characteristics of the amplifier's open loop output or of its feedback network, or both, in such a way as to avoid the conditions leading to oscillation. This is usually done by the internal or external use of resistance-capacitance networks.
NO - Supply Voltage Limit-Max
The parameter "Supply Voltage Limit-Max" in electronic components refers to the maximum voltage that the component can safely handle without getting damaged. This specification is crucial for ensuring the reliable operation and longevity of the component within a given electrical system. Exceeding the maximum supply voltage limit can lead to overheating, electrical breakdown, or permanent damage to the component. It is important to carefully adhere to this limit when designing and operating electronic circuits to prevent potential failures and ensure the overall system's performance and safety.
8V - Voltage - Input Offset
Voltage - Input Offset is a parameter that refers to the difference in voltage between the input terminals of an electronic component, such as an operational amplifier, when the input voltage is zero. It is an important characteristic that can affect the accuracy and performance of the component in various applications. A low input offset voltage is desirable as it indicates that the component will have minimal error in its output when the input signal is near zero. Manufacturers typically provide this specification in the component's datasheet to help users understand the component's behavior and make informed decisions when designing circuits.
8mV - Micropower
the use of very small electric generators and prime movers or devices to convert heat or motion to electricity, for use close to the generator.
NO - Programmable Power
A programmable power supply provides remote control capability of the output voltage(s) via an analog control signal controlled by keypad or rotary switch from the front panel of the power supply or via a computer interface such as RS232, GPIB, or USB.
NO - Neg Supply Voltage-Max (Vsup)
Neg Supply Voltage-Max (Vsup) refers to the maximum negative supply voltage that an electronic component can tolerate without being damaged. It indicates the lowest voltage level that can be applied to the negative supply pin of the device. Exceeding this parameter can lead to functional failure or permanent damage to the component. This specification is crucial for ensuring proper operation and preventing circuit malfunction in designs that utilize negative voltage supplies.
-8V - Power
Power in electronic components refers to the rate at which electrical energy is transferred or converted by a device. It is typically measured in watts and can be calculated using the formula Power equals voltage multiplied by current. In circuits, power can represent the energy consumed by devices such as resistors, or the energy output by sources like batteries. Understanding power is crucial for ensuring components operate within safe limits and for designing efficient electronic systems.
NO - Input Offset Current-Max (IIO)
Input Offset Current-Max (IIO) is a parameter that describes the maximum difference in input bias currents between two input terminals of an electronic component, such as an operational amplifier. Input offset current can cause errors in the output of the component, especially in precision applications where accuracy is crucial. The IIO specification provides a limit on the maximum allowable difference in input currents to ensure that the component operates within its specified performance range. Designers need to consider the IIO value when selecting components and designing circuits to minimize errors and ensure reliable operation.
0.00002μA - Voltage Gain-Min
Voltage Gain-Min is a parameter used to describe the minimum amplification factor of an electronic component, such as an amplifier or transistor. It represents the smallest amount by which the input voltage signal is amplified to produce the output voltage signal. A higher Voltage Gain-Min value indicates a greater amplification capability of the component. This parameter is crucial in determining the performance and efficiency of electronic circuits, as it directly influences the signal strength and quality of the output. Manufacturers provide this specification to help engineers and designers select the appropriate components for their specific application requirements.
50000 - Common-mode Reject Ratio-Min
The Common-mode Reject Ratio (CMRR) is a parameter used to measure the ability of an electronic component, such as an operational amplifier, to reject common-mode signals. Common-mode signals are signals that appear on both input terminals of the component simultaneously. The CMRR is defined as the ratio of the differential gain to the common-mode gain of the component. A higher CMRR value indicates better rejection of common-mode signals, meaning that the component is more effective at amplifying only the desired differential signal while ignoring unwanted common-mode noise. The "Common-mode Reject Ratio-Min" parameter specifies the minimum acceptable value of CMRR for the component to function properly within its specified operating conditions.
70 dB - Length9.585mm
- Height Seated (Max)
Height Seated (Max) is a parameter in electronic components that refers to the maximum allowable height of the component when it is properly seated or installed on a circuit board or within an enclosure. This specification is crucial for ensuring proper fit and alignment within the overall system design. Exceeding the maximum seated height can lead to mechanical interference, electrical shorts, or other issues that may impact the performance and reliability of the electronic device. Manufacturers provide this information to help designers and engineers select components that will fit within the designated space and function correctly in the intended application.
5.33mm - RoHS Status
RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.
ROHS3 Compliant
CA3130 Equivalent
CA3240
CA3130 Schematic Diagram

Schematic Diagram
Where to use CA3140?
The CA3130 is a BiMOS Operational Amplifier with MOSFET. The term BiMOS implies that it combines the advantage of both Bipolar and CMOS op-amp technology. Bipolar op-amps perform well under high bandwidths (fast switching) and CMOS op-amps perform well by consuming less current. So the CA3130 being a BiMOS op-amp has the advantage of high bandwidth operation and less current consumption.
The op-amp is built using MOSFETS and hence it has high input impedance. Meaning, when a sensor’s output voltage is connected to the inverting or non-inverting pin of the op-amp, the op-amp will not act as a load to the sensor and thus the output voltage from the sensor will not be disturbed. So if you are looking for an Op-amp with high bandwidth, fast sample rate, less power consumption, and high input impedance then this op-amp might be the right choice for you
How to use CA3140?
CA3130 CMOS op-amp performs single & dual supply functions but the main difference between them is, the 4th pin is connected to GND in single-supply operation whereas the pin-8 strobes the o/p phase into quiescence.
This op-amp is used for compensation of phase to drive CMOS digital circuits within the applications of the comparator. Offset nulling is attained by connecting a potentiometer across pins 1 & 5.
The potentiometer’s slider arm is allied to pin 4 so that a fine value can be attained through sliding the arm. For obtaining effect compensation, a tiny capacitor is used in between pins 1 & 8. So for providing sufficient compensation, a 47pF capacitor is suitable.
CA3130 Applications
-Frequency Generator/Distorter
-Mobile jammers
-Voltage follower circuits
-DAC circuits
-Peak Signal/Noise detectors
-Oscillator circuits
-These ICs are used to build engineering projects
-This IC is used where high input impedance, high bandwidth & low input current is required.
-Due to their high input resistances, they are suitable for designing voltage followers and multivibrators.
-Function generators use it as an integrator and in threshold detector functions.
-It can be used to perform frequency to voltage conversions and temperature to frequency conversions by using external components (including resistors, capacitors, etc) along with this IC.
-It is used for designing of Digital to Analogue converters and oscillators.
CA3140 Package

CA3130 Package
CA3140 Manufacturer
Renesas Electronics Corporation (Runesasu Erekutoronikusu Kabushiki Gaisha) is a Japanese semiconductor manufacturer headquartered in Tokyo, Japan.
It was originally established in 2002 as a combined entity of the semiconductor divisions of Renesas Technology, Hitachi, and Mitsubishi, excluding dynamics Random access memory business, NEC Electronics merged in 2010, resulting in slight changes in the company name and logo, as it is now.
From the 2000s to the early 2010s, Renesas Electronics has been one of the world's six largest semiconductor companies. As of 2014, it is the world's largest automotive semiconductor manufacturer and the world's largest microcontroller manufacturer. The company also has a presence in the analog and mixed-signal integrated circuits, storage devices, and SoC markets. The Renesas brand is the abbreviation of "Renaissance Semiconductor for Advanced Solutions"
Datasheet PDF
- Datasheets :
- ConflictMineralStatement :
TPS92630QPWPRQ1 LED Driver: Pinout, Manufacturer, and Datasheet23 March 2022461
Advantech Corp 96MPXE-2.6-19M36: A Comprehensive Guide to the Discontinued Skylake Microprocessor Module07 March 2024594
LM7805 Voltage regulator[Video+FAQ]: LM7805 vs LM259604 May 20227006
TJA1050 High-speed Can Transceiver: Datasheet, TJA1050 vs. MCP255102 December 202116737
An Overview of TPS43337QDAPRQ1[FAQ]31 March 2022505
MMBT2222A NPN Purpose Transistor: Datasheet, Pinout and Equivalents14 October 20214403
Understanding MSP430G2x53 and MSP430G2x13 Mixed-Signal Microcontrollers29 February 2024337
TJA1043 High-speed Can Transceiver: Datasheet, Application Hints, Test Circuit01 December 20218156
Exploring an Advanced Approach to Thermal Design for Dual-Sided Cooling of Power Semiconductor Modules in Electric and Hybrid Vehicles07 September 20231153
SEMI: Semiconductor Materials Market to Exceed US$70 Billion By 202327 September 20222824
Clamp Diodes: Principles, Functions, and Applications23 March 202661421
What is Low Pass Filter18 November 20217782
Semiconductor Market Expected to Surge, Driven by Rising Number of Data Centers04 June 20243071
Carbon Film vs Metal Film Resistors: Complete Comparison Guide19 May 20257226
Introduction to MSP430 Microcontroller26 December 202513176
Increasing the Efficiency through Wide-Bandgap Semiconductors (SiC & GaN)24 October 20222753
Renesas Electronics America Inc.
In Stock: 1646
United States
China
Canada
Japan
Russia
Germany
United Kingdom
Singapore
Italy
Hong Kong(China)
Taiwan(China)
France
Korea
Mexico
Netherlands
Malaysia
Austria
Spain
Switzerland
Poland
Thailand
Vietnam
India
United Arab Emirates
Afghanistan
Åland Islands
Albania
Algeria
American Samoa
Andorra
Angola
Anguilla
Antigua & Barbuda
Argentina
Armenia
Aruba
Australia
Azerbaijan
Bahamas
Bahrain
Bangladesh
Barbados
Belarus
Belgium
Belize
Benin
Bermuda
Bhutan
Bolivia
Bonaire, Sint Eustatius and Saba
Bosnia & Herzegovina
Botswana
Brazil
British Indian Ocean Territory
British Virgin Islands
Brunei
Bulgaria
Burkina Faso
Burundi
Cabo Verde
Cambodia
Cameroon
Cayman Islands
Central African Republic
Chad
Chile
Christmas Island
Cocos (Keeling) Islands
Colombia
Comoros
Congo
Congo (DRC)
Cook Islands
Costa Rica
Côte d’Ivoire
Croatia
Cuba
Curaçao
Cyprus
Czechia
Denmark
Djibouti
Dominica
Dominican Republic
Ecuador
Egypt
El Salvador
Equatorial Guinea
Eritrea
Estonia
Eswatini
Ethiopia
Falkland Islands
Faroe Islands
Fiji
Finland
French Guiana
French Polynesia
Gabon
Gambia
Georgia
Ghana
Gibraltar
Greece
Greenland
Grenada
Guadeloupe
Guam
Guatemala
Guernsey
Guinea
Guinea-Bissau
Guyana
Haiti
Honduras
Hungary
Iceland
Indonesia
Iran
Iraq
Ireland
Isle of Man
Israel
Jamaica
Jersey
Jordan
Kazakhstan
Kenya
Kiribati
Kosovo
Kuwait
Kyrgyzstan
Laos
Latvia
Lebanon
Lesotho
Liberia
Libya
Liechtenstein
Lithuania
Luxembourg
Macao(China)
Madagascar
Malawi
Maldives
Mali
Malta
Marshall Islands
Martinique
Mauritania
Mauritius
Mayotte
Micronesia
Moldova
Monaco
Mongolia
Montenegro
Montserrat
Morocco
Mozambique
Myanmar
Namibia
Nauru
Nepal
New Caledonia
New Zealand
Nicaragua
Niger
Nigeria
Niue
Norfolk Island
North Korea
North Macedonia
Northern Mariana Islands
Norway
Oman
Pakistan
Palau
Palestinian Authority
Panama
Papua New Guinea
Paraguay
Peru
Philippines
Pitcairn Islands
Portugal
Puerto Rico
Qatar
Réunion
Romania
Rwanda
Samoa
San Marino
São Tomé & Príncipe
Saudi Arabia
Senegal
Serbia
Seychelles
Sierra Leone
Sint Maarten
Slovakia
Slovenia
Solomon Islands
Somalia
South Africa
South Sudan
Sri Lanka
St Helena, Ascension, Tristan da Cunha
St. Barthélemy
St. Kitts & Nevis
St. Lucia
St. Martin
St. Pierre & Miquelon
St. Vincent & Grenadines
Sudan
Suriname
Svalbard & Jan Mayen
Sweden
Syria
Tajikistan
Tanzania
Timor-Leste
Togo
Tokelau
Tonga
Trinidad & Tobago
Tunisia
Turkey
Turkmenistan
Turks & Caicos Islands
Tuvalu
U.S. Outlying Islands
U.S. Virgin Islands
Uganda
Ukraine
Uruguay
Uzbekistan
Vanuatu
Vatican City
Venezuela
Wallis & Futuna
Yemen
Zambia
Zimbabwe


Product
Brand
Articles
Tools