web counter

EPM570T100C5N Intel: Key Features, Specifications and Applications

UTMEL

Published: 20 March 2025 | Last Updated: 08 April 2025

598

EPM570T100C5N

EPM570T100C5N

Intel

1.5/3.32.5/3.3V 0.5mm PMIC MAX® II Series EPM570 100-TQFP

Purchase Guide

1.5/3.32.5/3.3V 0.5mm PMIC MAX® II Series EPM570 100-TQFP

The EPM570T100C5N is a reliable CPLD for embedded systems, offering high speed, low power use, and eco-friendly design for scalable and efficient logic tasks.

Introduction

The EPM570T100C5N is a device that helps make logic designs easier. It is used in embedded systems to solve specific problems. Its small TQFP-100 size and fast processing make it useful. It also uses little power, which is great for saving energy.

This device is important because it combines many logic tasks into one chip. It saves space, lowers costs, and works better. You can use it for small projects or big productions. The EPM570T100C5N is flexible and dependable for your needs.

Tip: It follows RoHS rules, so it’s eco-friendly and high-quality.

Key Features and Specifications of the EPM570T100C5N

Technical Specifications Overview


The EPM570T100C5N has strong features, making it dependable for systems. Its small size and good performance help handle complex tasks easily. Below is a simple list of its main details:

Parameter

Value

Series

EPM570

Mounting Style

SMD/SMT

Collector-Emitter Saturation Voltage

2.5 V, 3.3 V

Number of Macrocells

440 Macrocell

Number of GPIO

76 I/O

Max Supply Voltage

3.6 V

Operating Frequency

Up to 201.1 MHz

Technology

0.18um

This chip works with USB, UART, I2C, and SPI connections. It also has built-in memory and different clock speeds for smooth performance.

Unique Features of the EPM570T100C5N


The EPM570T100C5N has special features that make it very useful. Here are some key points:

  • Runs at speeds up to 201.1 MHz for quick tasks.

  • Can be updated using SPI, making it flexible.

  • Has 440 macrocells and 76 GPIO pins for complex designs.

  • Built-in memory helps store data efficiently.

  • Offers different clock speeds to match specific needs.

These features make the EPM570T100C5N a great pick for engineers who need both speed and low power use.

RoHS Compliance and Environmental Benefits


The EPM570T100C5N follows RoHS rules, which means it’s safe for the environment. By using this chip, you help reduce harmful waste and support green practices. Its eco-friendly design still delivers great performance, making it a smart and responsible choice.

Note: RoHS compliance means the EPM570T100C5N avoids harmful materials like lead and mercury. It meets global safety standards for the environment.

For your electronic parts, including the EPM570T100C5N, check out Utmel. They offer good prices and reliable supplies for your projects.

Comparison with Other CPLDs


Picking a CPLD means comparing options for your project. The EPM570T100C5N has many advantages over other CPLDs.

  1. Performance and Speed
    Most CPLDs handle basic tasks, but this one is faster. It works at speeds up to 201.1 MHz. This makes it great for tough jobs. Other CPLDs may not be as fast for quick data tasks.

  2. Power Efficiency
    Saving power is important in embedded systems. The EPM570T100C5N uses less energy while staying fast. Some CPLDs need more power for similar results. This chip balances speed and low power well.

  3. Integration and Flexibility
    It has 440 macrocells and 76 GPIO pins. These features help with complex designs. Other CPLDs may have fewer resources, limiting their use. It also works with USB, UART, I2C, and SPI, making it very flexible.

  4. Environmental Compliance
    Older CPLDs may not follow RoHS rules. The EPM570T100C5N does, so it’s eco-friendly. Using it helps meet global green standards without losing quality.

Tip: Think about your project needs when picking a CPLD. The EPM570T100C5N is fast, efficient, and eco-friendly, making it a smart choice.

For electronic parts like the EPM570T100C5N, visit Utmel. They offer good prices and reliable supplies for your projects.

Applications of the EPM570T100C5N in Embedded Systems

Common Use Cases in Embedded Systems


The EPM570T100C5N is useful in many embedded system tasks. It can handle simple or complex digital designs. Below is a table showing its common uses:

Application Type

Description

Interface bridging

Linking different interfaces

I/O expansion

Adding more input/output options

Discrete logic functions

Doing basic logic tasks

Bootloaders for FPGAs

Setting up FPGA configurations

Address decoders

Mapping memory addresses

Custom state machines

Creating specific logic sequences

Digital systems

General digital uses

Portable digital devices

Easy-to-carry gadgets

Handheld digital devices

Small, hand-operated devices

Battery-operated portable devices

Gadgets powered by batteries

These examples show how flexible and dependable this device is for engineers.

Real-World Applications of the EPM570T100C5N


The EPM570T100C5N is found in many real-world devices. It is used in portable tools like medical devices and handheld scanners. These need to be small and use little power. Engineers also use it in factory systems for linking interfaces and adding I/O options. It helps set up FPGAs for smooth operation.

This device is great for custom logic tasks like robotics and smart homes. Its speed and flexibility help create smart and efficient solutions.

Industries Leveraging the EPM570T100C5N


Many industries trust the EPM570T100C5N for its reliability. These include:

  • Smooth PLC system setups

  • Aerospace applications

  • Embedded control tasks

Its support for communication protocols and eco-friendly design makes it popular. Whether in factories or aerospace, this device helps you succeed.

Advantages of Using the EPM570T100C5N


Power Efficiency and Low Power Consumption


The EPM570T100C5N uses very little energy to work well. It handles tough tasks without draining much power. This makes it perfect for gadgets that run on batteries. Using less power helps batteries last longer and saves money.

It also produces less heat, keeping systems stable and safe. This is important for devices where overheating can cause problems. Whether for small gadgets or big machines, this chip works efficiently without losing performance.

Reliability and Long-Term Durability


The EPM570T100C5N is built to last and perform reliably. Its strong design ensures it works well even in tough conditions. It’s great for projects needing steady performance, like factory machines or space tools.

Its high-quality build lowers the chance of breaking down. This means less fixing and fewer costs over time. Its dependability makes it a smart choice for long-term use in many industries.

Scalability for Complex Logic Designs


The EPM570T100C5N can handle both simple and advanced designs. With 440 macrocells and 76 GPIO pins, it supports detailed setups. You can adjust and grow your design as needed.

It works with USB, UART, I2C, and SPI, making it very flexible. You can use it in small projects or large systems. This adaptability ensures your designs stay useful for future needs.

Cost-Effectiveness and Accessibility


The EPM570T100C5N is affordable and works really well. Its fair price makes it great for small or big projects. Whether you're a beginner or an expert, it’s worth the cost.

This chip saves money by combining many logic tasks in one. You won’t need extra parts, which lowers hardware costs. It also uses little power, helping you save on energy bills over time.

It’s easy to buy this device too. You can order just one piece for testing or small projects. For bigger orders, discounts make it even cheaper. Trusted sellers like Utmel make it simple to find and buy.

Its tiny TQFP-100 size also helps save money. It takes up less space on your board, cutting material costs. Even though it’s affordable, it still works well and lasts long. This makes it a smart pick for many uses.

Practical Guide to Integrating the EPM570T100C5N

Hardware Design Considerations


When using the EPM570T100C5N, focus on your hardware setup. Make sure your PCB design fits the TQFP-100 package. This small size needs careful soldering and alignment to avoid problems. Use a good-quality PCB to keep signals clear and reduce noise.

Power supply is very important. The EPM570T100C5N works within a set voltage range. Provide a steady power source for it. Place decoupling capacitors near power pins to stop voltage changes. Good grounding helps avoid interference and keeps it working well.

Plan your I/O connections early. With 76 GPIO pins, it’s flexible but needs planning. Assign pins carefully to prevent conflicts and use resources wisely.

Software and Programming Guidelines


To program the EPM570T100C5N, use special tools. Intel’s Quartus Prime software helps you design and compile logic. You can use HDL or graphical methods to create your designs.

Test your design with simulations before programming. Quartus Prime has tools to check for errors. After testing, use a USB-Blaster or similar device to upload your design.

Keep your code simple and organized. Break big tasks into smaller parts for easier debugging. Write clear notes about your code and design for future updates or teamwork.

Best Practices for Design Optimization


Use resources wisely to improve your design. The EPM570T100C5N has 440 macrocells, so avoid wasting them. Combine similar tasks to save space and boost performance.

Manage clocks carefully. Use the chip’s clock features to keep everything in sync. This avoids timing problems and ensures smooth operation. For multiple clock domains, use proper synchronization methods.

Keep the chip cool. Even though it uses little power, ensure good airflow or cooling. This stops overheating and helps it last longer.

Tip: Check your design often while building. Small changes can make a big difference in how well it works.

For trusted and affordable parts like the EPM570T100C5N, visit Utmel. They have many electronic components for your projects.

Accessing and Using the EPM570T100C5N Datasheet


The datasheet for the EPM570T100C5N is very helpful. It explains the device's features and how to use it. You’ll find details like pin layouts, power needs, and setup tips. Using the datasheet ensures your design matches the chip's rules.

To get the datasheet, go to Intel's website or trusted sellers like Utmel. You can download it as a PDF file. Once downloaded, read it carefully. Use the table of contents to find what you need. For example, check the pin layout section for diagrams and explanations.

Pay attention to the power and timing details in the datasheet. These include voltage limits, current ratings, and timing rules. Following these helps the EPM570T100C5N work well in your project. The datasheet also has examples and tips to improve your design.

For programming, the datasheet lists tools and methods you can use. It includes timing charts and logic guides to help you build better designs. Keep the datasheet nearby for quick help during your work.

Common Challenges with the EPM570T100C5N

Troubleshooting Common Issues


When using the EPM570T100C5N, problems may happen during setup or use. A common issue is wrong pin connections. Check the datasheet to confirm your pin settings are correct. Incorrect pins can cause the device to not work properly.

Another issue is an unstable power supply. Place decoupling capacitors near power pins to keep voltage steady. This stops power changes that might affect performance. If programming errors show up, test your code in tools like Quartus Prime first. Fixing mistakes early saves time and avoids bigger problems later.

Tip: Always have the datasheet nearby for solving common problems.

Overcoming Design Constraints


Designing with the EPM570T100C5N in small systems can be tricky. Its TQFP-100 size needs careful PCB planning. Keep trace lines short and ensure good grounding to reduce noise. This helps signals stay clear and strong.

If resources are limited, focus on tasks needing fast processing or complex logic. The 440 macrocells and 76 GPIO pins give flexibility, but smart planning ensures better results. Use clock management to keep operations in sync and avoid timing issues.

Note: Plan your design well to use the EPM570T100C5N effectively.

Ensuring Long-Term Performance and Reliability


To keep the EPM570T100C5N working well, manage cooling and power carefully. Even though it uses little power, make sure there’s enough airflow or cooling to stop overheating. A steady power supply and clean signals help it last longer.

Test the device often to find problems early. Check how it works in different conditions to ensure it stays reliable. Use good-quality parts in your design to reduce wear and damage.

Tip: Follow maintenance and testing tips to make your system last longer.

For affordable and trusted parts like the EPM570T100C5N, visit Utmel. They provide reliable components and helpful resources for your projects.

The EPM570T100C5N is important in today’s embedded systems. It handles tough logic tasks while saving energy, making it dependable. Engineers use it to build strong and flexible solutions for many fields, like electronics and aerospace.

This chip combines good performance, flexibility, and low cost. It helps you create new ideas without spending too much. Whether for small gadgets or big machines, the EPM570T100C5N gives reliable results.

Frequently Asked Questions

What does the EPM570T100C5N do?

The EPM570T100C5N makes logic designs easier by combining many tasks into one chip. It helps with jobs like linking interfaces, adding more I/O options, and creating custom logic flows. Its small size and low energy use make it perfect for embedded systems.

How can you program the EPM570T100C5N?

To program the EPM570T100C5N, use Intel’s Quartus Prime software. Create your design with HDL or visual tools, check for mistakes with simulations, and upload it using a USB-Blaster. Follow the datasheet for pin setups and timing rules.

Where can you buy the EPM570T100C5N?

You can get the EPM570T100C5N from trusted sellers like Utmel. They offer good prices, dependable parts, and helpful tools for your work. Visit their site to see their wide selection of electronic components.

Can the EPM570T100C5N work at high speeds?

Yes, the EPM570T100C5N can run up to 201.1 MHz, making it great for fast tasks. Its strong design ensures it works well for demanding uses like FPGA setups and signal processing.
EPM570T100C5N

Intel

In Stock

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe