KSZ9031RN 4/4 Transceiver Full Ethernet 48-QFN[FAQ]: Datasheet, Features, and Pinout

UTMEL

Published: 21 March 2022 | Last Updated: 21 March 2022

574

KSZ9031RN

KSZ9031RN

Microchip Technology

48 Terminations KSZ9031 Receivers 4/4 Drivers/Receivers 1 Functions

Purchase Guide

48 Terminations KSZ9031 Receivers 4/4 Drivers/Receivers 1 Functions

The KSZ9031RN is a fully integrated triple-speed Ethernet physical-layer transceiver. This article is going to introduce pinout, applications, features, and more details about KSZ9031RN.

Overview of KSZ9031RN

The KSZ9031RN is a fully integrated triple-speed (10Base-T/100Base-TX/1000Base-T) Ethernet physical-layer transceiver that allows data to be transmitted and received over standard CAT-5 unshielded twisted pair (UTP) cable.

The KSZ9031RN supports the industry-standard GMII/MII (Gigabit Media Independent Interface/Media Independent Interface) for data transfer at 1000Mbps or 10/100Mbps when connected to GMII/MII MACs in Gigabit Ethernet processors and switches. The KSZ9031RNX is a media-independent reduced gigabit interface (RGMII).

The KSZ9031RN uses on-chip termination resistors for the four differential pairs and integrates an LDO controller to drive a low-cost MOSFET to supply the 1.2V core, lowering board cost and simplifying board layout.

 


KSZ9031RN Features

  • Single-chip 10/100/1000Mbps IEEE 802.3 compliant Ethernet transceiver

  • KSZ9031Mxx feature GMII/MII standard interface with 3.3V/2.5V/1.8V tolerant I/Os

  • KSZ9031Rxx feature RGMII timing supports on-chip delay according to RGMII Version 2.0, with programming options for the external delay and making adjustments and corrections to TX and RX timing paths

  • GMII/MII/RGMII with 3.3V/2.5V/1.8V tolerant I/Os

  • Auto-negotiation to automatically select the highest linkup speed (10/100/1000Mbps) and duplex (half/full)

  • On-chip termination resistors for the differential pairs

  • On-chip LDO controller to support single 3.3V supply operation – requires only one external FET to generate 1.2V for the core

  • Jumbo frame support up to 16KB

  • 125MHz Reference Clock Output

  • Energy-detect power-down mode for reduced power consumption when the cable is not attached

  • Wake-on-LAN (WOL) support with robust custom-packet detection

  • AEC-Q100 qualified for automotive applications (KSZ9031RNXUB-VAO, KSZ9031RNXVB-VAO)

  • Programmable LED outputs for link, activity, and speed

  • Baseline wander correction

  • LinkMD® TDR-based cable diagnostic to identify faulty copper cabling

  • Parametric NAND tree support to detect faults between chip I/Os and board

  • Loopback modes for diagnostics

  • Automatic MDI/MDI-X crossover to detect and correct pair swap at all speeds of operation

  • Automatic detection and correction of pair swaps, pair skew, and pair polarity

  • MDC/MDIO management interface for PHY register configuration

  • Interrupt pin option

  • Power-down and power-saving modes

  • Core (DVDDL, AVDDL, AVDDL_PLL): 1.2V (external FET or regulator)

  • VDD I/O (DVDDH): 3.3V, 2.5V, or 1.8V

  • Transceiver (AVDDH): 3.3V or 2.5V (commercial temp)

  • Available in 48-pin QFN (7mm x 7mm) and 64-pin QFN (8mm x 8mm) packages


Specifications

Microchip Technology KSZ9031RN technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology KSZ9031RN.
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    48-VFQFN Exposed Pad
  • Surface Mount

    having leads that are designed to be soldered on the side of a circuit board that the body of the component is mounted on.

    YES
  • Usage Level
    Automotive grade
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    0°C~70°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tray
  • Published
    2012
  • JESD-609 Code

    The "JESD-609 Code" in electronic components refers to a standardized marking code that indicates the lead-free solder composition and finish of electronic components for compliance with environmental regulations.

    e3
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Obsolete
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    3 (168 Hours)
  • Number of Terminations
    48
  • ECCN Code

    An ECCN (Export Control Classification Number) is an alphanumeric code used by the U.S. Bureau of Industry and Security to identify and categorize electronic components and other dual-use items that may require an export license based on their technical characteristics and potential for military use.

    EAR99
  • Type
    Transceiver
  • Terminal Finish

    Terminal Finish refers to the surface treatment applied to the terminals or leads of electronic components to enhance their performance and longevity. It can improve solderability, corrosion resistance, and overall reliability of the connection in electronic assemblies. Common finishes include nickel, gold, and tin, each possessing distinct properties suitable for various applications. The choice of terminal finish can significantly impact the durability and effectiveness of electronic devices.

    Matte Tin (Sn) - annealed
  • HTS Code

    HTS (Harmonized Tariff Schedule) codes are product classification codes between 8-1 digits. The first six digits are an HS code, and the countries of import assign the subsequent digits to provide additional classification. U.S. HTS codes are 1 digits and are administered by the U.S. International Trade Commission.

    8542.39.00.01
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    1.8V 2.5V 3.3V
  • Terminal Position

    In electronic components, the term "Terminal Position" refers to the physical location of the connection points on the component where external electrical connections can be made. These connection points, known as terminals, are typically used to attach wires, leads, or other components to the main body of the electronic component. The terminal position is important for ensuring proper connectivity and functionality of the component within a circuit. It is often specified in technical datasheets or component specifications to help designers and engineers understand how to properly integrate the component into their circuit designs.

    QUAD
  • Terminal Form

    Occurring at or forming the end of a series, succession, or the like; closing; concluding.

    NO LEAD
  • Peak Reflow Temperature (Cel)

    Peak Reflow Temperature (Cel) is a parameter that specifies the maximum temperature at which an electronic component can be exposed during the reflow soldering process. Reflow soldering is a common method used to attach electronic components to a circuit board. The Peak Reflow Temperature is crucial because it ensures that the component is not damaged or degraded during the soldering process. Exceeding the specified Peak Reflow Temperature can lead to issues such as component failure, reduced performance, or even permanent damage to the component. It is important for manufacturers and assemblers to adhere to the recommended Peak Reflow Temperature to ensure the reliability and functionality of the electronic components.

    NOT SPECIFIED
  • Number of Functions
    1
  • Supply Voltage

    Supply voltage refers to the electrical potential difference provided to an electronic component or circuit. It is crucial for the proper operation of devices, as it powers their functions and determines performance characteristics. The supply voltage must be within specified limits to ensure reliability and prevent damage to components. Different electronic devices have specific supply voltage requirements, which can vary widely depending on their design and intended application.

    1.2V
  • Terminal Pitch

    The center distance from one pole to the next.

    0.5mm
  • Time@Peak Reflow Temperature-Max (s)

    Time@Peak Reflow Temperature-Max (s) refers to the maximum duration that an electronic component can be exposed to the peak reflow temperature during the soldering process, which is crucial for ensuring reliable solder joint formation without damaging the component.

    NOT SPECIFIED
  • Base Part Number

    The "Base Part Number" (BPN) in electronic components serves a similar purpose to the "Base Product Number." It refers to the primary identifier for a component that captures the essential characteristics shared by a group of similar components. The BPN provides a fundamental way to reference a family or series of components without specifying all the variations and specific details.

    KSZ9031
  • JESD-30 Code

    JESD-30 Code refers to a standardized descriptive designation system established by JEDEC for semiconductor-device packages. This system provides a systematic method for generating designators that convey essential information about the package's physical characteristics, such as size and shape, which aids in component identification and selection. By using JESD-30 codes, manufacturers and engineers can ensure consistency and clarity in the specification of semiconductor packages across various applications and industries.

    S-XQCC-N48
  • Protocol

    In electronic components, the parameter "Protocol" refers to a set of rules and standards that govern the communication between devices. It defines the format, timing, sequencing, and error checking methods for data exchange between different components or systems. Protocols ensure that devices can understand and interpret data correctly, enabling them to communicate effectively with each other. Common examples of protocols in electronics include USB, Ethernet, SPI, I2C, and Bluetooth, each with its own specifications for data transmission. Understanding and adhering to protocols is essential for ensuring compatibility and reliable communication between electronic devices.

    Ethernet
  • Number of Drivers/Receivers
    4/4
  • Screening Level

    In electronic components, the term "Screening Level" refers to the level of testing and inspection that a component undergoes to ensure its reliability and performance. This process involves subjecting the component to various tests, such as temperature cycling, burn-in, and electrical testing, to identify any defects or weaknesses that could affect its functionality. The screening level is typically determined based on the application requirements and the criticality of the component in the system. Components that undergo higher screening levels are generally more reliable but may also be more expensive. Overall, the screening level helps to ensure that electronic components meet the necessary quality standards for their intended use.

    TS 16949
  • Duplex

    In the context of electronic components, "Duplex" refers to a type of communication system that allows for bidirectional data flow. It enables two devices to communicate with each other simultaneously, allowing for both sending and receiving of data at the same time. Duplex communication can be further categorized into two types: half-duplex, where data can be transmitted in both directions but not at the same time, and full-duplex, where data can be sent and received simultaneously. This parameter is crucial in networking and telecommunications systems to ensure efficient and effective data transmission between devices.

    Full
  • Length
    7mm
  • Height Seated (Max)

    Height Seated (Max) is a parameter in electronic components that refers to the maximum allowable height of the component when it is properly seated or installed on a circuit board or within an enclosure. This specification is crucial for ensuring proper fit and alignment within the overall system design. Exceeding the maximum seated height can lead to mechanical interference, electrical shorts, or other issues that may impact the performance and reliability of the electronic device. Manufacturers provide this information to help designers and engineers select components that will fit within the designated space and function correctly in the intended application.

    0.9mm
  • Width
    7mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining

KSZ9031RN Pinout

KSZ9031RN Pinout.png

KSZ9031RN Pinout


KSZ9031RN 3D Model

KSZ9031RN Symbol.jpg

KSZ9031RN Symbol

KSZ9031RN Footprint.jpg

KSZ9031RN Footprint

KSZ9031RN 3D Model.png

KSZ9031RN 3D Model

KSZ9031RN Application

• Laser/Network Printer

• Network Attached Storage (NAS)

• Network Server

• Gigabit LAN on Motherboard (GLOM)

• Broadband Gateway

• Gigabit SOHO/SMB Router

• IPTV

• IP Set-Top Box

• Game Console

• Triple-Play (Data, Voice, Video) Media Center

• Industrial Control

• Automotive In-Vehicle Networking


KSZ9031RN Manufacturer

Microchip Technology Inc. is a leading provider of microcontroller and analog semiconductors, providing low-risk product development, lower total system cost, and faster time to market for thousands of diverse customer applications worldwide. Headquartered in Chandler, Arizona, Microchip offers outstanding technical support along with dependable delivery and quality.


Datasheet PDF

Download datasheets and manufacturer documentation for Microchip Technology KSZ9031RN.

Popularity by Region

Frequently Asked Questions

How many pins of KSZ9031RN?

48 pins.

What’s the operating temperature of KSZ9031RN?

0°C~70°C.

What’s the supply voltage of KSZ9031RN?

1.2V.

What’s the packaging way of KSZ9031RN?

Tray.
KSZ9031RN

Microchip Technology

In Stock
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
Related Parts More