web counter

MAX16054AZT+T Controller: Circuits, Pinout, and Datasheet

Sophie

Published: 09 March 2022 | Last Updated: 09 March 2022

4833

MAX16054AZT T

MAX16054AZT T

Maxim Integrated

0.95mm 3/5V Tin Specialized Interface IC MAX16054 6 Pin 5V SOT-23-6 Thin, TSOT-23-6

Purchase Guide

0.95mm 3/5V Tin Specialized Interface IC MAX16054 6 Pin 5V SOT-23-6 Thin, TSOT-23-6

The MAX16054AZT+T is a single switch debouncer and built-in latch pushbutton on/off controller. This article mainly introduces Circuits, Pinout, Datasheet and other detailed information about Maxim Integrated MAX16054AZT+T.

This video will show you the ON/OFF Controller ( Discontinuous control action mode).

ON/OFF Controller ( Discontinuous control action mode)

MAX16054AZT+T Description

The MAX16054AZT+T is a single switch debouncer and built-in latch pushbutton on/off controller. After a factory-set qualifying delay, it accepts a loud input from a mechanical switch and delivers a clean latched digital output.

During switch opening and closing, the MAX16054AZT+T minimizes contact bounce. The state of the output changes only when the debounced switch input is activated by the falling edge; the output remains unchanged when the input is triggered by the rising edge. For usage in tough industrial situations, robust switch inputs withstand 25V levels and are 15kV ESD shielded. A complementary output, OUT, is the inverted state of OUT on the MAX16054AZT+T,  An external signal can drive the output flip-flop low using an asynchronous CLEAR input. When the power is turned on, the undervoltage-lockout circuitry guarantees that OUT is turned off. The MAX16054AZT+T requires no external components and is suited for use in portable equipment due to its low supply current.

The MAX16054AZT+T is powered by a single +2.7V to +5.5V supply. The MAX16054AZT+T is available in a 6-pin thin SOT23 packaging and operates in the automotive temperature range of -40°C to +125°C.


MAX16054AZT+T Pinout

The following figure is MAX16054AZT+T Pinout.

pinout.jpg

Pinout

Pin NumberPin NameDescription
1INSwitch Toggle Input. IN features a -25V to +25V maximum input range and includes an internal 63kΩ pullup resistor to VCC. Connect a pushbutton from IN to GND
2GNDGround
3CLEARClear Input. Pull CLEAR high to force OUT low. Connect CLEAR to GND if unused
4OUTActive-Low CMOS Output
5OUTActive-High CMOS Output
6VCC+2.7V to +5.5V Supply Input. In noisy environments, bypass VCC to GND with a 0.1µF or greater ceramic capacitor


MAX16054AZT+T CAD Model

The following figures are MAX16054AZT+T Symbol, Footprint and 3D Model.

symbol.png

Symbol

footprint.png

Footprint

未标题-1.jpg

3D Model


MAX16054AZT+T Features

♦ Robust Inputs Can Handle Power Supplies Up to ±25V

♦ ±15kV ESD Protection

♦ Latched Output

♦ Low 7µA Supply Current

♦ Operates from 2.7V to 5.5V

♦ -40°C to +125°C Temperature Range

♦ Thin SOT23 Package


Specifications

Maxim Integrated MAX16054AZT T technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated MAX16054AZT T.
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Contact Plating

    Contact plating (finish) provides corrosion protection for base metals and optimizes the mechanical and electrical properties of the contact interfaces.

    Tin
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Surface Mount
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    SOT-23-6 Thin, TSOT-23-6
  • Number of Pins
    6
  • Watchdog Timers
    No
  • Published
    2008
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • JESD-609 Code

    The "JESD-609 Code" in electronic components refers to a standardized marking code that indicates the lead-free solder composition and finish of electronic components for compliance with environmental regulations.

    e3
  • Pbfree Code

    The "Pbfree Code" parameter in electronic components refers to the code or marking used to indicate that the component is lead-free. Lead (Pb) is a toxic substance that has been widely used in electronic components for many years, but due to environmental concerns, there has been a shift towards lead-free alternatives. The Pbfree Code helps manufacturers and users easily identify components that do not contain lead, ensuring compliance with regulations and promoting environmentally friendly practices. It is important to pay attention to the Pbfree Code when selecting electronic components to ensure they meet the necessary requirements for lead-free applications.

    yes
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Number of Terminations
    6
  • ECCN Code

    An ECCN (Export Control Classification Number) is an alphanumeric code used by the U.S. Bureau of Industry and Security to identify and categorize electronic components and other dual-use items that may require an export license based on their technical characteristics and potential for military use.

    EAR99
  • Max Operating Temperature

    The Maximum Operating Temperature is the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    125°C
  • Min Operating Temperature

    The "Min Operating Temperature" parameter in electronic components refers to the lowest temperature at which the component is designed to operate effectively and reliably. This parameter is crucial for ensuring the proper functioning and longevity of the component, as operating below this temperature may lead to performance issues or even damage. Manufacturers specify the minimum operating temperature to provide guidance to users on the environmental conditions in which the component can safely operate. It is important to adhere to this parameter to prevent malfunctions and ensure the overall reliability of the electronic system.

    -40°C
  • Applications

    The parameter "Applications" in electronic components refers to the specific uses or functions for which a component is designed. It encompasses various fields such as consumer electronics, industrial automation, telecommunications, automotive, and medical devices. Understanding the applications helps in selecting the right components for a particular design based on performance, reliability, and compatibility requirements. This parameter also guides manufacturers in targeting their products to relevant markets and customer needs.

    PDA's, Portable Audio/Video, Smartphones
  • Max Power Dissipation

    The maximum power that the MOSFET can dissipate continuously under the specified thermal conditions.

    727W
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    2.7V~5.5V
  • Terminal Position

    In electronic components, the term "Terminal Position" refers to the physical location of the connection points on the component where external electrical connections can be made. These connection points, known as terminals, are typically used to attach wires, leads, or other components to the main body of the electronic component. The terminal position is important for ensuring proper connectivity and functionality of the component within a circuit. It is often specified in technical datasheets or component specifications to help designers and engineers understand how to properly integrate the component into their circuit designs.

    DUAL
  • Terminal Form

    Occurring at or forming the end of a series, succession, or the like; closing; concluding.

    GULL WING
  • Number of Functions
    1
  • Supply Voltage

    Supply voltage refers to the electrical potential difference provided to an electronic component or circuit. It is crucial for the proper operation of devices, as it powers their functions and determines performance characteristics. The supply voltage must be within specified limits to ensure reliability and prevent damage to components. Different electronic devices have specific supply voltage requirements, which can vary widely depending on their design and intended application.

    5V
  • Terminal Pitch

    The center distance from one pole to the next.

    0.95mm
  • Base Part Number

    The "Base Part Number" (BPN) in electronic components serves a similar purpose to the "Base Product Number." It refers to the primary identifier for a component that captures the essential characteristics shared by a group of similar components. The BPN provides a fundamental way to reference a family or series of components without specifying all the variations and specific details.

    MAX16054
  • Pin Count

    a count of all of the component leads (or pins)

    6
  • Supply Voltage-Max (Vsup)

    The parameter "Supply Voltage-Max (Vsup)" in electronic components refers to the maximum voltage that can be safely applied to the component without causing damage. It is an important specification to consider when designing or using electronic circuits to ensure the component operates within its safe operating limits. Exceeding the maximum supply voltage can lead to overheating, component failure, or even permanent damage. It is crucial to adhere to the specified maximum supply voltage to ensure the reliable and safe operation of the electronic component.

    5.5V
  • Power Supplies

    an electronic circuit that converts the voltage of an alternating current (AC) into a direct current (DC) voltage.?

    3/5V
  • Temperature Grade

    Temperature grades represent a tire's resistance to heat and its ability to dissipate heat when tested under controlled laboratory test conditions.

    AUTOMOTIVE
  • Supply Voltage-Min (Vsup)

    The parameter "Supply Voltage-Min (Vsup)" in electronic components refers to the minimum voltage level required for the component to operate within its specified performance range. This parameter indicates the lowest voltage that can be safely applied to the component without risking damage or malfunction. It is crucial to ensure that the supply voltage provided to the component meets or exceeds this minimum value to ensure proper functionality and reliability. Failure to adhere to the specified minimum supply voltage may result in erratic behavior, reduced performance, or even permanent damage to the component.

    2.7V
  • Number of Channels
    1
  • Analog IC - Other Type

    Analog IC - Other Type is a parameter used to categorize electronic components that are integrated circuits (ICs) designed for analog signal processing but do not fall into more specific subcategories such as amplifiers, comparators, or voltage regulators. These ICs may include specialized analog functions such as analog-to-digital converters (ADCs), digital-to-analog converters (DACs), voltage references, or signal conditioning circuits. They are typically used in various applications where precise analog signal processing is required, such as in audio equipment, instrumentation, communication systems, and industrial control systems. Manufacturers provide detailed specifications for these components to help engineers select the most suitable IC for their specific design requirements.

    POWER SUPPLY MANAGEMENT CIRCUIT
  • Operating Supply Current

    Operating Supply Current, also known as supply current or quiescent current, is a crucial parameter in electronic components that indicates the amount of current required for the device to operate under normal conditions. It represents the current drawn by the component from the power supply while it is functioning. This parameter is important for determining the power consumption of the component and is typically specified in datasheets to help designers calculate the overall power requirements of their circuits. Understanding the operating supply current is essential for ensuring proper functionality and efficiency of electronic systems.

    7μA
  • Adjustable Threshold

    The "Adjustable Threshold" parameter in electronic components refers to the ability to manually set or modify the threshold level at which a specific function or operation is triggered. This feature allows users to customize the sensitivity or activation point of the component according to their specific requirements or preferences. By adjusting the threshold, users can fine-tune the performance of the component to suit different applications or environmental conditions. This flexibility in threshold adjustment can be particularly useful in various electronic devices and systems where precise control over triggering levels is necessary for optimal functionality.

    NO
  • Number of Voltages Monitored

    Voltage monitoring relays can detect not only under-voltages and over-voltages, but also voltage-related issues such as phase imbalances, phase loss, and phase sequence. Voltage monitoring relays are designed for either single-phase or three-phase systems.

    1
  • Supply Current-Max (Isup)

    Supply Current-Max (Isup) refers to the maximum amount of current that an electronic component can draw from its power supply during operation. It represents the peak current demand of the device under normal operating conditions and is critical for ensuring that the power supply can adequately support the component's needs without risking damage or malfunction. This parameter is essential for designing circuits and selecting appropriate power supply units to prevent overloading and ensure reliable performance.

    0.02mA
  • Undervoltage Threshold

    During power up and power down, the UVLO function of the device has at least 0.1 V of hysteresis, but not more than 0.3 V. The UVLO function in power devices is a useful feature that enables robust system behavior across a wide range of operating conditions.

    1.8V
  • Height
    730μm
  • Length
    4mm
  • Width
    4mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
  • REACH SVHC

    The parameter "REACH SVHC" in electronic components refers to the compliance with the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation regarding Substances of Very High Concern (SVHC). SVHCs are substances that may have serious effects on human health or the environment, and their use is regulated under REACH to ensure their safe handling and minimize their impact.Manufacturers of electronic components need to declare if their products contain any SVHCs above a certain threshold concentration and provide information on the safe use of these substances. This information allows customers to make informed decisions about the potential risks associated with using the components and take appropriate measures to mitigate any hazards.Ensuring compliance with REACH SVHC requirements is essential for electronics manufacturers to meet regulatory standards, protect human health and the environment, and maintain transparency in their supply chain. It also demonstrates a commitment to sustainability and responsible manufacturing practices in the electronics industry.

    Unknown
0 Similar Products Remaining

Parts with Similar Specs

The three parts on the right have similar specifications to Maxim Integrated & MAX16054AZT T.

MAX16054AZT+T Functional Block Diagram

The MAX16054AZT+T Functional Block Diagram is shown as follows.

Block Diagram.png

Functional Block Diagram


MAX16054AZT+T Typical Operating Circuits

The followings are MAX16054AZT+T Typical Operating Circuits.

Typical Operating Circuits.png

Typical Operating Circuits

ON OFF WITH p-CHANNEL MOSFET.png

On/Off with P-channel MOSFET

PUSH EITHER BUTTON.png

Push Either Button

DIGITAL PUSHBUTTON WITH LED (DEFAULT = OFF).png

Digital Pushbutton with Led (Default = Off)

PUSH BOTH BUTTONS.png

Push Both Buttons

DIGITAL PUSHBUTTON WITH LED (DEFAULT = ON).png

Digital Pushbutton with Led (Default = On)

PUSHBUTTON ONE-SHOT.png

Pushbutton One-shot

4-POSITION PUSHBUTTON SELECTOR SWITCH.png

4-position Pushbutton Selector Switch


MAX16054AZT+T Alternatives

Part NumberDescriptionManufacturer
SP6342EK1-L-V-H-BPOWER CIRCUITSPower Supply Management Circuit, Fixed, 1 Channel, PDSO6, LEAD FREE, MO-193AA, TSOT-6Sipex Corporation
SP6342EK1-L-V-B-C/TRPOWER CIRCUITSPower Supply Management Circuit, Fixed, 1 Channel, PDSO6, LEAD FREE, MO-193AA, TSOT-6Sipex Corporation
SP6342EK1-L-V-F-B/TRPOWER CIRCUITSPower Supply Management Circuit, Fixed, 1 Channel, PDSO6, LEAD FREE, MO-193AA, TSOT-6Exar Corporation
SP6342EK1-L-V-A-C/TRPOWER CIRCUITSPower Supply Management Circuit, Fixed, 1 Channel, PDSO6, LEAD FREE, MO-193AA, TSOT-6Exar Corporation
SP6342EK1-L-U-G-D/TRPOWER CIRCUITSPower Supply Management Circuit, Fixed, 1 Channel, PDSO6, LEAD FREE, MO-193AA, TSOT-6Sipex Corporation
SP6342EK1-L-U-J-D/TRPOWER CIRCUITSPower Supply Management Circuit, Fixed, 1 Channel, PDSO6, LEAD FREE, MO-193AA, TSOT-6Sipex Corporation
SP6342EK1-L-V-A-B/TRPOWER CIRCUITSPower Supply Management Circuit, Fixed, 1 Channel, PDSO6, LEAD FREE, MO-193AA, TSOT-6Exar Corporation
SP6342EK1-L-V-B-APOWER CIRCUITSPower Supply Management Circuit, Fixed, 1 Channel, PDSO6, LEAD FREE, MO-193AA, TSOT-6Exar Corporation
SP6342EK1-L-V-H-CPOWER CIRCUITSPower Supply Management Circuit, Fixed, 1 Channel, PDSO6, LEAD FREE, MO-193AA, TSOT-6Sipex Corporation
SP6342EK1-L-U-G-A/TRPOWER CIRCUITSPower Supply Management Circuit, Fixed, 1 Channel, PDSO6, LEAD FREE, MO-193AA, TSOT-6Exar Corporation


MAX16054AZT+T Applications

• PDAs

• MP3/Video Players

• Portable Electronics

• Set-Top Boxes

• Portable Instrumentation

• White Goods

• Portable Devices

• Consumer Electronics


MAX16054AZT+T Manufacturer

Analog Devices' Maxim Integrated designs, manufactures and sells analog and mixed-signal integrated circuits for automotive, industrial, communications, consumer, and computing applications. Power and battery management ICs, sensors, analog ICs, interface ICs, communications solutions, digital ICs, embedded security, and microcontrollers are all part of Maxim's product line. The company includes design centers, manufacturing facilities, and sales offices all around the world, with its headquarters in San Jose, California.


Trend Analysis

Frequently Asked Questions

What is the On/Off Controller?

On-Off control is the simplest form of feedback control. An on-off controller simply drives the manipulated variable from fully closed to fully open depending on the position of the controlled variable relative to the setpoint. A common example of on-off control is temperature control in a domestic heating system.

What is the another name of the On/Off Controller?

Due to the switching logic, an On/Off Controller is often called a bang-bang controller or a two-step controller. Regardless of the size of the error, the output of the on-off controller can only be fully ON or fully OFF, it is not proportional with the error.

What is application of On/Off Controller?

An On/Off Controller, or signaler as they're sometimes called, will set its output so that it increases the process whenever it is below the setpoint, it then changes its output to decrease the process if it rises above the setpoint. In a typical heating application, something called reverse action is used.

What is the MAX16054AZT+T?

Single switch debouncer and built-in latch pushbutton on/off controller.

What does the MAX16054AZT+T accept a loud input from a mechanical switch?

A factory-set qualifying delay.

What does the MAX16054AZT+T minimize during switch opening and closing?

Contact Bounce.

What activates the state of the output of the MAX16054AZT+T?

The Falling Edge.

What levels do robust switch inputs withstand in tough industrial situations?

25V levels.

What guarantees that OUT is turned off?

Undervoltage-lockout circuitry.

Why is the MAX16054AZT+T suited for use in portable equipment?

Low supply current.

The MAX16054AZT+T is powered by what supply?

+2.7V to +5.5V.

What type of packaging is the MAX16054AZT+T available in?

6-pin.
MAX16054AZT T

Maxim Integrated

In Stock: 294

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

Related Parts More