web counter

TL082 JFET-Input Dual Operational Amplifier: Datasheet Breakdown and Design Guide

UTMEL

Published: 20 January 2026 | Last Updated: 20 January 2026

392

TL082IN

TL082IN

STMicroelectronics

2 Channels 40mA per Channel 20pA 80 dB Instrumentational OP Amps 6V~36V ±3V~18V TL082 8-DIP (0.300, 7.62mm)

Purchase Guide

2 Channels 40mA per Channel 20pA 80 dB Instrumentational OP Amps 6V~36V ±3V~18V TL082 8-DIP (0.300, 7.62mm)

Deep dive into the STMicroelectronics TL082 Op-Amp. Features high 13V/µs slew rate, 4MHz bandwidth, and critical design fixes for phase reversal issues.

Key Takeaway

  • Positioning: The TL082 is a high-speed, general-purpose dual JFET-input operational amplifier optimized for high-impedance signal conditioning where low input bias current is critical.

  • Key Spec Highlight: Features a high slew rate of 13 V/µs and extremely low input bias current (30 pA typical), making it superior to standard bipolar op-amps like the LM358 for high-speed audio and sensor applications.

  • Supply Chain Status:  High Counterfeit Risk. Due to market popularity, unauthorized sources frequently rebrand superior low-cost bipolar chips (like LM358) as TL082s. Always procure from authorized distributors.

TL082_TL082-TL082-product-photo_17d06c.jpg

TL082 product photo

1. Technical Architecture and Core Advantages

The TL082 integrates two independent operational amplifiers on a single monolithic chip. Its JFET-input architecture provides specific advantages over standard bipolar inputs, primarily in input impedance and slew rate performance.

1.1 Signal Processing Core (JFET Input Stage)

The TL082 utilizes high-voltage JFET transistors at the input stage. Use this architecture when your design requires: 

High Input Impedance: Minimizes loading effects on sensor sources. 

Low Input Bias Current: Typical 30 pA (at 25°C), significantly reducing error in high-impedance feedback networks. 

High Slew Rate: The 13 V/µs capability allows the device to track fast-changing signals without distortion, a common limitation in older general-purpose op-amps.

1.2 Output Stage & Protection

The output stage is designed for robust operation in industrial environments. 

Short-Circuit Protection: Built-in output short-circuit protection prevents damage during temporary fault conditions. 

Latch-Up Free: The internal design prevents latch-up, provided the inputs remain within the common-mode range. 

Internal Frequency Compensation: Eliminates the need for external compensation components for unity-gain stability.

TL082_TL082-TL082-functional-block-d_0e0328.jpg

TL082 functional block diagram internal architecture

2. Naming / Variant Map and Selection Guide

The TL082 series uses specific suffixes to denote package types and temperature grades.

2.1 Part Number Decoding

Follow this logic to select the correct part for your bill of materials (BOM):

  • TL082C: Commercial standard grade.

  • TL082I: Industrial temperature grade.

  • Dt / PT: Suffixes indicating surface mount package styles (SO-8 vs TSSOP-8).

  • P: Suffix typically indicating Through-Hole (DIP-8).

2.2 Core Variant Comparison

Order CodePackagePitchTarget Use
TL082IPTTSSOP-80.65 mmSpace-constrained, high-density PCBs.
TL082IDTSO-81.27 mmStandard industrial SMT designs.
TL082CDSO-81.27 mmCost-sensitive commercial SMT applications.
TL082CPDIP-82.54 mmPrototyping, breadboarding, and legacy repair.

3. Key Specifications Explained

Engineer's Note: Values below are typical at 25°C. The TL082 is NOT a rail-to-rail device. Designs must account for headroom.

3.1 Power & Operating Conditions

The TL082 requires a dual supply for optimal symmetrical performance but can operate on a single supply if biased correctly. 

Supply Voltage (Vcc): Operating range is ±6V to ±18V. 

Design Constraint: This device requires significant voltage headroom. It is not suitable for 3.3V or 5V logic-level single-supply systems without a split-rail architecture.

3.2 Performance & Efficiency

  • Slew Rate: 13 V/µs (Typical @ Vcc = ±15V). This defines the maximum rate of change of the output voltage.

  • Gain Bandwidth Product (GBP): 4 MHz. Sufficient for audio pre-amplifiers and medium-speed active filters.

  • Input Bias Current: 30 pA. Critical for "Sample and Hold" circuits where leakage current causes voltage droop.

TL082_TL082-TL082-slew-rate-vs-frequ_192153.jpg

slew rate vs frequency graph

4. Design Notes and Common Integration Issues

4.1 PCB Layout Guidelines

To preserve the low bias current and high slew rate performance: 

Guard Rings: For high-impedance designs, place guard rings around the inverting input pins driven by the input voltage to minimize leakage currents. 

Power Rails: Place 0.1µF ceramic decoupling capacitors as close as possible to the VCC+ and VCC- pins to suppress high-frequency noise. 

Trace Separation: Keep analog inputs away from high-speed digital switching traces to prevent capacitive coupling of noise.

TL082_TL082-TL082-pinout-diagram-and_7a4b1f.jpg

TL082 pinout diagram and footprint

4.2 Debugging Common Faults (Pain Points)

Problem 1: Phase Reversal

Symptom: The output suddenly flips polarity or latches to the opposite rail. 

Cause: The input common-mode voltage range is exceeded, particularly near the negative supply rail. 

Fix: Ensure input signals remain within the specified common-mode range. Leave at least a 3V headroom from the negative rail (e.g., if Vee is -15V, inputs should not go below -12V).

Problem 2: Counterfeit Components

Symptom: High noise, slow slew rate, or high input bias current closer to an LM358. 

Cause: Unscrupulous vendors re-labeling cheaper bipolar op-amps as JFET TL082s. 

Fix: Strictly purchase from authorized Tier-1 distributors (Mouser, DigiKey) to avoid "fake" silicon.

Problem 3: Clipping / Signal Distortion on Low Voltage

Symptom: Output signal is clipped even though it is within supply rails. 

Cause: The TL082 is not rail-to-rail. 

Fix: Increase supply voltage or migrate to a modern rail-to-rail alternative like the TS912 if strictly low-voltage operation is required.

5. Typical Applications

5.1 System Integration Analysis: Audio Pre-Amplifier

The TL082 is an industry standard for audio pre-amplifiers due to its 13 V/µs slew rate and JFET inputs. 

Why it works: The high input impedance does not load the audio source (e.g., guitar pickup or microphone), maintaining signal fidelity. The high slew rate ensures that high-frequency transients are amplified without "slewing" distortion. 

Implementation Note: Use a dual supply (e.g., ±12V) to maximize dynamic range and avoid the complexity of virtual grounds required in single-supply designs.

TL082_TL082-TL082-typical-applicatio_128b1f.jpg

TL082 typical application circuit schematic

6. Competitors and Alternatives

When selecting a manufacturing partner or looking for upgrades:

  • Vs. Texas Instruments TL082: Direct competitor. The specs are nearly identical as this is a standard industry part number. Selection often depends on stock availability and pricing.

  • Vs. Analog Devices AD712: A precision upgrade. Offers tighter offset voltage but typically at a higher cost.

  • Vs. Microchip MCP602: A CMOS alternative. Better for low-voltage, rail-to-rail applications where the high-voltage requirement of the TL082 is a hindrance.

  • Migration Path: For 5V systems, consider migrating to Maxim Integrated MAX44251 or MCP602 for true rail-to-rail performance.

7. FAQ

  • Q: What is the absolute maximum supply voltage for the TL082?    

    The TL082 typically supports dual supplies up to ±18V; always verify thermal dissipation limits in the datasheet.

  • Q: Does the TL082 support rail-to-rail output?    

    No, the TL082 requires headroom regarding both the positive and negative power rails; output swing is typically Vcc - 1.5V to Vee + 1.5V.

  • Q: Why does my TL082 output invert when the input goes low?  

     This is known as phase reversal, occurring when the input voltage drops below the allowed common-mode range (close to Vee).

  • Q: Can I replace an LM358 with a TL082 directly?    

    Not always; while the pinout is often compatible, the TL082 requires a dual supply or specific biasing and does not support ground-sensing inputs like the LM358.

  • Q: What is the main naming difference between TL082CP and TL082CD?    

    TL082CP is the DIP-8 (Through-Hole) package, while TL082CD is the SO-8 (Surface Mount) package.

8. Resources and Downloads

Specifications

Datasheet PDF

Download datasheets and manufacturer documentation for STMicroelectronics TL082IN.
TL082IN

STMicroelectronics

In Stock

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

Related Parts More