TL081 Series JFET-Input Operational Amplifier Design Guide

UTMEL

Published: 20 January 2026 | Last Updated: 20 January 2026

208

TL081AIN

TL081AIN

STMicroelectronics

2.54 mm Amplifier

Purchase Guide

2.54 mm Amplifier

The TL081 is a high-speed JFET-input op-amp featuring 13 V/µs slew rate and 30 pA bias current. This guide covers pinout, specs, and layout fixes.

Key Takeaway

  • Positioning: The TL081 by STMicroelectronics is a legacy-compatible, general-purpose operational amplifier designed for applications requiring high input impedance and fast slew rates where standard bipolar op-amps (like the 741) fall short.

  • Key Spec Highlight: It features an exceptionally high slew rate of 13 V/µs (typ) and ultra-low input bias current of 30 pA, enabled by its JFET-input stage.

  • Supply Chain Status: Active and widely available. However, due to high market volume, counterfeit risks exist; procurement through authorized distributors is critical.

TL081_TL081-TL081-product-photo_383fe5.jpg

TL081 product photo

1. Technical Architecture and Core Advantages

The TL081 is a monolithic integrated circuit that uniquely combines high-voltage JFET and bipolar transistors. This hybrid architecture addresses the low slew rate and high input bias current limitations of pure bipolar designs.

1.1 Processing & Control (Internal Architecture)

The core architecture of the TL081 relies on a JFET-input stage feeding into a bipolar output stage. 

JFET Front-End: Provides extremely high input impedance (typically $10^{12} \Omega$) and very low input bias currents (30 pA). This effectively eliminates loading effects on high-impedance sensors. 

Bipolar Output: Delivers robust drive capability and wide output voltage swing, capable of driving loads up to $\pm$18V rails. 

Compensation: Includes internal frequency compensation, ensuring stability without external capacitors in unity-gain configurations.

1.2 Peripherals & Interfaces

As an analog component, the "peripherals" are its interface pins designed for signal conditioning:

  • Inputs: Inverting (-) and Non-Inverting (+) inputs with wide common-mode voltage ranges.

  • Offset Null: Pins 1 and 5 allow for external potentiometer adjustment to nullify the input offset voltage, critical for DC precision applications.

  • Power: Supports wide dual-supply operation ($\pm$3V to $\pm$18V), making it versatile for both industrial control systems and audio hardware.

TL081_TL081-TL081-functional-block-d_2e0fd2.jpg

TL081 functional block diagram internal architecture

2. Naming / Variant Map and Selection Guide

2.1 Part Number Decoding

The TL081 part numbering scheme follows STMicroelectronics' standard convention for linear ICs. Parsing the suffix is essential for selecting the correct package and temperature range:

  • TL081 - Base Product Type (Single JFET Op-Amp).

  • Suffix 1 (Grade/Precision):

    • (No Letter) = Standard Grade.

    • A = Improved Input Offset Voltage.

    • B = High Precision (Lowest Offset Voltage).

  • Suffix 2 (Temperature Range):

    • C = Commercial Range (0°C to +70°C).

    • I = Industrial Range (-40°C to +105°C/125°C).

  • Suffix 3 (Package):

    • N = DIP-8 (Dual In-Line Package, Through-hole).

    • D = SO-8 (Small Outline, SMD).

  • Suffix 4 (Packing):

    • T = Tape and Reel.

2.2 Core Variant Comparison

VariantKey DifferencesPackageTarget Use
TL081INIndustrial Temp, Through-holeDIP-8Prototyping, Legacy Repair
TL081IDTIndustrial Temp, Surface MountSO-8Compact Industrial PCBs
TL081ACDTImproved Offset, Commercial TempSO-8Consumer Audio, Precision Filters
TL081BCDTHigh Precision, Commercial TempSO-8Instrumentation

3. Key Specifications Explained

Engineer's Note: Values below are typical at $V_{CC} = \pm 15V$. Always consult the specific datasheet for max/min limits over temperature.

3.1 Power & Operating Conditions

The TL081 is designed for high-voltage analog rails rather than low-voltage battery logic. - Supply Voltage Range: $\pm$3V to $\pm$18V. - Power Consumption: While not a low-power device by modern CMOS standards, the quiescent current is moderate (approx 1.4 mA typ), driven by the bipolar output stage required for high slew rates. - Implication: Ideal for mains-powered audio equipment or industrial controllers; less suitable for coin-cell IoT nodes.

3.2 Performance & Efficiency

The device's performance metrics highlight its speed and impedance advantages:

  • Slew Rate: 13 V/µs (Typical). This is significantly faster than the standard 0.5 V/µs of a 741, allowing the TL081 to reproduce fast AC signals without distortion.

  • Gain Bandwidth Product (GBP): 4 MHz. Provides sufficient bandwidth for audio pre-amplification and active filter designs up to the high kHz range.

  • Input Bias Current: 30 pA. Critical for integrating with high-impedance sources like photodiodes or piezoelectric sensors.

4. Design Notes and Common Integration Issues

4.1 PCB Layout Guidelines

To preserve the JFET input performance, layout is critical:

  • Power Rails: Use 0.1µF ceramic capacitors placed as close as possible to the $V_{CC+}$ and $V_{CC-}$ pins to prevent high-frequency oscillation.

  • Guarding: For high-impedance circuits, use a guard ring around the input pins connected to a low-impedance node (like ground or the feedback voltage) to minimize leakage currents.

  • Thermal: While the DIP-8 and SO-8 packages manage heat well under typical loads, keep the device away from high-heat power FETs to prevent thermal drift of the input offset voltage.

4.2 Debugging Common Faults (Pain Points)

Problem 1: Output Phase Reversal*   Symptom: The output suddenly flips polarity when the input voltage approaches the negative supply rail. *   Root Cause: The input common-mode voltage range is exceeded. *   Fix: Ensure input signals remain within the specified common-mode range. Specifically, avoid the bottom 2-3V above the negative rail ($V_{CC-}$).

Problem 2: Input Common-Mode Range Limitation*   Symptom: Signal clipping or distortion near the negative rail in single-supply designs. *   Root Cause: The TL081 is not a rail-to-rail input device. The operating range does not drop to $V_{CC-}$. *   Fix: Use a dual-supply configuration ($\pm$15V) or switch to a rail-to-rail op-amp if single-supply ground sensing is mandatory.

Problem 3: Counterfeit Silicon*   Symptom: High bias currents, lower slew rates, or oscillation. *   Root Cause: Remarked bipolar chips (like LM358) sold as JFET TL081s. *   Fix: strictly source from Tier-1 authorized distributors (Mouser, Digi-Key). Verify the characteristic high input impedance.

5. Typical Applications

5.1 System Integration Analysis

Primary Application: High-Fidelity Audio Pre-Amplifier

The TL081 excels in audio chains due to its low harmonic distortion and high slew rate. - The Problem: Dynamic microphones and guitar pickups have high output impedance. Connecting them to a standard bipolar op-amp results in signal loss and noise. - The Solution: The TL081's JFET inputs provide a massive input impedance ($10^{12} \Omega$), acting as a near-perfect buffer. The high slew rate ensures that rapid transients (percussion, string plucks) are amplified cleanly without "sluggish" distortion.

TL081_TL081-TL081-typical-applicatio_e38281.jpg

TL081 typical application circuit schematic

6. Competitors and Alternatives

The TL081 uses an industry-standard pinout, allowing for easy substitutions. - Vs. Texas Instruments TL081: TI is the original creator. ST's version is functionally identical and often chemically compatible, serving as a second source. - Vs. Analog Devices AD711: The AD711 is a precision upgrade offering lower drift and faster settling times but at a higher price point. - Vs. Microchip MCP601: A CMOS alternative. Better for single-supply low voltage (battery) applications, but lower voltage tolerance than the TL081. - Migration Path: If you need Rail-to-Rail I/O, migrate to a modern CMOS op-amp like the TSV911, though verify voltage limits (usually 5.5V max for CMOS vs 36V for TL081).

7. FAQ

  • Q: What is the absolute maximum voltage for the TL081?    The TL081 generally supports a maximum supply voltage differential of 36V ($\pm$18V).

  • Q: Does the TL081 supports single-supply operation?    Yes, but the input signal must be biased to half-supply ($V_{CC}/2$) and cannot swing near the ground rail.

  • Q: What represents the main difference between TL081 and TL071?    The TL071 is the "Low Noise" version of the TL081 series, optimized specifically for audio fidelity, while the TL081 is the general-purpose variant.

  • Q: Can I replace a 741 op-amp with a TL081?    Generally yes, the pinout is compatible. The TL081 offers superior speed and lower bias current, but ensure your circuit is stable given the TL081's higher bandwidth.

  • Q: Why does my TL081 output flip high when the input goes low?    This is "Phase Reversal," occurring when the input voltage drops below the allowed common-mode range (approx $V_{CC-} + 3V$).

8. Resources and Downloads

  • Datasheet: Download tl081-1852215.pdf

  • Dev Tools: Standard breadboards and DIP-8 sockets are recommended for prototyping; no specialized compiler or firmware tools are required.

Specifications

Datasheet PDF

Download datasheets and manufacturer documentation for STMicroelectronics TL081AIN.
TL081AIN

STMicroelectronics

In Stock
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
Related Parts More