web counter

A Comprehensive Guide to LTC6955IUKG#TRPBF Clock Generator by Linear Technology/Analog Devices

UTMEL

Published: 06 March 2024 | Last Updated: 06 March 2024

276

LTC6955IUKG#TRPBF

LTC6955IUKG#TRPBF

Linear Technology/Analog Devices

Fanout Buffer (Distribution) Clock Generators 52-WFQFN Exposed Pad Surface Mount 3.15V~3.45V Tape & Reel (TR)

Unit Price: $18.059498

Ext Price: $18.06

Purchase Guide

Fanout Buffer (Distribution) Clock Generators 52-WFQFN Exposed Pad Surface Mount 3.15V~3.45V Tape & Reel (TR)

This article provides an in-depth analysis of the LTC6955IUKG#TRPBF Clock Generator by Linear Technology/Analog Devices. It covers the product description, features, applications, reference designs, alternative parts, and FAQs related to this advanced clock generator. Whether you are a professional electronic engineer or a tech enthusiast, this guide will help you understand the capabilities and uses of the LTC6955IUKG#TRPBF.

Product Introduction

Description:
The LTC6955IUKG#TRPBF is a high-performance clock generator designed by Linear Technology/Analog Devices. It falls under the Clock/Timing category and is specifically categorized as a Fanout Buffer (Distribution). With a voltage supply range of 3.15V to 3.45V, this clock generator offers a maximum frequency of 7.5GHz, making it suitable for various high-speed applications. The device comes in a 52-WFQFN Exposed Pad package, suitable for surface mount applications, and operates efficiently in a wide temperature range of -40°C to 125°C.

Features:
- Output Type: CML
- Number of Circuits: 1
- Input Type: Differential
- Input to Output Ratio: 1:11
- Differential Input/Output: Yes/Yes
- PLL: No
- Divider/Multiplier: Yes/No
- RoHS Compliant

Applications:
Primary Applications:
1. High-speed data communication systems
2. Radar and communication systems
3. Test and measurement equipment
4. Military and aerospace applications

Secondary Applications:
1. Industrial automation systems
2. Medical imaging equipment
3. Telecommunication infrastructure
4. Automotive radar systems

Applicable Specific Modules:
1. Data converters
2. RF transceivers
3. FPGA/ASIC clock distribution
4. Microwave communication systems

Reference Designs:
1. High-Speed Clock Distribution Network
2. Radar Signal Processing System
3. FPGA-Based Data Acquisition System
4. Satellite Communication System

Alternative Parts:
1. LTC6955-1
2. LTC6955-2
3. LTC6955-3
4. LTC6955-4

FAQs:
Q1. What is the maximum frequency supported by the LTC6955IUKG#TRPBF clock generator?
A1. The LTC6955IUKG#TRPBF clock generator supports a maximum frequency of 7.5GHz, making it suitable for high-speed applications.

Q2. Does the LTC6955IUKG#TRPBF feature a Phase-Locked Loop (PLL)?
A2. No, the LTC6955IUKG#TRPBF does not include a PLL. It is a fanout buffer designed for clock distribution purposes.

Q3. What are the primary applications of the LTC6955IUKG#TRPBF clock generator?
A3. The primary applications of the LTC6955IUKG#TRPBF include high-speed data communication systems, radar and communication systems, test and measurement equipment, and military/aerospace applications.

In conclusion, the LTC6955IUKG#TRPBF clock generator by Linear Technology/Analog Devices is a versatile and high-performance device suitable for a wide range of applications requiring precision clock distribution. Its features, applications, reference designs, alternative parts, and FAQs make it a valuable component for electronic engineers and designers working on advanced systems.

Specifications

Linear Technology/Analog Devices LTC6955IUKG#TRPBF technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices LTC6955IUKG#TRPBF.
  • Type
    Parameter
  • Factory Lead Time
    16 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    52-WFQFN Exposed Pad
  • Frequency(Max)
    7.5GHz
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~125°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Type
    Fanout Buffer (Distribution)
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    3.15V~3.45V
  • Output

    In electronic components, the parameter "Output" typically refers to the signal or data that is produced by the component and sent to another part of the circuit or system. The output can be in the form of voltage, current, frequency, or any other measurable quantity depending on the specific component. The output of a component is often crucial in determining its functionality and how it interacts with other components in the circuit. Understanding the output characteristics of electronic components is essential for designing and troubleshooting electronic circuits effectively.

    CML
  • Number of Circuits
    1
  • Input

    In electronic components, "Input" refers to the signal or data that is provided to a device or system for processing or manipulation. It is the information or command that is received by the component to initiate a specific function or operation. The input can come from various sources such as sensors, other electronic devices, or user interactions. It is crucial for the proper functioning of the component as it determines how the device will respond or behave based on the input received. Understanding and managing the input parameters is essential in designing and using electronic components effectively.

    Differential
  • Ratio - Input:Output

    The parameter "Ratio - Input:Output" in electronic components refers to the relationship between the input and output quantities of a device or system. It is a measure of how the input signal or energy is transformed or converted into the output signal or energy. This ratio is often expressed as a numerical value or percentage, indicating the efficiency or effectiveness of the component in converting the input to the desired output. A higher ratio typically signifies better performance or higher efficiency, while a lower ratio may indicate losses or inefficiencies in the conversion process. Understanding and optimizing the input-output ratio is crucial in designing and evaluating electronic components for various applications.

    1:11
  • PLL

    PLL stands for Phase-Locked Loop, which is a control system that generates an output signal whose phase is related to the phase of an input signal. It is commonly used in electronic components to synchronize, modulate, demodulate, filter, or recover a signal's frequency. A PLL typically consists of a phase detector, a loop filter, a voltage-controlled oscillator (VCO), and a feedback circuit. The PLL locks the phase of the output signal to the phase of the input signal, making it a versatile tool in various applications such as frequency synthesis, clock recovery, and frequency modulation.

    No
  • Differential - Input:Output

    Differential - Input:Output refers to the relationship between the input and output signals in differential amplifiers or circuits. It measures the difference in voltage between two input terminals and produces an output that is proportional to this difference. This parameter is essential for noise rejection and improving signal integrity in various applications, such as operational amplifiers and data acquisition systems. It allows circuits to effectively amplify small signals while minimizing interference and common-mode noise.

    Yes/Yes
  • Divider/Multiplier

    The parameter "Divider/Multiplier" in electronic components refers to a feature that allows the component to divide or multiply an input signal by a certain factor. This feature is commonly found in components such as operational amplifiers, voltage regulators, and signal processing circuits. In the context of operational amplifiers, the Divider/Multiplier parameter indicates the ability of the amplifier to scale the input signal by a specific factor, either dividing it or multiplying it. This can be useful for adjusting the amplitude or gain of a signal in a circuit.Overall, the Divider/Multiplier parameter provides flexibility in signal processing applications by allowing users to manipulate the input signal according to their specific requirements, whether it involves scaling down the signal for further processing or amplifying it for increased output.

    Yes/No
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining

Parts with Similar Specs

Datasheet PDF

Download datasheets and manufacturer documentation for Linear Technology/Analog Devices LTC6955IUKG#TRPBF.