NC7SZ125P5X: Overview, Features, and Applications
Buffer, Non-Inverting 1.65V~5.5V 3-State Buffers 7SZ Series 7SZ125 1 Bit per Element 5-TSSOP, SC-70-5, SOT-353









Buffer, Non-Inverting 1.65V~5.5V 3-State Buffers 7SZ Series 7SZ125 1 Bit per Element 5-TSSOP, SC-70-5, SOT-353
The Ultra-High Speed (UHS) of TinyLogic from ON Semiconductor is a single buffer with three-state output, called the NC7SZ125.
NC7SZ125P5X Description
The Ultra-High Speed (UHS) of TinyLogic from ON Semiconductor is a single buffer with three-state output, called the NC7SZ125. In order to achieve ultra high speed and high output drive while keeping low static power dissipation throughout a very wide VCC working range, the device is built using modern CMOS technology. The operating voltage range for the gadget is 1.65 V to 5.5 V. When VCC is 0 V, the inputs and output are high impedance above ground. Regardless of the VCC operating voltage, inputs can handle voltages of up to 5.5 V.
When the output is in the 3−STATE condition, voltages higher than VCC are tolerated.
NC7SZ125P5X Pinout

NC7SZ125P5X CAD Model
Symbol

Footprint

3D Model

NC7SZ125P5X Features
Benchmarking the LCX's Performance at 3.3 V VCC
High-Impedance Inputs and Outputs with Power Down
5 V to 3 V Translation Is Facilitated by Over-Voltage Tolerance Inputs
In-house EMI/noise reduction circuitry
MicroPakTM Ultra-Small Packages
Specifications
- TypeParameter
- Factory Lead Time5 Weeks
- Lifecycle Status
Lifecycle Status refers to the current stage of an electronic component in its product life cycle, indicating whether it is active, obsolete, or transitioning between these states. An active status means the component is in production and available for purchase. An obsolete status indicates that the component is no longer being manufactured or supported, and manufacturers typically provide a limited time frame for support. Understanding the lifecycle status is crucial for design engineers to ensure continuity and reliability in their projects.
ACTIVE (Last Updated: 1 day ago) - Mounting Type
The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.
Surface Mount - Package / Case
refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.
5-TSSOP, SC-70-5, SOT-353 - Mount
In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.
Surface Mount - Contact Plating
Contact plating (finish) provides corrosion protection for base metals and optimizes the mechanical and electrical properties of the contact interfaces.
Tin - Number of Pins5
- Supplier Device Package
The parameter "Supplier Device Package" in electronic components refers to the physical packaging or housing of the component as provided by the supplier. It specifies the form factor, dimensions, and layout of the component, which are crucial for compatibility and integration into electronic circuits and systems. The supplier device package information typically includes details such as the package type (e.g., DIP, SOP, QFN), number of pins, pitch, and overall size, allowing engineers and designers to select the appropriate component for their specific application requirements. Understanding the supplier device package is essential for proper component selection, placement, and soldering during the manufacturing process to ensure optimal performance and reliability of the electronic system.
SC-70-5 - Number of Elements1
- Operating Temperature
The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.
-40°C~85°C TA - Packaging
Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.
Tape & Reel (TR) - Series
In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.
7SZ - Published2009
- Part Status
Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.
Active - Moisture Sensitivity Level (MSL)
Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures
1 (Unlimited) - Max Operating Temperature
The Maximum Operating Temperature is the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.
85°C - Min Operating Temperature
The "Min Operating Temperature" parameter in electronic components refers to the lowest temperature at which the component is designed to operate effectively and reliably. This parameter is crucial for ensuring the proper functioning and longevity of the component, as operating below this temperature may lead to performance issues or even damage. Manufacturers specify the minimum operating temperature to provide guidance to users on the environmental conditions in which the component can safely operate. It is important to adhere to this parameter to prevent malfunctions and ensure the overall reliability of the electronic system.
-40°C - Max Power Dissipation
The maximum power that the MOSFET can dissipate continuously under the specified thermal conditions.
150mW - Voltage - Supply
Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.
1.65V~5.5V - Base Part Number
The "Base Part Number" (BPN) in electronic components serves a similar purpose to the "Base Product Number." It refers to the primary identifier for a component that captures the essential characteristics shared by a group of similar components. The BPN provides a fundamental way to reference a family or series of components without specifying all the variations and specific details.
7SZ125 - Number of Outputs1
- Output Type
The "Output Type" parameter in electronic components refers to the type of signal or data that is produced by the component as an output. This parameter specifies the nature of the output signal, such as analog or digital, and can also include details about the voltage levels, current levels, frequency, and other characteristics of the output signal. Understanding the output type of a component is crucial for ensuring compatibility with other components in a circuit or system, as well as for determining how the output signal can be utilized or processed further. In summary, the output type parameter provides essential information about the nature of the signal that is generated by the electronic component as its output.
3-State - Polarity
In electronic components, polarity refers to the orientation or direction in which the component must be connected in a circuit to function properly. Components such as diodes, capacitors, and LEDs have polarity markings to indicate which terminal should be connected to the positive or negative side of the circuit. Connecting a component with incorrect polarity can lead to malfunction or damage. It is important to pay attention to polarity markings and follow the manufacturer's instructions to ensure proper operation of electronic components.
Non-Inverting - Number of Channels1
- Number of Circuits1
- Max Supply Voltage
In general, the absolute maximum common-mode voltage is VEE-0.3V and VCC+0.3V, but for products without a protection element at the VCC side, voltages up to the absolute maximum rated supply voltage (i.e. VEE+36V) can be supplied, regardless of supply voltage.
5.5V - Min Supply Voltage
The minimum supply voltage (V min ) is explored for sequential logic circuits by statistically simulating the impact of within-die process variations and gate-dielectric soft breakdown on data retention and hold time.
1.65V - Number of Bits1
- Propagation Delay
the flight time of packets over the transmission link and is limited by the speed of light.
5 ns - Quiescent Current
The quiescent current is defined as the current level in the amplifier when it is producing an output of zero.
2μA - Turn On Delay Time
Turn-on delay, td(on), is the time taken to charge the input capacitance of the device before drain current conduction can start.
15.6 ns - Logic Function
In electronic components, the term "Logic Function" refers to the specific operation or behavior of a component based on its input signals. It describes how the component processes the input signals to produce the desired output. Logic functions are fundamental to digital circuits and are used to perform logical operations such as AND, OR, NOT, and XOR.Each electronic component, such as logic gates or flip-flops, is designed to perform a specific logic function based on its internal circuitry. By understanding the logic function of a component, engineers can design and analyze complex digital systems to ensure proper functionality and performance. Different logic functions can be combined to create more complex operations, allowing for the creation of sophisticated digital devices and systems.
Buffer, Inverting - Number of Inputs1
- Logic Type
Logic Type in electronic components refers to the classification of circuits based on the logical operations they perform. It includes types such as AND, OR, NOT, NAND, NOR, XOR, and XNOR, each defining the relationship between binary inputs and outputs. The logic type determines how the inputs affect the output state based on specific rules of Boolean algebra. This classification is crucial for designing digital circuits and systems, enabling engineers to select appropriate components for desired functionalities.
Buffer, Non-Inverting - Number of Bits per Element1
- High Level Output Current
High-level Output Current IOH The current flowing into the output at a specified high- level voltage. Low-level Output Current IOL The current flowing into the output at a specified low- level output voltage.
-32mA - Low Level Output Current
The current into the output terminal with input conditions applied that, according to the product specification, will establish a low level at the output.
32mA - Number of Input Lines1
- Number of Output Lines1
- Max Junction Temperature (Tj)
Max Junction Temperature (Tj) refers to the maximum allowable temperature at the junction of a semiconductor device, such as a transistor or integrated circuit. It is a critical parameter that influences the performance, reliability, and lifespan of the component. Exceeding this temperature can lead to thermal runaway, breakdown, or permanent damage to the device. Proper thermal management is essential to ensure the junction temperature remains within safe operating limits during device operation.
150°C - Ambient Temperature Range High
This varies from person to person, but it is somewhere between 68 and 77 degrees F on average. The temperature setting that is comfortable for an individual may fluctuate with humidity and outside temperature as well. The temperature of an air conditioned room can also be considered ambient temperature.
85°C - Height1.1mm
- REACH SVHC
The parameter "REACH SVHC" in electronic components refers to the compliance with the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation regarding Substances of Very High Concern (SVHC). SVHCs are substances that may have serious effects on human health or the environment, and their use is regulated under REACH to ensure their safe handling and minimize their impact.Manufacturers of electronic components need to declare if their products contain any SVHCs above a certain threshold concentration and provide information on the safe use of these substances. This information allows customers to make informed decisions about the potential risks associated with using the components and take appropriate measures to mitigate any hazards.Ensuring compliance with REACH SVHC requirements is essential for electronics manufacturers to meet regulatory standards, protect human health and the environment, and maintain transparency in their supply chain. It also demonstrates a commitment to sustainability and responsible manufacturing practices in the electronics industry.
No SVHC - Radiation Hardening
Radiation hardening is the process of making electronic components and circuits resistant to damage or malfunction caused by high levels of ionizing radiation, especially for environments in outer space (especially beyond the low Earth orbit), around nuclear reactors and particle accelerators, or during nuclear accidents or nuclear warfare.
No - RoHS Status
RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.
ROHS3 Compliant - Lead Free
Lead Free is a term used to describe electronic components that do not contain lead as part of their composition. Lead is a toxic material that can have harmful effects on human health and the environment, so the electronics industry has been moving towards lead-free components to reduce these risks. Lead-free components are typically made using alternative materials such as silver, copper, and tin. Manufacturers must comply with regulations such as the Restriction of Hazardous Substances (RoHS) directive to ensure that their products are lead-free and environmentally friendly.
Lead Free
Parts with Similar Specs
- ImagePart NumberManufacturerPackage / CaseNumber of InputsNumber of PinsNumber of CircuitsMin Supply VoltageMax Supply VoltageRadiation HardeningMountView Compare
NC7SZ125P5X
5-TSSOP, SC-70-5, SOT-353
1
5
1
1.65 V
5.5 V
No
Surface Mount
5-TSSOP, SC-70-5, SOT-353
-
5
-
-
-
No
Surface Mount
5-TSSOP, SC-70-5, SOT-353
-
5
-
-
-
No
Surface Mount
5-TSSOP, SC-70-5, SOT-353
-
5
-
-
-
No
Surface Mount
NC7SZ125P5X Package

Datasheet PDF
- PCN Design/Specification :
- Datasheets :
- PCN Assembly/Origin :
- Environmental Information :
- PCN Packaging :
What is the function of the NC7SZ125P5X?
The NC7SZ125P5X serves as a buffer gate that helps to isolate and control the transmission of digital signals within a circuit. It is often utilized in applications where signal amplification, level shifting, or signal isolation is required.
Are there any similar alternatives to the NC7SZ125P5X?
Yes, there are other ICs available in the market that offer similar functionality to the NC7SZ125P5X. Some alternatives you may consider are: SN74LVC1G125: This is a buffer gate with three-state outputs manufactured by Texas Instruments. MC74LCX125: Another buffer gate with three-state outputs manufactured by ON Semiconductor. TC7SZ125F: A similar single-buffer gate with three-state outputs manufactured by Toshiba.
LM1117 Voltage Regulator: Pinout, Equivalents, Datasheets06 July 202117931
Unveiling the Microchip PIC18LF1220IP 8-bit Microcontroller: A Comprehensive Analysis29 February 2024182
LM385M Voltage Reference Diode: Feature, Speification, Datasheet18 May 20212080
XC7K160T-2FFG676I AMD/Xilinx FPGA: Detailed Specifications and Features07 April 2025477
MPSA13 Darlington Transistor: Datasheet, Equivalent, Pinout23 October 20215516
CD40106BC Hex Schmitt Trigger: Pinout, Features and Datasheet27 May 20221760
DW01A Battery Protection IC: Datasheet pdf, Schematic and Alternatives19 November 202113728
What do you need to know about M24M01 SMT Serial I2C bus EEPROM07 April 20221911
50 Frequently Asked Questions about Oscilloscope22 November 202112129
Analyzing Temperature Parameters of Si, SiC and GaN Power Devices09 September 20231253
What is SMT (Surface Mount Technology)?02 December 20217463
Introduction to Lead Acid Battery: Construction, Working Principle and Types04 March 20219575
Building a Smart Home System: Exploring Arduino Applications13 March 20242520
Capacitor Basic: How do Capacitors Work?18 April 202515122
Diodes Tutorial: How to Test Diodes?22 October 20259883
Six Sensor Principles18 December 2021973
ON Semiconductor
In Stock: 39233