OV7670 Camera Module: Datasheet, Specifications and Comparison
OV7670 Camera Board (B) datasheet pdf and Unclassified product details from Waveshare stock available at Utmel









The OV7670 camera module is a CMOS image sensor that provides full-frame windowed 8-bit images in a wide range of image formats. This article mainly covers datasheet, specifications, pinout, applications, and more details about the OV7670 camera module. Furthermore, there is a huge range of semiconductors, capacitors, resistors, and ICs in stock. Welcome your RFQ!

OV7670 Camera Module with Arduino: Color Image To PC (Step-By-Step Guide)
What is OV7670 Camera Module?
The CMOS OV7670 camera module is one kind of CMOS image sensor available in low voltage, high sensitivity, and small size. This module provides the complete single-chip VGA camera functionality & an image processor within a tiny footprint package.
OV7670 Pinout


OV7670 Pinout
| Pin Number | Pin Type | Description |
| 1 | VCC | '+3.3V DC power input |
| 2 | GND | Ground |
| 3 | SCL | I2C Serial Clock |
| 4 | SDA | I2C Serial Data I/O |
| 5 | VSYNK | Vertical Sync output; Active High; Indicates active frames |
| 6 | HREF | Horizontal Reference; Active High; Indicates active pixels |
| 7 | PCLK | Pixel clock output from the sensor |
| 8 | XCLK | Master clock into the sensor |
| 9 | Dout9 | Pixel Data Outuput 9(MSB) |
| 10 | Dout8 | Pixel Data Output 8 |
| 11 | Dout7 | Pixel Data Output 7 |
| 12 | Dout6 | Pixel Data Output 6 |
| 13 | Dout5 | Pixel Data Output 5 |
| 14 | Dout4 | Pixel Data Output 4 |
| 15 | Dout3 | Pixel Data Output 3 |
| 16 | Dout2 | Pixel Data Outuput 2(LSB) |
OV7670 Functional Block Diagram
The functional block diagram of the OV7670 camera module mainly includes A/D converters, timing generators, DSP, array of image sensors, test pattern generators, digital video port for image scalar, LEDs & strobe flash control o/p.

OV7670 Functional Block Diagram
OV7670 Features
High sensitivity for low-light operation
Low operating voltage for embedded portable apps
Standard SCCB interface compatible with I2C interface
Output support for Raw RGB, RGB (GRB 4:2:2, RGB565/555/444), YUV (4:2:2) and YCbCr (4:2:2) formats
Supports image sizes: VGA, CIF, and any size scaling down from CIF to 40x30
VarioPixel® method for sub-sampling
Automatic image control functions including Automatic Exposure Control (AEC), Automatic Gain Control (AGC), Automatic White Balance (AWB), Automatic Band Filter (ABF), and Automatic Black-Level Calibration (ABLC)
Image quality controls include color saturation, hue, gamma, sharpness (edge enhancement), and anti-blooming
ISP includes noise reduction and defect correction
Supports LED and flash strobe mode
Supports scaling
Lens shading correction
Flicker (50/60 Hz) auto-detection
Saturation level auto adjust (UV adjust)
Edge enhancement level auto adjust
De-noise level auto adjust
OV7670 Specifications
Photosensitive Array: 640 x 480.
IO Voltage: 2.5V to 3.0V.
Operating Power: 60mW/15fpsVGAYUV.
Sleeping Mode: <20μA.
Operating Temperature: -30 to 70 deg C.
Output Format: YUV/YCbCr4:2:2 RGB565/555/444 GRB4:2:2 Raw RGB Data (8 digit).
Lens Size: 1/6″.
Vision Angle: 25 degrees.
Max. Frame Rate: 30fps VGA.
Sensitivity: 1.3V / (Lux-sec).
Signal to Noise Ratio: 46 dB.
dynamic range: 52 dB.
Browse Mode: By row.
Electronic Exposure: 1 to 510 row.
Pixel Coverage: 3.6μm x 3.6μm.
Duck Current: 12 mV/s at 60℃.
PCB Size (L x W): Approx. 1.4 x 1.4 inch / 3.5 x 3.5 cm.
OV7670 Applications
Cellular phone
Facial Recognition
Document scanning
Surveillance systems
Obstacle avoidance
Equivalents for OV7670 Camera Module
OV7675, OV2640, OV7725, OV5642, OV5647
Alternatives for OV7670 Cameral Module
Arducam HQ, IMX219
OV7670 vs. OV2640
| Key Specs | OV2640 | OV7670 |
| Array Size | 1600 x 1200 (UXGA) | 640 x 480 (VGA) |
| Power Supply | Core: 1.3V DC ± 5% Analog: 2.5~3.0V DC I/O: 1.7V to 3.3V | Core: 1.8V DC ± 10% Analog: 2.45~3.0V DC I/O: 1.7V to 3.0V |
| Power Consumption | Free running: 125mW Standby:600μA | Free running: 60mW Standby: < 20μA |
| Image Sensor Format | Type 1/4″ | Type 1/6″ |
| Maximum Image Transfer Rate | 1600× 1200@15fps, SVGA@30fps, CIF@60fps | VGA@30fps |
| Sensitivity | 0.6V/Lux-sec | 1.3V/Lux-sec |
| S/N ratio | 40dB | 46dB |
| Dynamic Range | 50dB | 52dB |
| Pixel Size | 2.2 x 2.2 μm | 3.6 x 3.6 μm |
| Output Format | YUV/RGB/Raw RGB Data/MJPEG | YUV/RGB/GRB/Raw RGB Data |
| Shutter Type | Rolling Shutter | Rolling Shutter |
OV7670 Camera Module Circuit
The following diagram shows how to connect a CMOS OV7670 camera module to an Arduino Uno. This module primarily contains serial data and a CLK pin, indicating that the Arduino UNO board can communicate with the camera module through I2C. Furthermore, it operates at 3.3 V, so if we want to use the Arduino board to send data to the CMOS camera module, we'll need to use a voltage divider to lower the voltage.

OV7670 Camera Module Circuit
It's important to note that the microcontroller has no effective method for displaying the collected image. It simply instructs the module to take a picture, acquire the image, and then transmit the image to a computer using the Arduino's USB port. As a result, you'll need a different application to display the image from the USB port on your computer. The required code is used to take a picture with the OV7670 camera module and Arduino in this example.
After that, we'll need a desktop application that will analyze the data from the Arduino's USB connection and display it on the monitor.
OV7670 Dimensions

OV7670 Dimensions
OV7670 Manufacturer
OmniVision is a leading-edge imaging solution. Form the core of systems that produce high quality still and video images from smartphones, surveillance cameras, endoscopes, webcams, automotive cameras, and more.
What is OV7670?
The OV7670 Camera Module is a small image sensor, with low operating voltage, providing all functions of a single chip of VGA camera and image processor.
What is the use of OV7670?
This module allows you to capture images in VGA format (640x480). It can perform some initial processing and transfer the images to microcontrollers, such as the Arduino, via the SCCB interface. The camera unit allows you to form images in other formats like CIF (352x240) and others.
How does OV7670 work?
The OV7670 image sensor is controlled using Serial Camera Control Bus (SCCB) which is an I2C interface (SIOC, SIOD) with a maximum clock frequency of 400KHz. The Camera comes with handshaking signals such as VSYNC: Vertical Sync Output – Low during the frame. HREF: Horizontal Reference – High during active pixels of row.
M95M01-R EEPROM: Pinout, Equivalent and Datasheet20 December 20213131
ATMEGA162V Microcontroller: Pinout, Equivalent and Datasheet18 April 20221227
SR621SW VS SR626SW[Video]: Are they interchangeable?21 April 20253749
2SC2240 NPN Transistor: Datasheet pdf, Equivalent, and Pinout18 November 20219266
AP2501 Power Switch: Datasheet, Pinout, Circuit25 August 20211646
PIC18F4550 Microcontroller: PIC18F4550 Datasheet, Pinout and Programming [FAQ]10 December 202122651
A Comprehensive Guide to DIABLO16 Microcontroller by 4D Systems Pty Ltd07 March 2024660
LM741CM Operational Amplifier: Datasheet, Schematic Diagram, and Applications31 August 20217241
Optical Image Stabilization (OIS) Explained: Types and Working21 May 202113618
MOSFET vs IGBT: Structure, Switching Behavior, and How to Choose21 September 202624997
RTD Sensors: Working Principle, Features and Applications22 May 202514141
The Introduction of Oscilloscope Probes11 January 20228372
What is a Force Sensor?19 April 202112439
Switch-mode Power Supply Basics14 December 20208438
7 Promising Semiconductor Stocks Amid U.S.-China Chip War18 September 20234417
Explain in Detail the Three Sharp Weapons to Eliminate EMC: Capacitors/Inductors/Magnetic Beads24 December 20215037
Waveshare
In Stock
United States
China
Canada
Japan
Russia
Germany
United Kingdom
Singapore
Italy
Hong Kong(China)
Taiwan(China)
France
Korea
Mexico
Netherlands
Malaysia
Austria
Spain
Switzerland
Poland
Thailand
Vietnam
India
United Arab Emirates
Afghanistan
Åland Islands
Albania
Algeria
American Samoa
Andorra
Angola
Anguilla
Antigua & Barbuda
Argentina
Armenia
Aruba
Australia
Azerbaijan
Bahamas
Bahrain
Bangladesh
Barbados
Belarus
Belgium
Belize
Benin
Bermuda
Bhutan
Bolivia
Bonaire, Sint Eustatius and Saba
Bosnia & Herzegovina
Botswana
Brazil
British Indian Ocean Territory
British Virgin Islands
Brunei
Bulgaria
Burkina Faso
Burundi
Cabo Verde
Cambodia
Cameroon
Cayman Islands
Central African Republic
Chad
Chile
Christmas Island
Cocos (Keeling) Islands
Colombia
Comoros
Congo
Congo (DRC)
Cook Islands
Costa Rica
Côte d’Ivoire
Croatia
Cuba
Curaçao
Cyprus
Czechia
Denmark
Djibouti
Dominica
Dominican Republic
Ecuador
Egypt
El Salvador
Equatorial Guinea
Eritrea
Estonia
Eswatini
Ethiopia
Falkland Islands
Faroe Islands
Fiji
Finland
French Guiana
French Polynesia
Gabon
Gambia
Georgia
Ghana
Gibraltar
Greece
Greenland
Grenada
Guadeloupe
Guam
Guatemala
Guernsey
Guinea
Guinea-Bissau
Guyana
Haiti
Honduras
Hungary
Iceland
Indonesia
Iran
Iraq
Ireland
Isle of Man
Israel
Jamaica
Jersey
Jordan
Kazakhstan
Kenya
Kiribati
Kosovo
Kuwait
Kyrgyzstan
Laos
Latvia
Lebanon
Lesotho
Liberia
Libya
Liechtenstein
Lithuania
Luxembourg
Macao(China)
Madagascar
Malawi
Maldives
Mali
Malta
Marshall Islands
Martinique
Mauritania
Mauritius
Mayotte
Micronesia
Moldova
Monaco
Mongolia
Montenegro
Montserrat
Morocco
Mozambique
Myanmar
Namibia
Nauru
Nepal
New Caledonia
New Zealand
Nicaragua
Niger
Nigeria
Niue
Norfolk Island
North Korea
North Macedonia
Northern Mariana Islands
Norway
Oman
Pakistan
Palau
Palestinian Authority
Panama
Papua New Guinea
Paraguay
Peru
Philippines
Pitcairn Islands
Portugal
Puerto Rico
Qatar
Réunion
Romania
Rwanda
Samoa
San Marino
São Tomé & Príncipe
Saudi Arabia
Senegal
Serbia
Seychelles
Sierra Leone
Sint Maarten
Slovakia
Slovenia
Solomon Islands
Somalia
South Africa
South Sudan
Sri Lanka
St Helena, Ascension, Tristan da Cunha
St. Barthélemy
St. Kitts & Nevis
St. Lucia
St. Martin
St. Pierre & Miquelon
St. Vincent & Grenadines
Sudan
Suriname
Svalbard & Jan Mayen
Sweden
Syria
Tajikistan
Tanzania
Timor-Leste
Togo
Tokelau
Tonga
Trinidad & Tobago
Tunisia
Turkey
Turkmenistan
Turks & Caicos Islands
Tuvalu
U.S. Outlying Islands
U.S. Virgin Islands
Uganda
Ukraine
Uruguay
Uzbekistan
Vanuatu
Vatican City
Venezuela
Wallis & Futuna
Yemen
Zambia
Zimbabwe


Product
Brand
Articles
Tools