SI7201-B-05-IV MAGNETIC SWITCH OMNIPOL SOT23-3[FAQ]: Datasheet, Pinout, and Applications
Push-Pull 1.7V~5.5V -40°C~125°C TA Omnipolar Switch North Pole, South Pole ±2.0mT Trip, ±0.6mT Release 0.4μA Typ-Supply (Max) TO-236-3, SC-59, SOT-23-3









Push-Pull 1.7V~5.5V -40°C~125°C TA Omnipolar Switch North Pole, South Pole ±2.0mT Trip, ±0.6mT Release 0.4μA Typ-Supply (Max) TO-236-3, SC-59, SOT-23-3
SI7201-B-05-IV is a magnetic sensor. This article is going to introduce pinout, applications, features, and more details about SI7201-B-05-IV.

Si72xx Hall Effect Sensor Demos - from Silicon Labs
- Overview of SI7201-B-05-IV
- SI7201-B-05-IV Features
- SI7201-B-05-IV Pinout
- SI7201-B-05-IV Block Diagram
- Specifications
- SI7201-B-05-IV Magnet Configurations
- SOT23 and TO-92 Magnet Configuration
- SI7201-B-05-IV Absolute Maximum Ratings
- SI7201-B-05-IV Applications
- SI7201-B-05-IV package information
- SI7201-B-05-IV Manufacturer
- Datasheet PDF
- Popularity by Region
Overview of SI7201-B-05-IV
SI7201-B-05-IV samples the magnetic field on a regular basis and has a digital output pin that goes high or low depending on the magnetic field.
SI7201-B-05-IV samples the magnetic field at regular intervals and outputs the data on a pin using analog, pulse width modulation (PWM), or Single Edge Nibble Transmission (SENT) protocols.
SI7201-B-05-IV provides for digital magnetic field reading in I2C format. The part can also be configured via I2C commands.
The Si72xx devices come in three or five-pin SOT23 packages, as well as a 1.4 mm1.6 mm0.35 mm dual-flat no-leads, 8-pin package (DFN-8), and a TO-92 package.
SI7201-B-05-IV Features
High-Sensitivity Hall Effect Sensor
Maximum BOP operating point/minimum field strength of <1.1 mT
Omnipolar or unipolar operation
Integrated digital signal processing for temperature and offset drift compensation
Low 400 nA Typical Current Consumption 5 samples per second
Selectable Sensitivity, Hysteresis, OutputPolarity and Sample Rate
Sensitivity Drift < ±3% over Temperature
Wide Power Supply Voltage
1.71 to 5.5 V
3.3 to 26.5 V
Selectable Output Options
Open-drain output
Digital high/low output
Industry-Standard Packaging
Surface mount SOT-23 (3 or 5 pins)
Through-hole TO-92 (3-pin)
1.4 x 1.6 mm 8-pin DFN package (coming soon)
SI7201-B-05-IV Pinout

SI7201-B-05-IV Block Diagram

SI7201-B-05-IV Block Diagram
Specifications
- TypeParameter
- Factory Lead Time10 Weeks
- Mounting Type
The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.
Surface Mount - Package / Case
refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.
TO-236-3, SC-59, SOT-23-3 - Test Conditions-40°C ~ 125°C
- Operating Temperature
The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.
-40°C~125°C TA - Packaging
Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.
Strip - Part Status
Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.
Active - Moisture Sensitivity Level (MSL)
Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures
2 (1 Year) - Voltage - Supply
Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.
1.7V~5.5V - Function
The parameter "Function" in electronic components refers to the specific role or purpose that the component serves within an electronic circuit. It defines how the component interacts with other elements, influences the flow of electrical signals, and contributes to the overall behavior of the system. Functions can include amplification, signal processing, switching, filtering, and energy storage, among others. Understanding the function of each component is essential for designing effective and efficient electronic systems.
Omnipolar Switch - Current - Supply (Max)
The parameter "Current - Supply (Max)" in electronic components refers to the maximum amount of current that a component can draw from a power supply for its operation. This parameter is critical for ensuring that the power supply can adequately meet the demands of the component without causing damage or malfunction. Exceeding this specified maximum current can lead to overheating, reduced performance, or failure of the component. It is essential to consider this value when designing or integrating components into electronic circuits to maintain reliability and functionality.
0.4μA Typ - Output Type
The "Output Type" parameter in electronic components refers to the type of signal or data that is produced by the component as an output. This parameter specifies the nature of the output signal, such as analog or digital, and can also include details about the voltage levels, current levels, frequency, and other characteristics of the output signal. Understanding the output type of a component is crucial for ensuring compatibility with other components in a circuit or system, as well as for determining how the output signal can be utilized or processed further. In summary, the output type parameter provides essential information about the nature of the signal that is generated by the electronic component as its output.
Push-Pull - Polarization
In electronic components, polarization refers to the orientation or alignment of certain properties within the component. This property can affect the behavior and performance of the component in a circuit. For example, in capacitors, polarization refers to the alignment of the electric field within the dielectric material. Polarized capacitors, such as electrolytic capacitors, have a specific orientation for proper functioning. In other components like diodes, polarization refers to the direction of current flow, which is important for their correct operation. Understanding polarization is crucial for proper usage and integration of electronic components in circuits.
North Pole, South Pole - Sensing Range
The sensing range of position sensors is the displacement between the sensing face of the sensor and the approaching measurement object that triggers a signal change in the sensor.
±2.0mT Trip, ±0.6mT Release - Features
In the context of electronic components, the term "Features" typically refers to the specific characteristics or functionalities that a particular component offers. These features can vary depending on the type of component and its intended use. For example, a microcontroller may have features such as built-in memory, analog-to-digital converters, and communication interfaces like UART or SPI.When evaluating electronic components, understanding their features is crucial in determining whether they meet the requirements of a particular project or application. Engineers and designers often look at features such as operating voltage, speed, power consumption, and communication protocols to ensure compatibility and optimal performance.In summary, the "Features" parameter in electronic components describes the unique attributes and capabilities that differentiate one component from another, helping users make informed decisions when selecting components for their electronic designs.
Tamper Detection - RoHS Status
RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.
RoHS Compliant
SI7201-B-05-IV Magnet Configurations

Magnet Beside Sensor

Magnet-Pole-Facing Sensor
SOT23 and TO-92 Magnet Configuration

SSOT2-3 magnet configuration

TO-92 magnet configuration
SI7201-B-05-IV Absolute Maximum Ratings
| Parameter | Symbol | Test Condition | Min | Typ | Max | Unit |
| Ambient Temperature Under Bias | -55 | 125 | °C | |||
| Storage Temperature | -65 | 150 | °C | |||
| Si7201/2/3/4 | ||||||
| The voltage on I/O Pins | -0.3 | VDD+0.3 | V | |||
| The voltage on VDD with Respect to Ground | -0.3 | 6 | V | |||
| ESD Tolerance | HBM | 2 | kV | |||
| CDM | 500 | V | ||||
| Si7205/6 | ||||||
| The voltage on Output pin2 | -21 | 40 | V | |||
| The voltage on VDD with Respect to Ground3 | -21 | 40 | V | |||
| ESD Tolerance | HBM | 8 | kV | |||
| CDM | 500 | V | ||||
| Notes: 1. Absolute maximum ratings are stress ratings only, operation at or beyond these conditions is not implied and may shorten the life of the device or alter its performance. 2. The output pin can withstand EMC transients per ISO 7637-2-2-11 and Ford EMC-CS-2009.1 with a current limiting resistor of 220 Ω to a local bypass cap of 0.1 μF and an additional 22 Ω between the capacitor and ground. 3. VDD can withstand automotive EMC transients per ISO 7637-2-2-11 and Ford EMC-CS-2009.1 with a current limiting resistor of 220 Ω. | ||||||
SI7201-B-05-IV Applications
• Replacement of reed switches in consumer, and security applications
• Position sensing of HVAC knob, door locks, windows, and other mechanical devices
• BLDC motor control
• Camera image stabilization, zoom, and autofocus
• Fluid level sensing
• Control knobs and selector switches
• General-purpose mechanical position sensing
SI7201-B-05-IV package information

SI7201-B-05-IV package information
| Dimension | Min | Max |
| A | -- | 1.25 |
| A1 | 0 | 0.1 |
| A2 | 0.85 | 1.15 |
| b | 0.3 | 0.5 |
| c | 0.1 | 0.2 |
| D | 2.90 BSC | |
| E | 2.75 BSC | |
| E1 | 1.60 BSC | |
| e | 0.95 BSC | |
| e1 | 1.90 BSC | |
| L | 0.3 | 0.6 |
| θ | 0° | 8° |
| aaa | 0.15 | |
| BBB | 0.2 | |
| ccc | 0.1 | |
| DDD | 0.2 | |
| Note: 1. All dimensions shown are in millimeters (mm) unless otherwise noted. 2. Dimensioning and Tolerancing per ANSI Y14.5M-1994. 3. This drawing conforms to the JEDEC Solid State Outline MO-193, Variation AB. 4. Recommended card reflow profile is per the JEDEC/IPC J-STD-020D specification for Small Body Components. | ||
SI7201-B-05-IV Manufacturer
Silicon Labs (NASDAQ: SLAB) is a prominent developer of silicon, software, and system solutions for the Internet of Things, Internet infrastructure, industrial automation, consumer electronics, and automobiles. Resolving the electronics industry's toughest problems, providing customers with significant advantages in performance, energy savings, connectivity, and design simplicity. Silicon Labs equips developers with the tools and technologies they need to go fast and easily from basic concept to finished product, backed by world-class engineering teams with unrivaled software and mixed-signal design expertise.
Datasheet PDF
- Datasheets :
- PCN Design/Specification :
- PCN Packaging :
- PCN Assembly/Origin :
Popularity by Region
Parts with Similar Specs
How many pins of SI7201-B-05-IV ?
3 pins.
What’s the operating temperature of SI7201-B-05-IV ?
-40°C~125°C TA.
What’s the packaging way of SI7201-B-05-IV ?
SOT-23-3.
What’s the Voltage - Supply of SI7201-B-05-IV ?
1.7V~5.5V.
What’s the Function of SI7201-B-05-IV ?
Omnipolar Switch.
M10385 FM Module:Datasheet, Application, Schematic01 September 2021865
LM43603PWPR:Step-Down, DC-DC Converter, 42V18 February 2022635
TLC274 Quad Op-Amp Design Notes: Overcoming Single-Supply Swing Limitations03 June 2026278
LM348 Operational Amplifier: Pinout, Datasheet and Application22 September 202111836
BD679 Transistor: Pinout, Equivalent and Datasheet31 August 20217401
IRF640 vs IRF640N: Datasheet, Specifications, and FAQ05 November 20249841
LT1167 Precision Instrumentation Amplifier: 1-10,000 Gain Range and Performance Deep Dive03 March 2026359
NE555PWR Timer IC: Pinout, Feature, Datasheet11 May 20211827
Temperature Sensor Types Comparison: Thermocouple, RTD, and Semiconductor IC Selection Guide17 August 2026159
Demand for Automotive Chips Will Surge 300%09 April 20225677
Power Management ICs Trends 2026: AI Demand, Supply Risks, and Sourcing Strategies06 July 20261059
LDR/Light Dependent Resistor: Working Principle, Types and Applications19 January 202633779
What are the Types of Audio Cables?27 October 202110395
Arduino vs. Raspberry Pi: A Detailed Comparison24 April 20255703
General PCB Layout Design Guidelines for RF and Digital-to-Analog Circuits20 January 202214652
Introduction to Voltage Stabilizer03 September 202019208
Silicon Labs
In Stock: 224
United States
China
Canada
Japan
Russia
Germany
United Kingdom
Singapore
Italy
Hong Kong(China)
Taiwan(China)
France
Korea
Mexico
Netherlands
Malaysia
Austria
Spain
Switzerland
Poland
Thailand
Vietnam
India
United Arab Emirates
Afghanistan
Åland Islands
Albania
Algeria
American Samoa
Andorra
Angola
Anguilla
Antigua & Barbuda
Argentina
Armenia
Aruba
Australia
Azerbaijan
Bahamas
Bahrain
Bangladesh
Barbados
Belarus
Belgium
Belize
Benin
Bermuda
Bhutan
Bolivia
Bonaire, Sint Eustatius and Saba
Bosnia & Herzegovina
Botswana
Brazil
British Indian Ocean Territory
British Virgin Islands
Brunei
Bulgaria
Burkina Faso
Burundi
Cabo Verde
Cambodia
Cameroon
Cayman Islands
Central African Republic
Chad
Chile
Christmas Island
Cocos (Keeling) Islands
Colombia
Comoros
Congo
Congo (DRC)
Cook Islands
Costa Rica
Côte d’Ivoire
Croatia
Cuba
Curaçao
Cyprus
Czechia
Denmark
Djibouti
Dominica
Dominican Republic
Ecuador
Egypt
El Salvador
Equatorial Guinea
Eritrea
Estonia
Eswatini
Ethiopia
Falkland Islands
Faroe Islands
Fiji
Finland
French Guiana
French Polynesia
Gabon
Gambia
Georgia
Ghana
Gibraltar
Greece
Greenland
Grenada
Guadeloupe
Guam
Guatemala
Guernsey
Guinea
Guinea-Bissau
Guyana
Haiti
Honduras
Hungary
Iceland
Indonesia
Iran
Iraq
Ireland
Isle of Man
Israel
Jamaica
Jersey
Jordan
Kazakhstan
Kenya
Kiribati
Kosovo
Kuwait
Kyrgyzstan
Laos
Latvia
Lebanon
Lesotho
Liberia
Libya
Liechtenstein
Lithuania
Luxembourg
Macao(China)
Madagascar
Malawi
Maldives
Mali
Malta
Marshall Islands
Martinique
Mauritania
Mauritius
Mayotte
Micronesia
Moldova
Monaco
Mongolia
Montenegro
Montserrat
Morocco
Mozambique
Myanmar
Namibia
Nauru
Nepal
New Caledonia
New Zealand
Nicaragua
Niger
Nigeria
Niue
Norfolk Island
North Korea
North Macedonia
Northern Mariana Islands
Norway
Oman
Pakistan
Palau
Palestinian Authority
Panama
Papua New Guinea
Paraguay
Peru
Philippines
Pitcairn Islands
Portugal
Puerto Rico
Qatar
Réunion
Romania
Rwanda
Samoa
San Marino
São Tomé & Príncipe
Saudi Arabia
Senegal
Serbia
Seychelles
Sierra Leone
Sint Maarten
Slovakia
Slovenia
Solomon Islands
Somalia
South Africa
South Sudan
Sri Lanka
St Helena, Ascension, Tristan da Cunha
St. Barthélemy
St. Kitts & Nevis
St. Lucia
St. Martin
St. Pierre & Miquelon
St. Vincent & Grenadines
Sudan
Suriname
Svalbard & Jan Mayen
Sweden
Syria
Tajikistan
Tanzania
Timor-Leste
Togo
Tokelau
Tonga
Trinidad & Tobago
Tunisia
Turkey
Turkmenistan
Turks & Caicos Islands
Tuvalu
U.S. Outlying Islands
U.S. Virgin Islands
Uganda
Ukraine
Uruguay
Uzbekistan
Vanuatu
Vatican City
Venezuela
Wallis & Futuna
Yemen
Zambia
Zimbabwe


Product
Brand
Articles
Tools