TMC5160 vs. TMC2209: How to Differentiate?

Sophie

Published: 18 April 2022 | Last Updated: 18 April 2022

20857

Motor Drivers

The TMC2209 is an ultra-silent motor driver IC for two-phase stepper motors. The TMC5160 is a high-power stepper motor controller and driver IC with serial communication interfaces. This post will unlock the difference between TMC5160 and TMC2209, including their datasheet, pinout, feature, application and more angles from them.

This video provides a step by step guide to fitting them to the two most popular mainboards: the MKS Gen L and the SKR V1.3. It covers specifications, firmware changes, VREF, wiring and jumper settings. Each of these drivers can be setup for sensorless homing so this is covered too.

TMC2209 and TMC 5160: Guide for MKS Gen L and SKR V1.3

TMC5160 vs. TMC2209 Pinout

TMC5160 Pinout vs. TMC2209 Pinout.jpg

TMC5160 Pinout vs. TMC2209 Pinout

TMC5160 vs. TMC2209 Overview

The TMC2209 is an ultra-silent motor driver IC for two-phase stepper motors. TMC2209 pinning is compatible with a number of legacy drivers as well as with the TMC2208.

The TMC5160 is a high-power stepper motor controller and driver IC with serial communication interfaces. It 

combines a flexible ramp generator for automatic target positioning with the industry's most advanced stepper motor 

driver. Using external transistors, highly dynamic, high torque drives can be realized.

They are based on TRINAMICs sophisticated SpreadCycle and StealthChop choppers, the drivers ensure absolutely noiseless operation combined with maximum efficiency and best motor torque. 


TMC5160 vs. TMC2209 Feature

TMC5160 Feature &Benifit

2-phase stepper motors from 1 to several 10A coil current

Motion Controller with SixPoint™ ramp

Step/Dir Interface with micro-step interpolation MicroPlyer™

Voltage Range 8 … 60V DC 

SPI & Single Wire UART

Encoder Interface and 2x Ref.-Switch Input

The highest Resolution is 256 micro-steps per full step

StealthChop2™ for quiet operation and smooth motion 

Resonance Dampening for mid-range resonances

SpreadCycle™ highly dynamic motor control chopper

DcStep™ load-dependent speed control

StallGuard2™ high precision sensorless motor load detection

CoolStep™'s current control for energy savings of up to 75%

Passive Braking and freewheeling mode

Full Protection & Diagnostics

Compact Size 7x7mm2 (body) TQFP48 package / 8x8mm² QFN

TMC2209 Feature &Benifit

  • 2-phase stepper motors up to 2.8A coil current (peak), 2A RMS

  • STEP/DIR Interface with 8, 16, 32 or 64 micro steps pin setting

  • Smooth Running 256 micro steps by MicroPlyer™ interpolation

  • StealthChop2™ silent motor operation

  • SpreadCycle™ highly dynamic motor control chopper

  • StallGuard4™ load and stall detection for StealthChop

  • CoolStep™'s current control for energy savings of up to 75%

  • Low RDSon, Low Heat-Up LS 170mΩ & HS 170mΩ (Typ. at 25°C)

  • Voltage Range 4.7529V DC

  • Low Power Standby to fit standby energy regulations

  • Internal Sense Resistor option (no sense resistors required)

  • Passive Braking, Freewheeling, and automatic power down

  • Single Wire UART & OTP for advanced configuration options

  • Integrated Pulse Generator for standalone motion

  • Full Protection & Diagnostics

  • Compact QFN package with a large heat slug


TMC5160 vs. TMC2209 Block Diagram

TMC5160 Block Diagram.jpg

TMC5160 Block Diagram

The TMC5160 scores with complete motion controlling features, powerful external MOSFET driver stages,  and high-quality current regulation. It offers a versatility that covers a wide spectrum of applications from battery powered high efficiency systems up to embedded applications with 10A or more motor current per coil. The TMC5160 contains the complete intelligence which is required to drive a motor. Receiving target positions, the TMC5160 manages motor movement. Based on TRINAMICs unique features StallGuard2, CoolStep, DcStep, SpreadCycle, and StealthChop, it optimizes drive performance. 

TMC2209 Block Diagram.jpg

TMC2209 Block Diagram

The TMC2209 covers a wide spectrum of applications from battery systems to embedded applications with up to 2A motor current per coil. TRINAMICs unique chopper modes SpreadCycle and StealthChop2 optimize drive performance. StealthChop reduces motor noise to the point of silence at low velocities. Standby current reduction keeps costs for power dissipation and cooling down. Extensive support enables rapid design cycles and fast time-to-market with competitive products.

TMC5160 vs. TMC2209 Application

TMC5160 Application

  • Robotics & Industrial Drives

  • Textile, Sewing Machines

  • Packing Machines

  • Factory & Lab Automation

  • High-speed 3D Printers

  • Liquid Handling

  • Medical

  • Office Automation

  • CCTV

  • ATM, Cash Recycler

  • Pumps and Valves

TMC2209 Application

  • Compatible Design Upgrade 

  • 3D Printers 

  • Printers, POS Office and home automation 

  • Textile, Sewing Machines

  • CCTV, Security 

  • ATM, Cash recycler 

  • HVAC 

  • Battery Operated Equipment

TMC5160 vs. TMC2209 Application Circuit

TMC5160 Application Circuit.jpg

TMC5160 Application Circuit


The TMC5160 motion controller and driver chip is an intelligent power component interfacing between the CPU and a high-power stepper motor. All stepper motor logic is completely within the TMC5160. No software is required to control the motor – just provide target positions. The TMC5160 offers several unique enhancements which are enabled by the system-on-chip integration of driver and controller. 

The six-point ramp generator of the TMC5160 uses StealthChop, DcStep, CoolStep, and StallGuard2  automatically to optimize every motor movement. The TMC5160 ideally extends the TMC2100, TMC2130  and TMC5130 family to higher voltages and higher motor currents. 

TMC2209 Application Circuit.jpg

TMC2209 Application Circuit

The TMC2209 requires just a few control pins on its tiny package. It allows the selection of the most important setting: the desired micro step resolution. A choice of 8, 16, 32 or 64 micro-steps, or from full-step up to 1/256 step adapts the driver to the capabilities of the motion controller.

They implement advanced features which are exclusive to TRINAMIC products. These features contribute to greater precision, greater energy efficiency, higher reliability, smoother motion, and cooler operation in many stepper motor applications.

TMC5160 vs. TMC2209 Conclusion

The TMC22xx and TMC516x drivers have a superior stealth chip mode (stealthChop2) that performs better at greater accelerations.

When the TMC2209 driver is connected to the mainboard via UART, it has a few more features that can be utilized for motor current settings via software or sensorless homing.

When the TMC5160 driver is connected to the mainboard through SPI, it has a few more functionalities that can be utilized for motor current adjustment via software or sensorless homing.

If the power-up/down sequences for SilentStepSticks with variable logic voltage (3-5V) cannot be guaranteed, the SilentStepStick Protector is strongly recommended.


Parts with Similar Specs

Frequently Asked Questions

What is the TMC2209?

Ultra-silent motor driver IC.

What is a TMC5160?

 High-power stepper motor controller.

What is completely within the TMC5160?

All stepper motor logic.

What is the TMC5160s unique enhancements enabled by?

System-on-chip integration.

What is the most important setting on the TMC2209?

The desired micro-step resolution.

How to cool the SilentStepSticks?

TMC2209: A small heat sink on the top PCB side can handle currents up to 1A RMS. Use a heat sink that nearly fills the top PCB side and a cooling fan for greater currents.TMC5160: A decent air circulation is sufficient for currents up to 2A RMS, but a cooling fan is required for greater currents. External MOSFETs and shunt resistors on the TMC5160 must be cooled.
TMC5160-TA-T

Trinamic Motion Control GmbH

In Stock

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

Related Parts More