AD558: A Versatile Digital to Analog Converter for Precise Voltage Output
DAC Voltage 1 B B 8.89mm mm
Unit Price: $164.517647
Ext Price: $164.52









DAC Voltage 1 B B 8.89mm mm
The AD558 is a high-performance digital to analog converter (DAC) manufactured by Analog Devices Inc. With its compact size and excellent performance, the AD558 is suitable for a wide range of applications. This article will provide an in-depth overview of the AD558, highlighting its features, applications, reference designs, alternative parts, and frequently asked questions.
Product Introduction
1. Description:
The AD558 is a single-channel, 8-bit DAC that converts digital data into an analog voltage output. It operates with a supply voltage range of 4.5V to 16.5V, making it compatible with various power sources. The AD558 offers a resolution of 1 bit and a settling time of 800 ns, ensuring accurate and fast voltage conversion. It also features a unipolar output type, providing a positive voltage output.
2. Features:
- Compact size: The AD558 comes in a surface-mount package with 20 pins, making it suitable for space-constrained applications.
- Wide operating temperature range: With a temperature range of -55°C to 125°C, the AD558 can operate reliably in harsh environments.
- High linearity: The AD558 exhibits a maximum linearity error (EL) of 0.29% and an integral nonlinearity (INL) of 0.75 LSB, ensuring precise voltage output.
- Low supply current: With a maximum supply current of 25mA, the AD558 is energy-efficient and suitable for low-power applications.
- Parallel interface: The AD558 utilizes a parallel interface for easy integration with microcontrollers and other digital systems.
3. Applications:
The AD558 finds applications in various industries and electronic systems. Some primary applications include:
- Industrial automation: The AD558 can be used to generate precise control voltages for industrial process control systems.
- Test and measurement equipment: It is well-suited for applications that require accurate voltage generation, such as signal generators and calibration equipment.
- Audio equipment: The AD558 can be used in audio devices to generate analog signals with high fidelity.
- Robotics: It can be utilized in robotics systems for controlling motor speeds and positions.
Secondary applications of the AD558 include medical equipment, automotive systems, and telecommunications equipment. The AD558 is compatible with specific modules such as microcontrollers, FPGA development boards, and digital signal processors, enabling seamless integration into various electronic designs.
4. Reference Designs:
Analog Devices Inc. provides several reference designs that utilize the AD558. Some notable reference designs include:
- Precision Voltage Source: This reference design demonstrates the use of the AD558 to create a precise voltage source with adjustable output levels.
- Digital Potentiometer: The AD558 is employed in this design to create a digitally controlled potentiometer for applications requiring adjustable resistance.
These reference designs serve as valuable resources for engineers looking to implement the AD558 in their designs.
5. Alternative Parts:
In the event that the AD558 is not available or does not meet specific requirements, alternative parts can be considered. Some alternative parts to the AD558 include the MAX531, MCP4921, and DAC0808. These alternatives offer similar functionality and can be suitable replacements depending on the specific application requirements.
6. FAQs:
Q1: Is the AD558 compatible with microcontrollers?
A1: Yes, the AD558 features a parallel interface that allows easy integration with microcontrollers.
Q2: What is the maximum supply voltage for the AD558?
A2: The AD558 can operate with a maximum supply voltage of 16.5V.
Q3: Is the AD558 RoHS compliant?
A3: No, the AD558 is not RoHS compliant and contains lead.
Q4: What is the settling time of the AD558?
A4: The AD558 has a settling time of 800 ns, ensuring fast and accurate voltage conversion.
Q5: Can the AD558 be used in automotive applications?
A5: Yes, the AD558 is suitable for automotive systems that require precise voltage generation.
In conclusion, the AD558 is a versatile digital to analog converter that offers precise voltage output in a compact form factor. Its excellent performance, wide operating temperature range, and compatibility with various modules make it an ideal choice for a range of applications in industries such as industrial automation, test and measurement, audio equipment, and robotics.
Specifications
- TypeParameter
- Factory Lead Time12 Weeks
- Lifecycle Status
Lifecycle Status refers to the current stage of an electronic component in its product life cycle, indicating whether it is active, obsolete, or transitioning between these states. An active status means the component is in production and available for purchase. An obsolete status indicates that the component is no longer being manufactured or supported, and manufacturers typically provide a limited time frame for support. Understanding the lifecycle status is crucial for design engineers to ensure continuity and reliability in their projects.
PRODUCTION (Last Updated: 1 week ago) - Surface Mount
having leads that are designed to be soldered on the side of a circuit board that the body of the component is mounted on.
YES - Contact Plating
Contact plating (finish) provides corrosion protection for base metals and optimizes the mechanical and electrical properties of the contact interfaces.
Gold - Number of Pins20
- Usage LevelMilitary grade
- JESD-609 Code
The "JESD-609 Code" in electronic components refers to a standardized marking code that indicates the lead-free solder composition and finish of electronic components for compliance with environmental regulations.
e0 - Pbfree Code
The "Pbfree Code" parameter in electronic components refers to the code or marking used to indicate that the component is lead-free. Lead (Pb) is a toxic substance that has been widely used in electronic components for many years, but due to environmental concerns, there has been a shift towards lead-free alternatives. The Pbfree Code helps manufacturers and users easily identify components that do not contain lead, ensuring compliance with regulations and promoting environmentally friendly practices. It is important to pay attention to the Pbfree Code when selecting electronic components to ensure they meet the necessary requirements for lead-free applications.
no - Part Status
Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.
Active - Moisture Sensitivity Level (MSL)
Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures
1 (Unlimited) - Number of Terminations20
- Terminal Finish
Terminal Finish refers to the surface treatment applied to the terminals or leads of electronic components to enhance their performance and longevity. It can improve solderability, corrosion resistance, and overall reliability of the connection in electronic assemblies. Common finishes include nickel, gold, and tin, each possessing distinct properties suitable for various applications. The choice of terminal finish can significantly impact the durability and effectiveness of electronic devices.
Tin/Lead (Sn/Pb) - Max Operating Temperature
The Maximum Operating Temperature is the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.
125°C - Min Operating Temperature
The "Min Operating Temperature" parameter in electronic components refers to the lowest temperature at which the component is designed to operate effectively and reliably. This parameter is crucial for ensuring the proper functioning and longevity of the component, as operating below this temperature may lead to performance issues or even damage. Manufacturers specify the minimum operating temperature to provide guidance to users on the environmental conditions in which the component can safely operate. It is important to adhere to this parameter to prevent malfunctions and ensure the overall reliability of the electronic system.
-55°C - Terminal Position
In electronic components, the term "Terminal Position" refers to the physical location of the connection points on the component where external electrical connections can be made. These connection points, known as terminals, are typically used to attach wires, leads, or other components to the main body of the electronic component. The terminal position is important for ensuring proper connectivity and functionality of the component within a circuit. It is often specified in technical datasheets or component specifications to help designers and engineers understand how to properly integrate the component into their circuit designs.
QUAD - Terminal Form
Occurring at or forming the end of a series, succession, or the like; closing; concluding.
NO LEAD - Peak Reflow Temperature (Cel)
Peak Reflow Temperature (Cel) is a parameter that specifies the maximum temperature at which an electronic component can be exposed during the reflow soldering process. Reflow soldering is a common method used to attach electronic components to a circuit board. The Peak Reflow Temperature is crucial because it ensures that the component is not damaged or degraded during the soldering process. Exceeding the specified Peak Reflow Temperature can lead to issues such as component failure, reduced performance, or even permanent damage to the component. It is important for manufacturers and assemblers to adhere to the recommended Peak Reflow Temperature to ensure the reliability and functionality of the electronic components.
NOT APPLICABLE - Number of Functions1
- Supply Voltage
Supply voltage refers to the electrical potential difference provided to an electronic component or circuit. It is crucial for the proper operation of devices, as it powers their functions and determines performance characteristics. The supply voltage must be within specified limits to ensure reliability and prevent damage to components. Different electronic devices have specific supply voltage requirements, which can vary widely depending on their design and intended application.
5V - Reach Compliance Code
Reach Compliance Code refers to a designation indicating that electronic components meet the requirements set by the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation in the European Union. It signifies that the manufacturer has assessed and managed the chemical substances within the components to ensure safety and environmental protection. This code is vital for compliance with regulations aimed at minimizing risks associated with hazardous substances in electronic products.
not_compliant - Time@Peak Reflow Temperature-Max (s)
Time@Peak Reflow Temperature-Max (s) refers to the maximum duration that an electronic component can be exposed to the peak reflow temperature during the soldering process, which is crucial for ensuring reliable solder joint formation without damaging the component.
NOT APPLICABLE - Base Part Number
The "Base Part Number" (BPN) in electronic components serves a similar purpose to the "Base Product Number." It refers to the primary identifier for a component that captures the essential characteristics shared by a group of similar components. The BPN provides a fundamental way to reference a family or series of components without specifying all the variations and specific details.
AD558 - Pin Count
a count of all of the component leads (or pins)
20 - Qualification Status
An indicator of formal certification of qualifications.
Qualified - Output Type
The "Output Type" parameter in electronic components refers to the type of signal or data that is produced by the component as an output. This parameter specifies the nature of the output signal, such as analog or digital, and can also include details about the voltage levels, current levels, frequency, and other characteristics of the output signal. Understanding the output type of a component is crucial for ensuring compatibility with other components in a circuit or system, as well as for determining how the output signal can be utilized or processed further. In summary, the output type parameter provides essential information about the nature of the signal that is generated by the electronic component as its output.
Voltage - Polarity
In electronic components, polarity refers to the orientation or direction in which the component must be connected in a circuit to function properly. Components such as diodes, capacitors, and LEDs have polarity markings to indicate which terminal should be connected to the positive or negative side of the circuit. Connecting a component with incorrect polarity can lead to malfunction or damage. It is important to pay attention to polarity markings and follow the manufacturer's instructions to ensure proper operation of electronic components.
Unipolar - Temperature Grade
Temperature grades represent a tire's resistance to heat and its ability to dissipate heat when tested under controlled laboratory test conditions.
MILITARY - Number of Channels1
- Interface
In electronic components, the term "Interface" refers to the point at which two different systems, devices, or components connect and interact with each other. It can involve physical connections such as ports, connectors, or cables, as well as communication protocols and standards that facilitate the exchange of data or signals between the connected entities. The interface serves as a bridge that enables seamless communication and interoperability between different parts of a system or between different systems altogether. Designing a reliable and efficient interface is crucial in ensuring proper functionality and performance of electronic components and systems.
Parallel - Max Supply Voltage
In general, the absolute maximum common-mode voltage is VEE-0.3V and VCC+0.3V, but for products without a protection element at the VCC side, voltages up to the absolute maximum rated supply voltage (i.e. VEE+36V) can be supplied, regardless of supply voltage.
16.5V - Min Supply Voltage
The minimum supply voltage (V min ) is explored for sequential logic circuits by statistically simulating the impact of within-die process variations and gate-dielectric soft breakdown on data retention and hold time.
4.5V - Number of Bits8
- Converter Type
The parameter "Converter Type" in electronic components refers to the classification of devices that convert one form of energy or signal to another. This includes devices such as analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and various types of signal converters used in communication, power management, and measurement systems. Each converter type is designed to facilitate the manipulation or transformation of signals to meet specific application requirements. The choice of converter type typically depends on factors such as the signal characteristics, required accuracy, and conversion speed.
D/A CONVERTER - Resolution
Resolution in electronic components refers to the smallest increment of measurement or change that can be detected or represented by the component. It is a crucial specification in devices such as sensors, displays, and converters, as it determines the level of detail or accuracy that can be achieved. For example, in a digital camera, resolution refers to the number of pixels that make up an image, with higher resolution indicating a greater level of detail. In analog-to-digital converters, resolution is the number of discrete values that can be represented in the digital output, determining the precision of the conversion process. Overall, resolution plays a significant role in determining the performance and capabilities of electronic components in various applications.
1 B - Settling Time
In control theory the settling time of a dynamical system such as an amplifier or other output device is the time elapsed from the application of an ideal instantaneous step input to the time at which the amplifier output has entered and remained within a specified error band.
800 ns - Linearity Error-Max (EL)
Linearity Error-Max (EL) is a parameter used to quantify the deviation of a device's output from a straight line response over its specified input range. It measures the maximum difference between the ideal output and the actual output of the component when subjected to varying input levels. A smaller linearity error indicates better performance, as it signifies more accurate and consistent output behavior across the input spectrum. This parameter is critical in applications requiring precision, such as analog-to-digital converters and other signal processing components.
0.29% - Integral Nonlinearity (INL)
Integral Nonlinearity (INL) is a measure of the deviation of a transfer function from a straight line when considering the entire output range of a device, such as a digital-to-analog converter or an analog-to-digital converter. It is quantified as the maximum deviation of the actual output from the ideal output across the entire input range, expressed as a percentage of the full-scale output. INL indicates how closely the output follows a linear model, influencing the accuracy of the signal representation in electronic components. A lower INL value signifies better linearity and higher precision in signal processing applications.
0.75 LSB - Screening Level
In electronic components, the term "Screening Level" refers to the level of testing and inspection that a component undergoes to ensure its reliability and performance. This process involves subjecting the component to various tests, such as temperature cycling, burn-in, and electrical testing, to identify any defects or weaknesses that could affect its functionality. The screening level is typically determined based on the application requirements and the criticality of the component in the system. Components that undergo higher screening levels are generally more reliable but may also be more expensive. Overall, the screening level helps to ensure that electronic components meet the necessary quality standards for their intended use.
38535Q/M;38534H;883B - Input Bit Code
"Input Bit Code" is a parameter used in electronic components, particularly in digital devices such as microcontrollers and integrated circuits. It refers to the binary code or sequence of bits that are used to represent input data or commands to the component. The input bit code is typically specified by the manufacturer and is used to configure the behavior or functionality of the component.In simpler terms, the input bit code is like a set of instructions that the electronic component understands and acts upon accordingly. By providing the correct input bit code, users can control the operation of the component and make it perform specific tasks or functions. Understanding and correctly using the input bit code is essential for proper operation and integration of electronic components in various electronic systems and applications.
BINARY - Width8.89mm
- Height Seated (Max)
Height Seated (Max) is a parameter in electronic components that refers to the maximum allowable height of the component when it is properly seated or installed on a circuit board or within an enclosure. This specification is crucial for ensuring proper fit and alignment within the overall system design. Exceeding the maximum seated height can lead to mechanical interference, electrical shorts, or other issues that may impact the performance and reliability of the electronic device. Manufacturers provide this information to help designers and engineers select components that will fit within the designated space and function correctly in the intended application.
2.54mm - Length8.89mm
- RoHS Status
RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.
Non-RoHS Compliant - Lead Free
Lead Free is a term used to describe electronic components that do not contain lead as part of their composition. Lead is a toxic material that can have harmful effects on human health and the environment, so the electronics industry has been moving towards lead-free components to reduce these risks. Lead-free components are typically made using alternative materials such as silver, copper, and tin. Manufacturers must comply with regulations such as the Restriction of Hazardous Substances (RoHS) directive to ensure that their products are lead-free and environmentally friendly.
Contains Lead
Parts with Similar Specs
- ImagePart NumberManufacturerNumber of PinsNumber of BitsSettling TimeInterfaceIntegral Nonlinearity (INL)PolarityNumber of ChannelsMin Supply VoltageSupply VoltageView Compare
5962-87789012A
20
8
800 ns
Parallel
0.75 LSB
Unipolar
1
4.5 V
5 V
20
8
1μs (Typ)
-
0.2 LSB
Bipolar
-
5 V
4.75 V
16
8
3μs
-
0.75 LSB
Bipolar, Unipolar
-
4.5 V
5 V
20
8
800 ns
Parallel
0.75 LSB
Unipolar
-
4.5 V
5 V
16
8
800 ns
Parallel
0.75 LSB
Unipolar
-
4.5 V
5 V
Datasheet PDF
- Datasheets :
- PCN Assembly/Origin :
- ConflictMineralStatement :
XC7A100T-1CSG324I FPGA Setup and Programming07 June 2025350
A76 Battery VS 357: Which battery to choose?24 March 202227235
STM32F429ZIT6 for Industrial Automation: Complete Guide 202524 July 2025208
CS4270 Stereo Audio CODEC: CS4270 Datasheet, Pinout, CS4272 VS. CS427002 March 20223577
A Comprehensive Guide to the Analog Devices Inc. 5962-87701022A Digital to Analog Converter (DAC)06 March 2024251
HMC5883L Digital Compass IC: Pinout, Datasheet and Alternatives06 September 20213981
LM741CM Operational Amplifier: Datasheet, Schematic Diagram, and Applications31 August 20216353
ATSAM D20E17A/ATSAMD20E18A/ATSAMD20J18A Microcontroller: A Deep Dive Analysis29 February 2024100
How do Transistors Work?10 August 202014576
The Understanding to Autonomous Driving Sensor10 November 20211186
Rotary Switches Brand Comparison for Engineers and Buyers11 July 20253148
What is a Thermoelectric Cooler?08 April 20216140
What are the Types of Phone Displays?07 July 20213343
Introduction to MD8002A Audio Amplifier27 March 20258374
Introduction to Types of Motion Sensors24 October 20259124
What is a Digital Integrated Circuit and How Do We Use It?20 October 202517828
Analog Devices Inc.
In Stock: 2410
Minimum: 1 Multiples: 1
Qty
Unit Price
Ext Price
1
$164.517647
$164.52
10
$155.205327
$1,552.05
100
$146.420120
$14,642.01
500
$138.132189
$69,066.09
1000
$130.313386
$130,313.39
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity