LM2576 vs LM2596: How to differentiate?
5 Terminals 4V LM2576 DC DC Voltage Regulator SWITCHING REGULATOR 1 Outputs 52kHz Bulk TO-220-5









5 Terminals 4V LM2576 DC DC Voltage Regulator SWITCHING REGULATOR 1 Outputs 52kHz Bulk TO-220-5
LM2576 and LM2596 are two popular voltage regulators. Their names are alike. So what are the other differences between them? In this passage, Magi will tell you in detail.

Switching Power Supply Circuit Using LM2576/LM2596 [Adjustable, Buck Converter, CC-CV]
- LM2576 Basics
- LM2596 Basics
- LM2576 vs LM2596: Pinout and Configuration
- LM2576 vs LM2596: Datasheet
- LM2576 vs LM2596: Features
- LM2576 vs LM2596: Block Diagram and Configuration
- LM2576 vs LM2596: Alternatives and Equivalents
- LM2576 vs LM2596: Applications
- LM2576 vs LM2596: Manufacturer
- LM2576 vs LM2596: Conclusion
LM2576 Basics
The LM2576 series of monolithic integrated circuits provide all the active functions for a step-down (buck) switching regulator. Fixed versions are available with a 3.3V, 5V, or 12V fixed output. Adjustable versions have an output voltage range from 1.23V to 37V. Both versions are capable of driving a 3A load with excellent line and load regulation.
These regulators are simple to use because they require a minimum number of external components and include internal frequency compensation and a fixed-frequency oscillator.
The LM2576 series offers a high-efficiency replacement for popular three-terminal adjustable linear regulators. It substantially reduces the size of the heat sink, and in many cases, no heat sink is required.
LM2596 Basics
The LM2596 series regulator is a monolithic integrated circuit with all the functions of a step-down switching regulator, capable of driving a 3A load through the excellent line and load regulation. These devices provide fixed output voltages of 3.3V, 5V, and 12V. These regulators require a minimum number of external components, are easy to use, and have internal frequency compensation and a fixed-frequency oscillator.
The LM2596 series operates at a switching frequency of 150kHz and requires fewer filter components than low-frequency switching regulators. Available in a standard 5-pin TO-220 package with several different lead bend options, and a 5-pin TO-263 surface-mount package.
LM2576 vs LM2596: Pinout and Configuration

LM2576 Pinout
| Pin Number | Pin Name | Description |
| 1 | V IN | The voltage which has to be regulated is provided as input to this pin |
| 2 | Output | The regulated output can be obtained through this pin |
| 3 | Ground | Connected to system ground |
| 4 | Feedback | This pin is provided with the feedback voltage based on which the output is regulated |
| 5 | ON/OFF | Connect to the ground to activate the regulator or connect to Vcc to disable the regulator. |

LM2596 Pinout
| Pin Number | Pin Name | Description |
| 1 | V IN | This is the positive input power of the IC switching regulator. There must be a suitable input bypass capacitor on this pin to minimize voltage transients and to supply the switching currents required by the regulator. |
| 2 | Output | This pin is an internal switch. The voltage on this pin is switched between approximately (+V IN -V SAT ) and approximately -0.5 V, and the duty cycle is V OUT /V IN. In order to minimize coupling with sensitive circuits, the copper area of the PCB connected to this pin must be kept to a minimum. |
| 3 | Ground | Circuit ground |
| 4 | Feed Back | Senses the regulated output voltage to complete the feedback loop |
| 5 | ON/OFF | Enable pin, should be grounded for normal operation |
LM2576 vs LM2596: Datasheet
LM2576 vs LM2596: Features
LM2576 Features
This voltage regulator includes fixed frequency voltage with 52kHz of the internal oscillator of frequency.
Available packages are TO-220 &TO-263
This voltage regulator provides permanent o/p voltages like 3.3V, 5V, 12V & 15V.
In-built current limit protection & thermal shutdown
The o/p voltage can be changed from 1.23V to 37V by connecting exterior components.
Input voltage max is 40V
It can resist a ±4% of tolerance on o/p voltage once the i/p voltage is in the specified range & output load conditions are satisfied & ±10% tolerance on the frequency of the oscillator.
For variable type voltage regulator, output voltage ranges from 1.23V – 37V
The specified output current is up to 3A
It includes an under-voltage lockout circuit that maintains the i/p voltage within a range & maintains the regulator off till it reaches a fixed threshold level.
LM2596 Features
3A Step Down Voltage Regulator IC
Available as 3.3V regulator, 5V Regulator, 12V Regulator, and Variable regulator
Input Supply Voltage: 4.5V to 40V
Minimum Output Voltage: 3.16V
Continuous Output Current: 3A
Peak Output Current: 6.9A
Switching Frequency: 150KHz
Available in To-220 and To-263 Package
LM2576 vs LM2596: Block Diagram and Configuration

lm2576 block diagram and circuit

lm2596 block diagram and circuit
LM2576 vs LM2596: Alternatives and Equivalents
LM2576 vs LM2596: Applications
LM2576 Applications
Used in battery circuits since they have high efficiency
Step-down Linear regulators
Used in small SMPS circuits
Can also be used to source negative voltage.
LM2596 Applications
Used in battery circuits since they have high efficiency
Step-down Linear regulators
Used in small SMPS circuits
Battery Operated Applications
Variable Voltage generators
Miniature RPS Circuits
LM2576 vs LM2596: Manufacturer
LM2576 Manufacturer
Microchip Technology Inc. is a leader that provides microcontroller and analog semiconductors. The microchip was headquartered in Chandler, Arizona. We are dedicated to offering low-risk product development, reducing total system cost, and accelerating time to market. We mainly serve different fields of customer applications around the world. To provide prominent technical support along with reliable delivery and quality is our goal.
LM2596 Manufacturer
Texas Instruments founders had the foresight to know that building a great company required a special culture to thrive in the long term. At TI, we refer to this as Living Our Values, and it’s how we operate daily. Learn more by downloading "Living our values: TI’s ambitions, values, code of conduct and policies."
LM2576 vs LM2596: Conclusion
If you keep looking on the datasheet, you will find the main difference between them seems to be:
1. The LM2596 series operates at a switching frequency of 150kHz, thus allowing smaller-sized filter components than what would be required with lower frequency switching regulators.
2. This is as opposed to the 52-kHz fixed-frequency Internal Oscillator of the LM2576. The higher internal frequency allows the use of a smaller inductor and capacitor on the output reduces the size and weight of your passives.
3. The newer also LM2596 also has a low power idle mode.
4. However, the LM2576 has a variant available for higher input voltages.
Recommended article:
Is LM317 better than LM7805?[video+FAQ]
LM317 Voltage Regulator[Video+FAQ]: Pinout, Circuit, LM317 VS LM7805, and Datasheet
Can LM2596 increase voltage?
With this DC-DC Adjustable boost and buck voltage converter, you can change any other 3.5-28V power supply. The output voltage is adjusted from 1.25-26V. For example, if your input voltage is 5V, you can adjust the output voltage from 1.25V to 26V at any value. The max input and output rated current are 1A.
What is LM2596 module?
DC-DC Buck Converter Step Down Module LM2596 Power Supply is a step-down(buck) switching regulator, capable of driving a 3-A load with excellent line and load regulation. These devices are available in fixed output voltages of 3.3 V, 5 V, 12 V, and an adjustable output version.
What is LM2576?
The LM2576 series of regulators are monolithic integrated circuits that provide all the active functions for a step-down (buck) switching regulator, capable of driving 3-A load with excellent line and load regulation. This feature greatly simplifies the design of switch-mode power supplies.
What is the voltage of the lm2596 buck converter?
D-PLANET [8-Pack] LM2596 DC-DC Adjustable Buck Converter 3-40 V to 1.5-35v Step Down Power Supply High-Efficiency Voltage Regulator Module … . . Only 17 left in stock – order soon.
What does a lm2596 regulator do?
PRODUCTION DATA. The LM2596 series of regulators are monolithic integrated circuits that provide all the active functions for a step-down (buck) switching regulator, capable of driving a 3-A load with excellent line and load regulation.
What is the switching frequency of lm2596?
The LM2596 series operates at a switching frequency of 150 kHz, thus allowing smaller-sized filter components than what would be required with lower frequency switching regulators. Available in a standard 5-pin TO-220 package with several different lead bend options, and a 5-pin TO-263 surface-mount package.
PMDXB950UPE 20 V dual P-channel Trench MOSFET[FAQ]19 April 2022534
ADM485 Transceiver : Datasheet, Pinout and Circuit17 July 20214403
LL4148 Small Signal Diode: Diagram, Pinout, and Datasheet [Video&FAQ]23 April 20223992
LF356N Operational Amplifier: Pinout, Datasheet, and Circuits03 August 20217309
MPM-15-12 vs MPM-15-15: Choosing the Right Option27 May 2025314
Comparing ADSP-21489BSWZ-4B and Other DSP Processors03 July 2025264
MJE15030G NPN Transistor: Datasheet, Equivalent, and Pinout28 August 20214977
A1302 Hall Effect Sensor: Allegro A1302, Datasheet, A1302 Arduino22 December 20218237
nF Capacitors: Definition, Conversion, Circuit Applications, and Selection12 August 20257617
What is an Inverting Amplifier?25 April 202511825
Google Co-releases SayCan Model for Bots to Give Sensible Answers30 August 20223799
Dynamic On-Resistance and its Impact on Power Converters28 August 20232823
The Introduction of Oscilloscope Probes11 January 20227897
Breakout Boards Alternatives for Your Next Home Project02 July 20251936
Basic Introduction to RF Connector30 October 20258371
What is Solenoid Valve? How to Choose a Solenoid Valve?06 January 20224011
Microchip Technology
In Stock: 1
United States
China
Canada
Japan
Russia
Germany
United Kingdom
Singapore
Italy
Hong Kong(China)
Taiwan(China)
France
Korea
Mexico
Netherlands
Malaysia
Austria
Spain
Switzerland
Poland
Thailand
Vietnam
India
United Arab Emirates
Afghanistan
Åland Islands
Albania
Algeria
American Samoa
Andorra
Angola
Anguilla
Antigua & Barbuda
Argentina
Armenia
Aruba
Australia
Azerbaijan
Bahamas
Bahrain
Bangladesh
Barbados
Belarus
Belgium
Belize
Benin
Bermuda
Bhutan
Bolivia
Bonaire, Sint Eustatius and Saba
Bosnia & Herzegovina
Botswana
Brazil
British Indian Ocean Territory
British Virgin Islands
Brunei
Bulgaria
Burkina Faso
Burundi
Cabo Verde
Cambodia
Cameroon
Cayman Islands
Central African Republic
Chad
Chile
Christmas Island
Cocos (Keeling) Islands
Colombia
Comoros
Congo
Congo (DRC)
Cook Islands
Costa Rica
Côte d’Ivoire
Croatia
Cuba
Curaçao
Cyprus
Czechia
Denmark
Djibouti
Dominica
Dominican Republic
Ecuador
Egypt
El Salvador
Equatorial Guinea
Eritrea
Estonia
Eswatini
Ethiopia
Falkland Islands
Faroe Islands
Fiji
Finland
French Guiana
French Polynesia
Gabon
Gambia
Georgia
Ghana
Gibraltar
Greece
Greenland
Grenada
Guadeloupe
Guam
Guatemala
Guernsey
Guinea
Guinea-Bissau
Guyana
Haiti
Honduras
Hungary
Iceland
Indonesia
Iran
Iraq
Ireland
Isle of Man
Israel
Jamaica
Jersey
Jordan
Kazakhstan
Kenya
Kiribati
Kosovo
Kuwait
Kyrgyzstan
Laos
Latvia
Lebanon
Lesotho
Liberia
Libya
Liechtenstein
Lithuania
Luxembourg
Macao(China)
Madagascar
Malawi
Maldives
Mali
Malta
Marshall Islands
Martinique
Mauritania
Mauritius
Mayotte
Micronesia
Moldova
Monaco
Mongolia
Montenegro
Montserrat
Morocco
Mozambique
Myanmar
Namibia
Nauru
Nepal
New Caledonia
New Zealand
Nicaragua
Niger
Nigeria
Niue
Norfolk Island
North Korea
North Macedonia
Northern Mariana Islands
Norway
Oman
Pakistan
Palau
Palestinian Authority
Panama
Papua New Guinea
Paraguay
Peru
Philippines
Pitcairn Islands
Portugal
Puerto Rico
Qatar
Réunion
Romania
Rwanda
Samoa
San Marino
São Tomé & Príncipe
Saudi Arabia
Senegal
Serbia
Seychelles
Sierra Leone
Sint Maarten
Slovakia
Slovenia
Solomon Islands
Somalia
South Africa
South Sudan
Sri Lanka
St Helena, Ascension, Tristan da Cunha
St. Barthélemy
St. Kitts & Nevis
St. Lucia
St. Martin
St. Pierre & Miquelon
St. Vincent & Grenadines
Sudan
Suriname
Svalbard & Jan Mayen
Sweden
Syria
Tajikistan
Tanzania
Timor-Leste
Togo
Tokelau
Tonga
Trinidad & Tobago
Tunisia
Turkey
Turkmenistan
Turks & Caicos Islands
Tuvalu
U.S. Outlying Islands
U.S. Virgin Islands
Uganda
Ukraine
Uruguay
Uzbekistan
Vanuatu
Vatican City
Venezuela
Wallis & Futuna
Yemen
Zambia
Zimbabwe


Product
Brand
Articles
Tools