LSM9DS1TR Gyroscope Magnetometer 9 Axis Sensor I²C SPI Output: Datasheet, Features, and Pinout

UTMEL

Published: 07 April 2022 | Last Updated: 07 April 2022

2742

LSM9DS1TR

LSM9DS1TR

STMicroelectronics

IMU ACCEL/GYRO/MAG I2C/SPI 24LGA

Purchase Guide

IMU ACCEL/GYRO/MAG I2C/SPI 24LGA

LSM9DS1TR is a motion sensor. It has an I2C serial bus interface with standard and fast modes (100 and 400 kHz), as well as an SPI serial standard interface. This article is going to talk about more detailed information about LSM9DS1TR.

Overview of LSM9DS1TR

A 3D digital linear acceleration sensor, a 3D digital angular rate sensor, and a 3D digital magnetic sensor are all included in the LSM9DS1. The LSM9DS1 has an I2C serial bus interface with standard and fast modes (100 and 400 kHz), as well as an SPI serial standard interface. The LSM9DS1 comes in a plastic land grid array package (LGA) and is guaranteed to work in temperatures ranging from -40 to +85 degrees Celsius.


LSM9DS1TR Features

• 3 acceleration channels, 3 angular rate channels, 3 magnetic field channels

• ±2/±4/±8/±16 g linear acceleration full scale

• ±4/±8/±12/±16 gauss magnetic full scale

• ±245/±500/±2000 DPS angular rate full scale

• 16-bit data output

SPI / I2C serial interfaces

• Analog supply voltage 1.9 V to 3.6 V

• “Always-on” eco power mode down to 1.9 mA

• Programmable interrupt generators

• Embedded temperature sensor

• Embedded FIFO

• Position and motion detection functions

• Click/double-click recognition

• Intelligent power saving for handheld devices

• ECOPACK®, RoHS, and “Green” compliant


LSM9DS1TR Pinout

LSM9DS1TR Pinout.png

LSM9DS1TR Pinout


LSM9DS1TR Block Diagram

Accelerometer and gyroscope digital block diagram.png

Accelerometer and gyroscope digital block diagram

Magnetometer block diagram.png

Magnetometer block diagram

Parts with Similar Specs

The three parts on the right have similar specifications to STMicroelectronics & LSM9DS1TR.

Specifications

STMicroelectronics LSM9DS1TR technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics LSM9DS1TR.
  • Type
    Parameter
  • Lifecycle Status

    Lifecycle Status refers to the current stage of an electronic component in its product life cycle, indicating whether it is active, obsolete, or transitioning between these states. An active status means the component is in production and available for purchase. An obsolete status indicates that the component is no longer being manufactured or supported, and manufacturers typically provide a limited time frame for support. Understanding the lifecycle status is crucial for design engineers to ensure continuity and reliability in their projects.

    ACTIVE (Last Updated: 7 months ago)
  • Factory Lead Time
    16 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    24-TFLGA Module
  • Surface Mount

    having leads that are designed to be soldered on the side of a circuit board that the body of the component is mounted on.

    YES
  • Number of Pins
    24
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~85°C TA
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Cut Tape (CT)
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    3 (168 Hours)
  • Number of Terminations
    24
  • ECCN Code

    An ECCN (Export Control Classification Number) is an alphanumeric code used by the U.S. Bureau of Industry and Security to identify and categorize electronic components and other dual-use items that may require an export license based on their technical characteristics and potential for military use.

    EAR99
  • HTS Code

    HTS (Harmonized Tariff Schedule) codes are product classification codes between 8-1 digits. The first six digits are an HS code, and the countries of import assign the subsequent digits to provide additional classification. U.S. HTS codes are 1 digits and are administered by the U.S. International Trade Commission.

    8542.39.00.01
  • Terminal Position

    In electronic components, the term "Terminal Position" refers to the physical location of the connection points on the component where external electrical connections can be made. These connection points, known as terminals, are typically used to attach wires, leads, or other components to the main body of the electronic component. The terminal position is important for ensuring proper connectivity and functionality of the component within a circuit. It is often specified in technical datasheets or component specifications to help designers and engineers understand how to properly integrate the component into their circuit designs.

    BOTTOM
  • Terminal Form

    Occurring at or forming the end of a series, succession, or the like; closing; concluding.

    BUTT
  • Peak Reflow Temperature (Cel)

    Peak Reflow Temperature (Cel) is a parameter that specifies the maximum temperature at which an electronic component can be exposed during the reflow soldering process. Reflow soldering is a common method used to attach electronic components to a circuit board. The Peak Reflow Temperature is crucial because it ensures that the component is not damaged or degraded during the soldering process. Exceeding the specified Peak Reflow Temperature can lead to issues such as component failure, reduced performance, or even permanent damage to the component. It is important for manufacturers and assemblers to adhere to the recommended Peak Reflow Temperature to ensure the reliability and functionality of the electronic components.

    NOT SPECIFIED
  • Number of Functions
    1
  • Supply Voltage

    Supply voltage refers to the electrical potential difference provided to an electronic component or circuit. It is crucial for the proper operation of devices, as it powers their functions and determines performance characteristics. The supply voltage must be within specified limits to ensure reliability and prevent damage to components. Different electronic devices have specific supply voltage requirements, which can vary widely depending on their design and intended application.

    2.2V
  • Terminal Pitch

    The center distance from one pole to the next.

    0.43mm
  • Time@Peak Reflow Temperature-Max (s)

    Time@Peak Reflow Temperature-Max (s) refers to the maximum duration that an electronic component can be exposed to the peak reflow temperature during the soldering process, which is crucial for ensuring reliable solder joint formation without damaging the component.

    NOT SPECIFIED
  • Base Part Number

    The "Base Part Number" (BPN) in electronic components serves a similar purpose to the "Base Product Number." It refers to the primary identifier for a component that captures the essential characteristics shared by a group of similar components. The BPN provides a fundamental way to reference a family or series of components without specifying all the variations and specific details.

    LSM9D
  • Output Type

    The "Output Type" parameter in electronic components refers to the type of signal or data that is produced by the component as an output. This parameter specifies the nature of the output signal, such as analog or digital, and can also include details about the voltage levels, current levels, frequency, and other characteristics of the output signal. Understanding the output type of a component is crucial for ensuring compatibility with other components in a circuit or system, as well as for determining how the output signal can be utilized or processed further. In summary, the output type parameter provides essential information about the nature of the signal that is generated by the electronic component as its output.

    I2C, SPI
  • Max Supply Voltage

    In general, the absolute maximum common-mode voltage is VEE-0.3V and VCC+0.3V, but for products without a protection element at the VCC side, voltages up to the absolute maximum rated supply voltage (i.e. VEE+36V) can be supplied, regardless of supply voltage.

    3.6V
  • Min Supply Voltage

    The minimum supply voltage (V min ) is explored for sequential logic circuits by statistically simulating the impact of within-die process variations and gate-dielectric soft breakdown on data retention and hold time.

    1.9V
  • Analog IC - Other Type

    Analog IC - Other Type is a parameter used to categorize electronic components that are integrated circuits (ICs) designed for analog signal processing but do not fall into more specific subcategories such as amplifiers, comparators, or voltage regulators. These ICs may include specialized analog functions such as analog-to-digital converters (ADCs), digital-to-analog converters (DACs), voltage references, or signal conditioning circuits. They are typically used in various applications where precise analog signal processing is required, such as in audio equipment, instrumentation, communication systems, and industrial control systems. Manufacturers provide detailed specifications for these components to help engineers select the most suitable IC for their specific design requirements.

    ANALOG CIRCUIT
  • Sensor Type

    In electronic components, the parameter "Sensor Type" refers to the specific type of sensor technology used in a particular component to detect and measure physical phenomena such as light, temperature, pressure, motion, or proximity. Different sensor types utilize various principles and mechanisms to convert the detected input into an electrical signal that can be processed by the electronic component. Common sensor types include photodiodes, thermistors, accelerometers, and proximity sensors, each designed for specific applications and environments. Understanding the sensor type is crucial for selecting the right component for a given task and ensuring accurate and reliable sensing capabilities in electronic systems.

    Accelerometer, Gyroscope, Magnetometer, Temperature, 9 Axis
  • Length
    3.5mm
  • Height Seated (Max)

    Height Seated (Max) is a parameter in electronic components that refers to the maximum allowable height of the component when it is properly seated or installed on a circuit board or within an enclosure. This specification is crucial for ensuring proper fit and alignment within the overall system design. Exceeding the maximum seated height can lead to mechanical interference, electrical shorts, or other issues that may impact the performance and reliability of the electronic device. Manufacturers provide this information to help designers and engineers select components that will fit within the designated space and function correctly in the intended application.

    1.027mm
  • Width
    3mm
  • REACH SVHC

    The parameter "REACH SVHC" in electronic components refers to the compliance with the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation regarding Substances of Very High Concern (SVHC). SVHCs are substances that may have serious effects on human health or the environment, and their use is regulated under REACH to ensure their safe handling and minimize their impact.Manufacturers of electronic components need to declare if their products contain any SVHCs above a certain threshold concentration and provide information on the safe use of these substances. This information allows customers to make informed decisions about the potential risks associated with using the components and take appropriate measures to mitigate any hazards.Ensuring compliance with REACH SVHC requirements is essential for electronics manufacturers to meet regulatory standards, protect human health and the environment, and maintain transparency in their supply chain. It also demonstrates a commitment to sustainability and responsible manufacturing practices in the electronics industry.

    No SVHC
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
  • Lead Free

    Lead Free is a term used to describe electronic components that do not contain lead as part of their composition. Lead is a toxic material that can have harmful effects on human health and the environment, so the electronics industry has been moving towards lead-free components to reduce these risks. Lead-free components are typically made using alternative materials such as silver, copper, and tin. Manufacturers must comply with regulations such as the Restriction of Hazardous Substances (RoHS) directive to ensure that their products are lead-free and environmentally friendly.

    Lead Free
0 Similar Products Remaining

LSM9DS1 Electrical Connections

LSM9DS1 Electrical Connections.png

LSM9DS1 Electrical Connections


LSM9DS1TR Electrical characteristics

SymbolParameter Test
conditions
Min.Typ. (1)Max.Unit
VddSupply voltage
1.9
3.6V
Vdd_IOModule power supply for I/O
1.71
Vdd+0.1
Idd_XMCurrent consumption of the
accelerometer and magnetic sensor in
normal mode (2


600
µA
Idd_GGyroscope current consumption in
normal mode(3)


4
mA
TopOperating temperature range
-40
85°C
TriseTime for power supply rising(4)
0.01
100ms
TwaitThe time delay between Vdd_IO and Vdd(4)
0
10ms


LSM9DS1TR Absolute maximum ratings

SymbolRatingsMaximum valueUnit
VddSupply voltage-0.3 to 4.8V
Vdd_IOI/O pins supply voltage-0.3 to 4.8V
VinInput voltage on any control pin
(including CS_A/G, CS_M, SCL/SPC, SDA/SDI/SDO,
SDO_A/G, SDO_M)
0.3 to Vdd_IO +0.3V
AUNPAcceleration (any axis)3,000 for 0.5 msg
10,000 for 0.1 msg
MEFMaximum exposed field1000 gauss
ESDElectrostatic discharge protection (HBM)2kV
TSTGStorage temperature range-40 to +125°C


LSM9DS1TR Recommended power-up sequence

For the power-up sequence please refer to the following figure, where:

• Triose is the time for the power supply to rise from 10% to 90% of its final value

• Twait is the delay between the end of the Vdd_IO ramp (90% of its final value) and the start of the Vdd ramp

Recommended power-up sequence.png

LSM9DS1TR Operating modes

The LSM9DS1 has two operating modes for the accelerometer and gyroscope: only the accelerometer is active and the gyroscope is powered off, or both accelerometer and gyroscope sensors are active at the same ODR.

Switching operating modes.png

LSM9DS1TR Applications

• Indoor navigation

• Smart user interfaces

• Advanced gesture recognition

• Gaming and virtual reality input devices

• Display/map orientation and browsing


LSM9DS1TR Package information

LSM9DS1TR Package information(1).png

LSM9DS1TR Package information(2).png

LSM9DS1TR Manufacturer

STMicroelectronics is a leading global independent semiconductor firm that develops and delivers semiconductor solutions for a wide range of microelectronics applications. The Company is at the forefront of System-on-Chip (SoC) technology, and its products play a major role in supporting today's convergence trends, thanks to an unparalleled mix of silicon and system expertise, manufacturing capabilities, and Intellectual Property (IP) portfolio, and strategic partners.


Datasheet PDF

Download datasheets and manufacturer documentation for STMicroelectronics LSM9DS1TR.

Popularity by Region

Frequently Asked Questions

What’s the operating temperature of LSM9DS1TR?

-40°C~85°C TA.

What’s the Supply Voltage of LSM9DS1TR?

2.2V.

How many pins of LSM9DS1TR?

24 pins.

What’s the packaging way of LSM9DS1TR?

The packaging way of LSM9DS1TR is Cut Tape (CT).

What’s the Max Supply Voltage of LSM9DS1TR?

3.6V.
LSM9DS1TR

STMicroelectronics

In Stock: 56000
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
Related Parts More