web counter

STM32G030C8T6 MCU: Pinout, Applications and Datasheet

Sophie

Published: 26 October 2023 | Last Updated: 26 October 2023

6083

STM32G030C8T6

STM32G030C8T6

STMicroelectronics

64KB 64K x 8 FLASH ARM® Cortex®-M0+ 32-Bit Microcontroller STM32G0 Series 48-LQFP

Purchase Guide

64KB 64K x 8 FLASH ARM® Cortex®-M0+ 32-Bit Microcontroller STM32G0 Series 48-LQFP

The STMicroelectronics STM32G030C8T6 is a microcontroller (MCU) that belongs to the STM32G0 series of mainstream value-line Arm Cortex-M0+ MCUs. This article will introduce its pinout, applications, and datasheet.

STM32G030C8T6 Description

The STMicroelectronics STM32G030C8T6 is a microcontroller (MCU) that belongs to the STM32G0 series of mainstream value-line Arm Cortex-M0+ MCUs. It has 64 Kbytes of Flash memory, 8 Kbytes of RAM, a 64 MHz CPU, and various communication interfaces and peripherals. It is suitable for a wide range of applications in consumer, industrial and appliance domains and ready for the Internet of Things (IoT) solutions


STM32G030C8T6 Features

  • It operates within ambient temperatures from -40 to 85°C and with supply voltages from 2.0 V to 3.6 V.

  • It incorporates a memory protection unit (MPU), a CRC calculation unit, a DMA controller, and an extensive range of system functions.

  • It offers standard communication interfaces (two I2Cs, two SPIs / one I2S, and two USARTs), one 12-bit ADC (2.5 MSps) with up to 19 channels, a low-power RTC, an advanced control PWM timer, four general-purpose 16-bit timers, two watchdog timers, and a SysTick timer.

  • It supports up to 44 fast I/Os, all mappable on external interrupt vectors and multiple 5 V-tolerant I/Os.

  • It has optimized dynamic consumption combined with a comprehensive set of power-saving modes that allows the design of low-power applications.

  • It has VBAT direct battery input that allows keeping RTC and backup registers powered.

  • It comes in packages with 8 to 48 pins


Specifications

STMicroelectronics STM32G030C8T6 technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics STM32G030C8T6.
  • Type
    Parameter
  • Factory Lead Time
    12 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    48-LQFP
  • Surface Mount

    having leads that are designed to be soldered on the side of a circuit board that the body of the component is mounted on.

    YES
  • Data Converters
    A/D 19x12b
  • Number of I/Os
    44
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~85°C TA
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tray
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    STM32G0
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    3 (168 Hours)
  • Number of Terminations
    48
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    3V
  • Terminal Position

    In electronic components, the term "Terminal Position" refers to the physical location of the connection points on the component where external electrical connections can be made. These connection points, known as terminals, are typically used to attach wires, leads, or other components to the main body of the electronic component. The terminal position is important for ensuring proper connectivity and functionality of the component within a circuit. It is often specified in technical datasheets or component specifications to help designers and engineers understand how to properly integrate the component into their circuit designs.

    QUAD
  • Terminal Form

    Occurring at or forming the end of a series, succession, or the like; closing; concluding.

    GULL WING
  • Terminal Pitch

    The center distance from one pole to the next.

    0.5mm
  • Reach Compliance Code

    Reach Compliance Code refers to a designation indicating that electronic components meet the requirements set by the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation in the European Union. It signifies that the manufacturer has assessed and managed the chemical substances within the components to ensure safety and environmental protection. This code is vital for compliance with regulations aimed at minimizing risks associated with hazardous substances in electronic products.

    compliant
  • Oscillator Type

    Wien Bridge Oscillator; RC Phase Shift Oscillator; Hartley Oscillator; Voltage Controlled Oscillator; Colpitts Oscillator; Clapp Oscillators; Crystal Oscillators; Armstrong Oscillator.

    Internal
  • Speed

    In electronic components, "Speed" typically refers to the rate at which data can be processed or transferred within the component. It is a measure of how quickly the component can perform its functions, such as executing instructions or transmitting signals. Speed is often specified in terms of frequency, such as clock speed in processors or data transfer rate in memory modules. Higher speed components can perform tasks more quickly, leading to improved overall performance in electronic devices. It is an important parameter to consider when designing or selecting electronic components for specific applications.

    64MHz
  • RAM Size

    RAM size refers to the amount of random access memory (RAM) available in an electronic component, such as a computer or smartphone. RAM is a type of volatile memory that stores data and instructions that are actively being used by the device's processor. The RAM size is typically measured in gigabytes (GB) and determines how much data the device can store and access quickly for processing. A larger RAM size allows for smoother multitasking, faster loading times, and better overall performance of the electronic component. It is an important factor to consider when choosing a device, especially for tasks that require a lot of memory, such as gaming, video editing, or running multiple applications simultaneously.

    8K x 8
  • uPs/uCs/Peripheral ICs Type

    The parameter "uPs/uCs/Peripheral ICs Type" refers to the classification of various integrated circuits used in electronic devices. It encompasses microprocessors (uPs), microcontrollers (uCs), and peripheral integrated circuits that provide additional functionalities. This classification helps in identifying the specific type of chip used for processing tasks, controlling hardware, or interfacing with other components in a system. Understanding this parameter is essential for selecting the appropriate electronic components for a given application.

    MICROCONTROLLER, RISC
  • Core Processor

    The term "Core Processor" typically refers to the central processing unit (CPU) of a computer or electronic device. It is the primary component responsible for executing instructions, performing calculations, and managing data within the system. The core processor is often considered the brain of the device, as it controls the overall operation and functionality. It is crucial for determining the speed and performance capabilities of the device, as well as its ability to handle various tasks and applications efficiently. In modern devices, core processors can have multiple cores, allowing for parallel processing and improved multitasking capabilities.

    ARM® Cortex®-M0+
  • Peripherals

    In the context of electronic components, "Peripherals" refer to devices or components that are connected to a main system or device to enhance its functionality or provide additional features. These peripherals can include input devices such as keyboards, mice, and touchscreens, as well as output devices like monitors, printers, and speakers. Other examples of peripherals include external storage devices, network adapters, and cameras. Essentially, peripherals are external devices that expand the capabilities of a main electronic system or device.

    DMA, I2S, POR, PWM, WDT
  • Clock Frequency

    Clock frequency, also known as clock speed, refers to the rate at which a processor or electronic component can execute instructions. It is measured in hertz (Hz) and represents the number of cycles per second that the component can perform. A higher clock frequency typically indicates a faster processing speed and better performance. However, it is important to note that other factors such as architecture, efficiency, and workload also play a significant role in determining the overall performance of a component. In summary, clock frequency is a crucial parameter that influences the speed and efficiency of electronic components in processing data and executing tasks.

    48MHz
  • Program Memory Type

    Program memory typically refers to flash memory when it is used to hold the program (instructions). Program memory may also refer to a hard drive or solid state drive (SSD). Contrast with data memory.

    FLASH
  • Core Size

    Core size in electronic components refers to the physical dimensions of the core material used in devices such as inductors and transformers. The core size directly impacts the performance characteristics of the component, including its inductance, saturation current, and frequency response. A larger core size typically allows for higher power handling capabilities and lower core losses, while a smaller core size may result in a more compact design but with limitations on power handling and efficiency. Designers must carefully select the core size based on the specific requirements of the application to achieve optimal performance and efficiency.

    32-Bit
  • Program Memory Size

    Program Memory Size refers to the amount of memory available in an electronic component, such as a microcontroller or microprocessor, that is used to store program instructions. This memory is non-volatile, meaning that the data stored in it is retained even when the power is turned off. The program memory size determines the maximum amount of code that can be stored and executed by the electronic component. It is an important parameter to consider when selecting a component for a specific application, as insufficient program memory size may limit the functionality or performance of the device.

    64KB 64K x 8
  • Connectivity

    In electronic components, "Connectivity" refers to the ability of a component to establish and maintain connections with other components or devices within a circuit. It is a crucial parameter that determines how easily signals can be transmitted between different parts of a circuit. Connectivity can be influenced by factors such as the number of input and output ports, the type of connectors used, and the overall design of the component. Components with good connectivity are essential for ensuring reliable and efficient operation of electronic systems.

    I2C, IrDA, LINbus, SPI, UART/USART
  • Bit Size

    In electronic components, "Bit Size" refers to the number of bits that can be processed or stored by a particular component. A bit is the smallest unit of data in computing and can have a value of either 0 or 1. The Bit Size parameter is commonly used to describe the capacity or performance of components such as microprocessors, memory modules, and data buses. A larger Bit Size generally indicates a higher processing capability or storage capacity, allowing for more complex operations and larger amounts of data to be handled efficiently. It is an important specification to consider when selecting electronic components for specific applications that require certain levels of performance and data processing capabilities.

    32
  • Has ADC

    Has ADC refers to the presence of an Analog-to-Digital Converter (ADC) in an electronic component. An ADC is a crucial component in many electronic devices as it converts analog signals, such as voltage or current, into digital data that can be processed by a digital system. Having an ADC allows the electronic component to interface with analog signals and convert them into a format that can be manipulated and analyzed digitally. This parameter is important for applications where analog signals need to be converted into digital form for further processing or control.

    YES
  • DMA Channels

    DMA (Direct Memory Access) Channels are a feature found in electronic components such as microcontrollers, microprocessors, and peripheral devices. DMA Channels allow data to be transferred directly between peripherals and memory without involving the CPU, thereby reducing the burden on the CPU and improving overall system performance. Each DMA Channel is typically assigned to a specific peripheral device or memory region, enabling efficient data transfer operations. The number of DMA Channels available in a system determines the concurrent data transfer capabilities and can vary depending on the specific hardware design. Overall, DMA Channels play a crucial role in optimizing data transfer efficiency and system performance in electronic devices.

    YES
  • PWM Channels

    PWM Channels, or Pulse Width Modulation Channels, refer to the number of independent PWM outputs available in an electronic component, such as a microcontroller or a motor driver. PWM is a technique used to generate analog-like signals by varying the duty cycle of a square wave signal. Each PWM channel can control the output of a specific device or component by adjusting the pulse width of the signal. Having multiple PWM channels allows for precise control of multiple devices simultaneously, making it a valuable feature in applications such as motor control, LED dimming, and audio signal generation. The number of PWM channels available in a component determines the flexibility and complexity of the system it can control.

    YES
  • Voltage - Supply (Max)

    Voltage - Supply (Max) is a parameter in electronic components that specifies the maximum voltage that can be safely applied to the component for proper operation. This parameter is crucial for ensuring the component's longevity and preventing damage due to overvoltage conditions. Exceeding the maximum supply voltage can lead to component failure, reduced performance, or even permanent damage. Designers must carefully consider this parameter when selecting components and designing circuits to ensure reliable and safe operation within the specified voltage limits.

    3.6V
  • Voltage - Supply (Min)

    Voltage - Supply (Min) is a parameter in electronic components that specifies the minimum voltage required for the component to operate within its specified performance range. This parameter indicates the lowest voltage level that can be safely applied to the component without causing malfunctions or damage. It is crucial to ensure that the supply voltage provided to the component is equal to or higher than the specified minimum voltage to guarantee proper functionality and reliability. Failure to meet this requirement may result in erratic behavior, reduced performance, or even permanent damage to the component.

    2V
  • Length
    7mm
  • Width
    7mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining

STM32G030C8T6 Pinout

image.png

STM32G030C8T6 CAD Model

Symbol

image.png

Footprint

image.png

3D Model

image.png

STM32G030C8T6 Applications

The STM32G030C8T6 is a versatile microcontroller that can be used for various applications in consumer, industrial and appliance domains and ready for the Internet of Things (IoT) solutions. Some examples of applications are:

  • Application control and user interfaces: The STM32G030C8T6 can provide a rich and responsive user interface with its fast I/Os, timers, ADC, communication interfaces, and low-power modes. It can also control various sensors, actuators, and devices with its PWM output, DMA controller, and CRC calculation unit.

  • Handheld equipment: The STM32G030C8T6 can offer a compact and cost-effective solution for handheld devices such as remote controls, gaming consoles, GPS trackers, and smart watches. It can operate with a low power consumption and a wide voltage range. It also supports direct battery input for RTC and backup registers.

  • A/V receivers and digital TV: The STM32G030C8T6 can handle audio and video processing and streaming with its high-performance CPU, I2S interface, DMA controller, and memory protection unit. It can also communicate with other devices and networks with its I2C, SPI, and USART interfaces.

  • PC peripherals: The STM32G030C8T6 can be used to create various PC peripherals such as keyboards, mice, webcams, printers, scanners, and external storage devices. It can interface with the PC via USB or other protocols. It can also implement various functions such as encryption, compression, image processing, and data transfer with its CPU, DMA controller, CRC calculation unit, and communication interfaces.

  • Gaming and GPS platforms: The STM32G030C8T6 can provide a powerful and interactive gaming and GPS experience with its high-performance CPU, memory protection unit, timers, ADC, communication interfaces, and low-power modes. It can also support various sensors such as accelerometers, gyroscopes, magnetometers, barometers, and GPS modules with its I2C, SPI, and USART interfaces.

  • Industrial applications: The STM32G030C8T6 can be used for various industrial applications such as PLCs, inverters, motor control, automation systems, robotics, smart meters, and security systems. It can perform real-time control and monitoring with its high-performance CPU, timers, PWM output, ADC, DMA controller, CRC calculation unit, and communication interfaces. It can also operate in harsh environments with its wide temperature range and 5V-tolerant I/Os.

  • Alarm systems: The STM32G030C8T6 can be used to create reliable and secure alarm systems such as fire alarms, burglar alarms, smoke detectors, gas detectors, and motion sensors. It can detect various signals and events with its ADC, timers, watchdog timers, SysTick timer, RTC with alarm function. It can also communicate with other devices and networks with its I2C , SPI , USART , DMA controller , CRC calculation unit , communication interfaces . It can also operate in low-power modes to save battery life.

  • Video intercoms: The STM32G030C8T6 can be used to create video intercoms that allow users to see and talk to visitors at their doorsteps. It can handle video capture , processing , streaming , display , audio input , output , compression , decompression , encryption , decryption , communication interfaces . It can also support various sensors such as cameras , microphones , speakers , buttons , LEDs , touchscreens , communication interfaces .

  • HVACs: The STM32G030C8T6 can be used to create HVACs (heating , ventilation , air conditioning ) systems that regulate the temperature , humidity , air quality , air flow of indoor environments . It can control various components such as fans , pumps , valves , heaters , coolers , humidifiers , dehumidifiers , filters , sensors . It can also monitor the system status and performance with its ADC , timers , PWM output , DMA controller , CRC calculation unit . It can also communicate with other devices and networks with its I2C , SPI , USART.


STM32G030C8T6 Manufacturer

STMicroelectronics is a global semiconductor company that creates innovative products and solutions for various applications and markets. It was founded in 1987 by the merger of two European companies, SGS Microelettronica of Italy and Thomson Semiconducteurs of France. It is headquartered in Geneva, Switzerland, and listed on the New York Stock Exchange, the Euronext Paris, and the Borsa Italiana.

 

STMicroelectronics offers one of the industry’s broadest portfolios of semiconductor technologies, covering everything from discrete and power transistors, microcontrollers and sensors, to digital and analog integrated circuits, MEMS and microactuators, ASICs and ASSPs. It serves customers across the spectrum of electronics applications, such as automotive, industrial, personal electronics, communications equipment, and IoT. It also collaborates with leading technology partners and research institutions to develop cutting-edge solutions for emerging markets and challenges.

 

STMicroelectronics is committed to creating technology for a sustainable world, in a sustainable way. It operates with high ethical standards and social responsibility. It invests in research and development, quality and reliability, and environmental protection. It supports education and innovation initiatives in the communities where it operates


Parts with Similar Specs

Datasheet PDF

Download datasheets and manufacturer documentation for STMicroelectronics STM32G030C8T6.
Frequently Asked Questions

Is STM32G030C8T6 a 10-year life commitment? How long does it live?

According to the STMicroelectronics website, the STM32G030C8T6 is part of the STM32G0 series, which is a long-term availability product line. This means that STMicroelectronics guarantees a minimum of 10 years of product availability from the date of introduction. The actual lifetime of the product may depend on various factors, such as usage conditions, environmental factors, and supply chain issues.

What are the main differences between STM32G030C8T6 and STM32G031C8T6?

The STM32G030C8T6 and STM32G031C8T6 are both mainstream value-line Arm Cortex-M0+ MCUs with 64 Kbytes of Flash memory, 8 Kbytes of RAM, and various communication interfaces and peripherals. However, there are some differences in their features and specifications, such as: The STM32G031C8T6 supports USB 2.0 full-speed interface with battery charger detection (BCD) and link power management (LPM), while the STM32G030C8T6 does not. The STM32G031C8T6 has an additional general-purpose timer (TIM2) and an additional USART (USART4), while the STM32G030C8T6 does not. The STM32G031C8T6 has a higher maximum operating frequency of 72 MHz, while the STM32G030C8T6 has a maximum operating frequency of 64 MHz. The STM32G031C8T6 has a lower typical power consumption of 100 μA/MHz in Run mode and 500 nA in Standby mode, while the STM32G030C8T6 has a typical power consumption of 120 μA/MHz in Run mode and 600 nA in Standby mode.

How can I program and debug the STM32G030C8T6?

The STM32G030C8T6 supports serial wire debug (SWD) interface for programming and debugging1. You can use various tools and software to connect to the SWD interface, such as:  ST-LINK/V2 or ST-LINK/V3 debug probes that provide an easy-to-use and affordable solution for application development and debugging. STMicroelectronics Integrated Development Environments (IDEs) such as STM32CubeIDE or TrueSTUDIO for STM32 that offer a comprehensive set of features and functionalities for developing, compiling, debugging, and testing applications. Third-party IDEs or tools that support Arm Cortex-M0+ MCUs, such as Keil MDK-ARM, IAR Embedded Workbench for Arm, or Segger J-Link.
STM32G030C8T6

STMicroelectronics

In Stock: 6825

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

Related Parts More