AD636 800μA True RMS-to-DC Converter: Datasheet, Specs, and Performance Analysis

UTMEL

Published: 14 April 2026 | Last Updated: 14 April 2026

242

AD636JHZ

AD636JHZ

Analog Devices Inc.

Gold 10 130 kHz kHz RMS to DC Converters TO-100-10 Metal Can 500mW mW 1mA μA

Purchase Guide

Gold 10 130 kHz kHz RMS to DC Converters TO-100-10 Metal Can 500mW mW 1mA μA

The AD636 is a precision 800μA RMS-to-DC converter. Explore datasheet specs, pinouts, and equivalents to optimize your low-power AC measurement designs. Buy now.

Executive Summary: What is the AD636?

The AD636 is a low-power, monolithic integrated circuit designed for performing true RMS-to-DC conversion on low-level signals with hybrid-level precision. By accurately calculating the root-mean-square of complex AC and DC waveforms, it provides engineers with a highly stable measurement solution that outperforms standard rectifying circuits.

  • Market Position: A premium-tier, high-precision analog IC tailored for low-power and portable instrumentation where accuracy is paramount.

  • Top Features: Ultra-low 800 μA quiescent current, capability to handle a signal crest factor of 6 (for 0.5% error), and laser-trimmed accuracy yielding a 200 mV full-scale input range.

  • Primary Audience: Hardware engineers, test equipment designers, and advanced hobbyists building battery-powered multimeters, audio analyzers, and precision IoT sensors.

  • Supply Status: Active and widely integrated into legacy and modern precision test designs.


1. Technical Specifications & Performance Analysis

1.1 Core Architecture (CPU/Logic/Power)

At its core, the AD636 utilizes a highly optimized analog computing matrix to perform true RMS-to-DC conversion. Unlike standard peak-detecting or averaging rectifiers that only provide accurate readings for pure sine waves, the AD636 computes the true heating value of complex, non-sinusoidal signals. This monolithic architecture features an onboard buffer amplifier and an auxiliary dB output, making it highly versatile for audio and RF power measurement applications.

1.2 Key Electrical Characteristics

The AD636 is engineered for maximum performance within strict thermal and power budgets. Its low power consumption makes it an exceptional choice for battery-operated BOMs.

  • Quiescent Current: 800 μA (Maximizes battery life in portable designs)

  • Signal Range: 0 mV to 200 mV rms

  • Supply Voltage: ±2.5 V to ±16.5 V (Dual Supply) or +5 V to +24 V (Single Supply)

  • Bandwidth: 1.2 MHz at 0 dBm (-3 dB bandwidth is 1 MHz for V rms > 100 mV)

  • Crest Factor Handling: Up to 6 (Ensures accuracy even with highly distorted waveforms)

1.3 Interfaces and Connectivity

The AD636 relies on purely analog interfaces. It outputs a linear DC voltage directly proportional to the RMS value of the input signal. Additionally, it features a dedicated dB output with a 50 dB range, which is highly beneficial for audio test equipment and impedance analyzers requiring logarithmic scaling.

AD636 functional block diagram

2. Pinout, Package, and Configuration

2.1 Pin Configuration Guide

AD636 pinout diagram

While the exact pinout depends on the package (DIP vs. TO-100), the schematic symbol generally includes the following critical connections: *   +Vs / -Vs: Positive and negative supply voltage pins (supports single or dual rails). *   IN: The low-level AC/DC signal input (200 mV full scale). *   OUT: The linear DC voltage output representing the RMS value. *   dB OUT: Logarithmic output for audio/RF scaling. *   CAV: Connection for the external averaging capacitor, crucial for setting the integration time constant.

2.2 Naming Convention & Ordering Codes

Understanding the Part Numbers:Procurement Managers must pay close attention to the suffix of the AD636, as it dictates the laser-trimmed accuracy and price vs performance ratio: *   AD636K: Premium grade, featuring a maximum error of just 0.5%. *   AD636J: Standard grade, featuring a maximum error of 1.0%. *   Package Suffixes: Suffixes like 'N' (PDIP), 'R' (SOIC), or 'H' (Metal Can) dictate the physical footprint for PCB assembly.

2.3 Available Packages

Package TypeDimensionsCommon Use Case
14-Lead PDIPStandard Through-HolePrototyping, advanced hobbyist projects, hand-soldering.
10-Pin TO-100Metal CanHigh-reliability, aerospace, or legacy industrial equipment.
16-Lead SOICSurface MountHigh-volume machine assembly and compact portable instruments.

3. Design & Integration Guide (For Engineers & Makers)

Pro Tip: Always verify pin compatibility and carefully calculate your CAV capacitor value before migrating from older series converters to the AD636.

3.1 Hardware Implementation

  • Bypass Capacitors: Place 0.1 µF ceramic capacitors as close to the supply pins as possible to filter out high-frequency noise that could distort low-level 200mV inputs.

  • PCB Layout: Keep the trace to the CAV pin extremely short. Use guard rings around the input pins to prevent leakage currents from degrading the high accuracy of the IC.

  • Thermal Management: With a quiescent current of just 800 μA, the AD636 generates negligible heat. No external heatsink is required.

3.2 Common Design Challenges

  • Issue: Low Frequency Measurement Error

    • Desc: The device can exhibit ripple and error when measuring low-frequency inputs, heavily dependent on the averaging capacitor.

    • Fix: Select an appropriate averaging capacitor (CAV, typically around 4 µF) to optimize the trade-off between low-frequency accuracy, output ripple, and settling time.

  • Issue: Negative Output Swing Limitation

    • Desc: When using the internal buffer amplifier in dual-supply applications to drive a grounded load, the negative voltage swing may be restricted.

    • Fix: Add an external resistor in parallel with the emitter resistor (RE) to alter the internal voltage divider, allowing for an increased negative swing.

  • Issue: High Component Cost

    • Desc: The AD636 is a premium IC and may break the budget for simple hobbyist designs.

    • Fix: Evaluate if a crest factor of 6 and 0.5% precision are strictly necessary. If not, consider a software-based microcontroller ADC implementation or a lower-cost alternative like the AD737.

4. Typical Applications & Use Cases

Watch Tutorial: AD636

4.1 Real-World Example: High-End Handheld Multimeters

In a professional-grade battery-powered multimeter, standard peak-detecting rectifiers fail to accurately measure distorted AC mains voltages or pulsed motor drive signals. The AD636 is deployed as the core measurement engine because it effortlessly handles complex AC waveforms with crest factors up to 6. Its ultra-low 800 µA power draw ensures the multimeter can run for hundreds of hours on a single 9V battery, while its 200 mV full-scale input perfectly matches standard current shunt voltage drops.

Other Common Applications:*   Audio test equipment (utilizing the dB output) *   Impedance analyzers and ESR meters *   Battery-powered portable instruments

AD636 application circuit schematic

5. Alternatives and Cross-Reference Guide

When balancing price vs performance, or navigating supply chain shortages, consider these AD636 datasheet equivalents and alternatives:

  • Direct Replacements: The Maxim Integrated AD636KCWE serves as a direct second-source alternative, offering identical pinout and spec compatibility for drop-in replacements.

  • Better Performance (Higher Bandwidth): If your design requires broader frequency handling and can tolerate higher power consumption, upgrade to the Analog Devices AD637 or AD536A.

  • Cost-Effective Options: For budget-constrained projects that still require true RMS capabilities but can sacrifice some precision or crest factor handling, the Analog Devices AD737 or AD736 are excellent, lower-cost alternatives.

6. Frequently Asked Questions (FAQ)

  • Q: What is the difference between the AD636 and the AD637?    A: The AD636 is optimized for low power (800 μA) and low-level signals (200 mV full scale), making it ideal for battery-operated devices. The AD637 consumes more power but offers much higher bandwidth (up to 8 MHz) and handles larger input signals.

  • Q: Can the AD636 be used in battery-operated devices?    A: Absolutely. With its low 800 μA quiescent current and ability to operate on a single supply (+5 V to +24 V), it is explicitly designed for portable, battery-powered instrumentation.

  • Q: How do I program or configure the AD636?    A: The AD636 is a purely analog IC and does not require software programming. It is configured entirely via hardware, primarily by selecting the correct external averaging capacitor (CAV) and setting the appropriate supply rails.

  • Q: Where can I find the AD636 datasheet and schematic symbol?    A: The official datasheet, application notes, and CAD library files (including schematic symbols and footprints) can be found on the Analog Devices website or through major electronic component distributors.

7. Resources

  • Development Tools & Software: Analog Devices provides LTspice models for simulating the AD636 in various application circuits before committing to a PCB layout. Evaluation boards are also available for rapid prototyping.

Specifications

Parts with Similar Specs

The three parts on the right have similar specifications to Analog Devices Inc. & AD636JHZ.
  • Image
    Part Number
    Manufacturer
    Package / Case
    Number of Pins
    Supply Voltage
    Operating Supply Current
    Converter Type
    Min Operating Temperature
    Operating Frequency-Max
    Positive Input Voltage-Max
    View Compare
  • AD636JHZ

    AD636JHZ

    TO-100-10 Metal Can

    10

    3 V

    1 mA

    RMS TO DC CONVERTER

    0 °C

    0.1 MHz

    0.2 V

  • AD636JH

    TO-100

    10

    3 V

    1 mA

    RMS TO DC CONVERTER

    0 °C

    0.1 MHz

    0.2 V

Datasheet PDF

Download datasheets and manufacturer documentation for Analog Devices Inc. AD636JHZ.
AD636JHZ

Analog Devices Inc.

In Stock: 688

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

Related Parts More